-
Supplier: Filtronetics, Inc.
Description: Stop band: 60 db BW 60 Hz, Ripple 0.0 dB, IL 5.0 dB
- Cutoff or Center Frequency (Fc): 0.1 kHz
- Bandwidth: 0.01 kHz
- Filter Type: Band Pass
- Applications: Commercial, Communications, Industrial, Military
-
Supplier: Filtronetics, Inc.
Description: Stop band: 60 db BW 50 Hz, Ripple 0.0 dB, IL 6.0 dB
- Cutoff or Center Frequency (Fc): 5 kHz
- Bandwidth: 0.01 kHz
- Filter Type: Band Pass
- Applications: Commercial, Communications, Industrial, Military
-
Supplier: Mini-Circuits
Description: The BPF-B63+ is a narrow-band bandpass filter fabricated using SMT technology, It is enclosed in HZ1198 package. Covering a passband of 63 MHz ± 2 MHz, these units offer good matching within the passband and high rejection. This unit uses a miniature high Q capacitors and wire welded
- Insertion Loss: 63 dB
- Operating Temperature: -40 to 85 C
- Filter Type: Bandpass
-
-
Supplier: Krohn-Hite Corporation
Description: is extended to 0.005Hz. The frequency response characteristic is selectable to either maximally flat (Butterworth) for clean filtering in the frequency domain, or linear phase (Bessel) for complex filtering. Each channel of the 3364, also offers selectable functions of low-pass and
- Low Pass Cutoff Frequency: 0.0001 to 200 kHz
- High Pass Cutoff Frequency: 0.0001 to 200 kHz
- Analog Input Channels: 4 #
- Operating Temperature: 32 to 122 F
-
Supplier: Krohn-Hite Corporation
Description: is extended to 0.005Hz. The frequency response characteristic is selectable to either maximally flat (Butterworth) for clean filtering in the frequency domain, or linear phase (Bessel) for complex filtering. Each channel of the 3382, offers selectable functions of low-pass and
- Low Pass Cutoff Frequency: 0.0001 to 200 kHz
- High Pass Cutoff Frequency: 0.0001 to 200 kHz
- Analog Input Channels: 2 #
- Operating Temperature: 32 to 122 F
-
Supplier: Krohn-Hite Corporation
Description: is extended to 0.005Hz. The frequency response characteristic is selectable to either maximally flat (Butterworth) for clean filtering in the frequency domain, or linear phase (Bessel) for complex filtering. Each channel of the 3384, also offers selectable functions of low-pass and
- Low Pass Cutoff Frequency: 0.0001 to 200 kHz
- High Pass Cutoff Frequency: 0.0001 to 200 kHz
- Analog Input Channels: 4 #
- Operating Temperature: 32 to 122 F
-
Supplier: Krohn-Hite Corporation
Description: is extended to 0.005Hz. The frequency response characteristic is selectable to either maximally flat (Butterworth) for clean filtering in the frequency domain, or linear phase (Bessel) for complex filtering. Each channel of the 3362, offers selectable functions of low-pass and
- Low Pass Cutoff Frequency: 0.0001 to 200 kHz
- High Pass Cutoff Frequency: 0.0001 to 200 kHz
- Analog Input Channels: 2 #
- Operating Temperature: 32 to 122 F
-
Supplier: DigiKey
Description: 10.7MHz Center Band Pass Ceramic Filter 180kHz 3-SIP, 2.50mm pitch
- Frequency (Fc): 10.7 MHz
- Insertion Loss: 7 dB
- Filter Type: Bandpass
- Filter Technology: Passive Filter
-
Supplier: QuartzCom AG
Description: Nominal Frequency: 45.0000 MHz Pole No.: 4 Pass Band: 3 dB / ±15.0 kHz Attenuation Band: 30 dB / ±50 kHz Loss: 3.0 dB
- Cutoff or Center Frequency (Fc): 45,000 kHz
- Filter Category: Quartz / Crystal Filter
-
IC Electronic Filters - Quartz Filters - Quartz Filters Metal packaged - Through Hole Type -- 35M8ETSupplier: QuartzCom AG
Description: Nominal Frequency: 35.4000 MHz Pole No.: 10 Pass Band: 3 dB / ±4.0 kHz Attenuation Band: 50 dB / ±8kHz Loss: 5.0 dB
- Cutoff or Center Frequency (Fc): 35,400 kHz
- Filter Category: Quartz / Crystal Filter
-
Supplier: QuartzCom AG
Description: Nominal Frequency: 45.0000 MHz Pole No.: 4 Pass Band: 3 dB / ±15.0 kHz Attenuation Band: 30 dB / ±50kHz Loss: 3.0 dB
- Cutoff or Center Frequency (Fc): 45,000 kHz
- Filter Category: Quartz / Crystal Filter
-
Supplier: ValueTronics International, Inc.
Description: 10ns or less Available for Highpass filter 10 Hz to 100 kHz Filter mode: LP-MF(maximum flat), LP-PL(phase linear),HPF-MF(option:3663), THRU Pass band gain: X 1, X 2, X 5 and X 10 Input impedance: 50Ω or 75Ω *1 Input equivalent noise: 500µVrms or less at BW =
- Filter Type: Low Pass
-
Supplier: Premier Magnetics, Inc.
Description: Use with Broadcom's Chipset BCM4100 & 4210 PCB Package Isolation Voltage: 1500Vrms Passband Frequency: 4.25MHz - 9.75 MHz Input Impedance: 50 Ω - 1M Ω (1Hz to 30MHz)
- Insertion Loss: 2.2 dB
- Operating Temperature: -25 to 80 C
- Filter Type: Bandpass
- Filter Technology: Passive Filter
-
Supplier: RESON
Description: The VP2000 is a 1MHz bandwidth voltage preamplifier designed for uses in conjunction with piezoelectric hydrophones. VP2000 offers excellent low-noise performance over the entire frequency range; gain selections in 6 levels from 0 to 50dB. A range of 12 high-pass and 12 low-pass
- Analog Input Channels: 1 #
- Digital I/O Channels: 0 #
- Low Pass Cutoff Frequency: 1 to 1,000 kHz
- High Pass Cutoff Frequency: 0.001 to 250 kHz
-
Supplier: ValueTronics International, Inc.
Description: The 1625 is vibration and sound equipment from Bruel & Kjaer. Additional Features: Frequency Range: Selective: 18 Hz to 22 kHz (1/3 octave); 14 Hz to 28 kHz (1/1 octave); Linear: Typical 3 Hz to 75 kHz (1-dB) Band-Pass Filters: 31 active 6-pole Butterworth
-
Supplier: TMP Pro Distribution
Description: Power Amplifier: 420W to 600W @ 8 ohms Sensitivity (1W/1m): 91 dB SPL (50 Hz to 100 Hz 1/3 octave bands) Maximum Output: 121 dB SPL (peak) Nominal Impedance: 6 ohms Minimum Impedance: 5.1 ohms @ 50 Hz Crossover: Internal passive 120 Hz, 12 dB low
- Speaker Size: 12 inch
- Application: Music / Audio Systems
-
Supplier: TMP Pro Distribution
Description: Power Amplifier: 420W to 600W @ 8 ohms Sensitivity (1W/1m): 91 dB SPL (50 Hz to 100 Hz 1/3 octave bands) Maximum Output: 121 dB SPL (peak) Nominal Impedance: 6 ohms Minimum Impedance: 5.1 ohms @ 50 Hz Crossover: Internal passive 120 Hz, 12 dB low
- Speaker Size: 12 inch
- Application: Music / Audio Systems
-
Supplier: Win Source Electronics
Description: Analog - Differential Output Signal: Analog - Single Ended Interface: SPI Oscillator Type: Internal/External Family Name: ISD4002 Duration: 4 Min Sampling Frequency: 4kHz Filter Pass Band: 1.7kHz Messaging: Multiple Categories: Integrated Circuits (ICs) Manufacturer Package:
- TJ: -40 to 85 C
- Features: Other
- Package Type: SOIC
- Device Type: Sensor Interface
-
Supplier: Win Source Electronics
Description: Pushbutton Oscillator Type: Internal/External Duration: 8 ~ 16 Sec Sampling Frequency: 4 ~ 8kHz Filter Pass Band: 2.2kHz Messaging: Single Voltage - Supply: 2.7 V ~ 4.5 V Package / Case: 28-SOIC (0.295", 7.50mm Width) Supplier Device Package: 28-SOIC Temperature Range -
- TJ: 0 to 70 C
- Features: Other
- Package Type: SOIC
- Device Type: Sensor Interface
-
Supplier: Win Source Electronics
Description: Frequency: 8kHz Filter Pass Band: 3.4kHz Messaging: Multiple Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 28-DIP Supply Voltage - Operating: 2.7 V to 3.3 V Alternative Parts (Cross-Reference): ISD4002-120P;
- TJ: 0 to 70 C
- Package Type: DIP
- Features: Other
-
Supplier: Win Source Electronics
Description: Signal: Analog - Single Ended, Microphone Output Signal: PWM Speaker Output Interface: Pushbutton Oscillator Type: Internal/External Part Status: Obsolete(EOL) Family Name: ISD25120 Duration: 2 Min Sampling Frequency: 4kHz Filter Pass Band: 1.7kHz Messaging: Multiple Categories:
- TJ: 0 to 70 C
- Features: Other
- Package Type: SOIC
- Device Type: Sensor Interface
-
Supplier: Cirrus Logic, Inc.
Description: noise gate in ADC path Low-noise bias supplied for electret microphones Other Features: Enhanced 3-D function for improved stereo separation Digital playback limiter 5-band equalizer (record or playback) Programmable ADC high pass filter (wind noise reduction) Programmable ADC
- Supply Voltage: 2.5 V, 2.7 V, 3 V, 3.3 V, 3.6V
- Device Type: Codec
- Package Type: QFN
-
Supplier: CAS DataLoggers
Description: The Delphin Expert Transient ET-8 Data Acquisition System is a high speed, high accuracy data acquisition system capable of synchronously acquiring and saving analog measurement data up to a sampling rate of 50 kHz per channel in combination with digital signals. Available with 8 analog
- Analog Input Channels: 8 #
- Digital I/O Channels: 8 #
- Sampling Frequency: 50 kHz
- Resolution: 24 bits
-
Supplier: ValueTronics International, Inc.
Description: low pass filter that will soften the fast edges while passing the primary audio signal intact. The best approach to this filter is a passive design, as it will handle the fast edges properly, is relatively low cost, and will not require power. A well-designed passive
-
Supplier: TMP Pro Distribution
Description: Nominal -6 dB Beamwidth: 90° H 90° V Crossover Frequency: 2 kHz Recommended Signal Processing: 50 Hz high pass filter Drivers: LF (2) 8" cone, magnetically shielded, HF (1) 1" dome, magnetically shielded Input Connection: (1) NL4 compatible 4 conductor (2) terminal
- Sound Pressure Level: 116 dB
- Nominal Input Power: 200 watts
- Sensitivity: 86 dB
- Frequency Response: 60 to 20,000 Hz
-
Supplier: TMP Pro Distribution
Description: Nominal -6 dB Beamwidth: 90° H 90° V Crossover Frequency: 2 kHz Recommended Signal Processing: 50 Hz high pass filter Drivers: LF (2) 8" cone, magnetically shielded, HF (1) 1" dome, magnetically shielded Input Connection: (1) NL4 compatible 4 conductor (2) terminal
- Sound Pressure Level: 116 dB
- Nominal Input Power: 200 watts
- Sensitivity: 86 dB
- Frequency Response: 60 to 20,000 Hz
-
Supplier: Cirrus Logic, Inc.
Description: converter, as well as a purely digital limiter function for record or playback. A programmable high pass filter in the ADC path is provided for wind noise reduction and an IIR with programmable coefficients can be used as a notch filter to suppress fixed-frequency noise. The
- Supply Voltage: 2.5 V, 2.7 V, 3 V, 3.3 V, 3.6V
- Device Type: Codec
- Package Type: QFN
-
Supplier: ValueTronics International, Inc.
Description: Flatness: ±0.01 dB, 15 Hz–22 kHz High pass Filters: 22 Hz, 400 Hz, 2-pole Butterworth Low pass Filters: 15 kHz, 20 kHz 6-pole elliptic lowpass Weighting Filters: ANSI-IEC “A” weighting; CCIR QPK; CCIR RMS Residual Noise: –140 dBFS unweighted;
-
Supplier: Cirrus Logic, Inc.
Description: 3-D function for improved stereo separation Digital playback limiter 5-band equalizer (record or playback) Programmable ADC high pass filter (wind noise reduction) Programmable ADC notch filter Aux inputs for stereo analog input signals or ‘beep’ PLL supporting various
- Supply Voltage: 2.5 V, 2.7 V, 3 V, 3.3 V, 3.6V
- Device Type: Codec
- Package Type: QFN
-
Supplier: Lake Shore Cryotronics, Inc.
Description: IEEE-488 software-based trigger can be used like the hardware trigger in. Model 475 Features Full-scale ranges from 35 mG to 350 kG DC measurement resolution to 0.02 mG Basic DC accuracy of ±0.05% DC to 50 kHz frequency range (probe-dependent) 15 band-pass and 3 low-pass
- Number of Axes: 1
- Operating Temperature: 15 to 35 C
- Output: Analog Voltage
- Form Factor: Desktop / Module
-
Supplier: M.A.E. Apparecchiature Elettroniche srl
Description: Amplification factors: x1, x2, x4, x5, x8, x10, x16, x32 Bandwidth: 50 MHz Ultrasonic filters: central frequency 50 kHz Probes: Borehole: frequency of resonance 52 kHz, diameter 35 mm Excitation peak voltage: 500V (normal), 2000V (high) Minimum pass of measurement: 10 mm
- Features: Material Condition, Microstructure, Programmable / Digital Control Unit
- Form Factor: Monitoring System
- Instrument Technology: Ultrasonic
Find Suppliers by Category Top
Featured Products Top
-
Temperature: -45 to +85° C Storage Temperature: -55 to +95° C Shock: 20 G. 11ms Vibration: 20 G. 5 to 200 MHz Band Pass Filters Anatech Electronics (read more)
Browse RF Band Pass Filters Datasheets for Anatech Electronics, Inc. -
Handling: 12 dBm Group Delay Variation: 100 nsec Max Ceramic Band Pass Filters Anatech Electronics ceramic (read more)
Browse RF Band Pass Filters Datasheets for Anatech Electronics, Inc. -
In/Out Power Handling: 200 W CW Band Pass Filters Anatech Electronics Standard Band pass filters database is a library of previously designed band pass filters in (read more)
Browse RF Band Pass Filters Datasheets for Anatech Electronics, Inc. -
high pass, and band stop / Notch filters, duplexers (read more)
Browse RF Band Pass Filters Datasheets for Anatech Electronics, Inc. -
Knowles Precision Devices DLI brand H060XHXS is a high frequency, surface mountable catalog high pass filters. These HPF’s incorporate DLI’s high dielectric ceramic materials which provide small size and minimal performance variation over temperature. The catalog HPF’s are (read more)
Browse Board Mount RF Filters Datasheets for Knowles -
2441WN2219 features a notch frequrency band from 2400?2483MHz and an Attenuation: ≥50dB, the Pass Bands are DC?2370MHz & 2500?6000MHz with an insertion of ≤1.5dB. Follow us on: (read more)
Browse RF Band Reject Filters Datasheets for Anatech Electronics, Inc. -
/coaxial Waveguide Microstrip/stripline Lumped element Key Features Frequency coverage from DC to 50 GHz Complete series covering all standard wireless bands Special requests supported: waterproof, dustproof, DC pass, and DC (read more)
Browse RF Diplexers, Duplexers, and Multiplexers Datasheets for Chengdu Filter Technology Co., Ltd. -
2441 MHz waveguide Notch Filter P/N AE2441WN2219 Our P//N AE2441WN2219 features a notch frequrency band from 2400?2483MHz and an Attenuation: ≥50dB, the Pass Bands are DC?2370MHz & 2500?6000MHz with an insertion of (read more)
Browse RF Band Reject Filters Datasheets for Anatech Electronics, Inc. -
Bandpass Filters Bandpass filters are optical filters designed to transmit a defined spectral band while blocking or attenuating wavelengths outside that range. Depending on the application, the passband may be narrower than 1 nm for laser, fluorescence, or spectroscopy (read more)
Browse Optical Filters Datasheets for Avantier Inc. -
~+125? Whether you are developing communication equipment, medical signal acquisition, or the construction of radar sensor systems, this high-pass filter delivers consistent filtering performance to create a “clean barrier” for your RF link. For detailed (read more)
Browse RF High Pass Filters Datasheets for 5o.com
More Information Top
-
Sensory gating in the human hippocampal and rhinal regions: Regional differences
Data obtained with a 0.2– 50 Hz band pass filter .
-
OTA-based control system of active power filter for harmonic and reactive power compensation
Fig.9 50 Hz Band Pass Filter output signal characteristic .
-
Series transformer based diode-bridge-type solid state fault current limiter
It passes the 50 Hz band pass filter and its ab- solute value is compared with the specified level (IL).
-
Auditory evoked potentials in postconcussive syndrome.
SVRs were recorded with the same montage, but used rarefaction clicks, 0.5 Hz stimulus rate, 500 ms. analysis time, and 1- 50 Hz filter band pass .
-
Investigation of mine roadway support load during seismic events
For the transmission lines strongly interfered with a signal of net, a band pass filter 50Hz was applied, included in the last stage of final amplifier.
-
The Brain: Fuzzy Arithmetic to Quantum Computing
Each subject solved the tests while hislher EEG was registered with 20 electrodes placed according to the 10120 system; impedance smaller than 10 K ohm, low band passing filter 50Hz ; sampling rate of 256 Hz and 10 bit resolution (Fig. 8…
-
Composite optical modulation of electro-optical effect with magneto-optical effect and application
So , we can use low- pass filter , 100Hz band-pass filter and 50Hz band - pass filter to pick separately out the information for measur- ing all the quatities of W, W and voltage u by optic-electric signal transforming.
-
A Proposed Method of Harmonic Restraint Differential Protecting of Transformers by Digital Computer
Output of the 50Hz band - pass filter for the fault of Fig. 7.
-
Associations Between EEG Beta Power Abnormality and Diagnosis in Cognitive Impairment Post Cerebral Infarcts
To monitor eye movements, the horizontal and vertical electrooculogram (0.5– 50 Hz band - pass filter ) was also collected.
-
Advances in Neural Networks - ISNN 2006
Conventionally, 1~ 50 Hz IIR band pass filter was widely used to remove baseline noise, but it made changes on important features including signal intervals and verti- ces.
Indicates content that may require registration and/or purchase.