Products/Services for 50 Ohm Glass Feedthroughs
-
Feedthroughs - (176 companies)Image Credit: Nor-Cal Products, Inc. Feedthroughs provide inlet and outlet tubes through the walls of a pressurized or vacuum system through a hermetic seal, while maintaining the integrity of the vacuum. Different styles...Feedthrough TypeFeedthrough Mount -
Optical Feedthroughs - (30 companies)Optical feedthroughs are used to transfer light into a sealed environment. Optical feedthroughs are based on high technology glass-to-metal bonding techniques and they overcome all the disadvantages of other mechanical feedthroughs caused... -
Electrical Feedthroughs - (121 companies)Image Credit: Nor-Cal Products, Inc. Electrical feedthroughs transmit electrical current through the walls of a pressurized or vacuum system through a hermetic seal. Electrical feedthroughs are designed to maintain the integrity of the walls... -
Mechanical Feedthroughs - (35 companies)Mechanical feedthroughs transmit mechanical motion through the walls of a vacuum system. Both linear and rotary feedthroughs are included in this grouping. Mechanical feedthroughs transmit mechanical motion through the walls of a vacuum system. Both... -
Fluid Feedthroughs - (29 companies)Fluid feedthroughs use a hermetic seal to transmit fluids through the walls of a pressurized or vacuum system. Devices include nitrogen, air, and water feedthroughs. Fluid feedthroughs are designed to transmit fluids into high and ultrahigh vacuum... -
Glass Sheets and Plate Glass - (115 companies)Description. Glass sheets and plate glass consist of flat glass materials in the form of thin or wide slab planar structures. Glass sheets and plate glass come in a wide variety of shapes, sizes, thicknesses, and with a multitude of physical...
-
Glass Fabrication Services - (307 companies)Glass fabrication services is the manufacturing of glass parts and assemblies using blowing, casting, extrusion, drawing, pressing, heat shrinking or other fabrication processes. Glass fabrication services are the manufacturing of glass parts...
-
Glass Blocks - (24 companies)Glass blocks or bricks are architectural products that allow light to pass through, while also providing a level of privacy or obscuration. Glass blocks are typically square in shape and can have a variety of surface treatments that affect...
-
Glass Materials - (340 companies)Glass materials have a random, liquid-like (non-crystalline) molecular structure. They are excellent thermal insulators and electrical insulators, and have high dielectric strength. At ordinary temperatures, glass materials are relatively strong...
-
Glass Tiles - (29 companies)Glass tile consists of a flat, thin shape usually with beveled edges for lining or covering a surface. Tile can be designed for corrosion resistance, transparency and/or surface decoration. Glass tiles are thin, flat shaped tiles used to line...
Product News
-
PIC Wire & Cable
Low Loss 50 Ohm Cables Elevate Your Connectivity with PICMates 50 Ohm RF Cables. In the realm of cutting-edge communication and data transmission, PICMates' 50 Ohm RF Cables stand as the epitome of excellence. These cables have been meticulously engineered to deliver exceptional performance, combining low attenuation, a lightweight design, and effortless installation to redefine your connectivity experience. PIC is confident that our RF cables will not just meet but exceed your expectations, setting a new standard... (read more)Browse Coaxial Cables and Triaxial Cables Datasheets for PIC Wire & Cable -
PIC Wire & Cable
Lightweight, Flexible 50 Ohm RF Coax Cables In 2009, the aviation industry committed to an average improvement in fuel efficiency of 1.5% annually through 2020. In order to help our customers achieve the requirements, PIC Wire & Cable (R) has continually developed lighter-weight components. Saving weight is a top priority in both forward-fit and retrofit designs to reduce materials and fuel costs, while increasing payload. Our RFMATES ULTRALITE cables are low loss and lightweight to address industry demands for weight-saving technology... (read more)Browse Coaxial Cables and Triaxial Cables Datasheets for PIC Wire & Cable -
PIC Wire & Cable
QUADconnector™ Coax Feedthroughs The QUADconnector TM has 4 hermetically-sealed Coaxial/Triaxial connections through ONE circular hole in the bulkhead, available in TNC and BNC 50 ohm, and BNC 75 ohm types. TCAS/Mode S installations can use three panel holes instead of as many as twelve saving space, time and money. "A" End "B" End Features PIC P/N. BNC 50 ohm Bulkhead 4 Jacks BNC 4 Jacks Hermetic. 190056. TNC 50 ohm Bulkhead 4 Jacks TNC 4 Jacks Hermetic. 190052. BNC 75 ohm Bulkhead 4 Jacks BNC 4 Jacks Hermetic. 190054. Use... (read more)Browse Coaxial Connectors Datasheets for PIC Wire & Cable -
Conax Technologies
Furnace Industry Fittings and Feedthroughs for a wide range of furnaces. Our temperature sensors and fitting/feedthrough assemblies are used in various types of furnaces, ovens and kilns across a variety of industries and applications, including: Steel and metal production. Glass manufacturing. Heat treating parts and components. Ceramic manufacturing, cement and brick plants. MIMs for load thermocouples. Platinum control thermocouples. Solutions for providing electrical input. Sealed feedthroughs and compression seal fittings. Conax... (read more)Browse Sealing Glands Datasheets for Conax Technologies -
MPF Products, INC.
E-Beam/Crystal Sensor Feedthroughs for your Thermal Evaporation process, or you can choose from a variety of multipins for your Electron Beam Guns or Magnetron Sputtering applications. We also offer standard coaxial feedthroughs that support the needed signal information for your Crystal Sensor Holders and Crystal Sensing Devices to ensure your coating thicknesses are being deposited correctly. We understand your equipment has to be optimized to handle deposition of metal and dielectrics on optical media, architectural glass. medical... (read more)Browse Feedthroughs Datasheets for MPF Products, INC. -
MPF Products, INC.
Guide to Choosing the Right Vacuum Feedthroughs feedthrough is any component that lets something cross a vacuum boundary - power, signals, thermocouples, fluids, motion, or light - while maintaining a hermetic seal at the chamber wall. It relies on ceramic-to-metal or glass-to-metal hermetic sealing inside the body, not only on external gaskets. A flange is the standardized interface (CF, KF/NW, etc.) that joins chambers, feedthroughs, viewports, pumping lines, and other vacuum hardware. In UHV systems, those flanges must work together... (read more)Browse Feedthroughs Datasheets for MPF Products, INC. -
MPF Products, INC.
Baseplate Feedthroughs MPF has multiple ceramic-to-metal designs for Baseplate Feedthroughs. We braze and weld them into 304 Stainless Steel 1 " OD bolts in-house. These bolts next become compressed against the wall of the vacuum/pressure vessel using an elastomer style O-ring. Baseplate Feedthroughs are typically used in High Vacuum deposition and coating applications where a quick disconnect mounting system is preferred. MPF offers these units in High Voltage, High Amperage, Multipin, Thermocouple, and Coaxial... (read more)Browse Feedthroughs Datasheets for MPF Products, INC. -
Douglas Electrical Components
Cryogenic Feedthroughs Cryogenic feedthroughs are essential for transmitting power and signals in extreme low-temperature environments, often below -100 C. Designed to maintain reliable electrical connections in applications such as sensors, processors, and communication systems, they play a critical role in ensuring performance in both scientific and industrial cryogenic systems. Douglas Electrical Components manufactures custom hermetic feedthroughs built to withstand these demanding conditions. Using specialized... (read more)Browse Electrical Connectors Datasheets for Douglas Electrical Components -
Douglas Electrical Components
Automotive Feedthroughs Douglas Electrical Components designs and manufactures hermetic electrical feedthroughs and connectors for the automotive industry, supporting everything from R &D to high-volume production. As vehicles become more advanced and connected, these solutions protect critical electrical systems from moisture, chemicals, vibration, and pressure. Its sealing technology creates durable, chemically compatible barriers across applications. In LiDAR systems, feedthroughs prevent water intrusion that can... (read more)Browse Automotive Electrical Connectors Datasheets for Douglas Electrical Components -
Douglas Electrical Components
NPT Feedthroughs & Conduit Seals NPT (National Pipe Thread) is a widely used tapered mechanical interface in electrical feedthroughs, valued for its simplicity, low cost, and ease of installation. Sealing is achieved by tightening threaded fittings with tape or sealant, creating a pressure-tight interface. Compared to SAE threads, which use parallel threads and O-ring or metal cone seals, NPT offers a more straightforward solution, though with some limitations in critical sealing and pressure performance. Douglas Electrical... (read more)Browse Feedthroughs Datasheets for Douglas Electrical Components
-
High performance HMIC packaging for telecom applications
In addition, Fe-Ni alloy permits the direct sintering o f the 50 ohm glass feedthroughs into the sidewalls of the package, and the lids are easily sealed by parallel seam welding .
-
Hybrid circuits for multioctave multiple-throw microwave switches
The one shown above provides a hermetic seal for the semi- conductor circuit, with the glass dielectric feedthroughs being 50 - ohm coaxial lines.
-
Microwave Field-Effect Transistors: Theory, design and applications
Glass -to-metal seal 50 ohm feedthroughs can be used in .
-
Other Connectors & Terminals Manufacturers, Other Connectors & Terminals Product Catalogs Directory
Hermetically Sealed RF connectors Glass -to-Metal hermetic seals Microwave RF connectors 50ohm Hermetic Feedthrough .
-
MTT-S 85 Exhibition Guide (1985 [MWSYM])
ages: 50 ohm bubble-free. .... feedthroughs including glass free air launches.
-
An apparatus for measuring absolute electron scattering cross sections for molecular radicals
The resistors in this circuit are high-voltage E&C RG type, glass coated for use in high .... The fast charge pulses collected at each channeltron anode are carried out of the vacuum chamber along the shielded coaxial cable and through 50 Ohm feedthroughs .
-
MTT-S 84 Exhibition Guide (1984 [MWSYM])
glass ; 50 - ohm . .... feed- throughs , air launchers, channelized .
-
An MMIC beam forming network assembly for data relay satellite applications
The hermetic feed-throughs will be glass sealed type; the RF input/output pins will be of the adapted type to guarantee 50 Ohms interconnections. .... To optimize RF interconnections, a package with ceramic feed- throughs has been also designed and manufactured.
-
Transmitter optical subassembly for XFP applications
Finisar has developed a transmitter optical subassembly based on a TO-can style package with a ceramic feedthrough in place of the traditional kovar pins in glass seals. .... The first has a 25- Ohm feedthrough design for direct drive of edge emitting lasers. .... The second design has a 50 -Ohm feedthrough for cooled externally modulated laser (EML) applications.
-
Electromagnetic optimization of high-speed TO laser modules
By considering the output impedance of the testing interface, a thin film resistor and a 270μm microstrip line are designed on the substrate to have 50 Ohm characteristic impedance. .... The feedthrough structure in TO header is a glass filled coaxial line.
Indicates content that may require registration and/or purchase.