-
Supplier: Richardson RFPD
Description: as inductors and capacitors, in a multilayer stack. This results in a 50 Ohm Low Pass Filter design. MLO Low Pass Filters can support both a variety of frequency bands and multiple wireless standards, and are less than 1.0mm in thickness. All
- Bandwidth: 0 to 1,610,000 kHz
- Insertion Loss: 1.2 dB
- VSWR: 1.14 :1
- Filter Type: Low Pass
-
Supplier: Richardson RFPD
Description: This GPS/Galileo bandpass filter features sharp attenuation and low loss. The part is easy to integrate in satellite RF receivers, given its 50 Ohm input/output match.
- Frequency (Fc): 1,590 MHz
- Bandwidth: 24,000 kHz
- Ripple: 0.8 dB
- Insertion Loss: 3.2 dB
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 160MHz, 50Ohm. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 160MHz, 50Ohm, EMI RFI
- Operating Temperature: -55 C
- Filter Category: Active Filter
- Filter Type: Low Pass
- Features: Other
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Ceramic Filters Low Pass 4400MHz 1dB 50Ohm SMD 4Pin T/R Product overview: LFCN-4400+ from Mini-Circuits is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers
- Operating Temperature: -55 C
- Filter Category: Active Filter
- Filter Type: Low Pass
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Ceramic Filters Low Pass 490MHz 1.2dB 50Ohm SMD 4Pin T/R Product overview: LFCN-490+ from Mini-Circuits is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers
- Operating Temperature: -55 C
- Filter Category: Active Filter
- Filter Type: Low Pass
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Ceramic Filters Low Pass 8400MHz 2dB 50Ohm SMD 4Pin T/R Product overview: LFCW-8400+ from Mini-Circuits is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers
- Operating Temperature: -55 C
- Filter Category: Active Filter
- Filter Type: Low Pass
- Features: Other
-
Supplier: Krohn-Hite Corporation
Description: The Krohn-Hite Model 3955 programmable, dual channel, low-pass filter is the first dual low-pass programmable filter of its kind, covering the wide cutoff frequency range from 170Hz to 25.6MHz with 2 digits of resolution. The 3955 is a 4-pole, maximally flat
- Low Pass Cutoff Frequency: 0.17 to 2,560 kHz
- Analog Input Channels: 2 #
- Operating Temperature: 32 to 122 F
- Number of Poles: 4
-
Supplier: ASAP Semiconductor LLC
Description: IC EMI FILTER 2CH W/ESD 5DSBGA Low Pass RC (Pi) 2 1.2MHz (Cutoff) 50dB @ 100MHz 15 - R = 15 Ohms C = 5000pF Yes 2nd Audio 5-UFBGA WLCSP 0.036"" L x 0.052"" W (0.91mm x 1.31mm) 0.025"" (0.63mm) Digi-Reel«
- Filter Category: Passive Filter
-
Supplier: DigiKey
Description: 475MHz Low Pass Ceramic Filter 50Ohm 8-SMD Module
- Frequency (Fc): 475 MHz
- Insertion Loss: 1.6 dB
- Filter Type: Low Pass
- Filter Technology: Passive Filter
-
Supplier: DigiKey
Description: 1GHz Low Pass Ceramic Filter 50Ohm 4-SMD, No Lead
- Frequency (Fc): 1,000 MHz
- Insertion Loss: 1 dB
- Filter Type: Low Pass
- Filter Technology: Passive Filter
-
Supplier: ValueTronics International, Inc.
Description: up to 26dB Noise: Typically <250µV referred to input Stopband Attenuation: >100dB Remote Control: GPIB The Krohn-Hite 3955 programmable, dual channel, low-pass filter is the first dual low-pass programmable filter of its kind, covering the wide cutoff
- Filter Type: Low Pass
-
Supplier: ASAP Semiconductor LLC
Description: IC EMI FILTER 6CH 12WSON Low Pass RC (Pi) 6 200MHz (Cutoff) 25dB @ 1GHz 100 - R = 100 Ohms C = 17pF (Total) Yes 2nd Data Lines for Mobile Devices 12-WFDFN Exposed Pad 0.098"" L x 0.053"" W (2.50mm x 1.35mm) 0.031"" (0.80mm) Digi-Reel«
- Filter Category: Passive Filter
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: Mini-Circuits Category: Filters Ceramic Filters Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Frequency: 3.25GHz Impedance: 50Ohm Insertion Loss: 1.8dB Filter Type: Low Pass
-
Supplier: Win Source Electronics
Description: HTSUS: 8548.00.0000 Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) ECCN: EAR99 Height (Max): 0.037" (0.95mm) Insertion Loss: 1.8dB Impedance: 50Ohm Filter Type: Low Pass
-
Supplier: Win Source Electronics
Description: Manufacturer: Mini-Circuits Category: Filters- Ceramic Filters Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Frequency: 25GHz (Cutoff) Impedance: 50Ohm Insertion Loss: 1.6dB Filter Type: Low Pass Mounting Type: Surface Mount, MLCC Package / Case:
- Minimum Insertion Loss: 1.6 dB
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Mini-Circuits Category: Filters -Ceramic Filters Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Frequency: 2.5GHz Impedance: 50Ohm Insertion Loss: 2dB Filter Type: Low Pass Mounting Type: Surface Mount Package / Case: 0805 (2012
- Minimum Insertion Loss: 2 dB
- Features: Other
-
Supplier: Qorvo
Description: Qorvo's 880157 is designed to offer superb S-Band signal control with low insertion loss at center frequency and excellent selectivity. The filters are self-matched to 50 ohms and are surface-mountable on any PCB. These filters also offer a tremendous size and
- Frequency (Fc): 2,560 MHz
- Bandwidth: 30,000 kHz
- Insertion Loss: 3.8 dB
- Filter Type: Bandpass
-
Supplier: Qorvo
Description: Qorvo's 880367 and 880374 (1030 MHz and 1090 MHz, respectively) are designed to offer narrow-band signal control with low insertion loss at center frequency and high selectivity with neighboring frequencies. The filters are self-matched to 50 ohms and are
- Frequency (Fc): 1,090 MHz
- Bandwidth: 16,000 kHz
- Insertion Loss: 3 dB
- Filter Type: Bandpass
-
Supplier: Qorvo
Description: Qorvo's 880094 and 880060 are designed to offer wide-band GPS signal control with low insertion loss at center frequency and excellent selectivity. The filters are self-matched to 50 ohms and are surface-mountable on any PCB. These filters also offer a tremendous
- Frequency (Fc): 1,227.6 MHz
- Bandwidth: 25,000 kHz
- Insertion Loss: 1.8 dB
- Features: Other
-
Supplier: DigiKey
Description: RC (Pi) EMI Filter 2nd Order Low Pass 8 Channel R = 50Ohms, C = 17pF 16-VFDFN Exposed Pad
- Operating Temperature: -40 to 85 C
-
Supplier: Mini-Circuits
Description: The DVGA3-122+ is a multi-chip module that consists of a low noise amplifier, a voltage control attenuator with 6-bit serial control and a low pass reflection-less filter. It operates on a single 5v supply and well matched for 50Ω. It comes in a tiny, low
- Frequency Range: 900 to 1,200 MHz
- Minimum Gain: 16.8 dB
- Maximum Gain: 22.4 dB
- Output Power( P1dB): 15.4 to 15.7 dBm
-
Supplier: Mini-Circuits
Description: The YSIF-421+ is a multi-chip module that consists of a low pass reflectionless filter and two high dynamic range amplifiers. It operates on a single 5V supply, is well matched for 50Ω and comes in a tiny, low profile package (5x 5 x0.89mm), accommodating dense
- Minimum Operating Voltage: 6 volts
- Maximum Operating Voltage: 6 volts
- Nominal Impedance: 50 Ohms
- Amplifier Type: Low Noise Amplifier, Power Amplifier
-
Supplier: Genisco Filter
Description: EMI/RFI Facility Power Line Filters are used to block unwanted signals and remove interference from entering or exiting through your power lines. Our Mid Performance Filters are specified to 60 dB @ 14 kHz. SPECIAL FEATURES Filters: Our Filters consist of Low
- Rated Voltage: 24 to 1,000 volts
- Rated Current: 30 to 800 amps
- Minimum Insertion Loss: 60 to 90 dB
- Filter Type: DC, Single Phase, Three Phase
-
Supplier: Genisco Filter
Description: replace existing filters in our panel configuration (GFP68216), or if a RF shielded bulkhead is required for your installation. SPECIAL FEATURES Filters Low Pass filter circuits ~ passive components which includes inductors, capacitors, resistors and optional
- Rated Voltage: 24 to 1,000 volts
- Rated Current: 30 to 800 amps
- Minimum Insertion Loss: 100 dB
- Filter Type: DC, Single Phase
-
Supplier: Marki Microwave LLC
Description: The MDPX-0305 is a broadband passive MMIC diplexer, a combination high pass and loss pass filter, capable of multiplexing low frequency DC to 3 GHz and high frequency 10 to 26.5 GHz signals. It can also be used as a reflectionless high pass or low
- RX (Low): 0 to 3,000 MHz
- Package Type: Connectorized
- Device Type: Diplexer
- Features: Other
-
Supplier: Marki Microwave LLC
Description: The MDPX-0609 is a broadband passive MMIC diplexer, a combination high pass and loss pass filter, capable of multiplexing low frequency DC to 6 GHz and high frequency 9 to 26.5 GHz signals. It can also be used as a reflectionless high pass or low pass
- RX (Low): 0 to 6,000 MHz
- Package Type: Connectorized
- Device Type: Diplexer
- Features: Other
-
Supplier: Marki Microwave LLC
Description: The MDPX-0407 is a broadband passive MMIC diplexer, a combination high pass and loss pass filter, capable of multiplexing low frequency DC to 4 GHz and high frequency 7 to 26.5 GHz signals. It can also be used as a reflectionless high pass or low pass
- RX (Low): 7,000 to 26,500 MHz
- Device Type: Diplexer
- Features: Other
-
Supplier: Marki Microwave LLC
Description: The MDPX-0609BH is a broadband passive MMIC diplexer, a combination high pass and loss pass filter, capable of multiplexing low frequency DC to 6 GHz and high frequency 9 to 26.5 GHz signals. It can also be used as a reflectionless high pass or low
- RX (Low): 0 to 26,500 MHz
- Package Type: Connectorized
- Device Type: Diplexer
- Features: Other
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, COAXIAL LOW PASS FILTER, 50 OHM, 270 MHZ, REPLACED BY NLP-300+. FREE 2 YEAR RADWELL WARRANTY
- Features: Coaxial Connector
-
Supplier: Visual Sound, Inc.
Description: filters that protect speakers and prevent speaker transformer saturation with minimal effect on program material (50 Hz or 75 Hz ) Front panel indicators include power, signal, and clip Covered barrier strip output connectors for safety agency compliance Automatic variable-speed fan
-
Supplier: Visual Sound, Inc.
Description: filters that protect speakers and prevent speaker transformer saturation with minimal effect on program material (50 Hz or 75 Hz ) Front panel indicators include power, signal, and clip Covered barrier strip output connectors for safety agency compliance Automatic variable-speed fan
-
Supplier: Transcat, Inc.
Description: low input impedance function helps prevents false readings due to "ghost voltage" 50 Ohm Range for motor winding and low ohm measurements Low Pass Filter, allows for accurate measurements on motor drives Saved measurements allows the user to
-
Supplier: TMP Pro Distribution
Description: inputs driven) Sensitivity : 100 dB (1W, 1m) at corner Nominal Impedance : 8 ohms per input; 4 ohms total Network Filter to Subwoofer : 12 dB / oct low-pass (per input), 160 Hz. Acoustic Filtering : 6 dB/ oct lo-pass filtering via slot load design, 80 Hz
- Speaker Size: 10 inch
- Application: Music / Audio Systems
-
Supplier: Dataforth Corporation
Description: allow installation of this resistor. Extra resistors are available under part number SCMXR1. Signal filtering is accomplished with a six-pole filter which provides 95dB of normal-mode rejection at 60Hz and 90dB at 50Hz. Two poles of this filter are on the field side of the isolation
- Analog Input Channels: 1 #
- Accuracy: 0.05 % FS
- Maximum Output: 5 volts
- Bandwidth: 0.004 kHz
-
Supplier: TelephoneStuff.com
Description: side of microphone and is protected from tampering when microphone is installed - Integrated 150Hz, 6dB/oct high-pass filter attenuates unwanted low frequency energy - 8 to 18 VDC (70mA) required to power microphone (not included) - Shock-absorbing polymer bushings included -
- Directivity: Omnidirectional
- Application: Security / Paging
Find Suppliers by Category Top
Featured Products Top
-
Center Frequency: 1087.5MHz Bandwidth: 255 MHz Passband: 960-1215 MHz Passband Insertion Loss: 1.00 dB Max. Passband Ripple: <0.2 dB VSWR: 1.5:1 Max Rejection: 50 dB Min @ 5 – 700 MHz Rejection: 50 dB Min @ 1700 MHz – 6000 MHz Impedance: 50 Ohms (read more)
Browse RF Band Pass Filters Datasheets for Anatech Electronics, Inc. -
pass, low pass, high pass, and band stop / Notch filters, (read more)
Browse RF Band Pass Filters Datasheets for Anatech Electronics, Inc. -
Electrical specifications Center Frequency: 1090 MHz Bandwidth: 30 MHz min VSWR: 1.5 : 1 max Input / Output Impedance: 50 Ohms Passband: 1075-1105 MHz Passband Insertion Loss: 2.7 dB typ. (3.0 dB max) Passband Ripple: 0.5 dB max Rejection: 32 d (read more)
Browse RF Band Pass Filters Datasheets for Anatech Electronics, Inc. -
2441 MHz waveguide Notch Filter P/N AE2441WN2219 Our P//N AE2441WN2219 features a notch frequrency band from 2400?2483MHz and an Attenuation: ≥50dB, the Pass Bands are DC?2370MHz & 2500?6000MHz with an insertion of (read more)
Browse RF Band Reject Filters Datasheets for Anatech Electronics, Inc. -
Surface Quality Standard: 40-20 (MIL-PRF-13830B)High Precision: 10-5 (available for low-scatter Custom Bandpass Filters at (read more)
Browse Optical Filters Datasheets for Avantier Inc. -
Precision Bandwidth & High Rejection Optimized for the 118–160MHz frequency range, this filter delivers 25dB of high rejection across the 88–108MHz stopband, effectively suppressing low-frequency interference and clutter to maintain a clean transmission (read more)
Browse RF High Pass Filters Datasheets for 5o.com -
/coaxial Waveguide Microstrip/stripline Lumped element Key Features Frequency coverage from DC to 50 GHz Complete series covering all standard wireless bands Low insertion loss of 0.8 dB in both standard models (read more)
Browse RF Diplexers, Duplexers, and Multiplexers Datasheets for Chengdu Filter Technology Co., Ltd. -
Temperature: -45 to +85° C Storage Temperature: -55 to +95° C Shock: 20 G. 11ms Vibration: 20 G. 5 to 200 MHz Band Pass Filters Anatech Electronics (read more)
Browse RF Band Pass Filters Datasheets for Anatech Electronics, Inc. -
Type ALH AC harmonic filter capacitors use the most advanced construction technology to meet the challenges of harsh environments. The series offers 50% greater life than competitive 85/85 THB-rated power film capacitors with designs that pass (read more)
Browse Capacitors Datasheets for Cornell Dubilier -
2441WN2219 features a notch frequrency band from 2400?2483MHz and an Attenuation: ≥50dB, the Pass Bands are DC?2370MHz & 2500?6000MHz with an insertion of ≤1.5dB. Follow us on: (read more)
Browse RF Band Reject Filters Datasheets for Anatech Electronics, Inc.
More Information Top
-
A Drive-by-Microwave isolated gate driver with a high-speed voltage monitoring
0.6V 200Mbps5ns 1GHz low pass filter 50 Ohm load .
-
Study on PMT ringing signals of the Daya Bay Neutrino Experimet
The positive HV sent to the anode via a 10k ohm resister in the decoupler, and the PMT cathode in the base[4] (figure 6) got direct current from the anode with a 4700pf capacitor and 50 ohm low - pass filter .
-
Low-cost high-resolution handheld VNA using RF interferometry
[8] Mini-Circuits, PLP-90 - Plug-In Low Pass Filter , 50 Ohm , DC to 81MHz, datasheet, 2006.
-
A convolution-based black-box approach for incorporating linear circuit blocks described by frequency-domain data into a nonlinear transient time-domain simula...
A one port measurement is made of a 2.5 GHZ Low pass filter with 50 Ohm load attached to one end.
-
The Brain: Fuzzy Arithmetic to Quantum Computing
Each subject solved the tests while hislher EEG was registered with 20 electrodes placed according to the 10120 system; impedance smaller than 10 K ohm , low band passing filter 50 Hz; sampling rate of 256 Hz and 10 bit resolution (Fig. 8…
-
Linearization of electro-optic modulators by a cascade coupling of phase-modulating electrodes
This was accomplished by a cascade coupling of matched discrete electrodes in each section; the electrical circuitry constituting a low pass filter matched to 50 ohms .
-
The AGS Booster high frequency rf system
A broadband low pass filter terminated in 50 ohms is used to accommodate a high input capacitance as well as provide a standard impedance for thedriver stage.
-
A 35 GS/s 5-Bit SiGe BiCMOS flash ADC with offset corrected exclusive-or comparator
250 MHz Low Pass Filter PRBS Generator 50 Ohm Termination .
-
Comparing the Accuracy and Repeatability of On-Wafer Calibration Techniques to 110GHz
This may be a result of the miss-matched line acting as a low pass filter for the 50ohm calibrations.
-
An E-mode GaAs FET operating as a single balanced gate mixer
Therefore, in order to characterize the mixer, the IF load was tmnsformed to 50 ohms by a LC low pass filter .
Indicates content that may require registration and/or purchase.