-
Supplier: RS Components, Ltd.
Description: Kingston OTM8S1S3256Q-B00 SSD
- Device Type: Hard Drive
- Mounting Options: Integrally Mounted
-
Supplier: Advantech
Description: WD 3.5" 2TB SATAIII 7KRPM 256MB HDD NoTouch Ramp Load Technology Data LifeGuard Advanced Low power consumption IntelliSeek Support for S.M.A.R.T.
- Device Type: Hard Drive
-
Supplier: Advantech
Description: WD PURP 2TB 3.5" 5KRPM SATAIII 128MB Engineered for mainstream surveillance systems Multiple Cameras, Multiple Streams Wide Compatibility. Seamless Integration. Enhanced Workload Ratings Support for S.M.A.R.T.
- Capacity: 2,000 GB
- Width: 3.9763801 inch
- Length: 5.787010999 inch
- Height: 1.027953311 inch
-
-
Supplier: Advantech
Description: SG AV 3.5" 8TB 7KRPM SATA 256MB HDD 24x7 continuous operation ImagePerfect firmware Low power management High workload up to 180 TB per year Support for S.M.A.R.T.
- Capacity: 8,000 GB
- Width: 4.00000216 inch
- Length: 5.787010999 inch
- Height: 1.027953311 inch
-
Supplier: Advantech
Description: Seagate 2.5" 2TB SATAIII 5KRPM 128MB HDD 2 TB Storage 5K RPM 128MB Cache Ideal for General Storage Purpose SATA Interface 3 year limited warranty
- Capacity: 2,000 GB
- Width: 3.950789535 inch
- Length: 2.750001485 inch
- Height: 0.2755907 inch
-
Supplier: M. Farris & Associates
Description: 3.5"
- Capacity: 1.08 GB
- Width: 3.5 inch
- Mounting Options: Chassis Mount
- Device Type: Hard Drive
-
Supplier: Newark, An Avnet Company
Description: SSD, SATA 6GBPS, TLC NAND FLASH, 480GB; Drive Type:Internal; Form Factor:2.5 Inch; Drive Interface:SATA 6 Gb/s (SATA III); Memory Capacity:480GB; Flash Memory Type:TLC NAND; Encryption:AES 256-bit; Sequential Read Speed:540MB/s RoHS Compliant: Yes
-
Supplier: Corsair Memory
Description: generation SandForce controller and MLC NAND flash for fast performance Internal SATA II connectivity TRIM support (O/S support required) No moving parts for increased durability and reliability and quieter operations over standard hard disk drives Decreased power usage for increased
- Device Type: Hard Drive
-
Supplier: Hagiwara Sys-Com Co., Ltd.
Description: (Write Protection) of up to 8 different areas and Password-based Drive Access protection are also included. Features: -- Wide Temperature Range (-40C to +85C) -- S.M.A.R.T. Command Capable -- Password-based Drive Access -- Read-Only Zoning (up to 8) -- 100% Pre-Screened Parts --
- Capacity: 1 to 8 GB
- Device Type: Hard Drive
- Interface: IDE
-
Supplier: Visual Sound, Inc.
Description: RAID management is perfect for small business users such as doctors or graphic designers to easily manage and store large amounts of data such as images, video, etc. Storage capacity is drive dependent with two hot swappable hard drive bays. The N2B1D with and HDDs (N2B1DD2)
- Device Type: Hard Drive
-
Supplier: Iomega Corporation
Description: No Description Provided
- Capacity: 40 GB
- Transfer Rate: 0.035 GB/sec
- Width: 3.54 inch
- Length: 5.91 inch
-
Supplier: TapeOnline.com
Description: Seagate Momentus 5400.6 500GB - ST9500325ASThe Seagate Momentus ST9500325AS hard drive is ideal for laptop computers. The fast 3.0Gbps SATA connection fits most laptops. Momentus' 500GB of storage capacity makes it ideal for storing entire music libraries or for editing video.Momentus
- Device Type: Hard Drive
-
Supplier: Verbatim Corporation
Description: 500GB Acclaim™ USB Portable Hard Drive - Pink Experience Verbatim's performance-driven Acclaim™--this compact and stylish USB portable hard drive is one of the smallest in the industry. Acclaim™ is compatible with all USB connections and includes Turbo USB software and
- Capacity: 500 GB
- Mounting Options: Free Standing
- Device Type: Hard Drive
-
Supplier: Hewlett Packard Enterprise
Description: Do you need a direct attached or shared storage solution within your BladeSystem enclosure? The D2220sb Storage Blade delivers direct attached storage for c-Class Gen8 blade servers, with support for up to twelve SFF SAS hard disk drives or SAS/SATA SSDs or SATA Midline hard
- Capacity: 14,400 GB
- Device Type: Hard Drive
-
Supplier: M. Farris & Associates
Description: 5.25"
- Capacity: 0.011 GB
- Width: 5.25 inch
- Mounting Options: Chassis Mount
- Device Type: Hard Drive
-
Supplier: IC Realtime, LLC
Description: NSS8016 is a network storage device specifically designed for high performance CCTV IP applications. IPSAN / NAS integration solutions High-performance, scalability, easy for data storage and file sharing Fault-tolerant data protection mechanisms for IC Realtime DVR's and NVR's Supports various
- Capacity: 2 GB
- Width: 17.716545 inch
- Length: 25.590565 inch
- Height: 5.2362233 inch
-
Supplier: Newark, An Avnet Company
Description: SSD, SATA 6GBPS, TLC NAND FLASH, 960GB; Drive Type:Internal; Form Factor:2.5 Inch; Drive Interface:SATA 6 Gb/s (SATA III); Memory Capacity:960GB; Flash Memory Type:TLC NAND; Encryption:AES 256-bit; Sequential Read Speed:540MB/s RoHS Compliant: Yes
-
Supplier: Corsair Memory
Description: Want the fastest SSDs that Corsair makes? Choose Force Series GT. Corsair SSDs are 2.5" wide, the same size as notebook hard drives. An adapter is included for mounting in standard desktop PC 3.5" drive bays. Built for speed. You probably already know that solid-state
- Device Type: Hard Drive
-
Supplier: Visual Sound, Inc.
Description: LG Electronics, U.S.A LG Super-Multi NAS N1T1DD1W is a network storage device with a DVD rewriter which serves as an additional backup option storing up to 8.5GB on a dual layer DVD disc or up to 4.7GB on a single layer DVD disc. LG Super-Multi NAS N1T1 is a network storage device with a DVD
- Device Type: Hard Drive
-
Supplier: TapeOnline.com
Description: Western Digital Caviar Blue Internal Hard Drive 250GB - WD2500AAKSWestern Digital's 250GB Caviar Blue internal hard drive uses a SATA (Serial ATA) port coupled with 16MB of onboard cache to achieve a fast 3.0 Gbps maximum data transfer rate. Caviar Blue is ideal for a
- Device Type: Hard Drive
-
Supplier: Global American, Inc.
Description: The 1717660 Mini-ITX System is based on the Mobile Intel GM45 Chipset and comes with an Intel Core 2 Duo Processor T9400 (6M Cache, 2.53 GHz, 1066MHz), 2GB PC-8500 1066MHz DDR3, 120GB 5400 RPM, 3.0Gb/s 2.5" SATA Hard Drive, 24x24x24x+8x Slim CDRW/DVD-ROM Combo Drive and a 120
- Capacity: 8 GB
- Width: 8.02 inch
- Length: 8.47 inch
- Height: 4.18 to 4.38 inch
-
Supplier: MagicRAM, Inc.
Description: MagicRAM 2.5³ SATA III SSD is a rugged SSD and extremelyreliable storage solution in harsh environments with capacity up to 2TB andextreme SATA III performance up to 510/480 MB/Sec (Max). MagicRAM 2.5³ SATA III SSD is designed with SLC, pSLC,MLC or TLC NAND Flash and is available with an optional
- Capacity: 1 to 2,000 GB
- Transfer Rate: 0.43 to 0.51 GB/sec
- Width: 2.750001485 inch
- Length: 3.94094701 inch
-
Supplier: Toshiba America, Inc.
Description: Increase your computer's storage capabilities and potential. Laptop Internal Hard Drives up to 1TB Desktop Internal Hard Drives up to 5TB Solid State Drives & SSD upgrade kits up to 512GB Boost your PC’s performance. Various capacity options SSD PC upgrade kits
- Capacity: 512 to 5,000 GB
- Transfer Rate: 0.55 to 0.75 GB/sec
- Mounting Options: Chassis Mount
- Device Type: Hard Drive, Solid State Disk
-
Supplier: M. Farris & Associates
Description: 5.25"
- Capacity: 0.244 GB
- Width: 5.25 inch
- Mounting Options: Chassis Mount
- Device Type: Hard Drive
-
Supplier: Toshiba America, Inc.
Description: traditional hard drive. Wireless streaming and sharing Uninterrupted Internet Small and easy to carry Keep smart storage center stage. Pocket-sized and easy to carry Wireless access and share Broad compatility FlashAir™ III Wireless SD Card Share it fast. Share photos and videos
- Capacity: 16 to 1,000 GB
- Transfer Rate: 0.06 to 0.625 GB/sec
- Mounting Options: Free Standing
- Device Type: Hard Drive, Solid State Disk
-
Supplier: Iomega Corporation
Description: No Description Provided
- Capacity: 400 GB
- Transfer Rate: 0.8 GB/sec
- Interface: FireWire® (IEEE 1394), USB
- Mounting Options: Free Standing
-
Supplier: Visual Sound, Inc.
Description: LG Electronics, U.S.A The LG Super Multi Blue BP06LU10 slim portable Blu-ray rewriter features USB 2.0 connectivity with a 6x BD-R write speed. Simply plug in and record up to 50GB of files, photos, or business documents onto a dual layer BD-R disc. LightScribe gives you the added feature of
- Device Type: Hard Drive
-
Supplier: Corsair Memory
Description: Step Up To Solid-State Speed with Force Series 3 Corsair SSDs are 2.5" wide, the same size as notebook hard drives. An adapter is included for mounting in standard desktop PC 3.5" drive bays. One of the best PC performance investments you can make. You'll be amazed at the
- Device Type: Hard Drive
-
Supplier: Newark, An Avnet Company
Description: SSD, SATA 6GBPS, TLC NAND FLASH, 240GB; Drive Type:Internal; Form Factor:M.2 2280; Drive Interface:SATA 6 Gb/s (SATA III); Memory Capacity:240GB; Flash Memory Type:TLC NAND; Encryption:AES 256-bit; Sequential Read Speed:540MB/s RoHS Compliant: Yes
-
Supplier: TapeOnline.com
Description: to the 5400RPM model.The SATA interface is standard to most laptops manufactured in the last several years, making Momentus an ideal upgrade hard drive for laptop owners looking to expand their storage capacity.Seagate's G-Force Protection Technology⢠detects falls and swings the
- Device Type: Hard Drive
-
Supplier: Huawei Technologies Co., Ltd.
Description: A scale-out NAS storage system specifically designed for massive data storage. Employs a fully symmetric distributed architecture, supports either file or object storage, and delivers superior performance, extensive scale-out capabilities, and super-large single file system for unstructured data
- Capacity: 1,000,000 GB
- Mounting Options: Free Standing
- Device Type: Hard Drive
-
Supplier: Hewlett Packard Enterprise
Description: application environments, remote offices and departmental locations. The new 6 Gb SAS enclosures—Large Form Factor (LFF) D2600 with 12 drive bays and Small Form Factor (SFF) D2700 with 25 drive bays—offer flexible, modular solutions to simplify capacity expansion of HP ProLiant and
- Capacity: 576,000 GB
- Mounting Options: Free Standing
- Device Type: Hard Drive
-
Supplier: M. Farris & Associates
Description: 5.25"
- Capacity: 0.02 GB
- Width: 5.25 inch
- Mounting Options: Chassis Mount
- Device Type: Hard Drive
-
Supplier: TapeOnline.com
Description: Seagate - Barracuda 2TB Internal Hard Drive - ST2000DM001 7200rpm 64MB cache 3.5" form factor SATA 6.0 Gbps Acu-Trac TechnologySeagate's Barracuda drives incorporate 1TB per disk technology, which stores 340,000 tracks in one inch.This storage density allows for higher storage
- Device Type: Hard Drive
-
Supplier: Newark, An Avnet Company
Description: SSD, SATA 6 GB/S, TLC NAND, 960GB; Drive Type:Internal; Form Factor:M.2 2280; Drive Interface:SATA 6 Gb/s (SATA III); Memory Capacity:960GB; Flash Memory Type:TLC NAND; Encryption:AES 256-bit; Sequential Read Speed:540MB/s RoHS Compliant: Yes
Find Suppliers by Category Top
More Information Top
-
Fastchevy's Cool Stuff for Sale
2 Quantum 1280MB 50 pin SCSI hard drives .
-
FS/FT Tons of mac/PC systems, parts and software - MacRumors Forums
Seagate 18.2gb SCSI hard drive w/ 50 pin adaptor---$24 plus S/H .
-
FS: PC Parts -- Sorry, I wouldn't sell my mac stuff! - MacRumors Forums
18.6 GB 15k rpm hard drive , with 80 pin sca to 50 pin scsi adapter with terminator, and adaptec PCI scsi controller.
-
SCSI Cables
• Internal 50 pin SCSI connectors are used with internal SCSI-1/SCSI-2 applications, such as hard drives , CD-ROMs, and removable storage drives.
-
[RESOLVED] SCSI adapter
Should work just fine, I have several Adaptec 2940's 50 pins SCSI cards and that's the only way I can get them to work on the newer hard drives .
-
PACS and Digital Medicine: Essential Principles and Modern Practice
SCSI is a standard with several different interfaces to connect computer servers and hard disks, tape drives , or optical disk drives. Typically, SCSI has a physical SCSI connector composed of 50 , 68, or 80 pins to connect the storage device to a server, or to connect to each other.
-
SCSI cards
The CDROM and the 2GB Hard Drive on the 50 Pin Chain, even if you had to buy one adapter for the hard drive , going from 50 Pin TO 68 Pin. Just make sure all devices have a different SCSI ID Assigned to them, and the last drive …
-
50 to 68 pin converters?
• Hard Drive /IDE/ SCSI Drivers • 50 to 68 pin converters?
-
Connectors and Jumpers
For SCSI , you will find a 50 - pin connector and jumpers to set the device ID and termination. One connector that is found on a CD-ROM and not on a hard disk drive is the audio connector that goes to the sound card.
-
can't load windows 98 on 2gig 50pin scsi
• Hard Drive /IDE/ SCSI Drivers • can't load windows 98 on 2gig 50pin scsi .
Indicates content that may require registration and/or purchase.