-
Supplier: Shenzhen Xingkerong Technology Co., Ltd
Description: Home // All Collections // Frequency Converter // For Aviation Power For Supply Ship Power system 0hz-500hz 3 phase Frequency Converter VVVF
- Input Voltage: 480 volts
- Output Voltage: 520 volts
- Distortion (THD): 1 %
- Phase Conversion: 1:3, 3:3
-
Supplier: Accuris
Description: 400-HERTZ (HZ) SOLID STATE FREQUENCY CONVERTER
-
Supplier: Shenzhen Xingkerong Technology Co., Ltd
Description: Home // All Collections // Frequency Converter // IGBT AC PWM VVVF
- Input Voltage: 480 volts
- Output Voltage: 520 volts
- Distortion (THD): 1 %
- Phase Conversion: 1:3, 3:3
-
-
Supplier: Newark, An Avnet Company
Description: FREQUENCY CONVERTER, 10KVA, FACTORY SET TO 230V, 60 HZ
-
Supplier: Newark, An Avnet Company
Description: FREQUENCY CONVERTER, 10KVA, FACTORY SET TO 208V, 60 HZ
-
Supplier: Newark, An Avnet Company
Description: FREQUENCY CONVERTER, 10KVA, FACTORY SET TO 200V, 60 HZ
-
Supplier: Newark, An Avnet Company
Description: FREQUENCY CONVERTER, 10KVA, FACTORY SET TO 240V, 60 HZ
-
Supplier: Exeltech
Description: The EXELTECH frequency converter is operated by simply plugging in the supplied cord to the power input, connecting the load to the output plug provided, and turning the unit on.
- Input Voltage: 90 to 265 volts
- Output Voltage: 117.6 to 122.4 volts
- Distortion (THD): 2 %
- Voltage Regulation: 1 %
-
Description: These models convert the local power line voltage and frequency to a different voltage and/or frequency.
- Input Voltage: 120 to 230 volts
- Output Voltage: 0 to 260 volts
- Power Rating: 0 to 0.02 kVA
- Distortion (THD): 0.5 %
-
Supplier: Accuris
Description: CONVERTER, FREQUENCY, ELECTRONIC, SOLID-STATE 25 kVA, 400 Hz
-
Supplier: Visicomm Industries
Description: No Description Provided
- Input Voltage: 120 to 575 volts
- Output Voltage: 90 to 575 volts
- Power Rating: 5 to 2,000 kVA
- Voltage Regulation: 1 %
-
Supplier: Shenzhen Xingkerong Technology Co., Ltd
Description: Home // All Collections // Frequency Converter // IGBT 3 Phase Variable Frequency Converter VFD 50hz to 60hz 15KVA 45KVA 100KVA
- Input Voltage: 480 volts
- Output Voltage: 520 volts
- Distortion (THD): 1 %
- Phase Conversion: 1:3, 3:3
-
Supplier: SEC America, LLC
Description: Model SFQ1K400 converts 120 Vac 400 Hz power into 60 Hz. 120 Vrms with Modified Sine Wave output. SFQ1K400 furnishes up to a maximum power level of 1200 Watts for the operation of a conventional AC appliance. Multiple devices may be operated simultaneously provided total power consumption does not
- Input Voltage: 105 to 132 volts
- Output Voltage: 105 to 132 volts
- Power Rating: 1.05 to 1.7 kVA
- Operating Temperature: -20 to 60 C
-
Supplier: SMS Elotherm North America
Description: ELOMAT CONVERTERS WORLDWIDE Over 4,500 ELOMAT frequency converters are in use in more than 60 different countries. They represent the power core of machines and plants for induction hardening, heating, welding and annealing, as well as for special applications THE KEY TO OPTIMUM
-
Supplier: Krohn-Hite Corporation
Description: The 4402B is an ultra-pure sinewave, stable amplitude oscillator designed to meet the needs of today’s high precision 16 to 18 bit A/D converter testing, and audio test and measurement technology. Covering the frequency range from 1Hz to 110kHz, with precise 3 digit frequency
- Minimum Frequency Range: 0.000001 MHz
- Maximum Frequency Range: 0.11 MHz
- Operating Temperature: 32 to 122 F
- Form Factor: Fixed/Rack mount, Portable / Benchtop
-
Supplier: Analytic Systems
Description: The VFCA500 Series AC power source can be used as a compact AC/AC frequency converter, suitable for a wide range of applica - tions. It features full electronic protection, high efficiency and low out - put noise. The unit is fan cooled.
- Operating Temperature: 32 to 122 F
- Features: AC Voltage Input, Frequency Converter / Translator
- Form Factor: Rack Mount
-
Supplier: Allied Electronics, Inc.
Description: 50 A (Max.) Inrush Current, 50⁄60 Hz Frequency, Power Supply AC⁄DC bus system Up to four blocks can be connected to increase power from 60 to 240 W N+1 redundant capability to highly reliable system Flexible connection for multi-output power supply (5 V, 12 V,24 V outputs)
-
Supplier: Allied Electronics, Inc.
Description: 50 A (Max.) Inrush Current, 50⁄60 Hz Frequency, Power Supply AC⁄DC bus system Up to four blocks can be connected to increase power from 60 to 240 W N+1 redundant capability to highly reliable system Flexible connection for multi-output power supply (5 V, 12 V,24 V outputs)
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Charge to CCLD converters designed to connect charge transducers to CCLD inputs. All types support IEEE 1451.4 and contain a unique identification code (ID) and a transducer electronic data sheet (TEDS). Charge to Deltatron Converter 1mV/pC, LLF 80,0Hz, Ultra Low Frequency
- Inputs: Charge Input
- Features: Other, Other Input
-
Supplier: Laurel Electronics LLC
Description: is 0.03% of full scale with the meter's standard 1 Megohm input resistance, signals from DC to 5 kHz, and signal amplitudes down to 0.1% of full scale. A version with 10 Megohm input resistance is available as a factory special, but decreases the maximum frequency from 5 kHz to 1 kHz for
- Number of Digits: 5
- Width: 118.872 mm
- Height: 62.23 mm
- Depth: 143.256 mm
-
Supplier: Microchip Technology, Inc.
Description: efficiency resulting from 600kHz operation. The MIC2296 implements constant frequency 600kHz PWM current mode control. The MIC2296 offers internal compensation that offers excellent transient response and output regulation performance. The high frequency operation saves board space by
- Operating Temperature: -40 to 125 C
- Features: Other
-
Supplier: Encore Electronics, Inc.
Description: The Model FL230 is a voltage-controlled oscillator, producing 0-5V output pulses at a frequency proportional to a voltage or current input signal. Accuracy is within ±0.25% from 5% to 110% fullscale input. For the FL230-005, the operating range is -0.6V to +3.4V, allowing operation at zero
- Maximum Output: 5 volts
- Bandwidth: 10 kHz
- Features: DC Voltage Input, Data Acquisition Instrument / System, Voltage-to-Frequency Converter
- Form Factor: DIN Rail
-
Supplier: Amp-Line Corp.
Description: The “FC” series frequency converters are linear circuitry frequency converters. Customers can specify the input-output frequencies and voltage. The output frequency chosen by the customer is a fixed value ranging from 47 Hz to 20K Hz. The output frequency
- Output Voltage: 0 to 260 volts
- Power Rating: 100 kVA
- Phase Conversion: 1:1
- Features: Other
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1097256-STR6A163HZ Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Series: * Package: Tube Standard Package: 2,500 Power (Watts): 40 W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Voltage
- Output Power: 40 watts
- Operating Temperature: -40 to 125 C
- Package Type: DIP / CDIP / PDIP
- Configuration / Function: Flyback Converter
-
Supplier: Allied Electronics, Inc.
Description: 50⁄60 Hz Frequency, LEP Series Universal Input Switching Power Supplies Medium Power — With High Peak Capability. Designed for Motors, Printers, Fax, Medical and Lab Equipment Where Peak Power Is Required Power Factor Correction Output Voltages Cover 21.6~52.8 VDC Range Universal Input:
-
Supplier: ROHM Semiconductor GmbH
Description: This series IC is a PWM type DC/DC converter for AC/DC which provides an optimum system for various electrical product. It supports both isolated and non-isolated devices, enabling simpler design of various types of low power consumption electrical converters. This series also has a
- Input Voltage (VIN): 10.9 to 30 volts
- Features: Other
-
Supplier: Dataforth Corporation
Description: 5-pole filter optimized for time and frequency response which provides 100dB per decade of normal-mode rejection above 20kHz. One pole of this filter is on the field side of the isolation barrier for anti-aliasing, and the other four are on the system side. A special input circuit on the 8B50
- Analog Input Channels: 1 #
- Accuracy: 0.05 % FS
- Maximum Output: 5 volts
- Bandwidth: 20 kHz
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Dual Synchronous Step-Down Controller for Low Voltage Power Rails, 380kHz Frequency 28-TSSOP -40 to 85 Product overview: TPS53124PWR from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and
- Output Voltage (Volt): 5.5 volts
- Input Voltage (VIN): 24 volts
- Output Current (IOUT): 15 amps
- Quiescent Current (IQ): 0.00045 amps
-
Supplier: Win Source Electronics
Description: Manufacturer: NXP Win Source Part Number: 044605-MC9S12HZ256CAL Packaging: Tray Core Processor: HCS12 Number of I/O: 85 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 Data Converters: A/D 16x10b Categories: Integrated Circuits Status: Not For New Designs
- Clock Speed: 25 MHz
- Internal RAM Size: 256 KB
- Internal ROM Size: 2 KB
- Supply Voltage (Vcc): 2.35 to 5.5 volts
-
Supplier: Analytic Systems
Description: The FTT12000R AC/AC frequency converter provides 3-phase power from a 3-phase line outlet. The standard unit delivers 3-phase outputs of 208rms, 380Vrms or 415Vrms (PH-PH) continuous at 50, 60, or 400Hz. The floating outputs are isolated from each other and can be connected in a ‘Y’
- Operating Temperature: 32 to 122 F
- Features: AC Voltage Input, Frequency Converter / Translator
- Form Factor: Rack Mount
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 2A Integrated Switch Synchronous Buck Regulator with Frequency Programmable from 800kHz to 4MHz Product overview: MIC22200YML from Micrel Inc. is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power
-
Supplier: Analytic Systems
Description: The FTP1500R AC/AC frequency converter provides 3-phase power from a single-phase line outlet. The standard unit deliv - ers 3-phase outputs of 208rms, 380Vrms or 415Vrms (PH-PH) continuous at 50, 60, or 400Hz. The floating outputs are isolated from each other and can be con - nected
- Operating Temperature: 32 to 122 F
- Features: AC Voltage Input, Frequency Converter / Translator
- Form Factor: Rack Mount
-
Supplier: Microchip Technology, Inc.
Description: The MCP1601 is a synchronous Buck (step-down) switching regulator that can continuously supply 500mA of load current. This DC/DC converter can provide output voltages of 0.9V to Vin with an operating efficiency that can exceed 92%. Although ideally suited for a single Li-Ion, or 2 to 3 cell
- Operating Temperature: -40 to 85 C
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: VOLTAGE TO FREQUENCY CONVERTER / Volt to Frequency and Frequency to Volt Converter IC 500 kHz ±0.05% TO-100-10 Product overview: VFC32SMQ from Burr-Brown (Texas Instruments) is a Power Management IC for power sequencing, voltage regulation, battery management, load
- Features: Linear Regulator, Other
Find Suppliers by Category Top
Featured Products Top
-
15kVA, for 50Hz, 60Hz or 400Hz applications. These designs use proven microprocessor controlled high frequency PWM technology to deliver pure sine wave output voltage. High frequency conversion typically enables compact construction, low weight and high efficiency. Typical (read more)
Browse Power Frequency Converters Datasheets for ABSOPULSE Electronics Ltd. -
.5mA leakage current at 264VAC 50/60Hz, and comprehensive auto-recover protections including over temperature protection (OTP), over voltage protection (OVP), and overload protection. It adopts fanless convection cooling design for silent operation, is compatible with standard DIN RAIL TS 35/7.5 or TS (read more)
Browse DC-DC Converters Datasheets for TPS Elektronik GmbH -
-up time at full load and 230VAC input, less than 0.5mA leakage current at 264VAC 50/60Hz, and comprehensive auto-recover protections including over temperature protection (OTP), over voltage protection (OVP), and overload protection. It adopts fanless convection cooling design for silent operation, is (read more)
Browse DC-DC Converters Datasheets for TPS Elektronik GmbH -
(50/60±5Hz adaptive control) with ≤15A AC Input Module capacity, functions as a TPS-BM142400SI 14VDC Output Module (171A DC Output Module) and TPS-BM142400SI 15VDC Input Module (112A DC Input Module) with 0.5% Voltage Accuracy Module and 500mV ripple voltage, includes a Forced Air Cooling Module (read more)
Browse AC-DC Converters Datasheets for TPS Elektronik GmbH -
applications too. The LUCI-M features include: Up to 4 analog input channels. Up to 25 digital I/O channels for device control. Compact and robust Couples directly to the D-Sub interface of many FEMTO amplifiers and photoreceivers Up to 1mHz (read more)
Browse Signal Converters Datasheets for Electro Optical Components, Inc. -
Efficiency & Global Compatibility: Meets DoE Level VI, Energy Star, ErP Stage 2; accepts 100-240Vac (50-60Hz) with 1.2A-0.5A input current. Stable 19V DC Output: Provides 4.74A continuous current (90W) with ±5% load (read more)
Browse DC-DC Converters Datasheets for TPS Elektronik GmbH -
component-review teams a common technical baseline. During integration, the outputs (absolute position and velocity) and excitation frequency (2 kHz to 20 kHz) directly influence interface planning, PCB layout, power delivery, thermal design, and firmware configuration. Its channel count (read more)
Browse Analog-to-Digital Converter (ADC) Chips Datasheets for ERSAELECTRONICS PTE. LTD. -
High modulation frequency up to 50 kHz enabling fast polarization control Wide spectral coverage (read more)
Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CASTECH, Inc. -
30W power supply for industrial and commercial power rail applications. As a professional TPS power supply, this TPS030 12V model supports a wide automatic input range of 90-264VAC 47-63Hz or 120-370VDC, delivers stable 12V DC output with a 12V to 15V adjustable range, 2.5A rated output current, 30 (read more)
Browse DC-DC Converters Datasheets for TPS Elektronik GmbH -
Range for Diverse Testing Needs Frequency range from 2 Hz to 10,000 Hz (read more)
Browse Shock and Vibration Testing Shakers Datasheets for ECON Technologies Co.,Ltd
More Information Top
-
A System for Automated Monitoring of the Cardiopulmonary Resuscitation Procedure
This system is also equipped with 5 V, 350 mA, AC/DC converter with 50 60 Hz frequency compatible with 220 V power line.
-
Behlman Electronics Inc.
Internationally known for it's power products which can be found in a wide range of applications from a 60 Hz to 50 Hz frequency converter / inverter for product testing on a dusty factory floor to a multiple output DC supply for…
-
HVDC Transmission: Power Conversion Applications in Power Systems
An example is the 50 Hz / 60 Hz Frequency converter at Sakuma, Japan.
-
Designing Cold Ironing Power Systems: Electrical Safety During Ship Berthing
At an added cost, 50-HZ ships are considered a special order and require an additional footprint for the 60 – 50 - Hz frequency converters (FCs) on the ship for connection to 60-Hz shore power. therefore, it is expected that the…
-
newproducts
In addition, the new FN models can be easily programmed by the user for use as a 50Hz or 60 Hz frequency converter .
-
Relocation of SVC from Shin-Shinano substation to Suruga substation
In 1987, for experimental test purposes, an SVC with a controlled rating of 100 MVAr was installed in the Shin-Shinano 50 Hz - 60 Hz frequency converter (FC) substation, on the 50 Hz, 500 kV side, to help control the voltage of…
-
Independent control of input current and output voltage for Modular Matrix Converter
The applications of an MMxC are high voltage low frequency motor drive, high voltage wind generator and a frequency converter between 50 and 60 Hz .
-
Unitron Power Systems
Low ProFile™ series This series of solid-state frequency converters changes 50 or 60 Hz electric power input to 400 Hz output, providing 20 to 180 kVA power levels for commercial and military aircraft.
-
The Life Story of an Infrared Telescope
Even electricity was a problem; the computers were designed to work at 60 Hz because they were going to America, so a frequency converter from 50 to 60 Hz was needed.
-
electronica looks set to be the best place to discover the latest developments in power supplies
They include ICs with low- frequency converters ( 50 Hz or 60 Hz), high-frequency converters (16 kHz to 100 kHz) and transformerless ICs.
Indicates content that may require registration and/or purchase.