-
Supplier: American Belleville
Description: Belleville your support system when it comes to conical washers, flange washers, and disc spring needs. Our expert staff will provide you with the best products and advice to help you in every step of your process. American Belleville washers may be stacked in order to achieve
- Inside Diameter: 0.515 inch
- Outside Diameter: 1.188 inch
- Thickness / Working Height: 0.15 inch
- Number Size: 1/2"
-
Supplier: American Belleville
Description: Belleville your support system when it comes to conical washers, flange washers, and disc spring needs. Our expert staff will provide you with the best products and advice to help you in every step of your process. American Belleville washers may be stacked in order to achieve
- Inside Diameter: 1.03 inch
- Outside Diameter: 2 inch
- Thickness / Working Height: 0.193 inch
- Number Size: 1"
-
Supplier: American Belleville
Description: Belleville your support system when it comes to conical washers, flange washers, and disc spring needs. Our expert staff will provide you with the best products and advice to help you in every step of your process. American Belleville washers may be stacked in order to achieve
- Inside Diameter: 1.03 inch
- Outside Diameter: 2.5 inch
- Thickness / Working Height: 0.248 inch
- Number Size: 1"
-
-
Supplier: Smalley
Description: binding or hang-up normally associated with die stamped wave washers. Just as their terms imply, the gap type is split to retain a gap between the ends; while the overlap type has overlapping ends. Thus, the ends are free to move circumferentially as the spring outside diameter grows during
- Inside Diameter: 6.66 inch
- Outside Diameter: 7.48 inch
- Thickness / Working Height: 0.032 inch
- Finish: Black Oxide, Zinc Plated
-
Supplier: DigiKey
Description: "3/8"" Flat Washer 0.020"" (0.51mm) Thick Copper Alloy Nickel"
- Material: Copper Base Alloy / Bronze
- Washer Type: Flat / USS Washer
- Finish: Nickel Plated
-
Supplier: Boker's, Inc.
Description: Boker's maintains over 29,000 stock tools for flat washers, spacers, and shims. You can choose from a wide variety of sizes, thicknesses and materials, including non-metallic. With outside diameters of 0.080" to 5.140" and a wide variety of inside diameters, you have millions of flat
- Inside Diameter: 0.633 inch
- Outside Diameter: 1.032 inch
- Thickness / Working Height: 0.08 to 0.1 inch
- Material: Aluminum, Brass, Copper, Copper Base Alloy / Bronze, Hardened Steel, Nickel Base Alloy, Spring Steel, Stainless Steel, Steel, Titanium
-
Supplier: L.H. Dottie Company
Description: SPLIT TYPE SILICON BRONZE MATERIAL #8 FASTENER SIZE L H DOTTIE. BRAND PACKAGE QUANTITY 100
- Material: Copper Base Alloy / Bronze
- Washer Type: Lockwasher, Helical Spring
- Number Size: No. 8
-
Description: Our Maryland Precision Spring location has been a custom manufacturer of Belleville disc springs & stacks, constant & variable force springs, motor & power springs, retail PoP pushers, reel retrievers, light stampings, and electrical assemblies since 1972. A leading supplier in the Point of
- Inside Diameter: 0.0125 to 1.016 inch
- Outside Diameter: 0.25 to 10 inch
- Thickness / Working Height: 0.009 to 0.098 inch
- Washer Type: Belleville Washer, Conical Washer
-
Supplier: TFC Ltd.
Description: Dimensions: Metric Material: Bronze
- Material: Copper Base Alloy / Bronze
- Washer Type: Square / Rectangle Hole Washer
-
Description: Engineered Spring Products® (ESP) is an ISO-9001 certified solutions provider for problems involving compression springs, torsion springs, extension and garter springs, as well as Belleville washers/disc springs. We design and manufacture a wide variety of snap rings and flat form products
- Washer Type: Belleville Washer
- Material: Brass, Copper Base Alloy / Bronze, Nickel Base Alloy, Stainless Steel, Titanium
- Features: Other
-
Supplier: J.Lanfranco Fastener Systems Inc.
Description: SCHNORR WASHER « S » TYPE
- Inside Diameter: 0.14566937 inch
- Outside Diameter: 0.2362206 inch
- Thickness / Working Height: 0.03543309 inch
- Material: Copper Base Alloy / Bronze, Steel
-
Supplier: Seastrom Manufacturing Co., Inc.
Description: materials available: Aluminum, Brass, Beryllium Copper, Copper, Phosphor bronze, Steel (cold rolled steel), Stainless steel 316, Stainless steel, Titanium. Non-metallic materials available: Acetal, Fiberglass, Fibre, Kapton, Mica, Mylar, Neoprene, Nylatron, Nylon, Phenolic,
- Inside Diameter: 0.02 to 3 inch
- Outside Diameter: 0.05 to 4 inch
- Thickness / Working Height: 0.01 to 0.134 inch
- Material: Acetal, Aluminum, Brass, Copper, Copper Base Alloy / Bronze, Nylon, PTFE, PVC, Polyethylene (PE), Stainless Steel, Steel, Titanium
-
Supplier: J.Lanfranco Fastener Systems Inc.
Description: COUNTERSUNK WASHER NFE 27-619
- Inside Diameter: 0.3149608 inch
- Outside Diameter: 0.787402 inch
- Thickness / Working Height: 0.1574804 inch
- Material: Brass, Copper, Copper Base Alloy / Bronze, Stainless Steel, Steel
-
Supplier: Seastrom Manufacturing Co., Inc.
Description: torsional resistance. Use our Quick Search below to source phosphor bronze external tooth lock washers, spring steel external tooth lock washers and stainless steel 410 external tooth lock washers from our wide selection of options. Available Materials:
- Inside Diameter: 0.115 to 0.53 inch
- Outside Diameter: 0.245 to 0.9 inch
- Thickness / Working Height: 0.015 to 0.04 inch
- Material: Copper Base Alloy / Bronze, Spring Steel, Stainless Steel
-
Supplier: TFC Ltd.
Description: Dimensions: mm Material: Bronze Finish: Self Colour
- Material: Copper Base Alloy / Bronze
- Washer Type: Lockwasher, Internal Tooth
- Features: Other
-
Supplier: Seastrom Manufacturing Co., Inc.
Description: Seastrom standard part numbers in standard and specialty sizes in one search. ID – Inside dimensions from 1.95 mm to 17.52 mm OD - Outside dimensions from 4.7 mm to 44 mm Thk – Thicknesses from 0.5 mm to 4 mm Metallic materials available: Aluminum, Brass, Beryllium Copper, Copper, Phosphor
- Inside Diameter: 0.076771695 to 0.689764152 inch
- Outside Diameter: 0.18503947 to 1.7322844 inch
- Thickness / Working Height: 0.01968505 to 0.1574804 inch
- Material: Acetal, Aluminum, Brass, Copper, Copper Base Alloy / Bronze, Nylon, PTFE, PVC, Polyethylene (PE), Stainless Steel, Steel, Titanium
-
Supplier: Newark, An Avnet Company
Description: CRINKLE WASHER, BERYLLIUM COPPER, M5; Internal Diameter:5.42mm; External Diameter:9.2mm; Fastener Material:Beryllium Copper; Thread Size - Metric:-; Fastener Plating:-; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Find Suppliers by Category Top
More Information Top
-
http://calhoun.nps.edu/public/bitstream/handle/10945/2855/06Mar_Black.pdf?sequence=1
KeyWords: CDA 510 , PB102, ISO CuSn5 SubCat: Copper Alloy, Nonferrous Metal, Bronze , Metal Applications: bellows, bourdon tubing, clutch discs, cotter pins, diaphragms, fasteners, lock washers , wire brushes, chemical hardware, textile … Phosphor bronze 5% Sn, UNS C51000, H06 Temper flat products .
-
ZCU782
The improved electrical conductivity as compared to 510 alloy allows for miniaturization of electric current-carrying contacts … 511 alloy is fast becoming the most widely used Phosphor Bronze for electrical, electronic and communication current-carrying contact and connector applications. … diaphragms, clutch discs, electrical connectors, switches, terminals, contacts, diaphragms, fuses, clips, fasteners, lock washers , sleeve bushings, mechanical …
Indicates content that may require registration and/or purchase.