-
Supplier: Accuris
Description: Steel Bars, Alloy, Chromium, High Carbon E52100 (Aircraft Quality)
-
Supplier: Accuris
Description: STEEL BARS, ALLOY, CHROMIUM, HIGH CARBON E52100 (AIRCRAFT QUALITY)
-
Supplier: SAE International
Description: This specification covers the requirements for high-carbon chromium alloy steel bars of aircraft quality, for bearing applications.
-
-
Supplier: Washington Alloy Co.
Description: tensile/yield strength than Phos-Bronze A. “PBC” is commonly used for base metals of similar composition, for joining brass alloys and for joining cast iron to carbon steel. Preheating is recommended.
-
Supplier: Boca Bearings Company
Description: Balls
- Diameter / OD: 1.25 inch
- Features: Alloy Steel
- Ball Type: Metal Balls
-
Supplier: Durex Industries
Description: increase durability. The thermowell itself can be machined in a variety of designs and insertion lengths. Most wells are manufactured of 304 stainless steel or 316 stainless steel, however other alloys are available.
- Stem Length: 12.25 inch
- Socket/Stem Insertion Length: 10 inch
- Bore Diameter: 0.26 inch
- Connection Means: Flanged
-
Supplier: Proto® Industrial Tools
Description: 6 POINT TYPE HEAT TREATED ALLOY STEEL MATERIAL 8 PIECE(S) METAL BOX PACKAGING TYPE 3/8 INCH DRIVE SIZE TORQUEPLUS[T] BRAND SOCKET SIZE 3/8 INCH, 7/16 INCH, 1/2 INCH, 9/16 INCH, 5/8 INCH, 11/16 INCH, 3/4 INCH WEIGHT 1.29 LB SET CONTENTS (1) 3/8 INCH UNIVERSAL SOCKET, (1) 7/16 INCH
- Size: 3/8"
- Number of Points: 6
- Product Type: Socket Set (Sockets Only)
- Product Features: Universal Joint
-
Supplier: SAE International
Description: This specification covers a premium aircraft-quality, low-alloy steel in the form of bars, forgings, mechanical tubing, and forging stock.
-
Supplier: Hartford Technologies, Inc.
Description: Profile Chrome steel is a bearing grade alloy steel. This material is known as 52100 steel in the US, 100Cr6 in Europe, SUJ2 in Japan and GCr15 in China. This fine-grain martensitic steel has high hardness, exceptional wear, surface characteristics and is
- Diameter / OD: 0.03125 to 3 inch
- Features: Alloy Steel
- Applications: Bearing / Power Transmission, Sprayers / Pumps, Valves
- Ball Type: Metal Balls
-
Supplier: Quality Bearings & Components
Description: Two-Piece PRECISION SPHERICAL BEARINGS – INCH Outer Race - 4130 or 4340 Alloy Steel Heat-Treated, Coated for Corrosion Resistance Ball - 52100 Alloy Steel Heat-Treated Chrome Plated Metal-to-Metal Alloy Steel
- Bore Diameter: 0.875 inch
- Length Through Bore: 0.875 inch
- Outside Diameter: 1.5625 inch
- Load Capacity: 103,000 lbs
-
Supplier: AST Bearings LLC
Description: Outer ring made from 52100 chrome steel or equivalent, Inner ring made from a copper alloy
- Bore Diameter: 11.81103 inch
- Length Through Bore: 8.3464612 inch
- Outside Diameter: 16.929143 inch
- Load Capacity: 1,753,440 lbs
-
Supplier: Radwell International
Description: ROD END BEARING, STANDARD SERIES TR, FEMALE, LEFT HAND, 4 PIECE METAL TO METAL, 1.312 INCH BALL DIAMETER, 52100 ALLOY STEEL, 3/4 INCH BORE DIAMETER, PRECISION GRADE, CARBON STEEL HOUSING, LUBRICATABLE, BRASS RACE MATERIAL, 11300 LBF RADIAL STATIC LOAD. FREE 2 YEAR RADWELL
- Primary Bearing Category: Radial Ball Bearing
-
Supplier: ASTM International
Description: This specification covers spherical-ended ferrous needle rollers intended for use as bearing components. Rollers shall be made of chrome alloy steel E50100, E51100, E52100, and shall conform to specified requirements for heat treatment and protective coatings. Rollers shall also meet
-
Supplier: ASTM International
Description: This specification covers spherical-ended ferrous needle rollers intended for use as bearing components. Rollers shall be made of chrome alloy steel E50100, E51100, E52100, and shall conform to specified requirements for heat treatment and protective coatings. Rollers shall also meet
-
Supplier: Alpine Bearing, Inc.
Description: needs. Click above to see our selection of miniature and instrument bearings in inch sizes. Ball Bearing Features “SS” included for AISI 440C stainless steel delete “SS” for SAE 52100 chrome alloy steel available in ABEC 1, 3, 5 & 7 precisions
- Bore Size: 0.25 inch
- Outside Diameter: 0.625 inch
- Overall Width: 0.196 inch
- Dynamic Radial Load: 231 lbs
-
Supplier: Alpine Bearing, Inc.
Description: needs. Click above to see our selection of miniature and instrument bearings in inch sizes. Ball Bearing Features “SS” included for AISI 440C stainless steel delete “SS” for SAE 52100 chrome alloy steel available in ABEC 1, 3, 5, & 7 precisions
- Bore Size: 0.0937 inch
- Outside Diameter: 0.3125 inch
- Overall Width: 0.1094 inch
- Dynamic Radial Load: 102 lbs
-
Supplier: ASTM International
Description: This specification covers the procurement requirements for solid ferrous needle rollers, including the MS19065 spherical ended solid ferrous needle rollers, intended for use in bearings and bearing applications. Rollers shall be made of chrome alloy steel E52100, and manufactured in
-
Supplier: Hartford Technologies, Inc.
Description: these critical components. A blank is cut from 52100 (GCr15) high carbon, chromium-containing alloy steel tube, then ground to specified OD, ID and width. Tolerances are typically tight (+/- .0001 for diameters and widths) because a set of rollers fits into the ID, and the OD
-
Supplier: Raymond Machinery Co., Ltd.
Description: Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel; Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron Cast Process: Precision Casting; Silica sol Casting; Lost Foam
- Applications: Abrasive / Erosive Wear Protection, Alternative / Renewable Energy, Automotive / Vehicular, Chemical / Materials Processing, Construction & Building / Architectural, Marine, Mining, Oil and Gas, Resistance Alloy / Heating, Structural, Wear Parts / Tooling
- Features: Alloy Steel (UNS G), Austenitic, Carbon Steel (UNS G), Cast Iron (UNS F), Cast Steel (UNS J), Cast (Continuous, Centrifugal, etc.), Centrifugal Cast, Coated / Painted, Cold Finished / Rolled / Drawn, Continuous Cast / Direct Chill, Ductile Iron (Nodular), Duplex (e.g., 329, 2205), Extruded,
- Shape / Form: Fabricated Parts / Shapes
- Tool Steel Type (Grade): Oil Hardening (O Grades), Water Hardening (W Grades)
-
Supplier: Raymond Machinery Co., Ltd.
Description: Material: Alloy steel Cast Process: Precision Casting Heat Treatment: Q+T Surface Treatment: Painting Application: Cable Service Advantages From Raymond Machinery Co.,Ltd: · One-Stop Service: From casting to precision machining, we offer a complete service package that reduces
- Applications: Abrasive / Erosive Wear Protection, Alternative / Renewable Energy, Automotive / Vehicular, Chemical / Materials Processing, Construction & Building / Architectural, Marine, Mining, Oil and Gas, Resistance Alloy / Heating, Structural, Wear Parts / Tooling
- Features: Alloy Steel (UNS G), Austenitic, Carbon Steel (UNS G), Cast Iron (UNS F), Cast Steel (UNS J), Cast (Continuous, Centrifugal, etc.), Centrifugal Cast, Coated / Painted, Cold Finished / Rolled / Drawn, Continuous Cast / Direct Chill, Ductile Iron (Nodular), Duplex (e.g., 329, 2205), Extruded,
- Shape / Form: Fabricated Parts / Shapes
- Tool Steel Type (Grade): Oil Hardening (O Grades), Water Hardening (W Grades)
-
Supplier: Raymond Machinery Co., Ltd.
Description: Material: Ductile Iron Cast Process: Sand Casting Surface Treatment: Painting Machining tolerance: +0.03 to +0.05mm Service Advantages From Raymond Machinery Co.,Ltd: · One-Stop Service: From casting to precision machining, we offer a complete service package that reduces production costs, shortens
- Applications: Abrasive / Erosive Wear Protection, Alternative / Renewable Energy, Automotive / Vehicular, Chemical / Materials Processing, Construction & Building / Architectural, Marine, Mining, Oil and Gas, Resistance Alloy / Heating, Structural, Wear Parts / Tooling
- Features: Alloy Steel (UNS G), Austenitic, Carbon Steel (UNS G), Cast Iron (UNS F), Cast Steel (UNS J), Cast (Continuous, Centrifugal, etc.), Centrifugal Cast, Coated / Painted, Cold Finished / Rolled / Drawn, Continuous Cast / Direct Chill, Ductile Iron (Nodular), Duplex (e.g., 329, 2205), Extruded,
- Shape / Form: Fabricated Parts / Shapes
- Tool Steel Type (Grade): Oil Hardening (O Grades), Water Hardening (W Grades)
-
Supplier: G.L. Huyett
Description: Ground flat stock is made from general purpose tool steel containing manganese to make it nondeforming and non-shrinking. It’s used in toolrooms for tools, dyes, punches, templates, stripper plates, and in tight tolerance keyways.
- Overall Width / OD: 0.125 to 14 inch
- Overall Length: 12 to 36 inch
- Overall Thickness: 0.015625 to 2 inch
- AISI Grade: 410 to 4,142
-
Supplier: Raymond Machinery Co., Ltd.
Description: Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel; Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron Cast Process: Precision Casting; Silica sol Casting; Lost Foam
- Applications: Abrasive / Erosive Wear Protection, Alternative / Renewable Energy, Automotive / Vehicular, Chemical / Materials Processing, Construction & Building / Architectural, Marine, Mining, Oil and Gas, Resistance Alloy / Heating, Structural, Wear Parts / Tooling
- Features: Alloy Steel (UNS G), Austenitic, Carbon Steel (UNS G), Cast Iron (UNS F), Cast Steel (UNS J), Cast (Continuous, Centrifugal, etc.), Centrifugal Cast, Coated / Painted, Cold Finished / Rolled / Drawn, Continuous Cast / Direct Chill, Ductile Iron (Nodular), Duplex (e.g., 329, 2205), Extruded,
- Shape / Form: Fabricated Parts / Shapes
- Tool Steel Type (Grade): Oil Hardening (O Grades), Water Hardening (W Grades)
Find Suppliers by Category Top
Featured Products Top
-
screw solutions needing to operate in highly corrosive environments, such as well bore fluids, by using Incoloy, Inconel, MP35N, or stainless steel. For elevated temperatures, we can provide Stellite, silicon nitride, or cobalt alloy ball bearings as alternatives to 52100 or 440C (read more)
Browse Ball Screws Datasheets for Rockford Ball Screw -
operate in highly corrosive environments by using Inconel or stainless steel. For elevated temperatures, we can provide Stellite, silicon nitride, or cobalt alloy ball bearings as alternatives to 52100 or 440C. Follow us on: (read more)
Browse Ball Screws Datasheets for Rockford Ball Screw -
frac gate valves (frac valves) and well completion actuators using steel alloys, stainless steels and super alloys, such as Inconel and MP35N. Key Features and Applications Gate Valves (Frac Valves) RBS provides (read more)
Browse Ball Screws Datasheets for Rockford Ball Screw -
gate valves (frac valves) and well completion actuators using steel alloys, stainless steels and super alloys, such as Inconel and MP35N. Key Features and Applications Gate Valves (Frac Valves) RBS (read more)
Browse Ball Screws Datasheets for Rockford Ball Screw -
frac gate valves (frac valves) and well completion actuators using steel alloys, stainless steels and super alloys, such as Inconel and MP35N. Key Features and Applications Gate Valves (Frac Valves) RBS provides several (read more)
Browse Ball Screws Datasheets for Rockford Ball Screw -
gate valves (frac valves) and well completion actuators using steel alloys, stainless steels and super alloys, such as Inconel and MP35N. Key Features and Applications Gate Valves (Frac Valves) RBS (read more)
Browse Datasheets for Rockford Ball Screw -
frac gate valves (frac valves) and well completion actuators using steel alloys, stainless steels and super alloys, such as Inconel and MP35N. Key Features and Applications Gate Valves (Frac Valves) RBS provides (read more)
Browse Datasheets for Rockford Ball Screw -
frac gate valves (frac valves) and well completion actuators using steel alloys, stainless steels and super alloys, such as Inconel and MP35N. Key Features and Applications Gate Valves (Frac Valves) RBS provides (read more)
Browse Datasheets for Rockford Ball Screw -
frac gate valves (frac valves) and well completion actuators using steel alloys, stainless steels and super alloys, such as Inconel and MP35N. Key Features and Applications Gate Valves (Frac Valves) RBS provides several (read more)
Browse Datasheets for Rockford Ball Screw -
ball screw assemblies made from Incoloy, Inconel, MP35N and Stainless Steel to ensure corrosion resistance to wellbore fluids. In addition, for high temperatures RBS can use Stellite or cobalt alloy ball bearings in place of 52100 or 440C ball bearings. Industry Leadership and (read more)
Browse Datasheets for Rockford Ball Screw
More Information Top
-
Exploring Ultrahigh Magnetic Field Processing of Materials for Developing Customized Microstructures and Enhanced Performance
17 4.6 The amount of retained austenite in a 52100 alloy steel decreases with increasing magnetic field strength when the field is applied either during or after quench .....................
-
AISI 52100 Alloy Steel (UNS G52986)
AISI 52100 Alloy Steel (UNS G52986 .
-
Optimization of surface integrity in dry hard turning using RSM
Chemical composition (wt%) of work material AISI 52100 Alloy steel .
-
High Temperature Materials Laboratory Thirteenth Annual Report: October 1999 Through September 2000
… Alloy—University of Tennessee, Knoxville............................................42 Thermal Properties of Zirconia Co-doped with Trivalent and Pentavalent Oxides—Pennsylvania State University.........................................43 Effect of Austenitization Hold Time and Temperature on Matrix Carbon Content and Martensite Kinetics in a 52100 Alloy Steel —Colorado School of Mines …
-
Technique for Determining Fluids Motion Characteristics in the Vicinity of Ferromagnetic Solids Under Magneto-Chemical Treatment
For the current investigation, we used the steel ball (AISI 52100 Alloy Steel , manufactured according to GOST 801-78 [17]) mounted on a nonconductive holder and placed in a quartz electrochemical cell filled with a 7 % solution of nitric acid and …
-
Mechanical and Electrical Technology V
The data collection was implemented in two stages — using AISI 4140 and 52100 alloy steels , respectively.
-
MATERIALS PROCESSING IN MAGNETIC FIELDS PROCEEDINGS OF THE INTERNATIONAL WORKSHOP ON MATERIALS ANALYSIS AND PROCESSING IN MAGNETIC FIELDS
Retained austenite in a 52100 alloy steel for different applied field strengths.
-
ZHTP00703P043
Historically, a majority of the materials used in aerospace bearing applications have consisted of through-hardened materials such as AISI 52100 alloy steel and M50 (intermediate high speed, molybdenum type tool steel) alloy steels.
-
Bearing Thermal Conductance Measurement Test Method and Experimental Design
AISI 52100 alloy steel .
-
Liquid-liquid phase separation occurring under the influence of inhomogeneous magnetic field in the process of the metal deposition and etching of the magnetiz...
The closest international counterparts of this steel: AISI 52100 Alloy Steel (UNS G52986) and 100Cr6 EN ISO 683-17: 1999.
Indicates content that may require registration and/or purchase.