-
Supplier: RS Components, Ltd.
Description: NE556DR, Timer Circuits
- Features: Other
- Features / Standards: RoHS Compliant
- Package Type: SOIC
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1101318-TS556CD Category: Integrated Circuits (ICs)>Clock/Timing - Programmable Timers and Oscillators Type: 555 Type, Timer/Oscillator (Dual) Package: Tube Standard Package: 1 Mounting: SMD (SMT) Frequency: 2.7MHz Current - Supply: 130 µA Voltage
- Supply Voltage: 2 to 16 volts
- Frequency: 2.7 MHz
- Operating Temperature: 0 to 70 C
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: STMicroelectronics Win Source Part Number: 1114407-TS556CDT Packaging: Reel - TR Type: 555 Type, Timer/Oscillator (Dual) Mounting: Surface Mount Frequency: 2.7MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case /
- Supply Voltage: 2 to 16 volts
- Frequency: 2.7 MHz
- Operating Temperature: 0 to 70 C
- Features: Other
-
-
Supplier: Acme Chip Technology Co., Limited
Description: IC OSC TIMER DUAL 100KHZ 14SSOP
-
Supplier: Win Source Electronics
Description: Family Name: TLC556 Categories: Integrated Circuits (ICs) Operating Supply Current: 720μA Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SOIC Alternative Parts (Cross-Reference): LM556CM; TS556MD; TS556MDT; Introduction Date: February 01, 1984 ECCN: EAR99 Country of Origin:
- Supply Voltage: 5 to 18 volts
- Frequency: 2.1 MHz
- Operating Temperature: -55 to 125 C
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: STMicroelectronics Win Source Part Number: 720946-TS556IDT Packaging: Reel Type: 555 Type, Timer/Oscillator (Dual) Mounting Style: SMD Frequency: 2.7MHz Supply Current: 130μA Categories: Integrated Circuits Supplier Device Package: 14-SO Status: Obsolete Temperature Range
- Supply Voltage: 2 to 16 volts
- Frequency: 2.7 MHz
- Operating Temperature: -40 to 125 C
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
The ALD7555 from Advance Linear Devices is a high-performance monolithic analog RC timing circuit that redefines accuracy, stability, and efficiency. Operating at 2.5MHz typical oscillation under 5V, this timer excels in high-speed applications. It (read more)
Browse IC Timers Datasheets for Advanced Linear Devices, Inc.
More Information Top
-
Practical Electronics/Astables/Double Astable - Wikibooks, open books for an open world
The entire circuit can be made using only one IC by using a 556 timer IC , which contians two identical 555 circuits .
-
Lasers and Optoelectronics: Fundamentals, Devices and Applications
In the absence of availability of the controller IC, the same configuration could be implemented using two 555 timer ICs or one 556 timer IC as shown in Figure 8.12. A close examination of the circuit shown in Figure 8.12 reveals an interesting variation from the …
-
Model Train Electronic Circuits or Electronic Schematics - Page 1
The circuit can be built simply by using one 556 or two 555 timers ....[Tony van Roon's circuit ] … LMD18200) - The DCC booster shown on this page uses the LMD18200 motor driver H-bridge IC .
-
CR4 - Thread: 556CN Dual Timer IC: I don't know how to work this New Age Contraption
A 556 timer is a dual 555 timer if you have a 2000+ car you have it in your windshield wiper bottle level detector. Besides the ic cookbook there is a 555 timer circuit book that shows you over a hundred circuits you can play with I bought this book in the late seventies from Jameco Electronics mail order and yes they are still open and …
-
Motor Control Electronic Circuits
555-based solar engine - Time-Controlled Solar Engine: a solar engine design using a 555 timer IC (added 11/05 556 Timer Stall-Motor Switch Machine Drivers - The circuits on this page are switch machine drivers that can be used to operate Stall-Motor type switch machine motors.
-
Converters - Frequency to Voltage
556 Makes Handy Voltage-to-time Converter - 02/01/01 EDN-Design Ideas The circuit in Figure 1 is a simple, low-cost voltage-to-time converter using ubiquitous 555 timer chip. You can use IC 's monostable multivibrator as a voltage-to-time converter by connecting analog-voltage …
-
Robot Builder's Bonanza, Fourth Edition > Making and Listening to Sound
Circuit diagram for a warbling siren, made using two LM555 timer ICs . … using two 555 timer chips; alternatively, you can combine the functions into the 556 dual-timer chip …
-
CR4 - Thread: Seeking contract services for Ac to Dc Power Supply
Previous in Forum: Printed Circuit Board "Thieving" Next in Forum: 556 CN Dual Timer IC : I don't know how to work this New Age Contraption .
-
Low temperature operation of a three-level buck DC-DC converter
The control circuit , shown in Fig. 4, was implemented using two CMOS 556 timer ICs , several CMOS logic ICs, and two CMOS high-side driver .
-
An Integrated-Circuit Dual Timer
The duty cycle of the IC dual timer NE 556 can be made In the circuit of Figure 13A the duty cycle can be adjusted from about 0.1% to …
Indicates content that may require registration and/or purchase.