-
Supplier: Greystone Logistics, LLC
Description: Plastic pallets are a huge part of just about every shipping and warehousing operation running today. The industry and Greystone Logistics has evolved over the years, into a very complex automated world. Using plastic pallets is your best option in today’s shipping world. Plastic
- Size: 45" x 48"
- Custom Application: 55 Gallon Drum
- Features: Hygienic
- Plastic: Injection Molded
-
Supplier: U.S. Plastic Corporation
Description: Load capacity of 3,500 lbs. and features four molded-in rings to secure standard 55 gallon drums during transportation. Underside rings for secure double stacking and complete flow through design. 4 way fork entry to facilitate handling and storage. Fit side by side in standard
- Size: 48" x 48"
-
Supplier: Optimal Handling Solutions
Description: Model DRUM-4848 is constructed from 100% polyethylene. Move drums from workstation to workstation with a fork truck or pallet truck. Holds (4) 55-gallon drums. Features: 4-way entry, reversible and holes for drainage. Low Profile Spill Decks are designed to
-
-
Supplier: New Pig Corporation
Description: Holds (4) 55 gal. Plastic or Steel Drums 51" x 51" x 10" Sump Capacity 66 gal. The strongest standard pallet you can buy for everyday drum storage. Tough, affordable containment. The strongest standard pallet you can buy for everyday drum storage 6,000-lb.
- Fork Tine Entry: 2 Way Entry
- Custom Application: 55 Gallon Drum
- Features: Other
-
Supplier: New Pig Corporation
Description: Holds (4) 55 gal. Steel Drums 55.25" x 55.25" x 8.75" 66 gal. Sump Capacity Heavy duty, 12-gauge steel pallet is designed for secondary containment of flammable liquids to stay in compliance. Can be bonded and grounded to control static electricity and prevent
- Fork Tine Entry: 4 Way Entry
- Custom Application: 55 Gallon Drum
- Material: Galvanized Steel
- Features: Other
-
Supplier: New Pig Corporation
Description: Holds (2) 55 gal. Steel Drums 35" x 53.75" x 12.375" 66 gal. Sump Capacity Heavy duty, 12-gauge steel pallet is designed for secondary containment of flammable liquids to stay in compliance. Can be bonded and grounded to control static electricity and prevent sparking while
- Fork Tine Entry: 4 Way Entry
- Custom Application: 55 Gallon Drum
- Material: Galvanized Steel
- Features: Other
-
Supplier: New Pig Corporation
Description: Holds (1) 55 gal. Plastic or Steel Drum 40" x 40" x 12.5" Sump Capacity 61 gal. The strongest pallets you can buy won't buckle or bow, even under the heaviest loads! Guaranteed for life. The strongest, most durable containment pallets you can buy won't buckle or bow. We
- Fork Tine Entry: 2 Way Entry
- Custom Application: 55 Gallon Drum
- Features: Other
-
Supplier: Hazmat Storage
Description: The perfect solution for storing your chemical drums. Both drum pallets are designed so that hazardous spills can be sfely contained in pallet basin - not on your floors or in the soil. Pallets hold either two or four 55 gallon drums.
- Fork Tine Entry: 2 Way Entry
- Custom Application: 55 Gallon Drum
- Bottom Deck Configuration: Full Perimeter
- Anti-Slip: None
-
Supplier: Benko Products, Inc.
Description: Environmental Products' steel Spill Containment Pallets provide an economical, responsible solution for storing from 1 to 8 chemical (55 gal) drums. Also perfect for up to 2 I.B.C. totes, our spill containment pallets safely confine spills to keep your facility clean,
- Fork Tine Entry: 2 Way Entry
- Bottom Deck Configuration: 3 Stringer
- Size: 36" x 36"
- Custom Application: 55 Gallon Drum
-
Supplier: Orbis
Description: smooth design makes these pallets easily cleanable. They are manufactured in 100% recyclable material and offer an economic, environmental and efficient alternative to wood pallets or skids. One-piece drum pallet features four molded-in rings to secure 55
- Fork Tine Entry: 4 Way Entry
- Size: 48" x 48"
- Custom Application: 55 Gallon Drum
- Features: Other
-
Supplier: U.S. Plastic Corporation
Description: with a robust design, pallets withstand the toughest environments for superior spill control. Durable, UV-protected EcoPolyBlend polyethylene is nearly impervious to chemical attack from hazardous acids, caustics and solvents. Seamless construction eliminates leaks even if a
-
Supplier: U.S. Plastic Corporation
Description: The Eagle 55 Gallon Lab Pack / Open Head Drum is constructed of yellow blow-molded high-density polyethylene (HDPE) with UV inhibitors, is durable and lightweight, weather and chemical resistant, and has a white lid with a metal lever-lock band closure. Ideal for safe storage,
- Container Type: Drum / Barrel / Keg
-
Supplier: U.S. Plastic Corporation
Description: gallon. Inside Dimensions: 27-1/8" Top Diameter x 25-9/16" Bottom Diameter x 39" Height. Outside Dimensions: 30" Top Diameter x 26-1/16" Bottom Diameter x 41-1/4" Height. Maximum Capacity: 660 lbs. Maximum Container: 55 gallon. Pallet Quantity: 3. Truck Load Quantity:
- Container Type: Drum / Barrel / Keg
-
Supplier: Benko Products, Inc.
Description: Benko Products proudly presents the 'Sahara Hot Box', our exclusive line of Drum Heaters and Drum Ovens. The 'Sahara Hot Box' is recognized as 'The Industry Leader in 55 Gallon Drum Heating Equipment'. With the increased popularity of 275 gallon Totes
- Temperature Range: 350 F
- External: Bench / Cabinet
- Heat Source: Electric / Resistance, Oil, Steam
- Features: Logging / Recorder Options, Other, Timers
-
Supplier: NPS Corporation
Description: Tech Specs PackagingPoly Drum - 8/pallet Width| Length| Thickness| Weight64lbs | 29kg Usage 20, 30 & 55 Gallon Kits are durable and contain convenient Lever-Lock Metal Ring Tops. Kits are packaged in UN-Certified Poly Drums for complete spill response capability.
- Type: Absorbent
- Application: Spills Control / Containment
-
Supplier: NPS Corporation
Description: Tech Specs PackagingPoly Drum - 8/pallet Width| Length| Thickness| Weight64lbs | 29kg Usage 20, 30 & 55 Gallon Kits are durable and contain convenient Lever-Lock Metal Ring Tops. Kits are packaged in UN-Certified Poly Drums for complete spill response capability.
- Type: Absorbent
- Absorbate: Oil / Grease
- Application: Spills Control / Containment
-
Supplier: Alfa Laval Inc.
Description: gallons) bags in palletizable containers. Using the appropriate optional equipment and accessories, these units can also be used to fill: 220 litre (55 gallons) bags in drums. 5–20 litre (1–6 gallons) bags. 4 bags 220 litre (55 gallons) in
- Features: Aseptic / Sanitary
- Type: Automatic, Robotic Automation
- Packaging: Bag / Pouch, Pallet / IBC
- Machine Type: Bagging Machines
-
Supplier: NPS Corporation
Description: Tech Specs PackagingPoly Drum - 8/pallet Width| Length| Thickness| Weight46lbs | 21kg Usage 20, 30 & 55 Gallon Kits are durable and contain convenient Lever-Lock Metal Ring Tops. Kits are packaged in UN-Certified Poly Drums for complete spill response capability.
- Type: Absorbent
- Absorbate: Oil / Grease
- Application: Spills Control / Containment
-
Supplier: NPS Corporation
Description: Tech Specs PackagingPoly Drum - 18/pallet Width| Length| Thickness| Weight28lbs | 13kg Usage 20, 30 & 55 Gallon Kits are durable and contain convenient Lever-Lock Metal Ring Tops. Kits are packaged in UN-Certified Poly Drums for complete spill response capability.
- Type: Absorbent
- Application: Spills Control / Containment
-
Supplier: SpillTech
Description: Store hazardous drums safely outdoors with pumps and funnels in place! Extra headspace easily accommodates rotary drum pumps and large conical funnels Low-profile containment pallet positions drum tops at a safe, convenient level to pour wastes into funnels or use
-
Supplier: SpillTech
Description: Store hazardous drums safely outdoors with pumps and funnels in place! Extra headspace easily accommodates rotary drum pumps and large conical funnels Low-profile containment pallet positions drum tops at a safe, convenient level to pour wastes into funnels or use
Find Suppliers by Category Top
Featured Products Top
-
Relief valve limits internal drum pressure to 8 psig (1.6 bar) Installs on a 55 gallon (200L) drum in less than a minute: Drum spec UN/1A1/X1.8/300 Resistant to most non-volatile, non-flammable liquids Optional wand and squeegee kit handles large floor spills (read more)
Browse Drum Pumps Datasheets for Vortec -
EXAIR's Premium Reversible Drum Vac™ System comes complete with a 30, 55 or 110 gallon drum, ready to use for your specific application. Its high powered vacuum fills a 55 gallon drum in less than two minutes. Then with the simple turn of a knob, the same stainless steel pump quickly (read more)
Browse Vacuum Cleaners Datasheets for EXAIR -
solution from the “pool” using the Vortec model 2109 drum pump. The waste solution goes into a 55 gallon drum that the 2109 is mounted on, and is processed further. “The washing solution is non-hazardous” notes Kosanke. “But we have to collect it since it contains metals and (read more)
Browse Drum Pumps Datasheets for Vortec -
Axial reversible flow rotor stator mixer can be raised and lowered into 55 gallon drums. Mixer can be moved to different mixing stations easily. Draws in powders and quickly emulsifies. (read more)
Browse Industrial Mixers Datasheets for ARDE Barinco, Inc. -
The Dual Force Vac System is a convenient and versatile solution for liquid material handling and spill clean up. Using powerful Transvector technology, the Dual Force Vac Drum Pump can either fill or discharge a 55 gallon drum in under two minutes. It switches easily -- with a 1/4 turn of (read more)
Browse Drum Pumps Datasheets for Vortec -
motors or impellers to clog or wear out. Chip Vac Systems include a drum lid with a locking ring that fits an open top drum, flexible vacuum hose, filter bag, and tools. Deluxe Systems are available in 5, 30, 55 and 110 gallon sizes and add a drum dolly and tool holder for larger sizes. Premium (read more)
Browse Vacuum Cleaners Datasheets for EXAIR -
, diethanolamine, nitrites, or phenols. It is packaged in 310-gallon totes, 55-gallon drums, and 5-gallon pails. Product Features Typical Characteristics Appearance: Clear, light yellow liquid Density: 8.89 lbs/gal Film Type (read more)
Browse Cleaning Agents and Surface Treatments Datasheets for QualiChem, Inc. -
(included) that can fill or empty a 55 gallon drum in less than two minutes. Simply set the Reversible Drum Vac pump and directional flow control valve on top of the drum to “fill” for it to quickly vacuum the liquid with solids. Once the sump, pit or tank is empty, set the pump and (read more)
Browse Vacuum Cleaners Datasheets for EXAIR -
releasing one latch, removing the filter element and securing the latch. Simply reinstall the filter into the lid assembly for dry materials. The EasySwitch is designed to handle the toughest of industrial cleanup jobs with ease as it rests upon any 55 gallon drum. With EXAIR’s patented design (read more)
Browse Vacuum Cleaners Datasheets for EXAIR
More Information Top
-
Intelligent Mobile Sensor System for drum inspection and monitoring -- Volume 2. Final report, October 1, 1993--April 22, 1995
These drums are stored in large warehouse- like facilities, the drums are palletized (typically four 55 gallon drums per pallet ), arranged in rows separatedby narrow aisles (36 inches down to 26 inches), and are typically stacked two to five pallets high.
-
Intelligent Mobile Sensor System for drum inspection and monitoring -- Volume 1. Final report, October 1, 1993--April 22, 1995
These drums are stored in large warehouse- like facilities, the drums are palletized (typically four 55 gallon drums per pallet ), arranged in rows separated by narrow aisles (36 inches down to 26 inches), and are typically stacked two to five pallets high …
-
Intelligent mobile sensor system for drum inspection and monitoring: Topical report, October 1, 1993--April 22, 1995
These drums are stored in large warehouse- like facilities, the drums are palletized (typically four 55 gallon drums per pallet ), arranged in rows separatedby narrow aisles (36 inchesdown to 26 inches), and are typically stacked two to fivepallets high.
-
Robotics for mixed waste operations, demonstration description
SWAMI was demonstrated in a drum storage warehouse mockup with typical 55 gallon drums on pallets stacked up to three levels high.
-
States > Maine > State > Regulations > 6 - Department of Environmental Protection > 6-96 - Department of Environmental Protection - General > [96 CofMR 700] 70...
Examples of secondary containment for hazardous materials and waste include fire rated storage cabinets with built in sumps, containment pallets for 55 gallon drums , etc.); .
-
Parshall Flume Installation
Pallets with 55 gallon drums of water or sandbags are a typical weight source.
-
Preliminary report of the past and present uses, storage, and disposal of hazardous materials at the Lawrence Livermore National Laboratory
B212 Outside facility has 55 - gallon drums on pallets awaiting sam pling and analysis.
-
Transuranic contaminated waste container characterization and data base. Revision I
Three pallets containing twelve 55 - gallon drums per pallet (total of 36 drums), or three steel boxes could be transported in a Super Tiger.
-
CR4 - Thread: How to Deal with Frozen Product Inside Road Tankers
Some of my winter loads were chemicals in 55 - gallon drums on pallets that required setting the reefer temperature at 40 F to keep the contents from freezing.
-
Design-Only Conceptual Design Report: Plutonium Immobilization Plant
An access door sized for passage of lift trucks carrying 55 - gallon drums or pallets is required.
Indicates content that may require registration and/or purchase.