-
Supplier: Mitsubishi Electric Automation, Inc.
Description: Increased part program memory up to 2MB • The option of a vertical or horizontal operator station • A vertical keyboard The multi-axis M70V Series CNC is designed for standard production machining. It offers high-level CNC functionality in a cost-competitive, compact unit. This
- Number of Axes: 1, 2, 3, 4, 5, 6 +
- Applications: Complete Machine Retrofit, Lathes and Turning Centers
- Configuration: Integral Display, Stand Alone
- Motor: Servo
-
Supplier: Galil
Description: The DMC-18x0 PCI motion controller is a member of the Optima Series, Galil's prior-generation, multi-axis motion controllers. The DMC-18x0 controller accommodates 1- through 8-axis formats and allows control of step or servo motors on any combination of axes. Any
- Number of Axes: 5
- Features: Alarm / Event Monitoring, Multi-program Storage, Other, Self Diagnostics, Teach Mode
- Control Function: Auto-scaling, Canned Cycles, Cutter Compensation, Helical Interpolation, Linear / Circular Interpolation, Polar Coordinate Command, Rigid Tapping
- Configuration: Board
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, SERVO DRIVE, VELOCITY CONTROL UNIT, DC SERVO AMPLIFIER 2 AXIS 5M/5M, DUAL AXIS DC SERVO UNIT MODEL 5MX2, 2 AXIS, CNC. FREE 2 YEAR RADWELL WARRANTY
-
-
Supplier: DR. JOHANNES HEIDENHAIN GmbH
Description: The TNC 128 is a compact but versatile straight-cut control for three servo axes and servo spindle. A further servo axis is an option. Thanks to its simple operation and scope of features, it is especially well suited for use on universal milling, drilling and boring machines for- series and
- Number of Axes: 3, 4, 5
- Communications: Ethernet, Serial (RS232, RS422, RS485)
- Applications: Horizontal Mills, Lathes and Turning Centers, Vertical Mills
- Control Function: Linear / Circular Interpolation
-
Supplier: Koike Aronson/Ransome, Inc.
Description: The Monograph Millennium CNC Plasma Cutting Machine has a 5' x 10' or a 5' x 20' effective cutting area with a 5/8" thick maximum plate capacity. The Monograph Millennium plasma cutting machine is a unique, unitized table with a guide frame system that supports the
-
Supplier: TRM International Ltd.
Description: temperature applications making it an affordable and simple solution as there is not need for an additional HMI or additional PLC. The SMC controller can operate 3 stepper axis or 2 servo motors or a combination but no more than 3 axis. Applications: Labeling machines CNC
-
Supplier: Beckhoff Automation LLC
Description: The Control Panels in the CP39xx-151x-00x0 series, featuring an angled push-button extension in a special CNC function design, are control and operating devices specifically designed for CNC applications. In addition, the CP3921-1512-00x0 have an LED status bar mounted at the side. The
- Panel Type: Operator Console
-
Supplier: Beckhoff Automation LLC
Description: The Control Panels in the CP39xx-15xx-00x0 series, featuring an angled push-button extension in a special CNC function design, are control and operating devices specifically designed for CNC applications. The 21.5-inch display offers full HD resolution of 1920 x 1080 pixels in a
- Panel Type: Operator Console
-
Supplier: Beckhoff Automation LLC
Description: The Control Panels in the CP39xx-15xx-00x0 series, featuring an angled push-button extension in a special CNC function design, are control and operating devices specifically designed for CNC applications. The 21.5-inch display offers full HD resolution of 1920 x 1080 pixels in a
- Panel Type: Operator Console
-
Supplier: Beckhoff Automation LLC
Description: The Control Panels in the CP39xx-15xx-00x0 series, featuring an angled push-button extension in a special CNC function design, are control and operating devices specifically designed for CNC applications. The 21.5-inch display offers full HD resolution of 1920 x 1080 pixels in a
- Panel Type: Operator Console
-
Supplier: Advantech
Description: Intel® Core™ IPC Controller Optimized BIOS & Embedded OS for 1ms real-time control (Windows and Linux) Achieve 128-axis motion control with 500 μs EtherCAT cycle time under Linux OPC UA and Modbus TCP/RTU as IT connectivity enabled by CODESYS EtherCAT, PROFIT, Ethernet I/P, CANopen as
- RAM: 8 GB
- Processor: Intel®
- Features: Other
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, SERVO CONTROL,SERVOPACK ,CONTROLLER CACR-SR SERIES , CNC/ROBOTICS, AXIS CONTROLLER, VS-800 SERIES, 1.5KW 200VAC ANALOG INPUT, CNC . FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Qioptiq
Description: (depends on controller) Velocity up to 1.5 mm / s (depends on controller)
- Stroke or X-Axis Travel: 0.3149608 to 1.181103 inch
- Y-Axis Travel: 0.3149608 to 1.181103 inch
- Z-Axis Travel: 0.3149608 to 1.181103 inch
- Rated Speed: 0.0590551181102362 in/sec
-
Supplier: Qioptiq
Description: CNC-machined aluminium body No limit switches necessary Customized designs possible Driven by hand-held (CN 30) or USB controller (CF 30) Piezo driven step motor with low hysteresis Holds position without power Up to 10 mm travel in xyz Full step width about 200 nm (micro stepping
- Stroke or X-Axis Travel: 0.393701 inch
- Y-Axis Travel: 0.393701 inch
- Z-Axis Travel: 0.393701 inch
- Rated Speed: 0.0590551181102362 in/sec
-
Supplier: Qioptiq
Description: position without current Step width about 15 nm (depends on controller) Velocity up to 1.5 mm / s (depends on controller) Travel 8 mm Free opening of 10 mm (on whole travel)
- Stroke or X-Axis Travel: 0.3149608 inch
- Y-Axis Travel: 0.3149608 inch
- Z-Axis Travel: 0.3149608 inch
- Rated Speed: 0.0590551181102362 in/sec
-
Supplier: TRINAMIC Motion Control GmbH & Co. KG.
Description: The TMCM-035/SG is a compact motor driver module for highly dynamic or high-torque axis. It can be combined with the driver-less modules TMCM-3x1 or TMCM-3x2, or with any step / direction controller. Its small size and low power dissipation, together with the variety of three different
-
Supplier: Nikon Metrology
Description: The iNEXIV VMA series CNC video measuring system offers the ultimate in usability for automatic measuring of various 3D components with a large FOV, long working distance and wide XYZ stroke.Suitable for large samples (450 x 400 x 200 mm or larger) and simultaneous measurement of multiple
- Applications: Electronics or Semiconductor Inspection
- Image Source: Optical Microscope
- System Type: Turnkey / Complete System
Find Suppliers by Category Top
Featured Products Top
-
accuracy of 5 microns. Available in various styles for diverse applications. Perfect for CNC machining and precision workholding, the 5-Axis Modular Clamp System excels in applications requiring high repeatability and minimal tool interference. Its modular design saves space and allows for (read more)
Browse Machining Clamps Datasheets for Imao-Fixtureworks -
with a wide range of materials, including super alloys, titanium, stainless steels, all steels, aluminum, plastic, rubber, ceramics and refractory metals. Our aerospace CNC capabilities at Protomatic Aerospace includes 3,4-axis and 5-axis aerospace CNC milling, 2,3-axis CNC turning, and 8-Axis CNC (read more)
Browse CNC Machining Services Datasheets for Protomatic, Inc. -
meet your tight tolerances and specifications. One way Osborne Industries ensures consistent quality of the parts it supplies is with the use of two (2), 5-axis CNC Routers. One router has twin 5x5-ft. beds and is capable of handling parts (x,y,z) 5-ft X 10-ft X 43-in. The second router has twin 6-ft (read more)
Browse CNC Machining Services Datasheets for Osborne Industries, Inc. -
What is 5-Axis Machining? 5 axis CNC machines are machines with 2 extra axis of movement above normal machines. 5 axis machines can move in 5 different planes: X axis = Left and Right Y (read more)
Browse Vises Datasheets for Jergens, Inc. -
Specializing in small to medium sized aerospace CNC machined parts. Protomatic has capabilites to process your parts to your demanding requirements. Capabilites include raw material XRF testing, cnc turning 2-8 Axis, cnc milling 2-5 Axis, 6 axis robot, special finishes, vision and CMM inspection. ISO 9001:2008 and ISO 13485:2003 registered. (read more)
Browse CNC Machining Services Datasheets for Protomatic, Inc. -
Product Overview This single-axis measurement turntable is a high-precision, fully customizable positioning solution engineered for professional testing and industrial applications. As a core component for angular motion control, it delivers reliable, repeatable (read more)
Browse Tilt Tables Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
At RPWORLD, we specialize in CNC machining tailored for the stringent requirements of medical devices. With a fleet of over 50 CNC machines, including advanced 4- and 5-axis models, we ensure precision that meets DIN ISO 2768 M (F) standards. Our capabilities span milling, turning, drilling, and (read more)
Browse CNC Machining Services Datasheets for RPWORLD -
The controller provides motion control of 1 or 1.5 axis along with machine control. Yaskawa is one of the first in the industry to provide full IEC61131-3 functionality in a 1/1.5 axis controller. The controller extends the MP product family, which now includes three controllers covering the (read more)
Browse Motion Controllers Datasheets for Yaskawa America, Inc. - Motion Division -
-effective solutions with lead times as short as 3 days. Why Choose RPWORLD CNC Machining? Advanced Equipment: Featuring 3-axis, 4-axis, and 5-axis CNC milling, turning, and EDM machines, we can handle parts with complex geometries. Automation for (read more)
Browse CNC Machining Services Datasheets for RPWORLD -
RPWORLD provides high-precision CNC Machining Services, tailored to meet the diverse needs of prototyping and low- to mid-volume production. Equipped with 3-axis, 4 (read more)
Browse CNC Machining Services Datasheets for RPWORLD
More Information Top
-
Integration of CAM Systems into Multi-axes Computerized Numerical Control Machines
As introduced, the 5 - axis CNC controller only interpolates 5 axis displacements simultaneously.
-
CR4 - Thread: Multi Axis Controllers
4 and 5 axis NC/ CNC controllers were developed to perform fully interpolated motion such as machining normal to a convoluted surface or swarfing (following a surface with the side of an end mill while staying in contact with an intersecting surface …
-
Open Architecture CNC Software Package and Key Technology
There are two types of CNC controllers for 5 - axis machine tools provided by the software package according to different realization methods of curve interpolation functions.
-
Sell CNC milling machine XJK6330
• C-1000T\C-1000T-V Lathe CNC Controller : Control Axes : 5 axes(X\Z\Y\4th\5th) 4 axes simultaneously C-580T Lathe CNC Controller: Control Axes: 2 axes(X\Z) 2 axes simultaneously C-1000T\C-1000T-V supports 5 feeding axes, 4 axes simultaneously an...
-
Analysis of CNC machining technology in production of plaster moulds
The full 5 - axis operation has a CNC controller thatmachining centre.
-
The research of surface waviness control method for 5-axis flank milling
2009) Integration of a 5 - axis spline interpolation controller in an open CNC System.
-
Reduction of geometry-based errors in five-axis machining through enhanced 5D interpolation
2009) Integration of a 5 - axis spline interpolation controller in an open CNC system.
-
ZCP2010MST0783
Wang, Y., et al. , Integration of a 5 - axis Spline Interpolation Controller in an Open CNC System [J].
-
Impact of initial surface parameters on the final quality of laser micro-polished surfaces
The 5 - axis CNC motion system was controlled with AerotechTM controller having a position resolution of 0.1 μm to ensure accuracy and repeatability, and travel speed was limited up to 60 mm/s to avoid mechanical vibrations caused by acceleration, deceleration and …
-
Generation of reciprocating tool motion in 5-axis flank milling based on particle swarm optimization
A Deckel-MahoTM 5 - axis CNC machine tool with a HeidenhainTM ITNC 530 controller is used in this experi- ment.
Indicates content that may require registration and/or purchase.