-
Supplier: Tadlock Pipe & Rental, Inc.
Description: largest inventories of tubing workstrings from 1" to 3 1/2", and our specialty... high pressure premium workstrings. For your convenience Tadlock provides convenient 24 hour rental service, seven days a week. Tadlock Pipe carries a large selection of tubing, drill pipe and
- Diameter: 5"
- Drill Pipe Type: Standard Drill Pipe
-
Description: caution should be exercised when using the performance equations for drill pipe. ISO/TR 10400:2007 and the equations contained herein relate the input pipe manufacturing parameters in ISO 11960 or API 5CT, ISO 11961 or API 5, and ISO 3183 or API 5L to expected pipe
-
Supplier: O-Z/Gedney
Description: PVC COATED STEEL PRESSURE DISC MATERIAL 0.675 INCH, 0.84 INCH, 1.05 INCH OUTER CONDUIT DIAMETER 0.5 INCH, 0.625 INCH, 0.875 INCH (COPPER TUBE) PIPE SIZE 3/8 INCH, 1/2 INCH, 3/4 INCH CONDUIT SIZE 2 INCH CORE DRILLED HOLE USED ON PIPE, CONDUIT OR TUBING CSMI MODEL
- Features: Other
- Material: PVC Coated Steel
-
-
Supplier: Hobart Brothers, an ITW Company
Description: Brand HOBART® Category Low Alloy Electrodes Description Designed for welding high-yield strength pipe out-of-position applications for use in harsh artic and/or desert environments. Meets the requirements of AWS 5.5 low alloy electrode specifications and pipeline API Code 1104.
- Diameter / Thickness: 0.1875 inch
- Joining Process / Product Form: Flux Coated / Stick
- Welding Filler Types: Steel - Low Alloy Carbon
-
Supplier: Shenzhen Rion Technology Co., Ltd
Description: angle ●oil-well drilling equipment ●Radar detection of vehicle platform ●Underground drill posture navigation ●Gun Barrel angle measurement in early shooting ●Based on the angle direction measurement ●Satellite communications vehicle posture detection ●Shield pipe jacking application
- Tilt Angle: 1 to 90 degrees
- Number of Axes: 1
- Supply Voltage: 9 to 36 volts
- Operating Temperature: -40 to 185 F
-
Supplier: Shenzhen Rion Technology Co., Ltd
Description: drilling equipment ●Radar detection of vehicle platform ●Underground drill posture navigation ●Gun Barrel angle measurement in early shooting ●Based on the angle direction measurement ●Satellite communications vehicle posture detection ●Shield pipe jacking application ●Ship’s
- Tilt Angle: 1 to 90 degrees
- Number of Axes: 2
- Supply Voltage: 9 to 36 volts
- Operating Temperature: -40 to 185 F
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: motor power (e.g., 220VAC/380VAC), sensor signals (e.g., temperature and pressure monitoring), and control commands, while complying with explosion-proof certifications (e.g., Ex d IIB T4 Gb). • Offshore oil and gas platforms: Rotating drill pipe drive systems on offshore drilling
- Number of Circuits: 15
- Operating Speed: 0 to 100 rpm
- Maximum Voltage: 0 to 440 volts
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: is 34 channels, including 10 communication rings and 24 power rings, with a maximum current of 45A. All use aviation plug interfaces. The product has an external gas slip ring, flow hole ∅8, and air pipe outer diameter ∅10. The maximum pressure is 0.8Mpa. An incremental encoder is configured
- Number of Circuits: 34
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Operating Temperature: -40 to 149 F
-
Supplier: Xoxide
Description: Speed 1000 ~ 1600 RPM Bearing Type Sleeve Noise Level 19 ~ 28 dBA Max. Air Flow 86.5 CFM Max. Air Pressure 2.22 mmH2O LED Fan Ruby LED Fan Power Connector 3 Pin Rated Voltage 12 V Started Voltage 7 V Rated Current 0.45 A Power Input 5.4 W MTBF 50,000 Hours Weight 495 g
-
Supplier: Larson Electronics LLC
Description: away from the ceiling surface (i.e. suspend from pipe or conduit). Standard Bracket Mounts: Each bracket is cinched to the bracket mounting peg on each side of the light. The angle of the bracket is set by tightening two cap screws on either side of the bracket. The cap screws act as a set
-
Supplier: Larson Electronics LLC
Description: options: Unless otherwise specified, our standard, most popular configuration is the bracket end mounting shown above. We also offer a pendant mount for those needing to suspend the fixture away from the ceiling surface (i.e. suspend from pipe or conduit). Standard Bracket Mounts: Each
-
Supplier: Larson Electronics LLC
Description: our standard, most popular configuration is the bracket end mounting shown above. We also offer a pendant mount for those needing to suspend the fixture away from the ceiling surface (i.e. suspend from pipe or conduit). Standard Bracket Mounts: Each bracket is cinched to the bracket mounting
Find Suppliers by Category Top
Featured Products Top
-
Tronics AXO®315 ±14 g accelerometer demonstrates a low bias residual error of 0.5 mg and a 1 mg composite bias repeatability over its (read more)
Browse Datasheets for Tronics Microsystems -
: WGV series. With a silicone waterproof gasket, and supported by multiple enclosing screws from the rear side, it allows the enclosure to maintain a stable high waterproofing capability. Self-tapping captive screws which are able to lock into a pre-drilled hole (read more)
Browse NEMA and IP Enclosures Datasheets for Takachi Electronics Enclosure Co., Ltd. -
gyro for drilling and survey instruments operating under harsh conditions The closed-loop architecture of GYPRO4300 allows to achieve a strong vibration rejection of 0.5 °/h/g² under harsh vibrating conditions. GYPRO4300 gyro is housed in a miniature and hermetic J (read more)
Browse Gyroscopes Datasheets for Tronics Microsystems -
Ratchet Arms are ratcheting levers for use in a number of operations; machine tools, positioning tables, military applications, material handling, drilling machines, pipe tapping, paper machines. Handles are available in cast iron (heavy duty) or stamped steel (read more)
Browse Hand Tools Datasheets for Lowell Corporation -
Vibration rejection: 0.5°/h/g² Ideal Applications: Surveying instruments Directional modules for MWD Directional drilling guidance (read more)
Browse Gyroscopes Datasheets for Tronics Microsystems -
Bearing, 5000 RPM, Noise Level : 48 dB(A) Connector Type : 2510-4P Thermal Resistance : 0.238 °C/W Weight : 500 g Socket H LGA1155, 1150, 1156 Coolers_RG3210 Outline Dimension : 94 x 87.5 x 67.7 mm Heat Sink : Stamped Aluminum Fin + Heat Pipe (read more)
Browse CPU Coolers Datasheets for Rego Electronics Inc. -
.9 Maximum suction pressure (Pa) 1 x 10^5 (Atmospheric pressure (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Daitron Co., Ltd. -
Federal Signal Corporation - Industrial Signaling and Systems
Reducing SKU Counts for LED Visual Warning Lights
UL Listed for Class I, Division 2, Groups A, B, C and D; Class II, Division 2, Groups F and G; Class III Hazardous location Zone model is UL and cUL Listed for Class I, Zone 2, AEx nA IIC Gc; Class II, Zone 22 AEx tc IIIC Dc Cool burning LED allows for installation in T1, T2, T3, T4, and T5 environments, as well as T6 for Class II, Division 2, Groups F, G, and Class III. (read more)
Browse Warning Lights Datasheets for Federal Signal Corporation - Industrial Signaling and Systems -
Machinable: Can be cut, milled, drilled, and tapped using standard metal tools for high-precision complex parts (read more)
Browse Industrial Ceramic Materials Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
The closed-loop architecture of Tronics GYPRO4300 offers a strong vibration rejection of 0.5 °/h/g² under harsh conditions. GYPRO4300 gyros are housed in a miniature (read more)
Browse Gyroscopes Datasheets for Tronics Microsystems
More Information Top
-
Torque Simulation in the Well Planning Process
5Љ (19.5 ppf, G105), 5” (25.6 ppf, G105) and 5 .5Љ (21.9 ppf, G105 ) drill pipes .
-
Drill Pipe Exporters, Drill Pipe Selling Leads
Standard API 5 DP Drill pipe Grade : E75, X95, G105 , S135 Size (inch) : 2 3/8 ~ 6 5/8 Yield Strength : 75 000(psi) ~...
-
2nd International Congress on Energy Efficiency and Energy Related Materials (ENEFM2014)
… deep well drilling and back reaming, since the resistance of the drill string body to the combined efforts will limit probably its tensional limit by using mixed drill pipes G105 class premium in the 8.5ʺ section, 5 .5ʺ in the cased …
-
An Innovative Design Approach To Reduce Drill String Fatigue
Figure 4 - Curvature Index for 5 7/8-inch, 23.40 ppf, G105 , Premium Class Drill Pipe .
-
GPK-2 re-entry and deepening -- a technical report
… for 9 5/8" casing Power unit for Eckel tongs Core barrel Christensen 6 1/4" x 3" Core bit SMITH X3TC7 7 7/8" Fishing equipment 5000 m - 5 " drill Pipe S135 19.5 lbs/ft … … 3 1/2" drill pipe G105 15.5.lbs/ft .
-
dart - offers from dart manufacturers, suppliers, exporters & wholesalers
API DRILL PIPES OD:60.3mm-139.7mm Thickness:6.45mm--12.7mm Grade:E75,X95, G105 ,S135 Certificate:API 5 DP,Gost API ...
-
api 5d - offers from api 5d manufacturers, suppliers, exporters & wholesalers
API 5DP DRILL PIPE 1) OD: 2 7/8", 3 1/2", 4", 4 1/2", 5 " 5-1/2" 2) Steel Grade: E75, X95, G105 , S135 3) Type of end ...
-
The Challenge Of Selecting Appropriate Drill String Enhancing Features For Drilling In The Middle East Harsh Environment
5 1/2" 21.9# G105 API pipe internal 5 1/2" 21.9# G105 API pipe annulus 5 1/2" 21.9# G105 API pipe combined 5 1/2" 21.9# G105 w/ HT55 internal 5 1/2" 21.9# G105 w/ HT55 annulus 5 1/2" … Figure 6 – Comparison of pressure losses thought various drill pipe sizes in a 12-¼ in …
Indicates content that may require registration and/or purchase.