-
Supplier: DRUM-MATES Inc.
Description: wall bracket to ensure safe storage. Pump Tubes Supplied with stainless steel pump tube or for various applications your choice of polypropylene (PP), polyvinylidene fluoride (PVDF), aluminium alloy (Alu) and Hastelloy C (HC). Select the most suitable pump tube for your
- Features: Drum Pumps
-
Supplier: U.S. Plastic Corporation
Description: This pvc drum pump 15,30 This versatile pump includes 3/4 IPS and 2 IPS adaptors. Fits most 15, 30 and 55 gallon drums. Includes an interchangeable 22 flexible discharge tube for filling larger containers and 5 rigid molded spout for filling quart bottles.
- Features: Drum Pumps
-
Supplier: Cole-Parmer
Description: outlet spout provides greater flowrate Steel hand-operated drum pumps feature a convenient 1⁄2" OD spout. To safely pump petroleum-based solvents, use grounding wire (order separately see "Accessories").
- Pump Type: Piston / Plunger Pumps
-
-
Supplier: DRUM-MATES Inc.
Description: Drum Pump Operation This interchangeable drum pump drive is designed to interchange with any quantity or type of “DP” series pump tubes, DM-PP8339, polypropylene, DM-SS8339, stainless steel, DM-KY8339, Kynar. The universal electric open, drip proof motor operating
- Features: Drum Pumps
-
Supplier: Image Supply, Inc.
Description: O-ring for better seal. Adapts to both 3/4" and 2" National Pipe Thread. Polypropylene and polyethylene construction for chemical resistance. Pumps 8 oz., or 2, 4, or 6 oz. Restriction clips included. Blue. 11" H x 2" D. 12 per case. Special pail adapter included, fits 5 or 6
- Features: Drum Pumps
-
Supplier: Serfilco, Ltd.
Description: dispense any volume of liquid from drums, IBCs, tanks and any large storage vessel. They can be used in any industry where batching, chemical packaging or dilution is required to be accurate and efficient. Specifications Displays volume units in gallons, Imperial gallons,
- Features: Drum Pumps
-
Supplier: Cole-Parmer
Description: Steel hand-operated drum pumps feature a convenient 1⁄2" OD spout. Features steel and polyethlyne parts, and is ideal for transferring non-corrosive chemicals such as oils, waxes, and soaps.
- Pump Type: Piston / Plunger Pumps
-
Supplier: Cole-Parmer
Description: • Ideal for most acids, bases, alcohols, aldehydes and aliphatic hydrocarbons • PVC with Viton® valves and seals for chemical resistance • Withstands temperatures upto 120F (49C) • Self-priming
- Features: Drum Pumps
-
Supplier: Cole-Parmer
Description: batch memory Batch control drum pumps are ideal for applications in chemical packaging, waste water treatment, chemical manufacturing, plating, semi-conductor, pharmaceutical and agricultural industries. These systems are engineered to control, measure and dispense
- Maximum Discharge Flow: 24.98496 GPM
- Horsepower: 1 HP
- Power Source: AC Powered
- Features: Drum Pumps
-
Supplier: U.S. Plastic Corporation
Description: installs in 15, 30 and 55 gallon drums with 2 inch NPT opening. Will handle the most viscous liquids. (equivalent of SAE # 90 oil) Meets FDA requirements. Do not use with hydro-fluoric acid. Glass ball check. 316 SS check disk and EPDM gaskets. 5/8 inch OD discharge.
- Features: Other
-
Supplier: U.S. Plastic Corporation
Description: ALL MP series pumps whenever the dispensing of liquids is preferred by spout instead of tube. A spout eliminates waiting for the outlet tube to drain. Siphon - The siphon pump functions as a lift pump. However, it will operate as a siphon with the handle fully extended providing
-
Supplier: Magnalube, Inc.
Description: steel drum is built based on industry standard dimensions. The optimal fill weight for this item is 120 pounds (54.5 kilograms). It offers more flexibility in storage and mobility than a full size 55-gallon drum. Pumps and other equipment are fully compatible.
- Kinematic Viscosity (@ 40°C): 165 to 180 cSt
- Operating / Use Temperature: -35 to 450 F
- Viscosity Index: 95
- Pour Point: 10 F
-
Supplier: New Pig Corporation
Description: Holds (8) 55 gal. Plastic or Steel Drums 50.25" x 98.25" x 5.19" Sump Capacity 75 gal. These decks ship ready to store drums without the labor and expense of connecting multiple sections. The strongest standard drip deck you can buy for everyday drum storage Wide,
- Custom Application: 55 Gallon Drum
- Features: Other
-
Supplier: New Pig Corporation
Description: Holds (2) 55 gal. Plastic or Steel Drums 26" x 52" x 5.75" Sump Capacity 22 gal. Manage small leaks and drips that mess up your floor and containers with tough New Pig decks. The strongest drip decks you can buy won't buckle or bow. Guaranteed for life. Low-profile 5.75"H design
- Custom Application: 55 Gallon Drum
- Features: Other
-
Supplier: Fortrans Inc.
Description: secondary settling basins by adding 5 to 15 lbs. per 5000 gallons of water in the basin and then use a loader to mix into the water. The fines will quickly settle to the bottom. Pump off the clear water and remove the settled fines with a loader. This method will reduce the
- Form & Features: Organic Chemical / Polymer, Powder
- Function: Settling Agent / Flocculant
- Applications: Water Treatment
-
Supplier: Filamatic
Description: completely tooless and can be done in 5 minutes or less. The multiple pump options make this machine ideal for filling ml’s to gallons and product viscosities that range from aqueous to viscous. The HMI touchscreen allows you to create, copy, and save text based recipes which
- Industry: Automotive, Chemical / Petrochemical, Cosmetics / Perfumery, Food / Beverage, Household Product / Merchandise, Industrial / General Use, Medical, Paint / Coating, Pharmaceutical
- Packaging: Bag / Pouch, Bottle / Jar, Cartridge, Drum / Keg / Pail, Tube, Vial
- Machine Type: Blister Pack Machines, Counting Machines, Filling / Packer Machines
- Features: Hazardous Location, Other, Portable, Processor Interface, Stainless Steel Construction
Find Suppliers by Category Top
Featured Products Top
-
mixed with deionized water having a resistivity of at least 5 megohms-cm purity. Please visit our website for more information. Myron L® Company Standard Solutions have an accuracy of ±1% (read more)
Browse Analytical and Chemical Standards Datasheets for Myron L Company -
Model JW-200L-CDM,JW-1000L-CDM Special gas cabinet size W2200*D1500*H2000(double drums)/W2990*D2100*H2000(double drums) Control cabinet power supply 220VAC, 50HZ, 0.5?3KW, leakage protection Purge (read more)
Browse Gas Cabinets and Distribution Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
High flow homogenizer mixer disperses powders and emulsifies immiscible liquids The Model C-5-3 Reversible Homogenizer is a high shear rotor/stator mixer with a rotor/stator gap of 0.020 inches that pumps 1750 gallons per minute. The unique Reversible (read more)
Browse Powder and Solids Blenders Datasheets for ARDE Barinco, Inc. -
coolant mixing, like a 5-gallon pail. Use a dedicated one-quart container. Having a dedicated container helps with the math when measuring ratios. There are 20 quarts in a 5-gallon pail. Fill the bucket halfway with (read more)
Browse Metalworking Lubricants, Coolants, and Fluids Datasheets for QualiChem, Inc. -
/evaporation cycle, the feed is shut off and the remaining liquid in the chamber is further concentrated. Once cook-down is complete, an optional discharge pump is activated for concentrate removal to a drum or waste receptacle for disposal. The chamber is then automatically refilled and the process (read more)
Browse Evaporators Datasheets for Filtertech, Inc. -
(UNS N08020) Ni 35, Fe 37, Cr 20, Cu 3.5, Mo 2.5 Excellent resistance to chemicals containing chlorides and sulfuric, phosphoric, and nitric acids. Resists pitting, crevice corrosion, SCC, and intergranular attack. Pickling tanks, gas scrubbers, piping, heat exchangers, pumps, shafts and (read more)
Browse Superalloys Datasheets for High Performance Alloys, Inc. -
With its innovative design, the V-Cone Flow Meter from McCrometer offers superior accuracy and can be installed in close proximity to pumps in crowded plant (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
With its innovative design, the V-Cone Flow Meter from McCrometer offers superior accuracy and can be installed in close proximity to pumps in crowded plant (read more)
Browse Flow Meters Datasheets for McCrometer, Inc.
More Information Top
-
States > West Virginia > State > Regulations > Title 64 - Department of Health > [64 WVCSR 77] 077 - Public Water Systems Design Standards
… shall be provided for chemical feeds; feeders shall be … … to within five percent ( 5 %) of any desired … … hydrofluosilicic acid fifteen (15) gallon carboy or fifty-five (55) gallon drum only (solution tanks are … … by a positive displacement pump having a stroke rate …
-
Proceedings of the 1987 international decommissioning symposium
pneumatic pump pressure system uses a piston pump to draw chemicals out of a drum allowing 190 l i t r e (50 gallon ) batches to be used. The pressure pot system uses a 19 litre ( 5 gallon) stainless steel pressure vessel under direct pneumatic …
-
Injection Water Treatment at the Source: Biocide-Enhanced Corrosion Inhibitor Squeeze Treatments of Water Supply Wells in a Central Arabia Oilfield
The well was isolated from the supply system, and, with the submersible pump in place, 165 gallons (3 drums) of biocide, followed by 275 gallons ( 5 drums ) of biocide-enhanced corrosion inhibitor were pumped directly into the wellhead. The chemical was then bullheaded down the casing and into the aquifer, using water from an adjacent …
-
Formation Damage Resulting from Biocide/Corrosion Inhibitor Squeeze Treatments
The well was isolated from the supply system, and, with the submersible pump in place, 165 gallons (3 drums) of biocide, followed by 275 gallons ( 5 drums ) of biocide-enhanced corrosion inhibitor were pumped directly into the wellhead. The chemical was then bullheaded down the casing and into the aquifer, using water from an adjacent …
-
New Composite Mold Release Delivers Effective Release Of Mold Details
This includes chemical containers, ball and butterfly valves, wind turbine blades, pump housings, functional building panels, and other products that resist corrosion during normal use.,/p> Mold Release Coating 7575 is available in 5 gallon pails and 55 gallon drums .
-
WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
… crank_V|12 boring_N|3 appliance_N|16 steady_V|2 square-rigged_J|9 tonic_J|12 restorative_J|2 archery_N|3 fencing_N|2 awl_N|4 brad_N|2 curtain_N|20 piston_N|20 brake_pad_N|3 brakes_N|5 brake_shoe_N|2 come_in_V|10 brake_ drum _N|2 brake_disk_N|1 brake_cylinder_N|1 brake_lining_N|1 … … memorial_N|14 utensil_N|13 golfing_N|2 knuckles_N| 5 knuckle_N|6 cannon_ball_N|1 charcoal_N|6 slice_V|20 … … laminate_V|3 unpainted_J|1 hardwood_N|27 hogshead_N|1 gallon _N|11 throttle_N|1 teashop_N|1 jamb_N|3 … … sodium_hydroxide_N|3 chessboard_N|1 castor-oil_plant_N|3 varnish_N|29 medically_R|8 bier_N|2 converter_N|5 catalyst_N|16 carbon_monoxide_N|7 antipollution_J|1 automotive_J|7 exhaust_system_N|2 chemical _reactor_N|1 odds_and_ends_N|4 drainage_area_N|1 … … converging_lens_N|1 eyepiece_N|8 tomograph_N|2 data_input_device_N|1 model_V|8 typewriter_keyboard_N|4 computer_screen_N|11 businessperson_N|4 political_prisoner_N|3 accordion_N|2 hallway_N|2 cement_N|25 vacuum_ pump _N|2 vacuum_N|22 abstract_V|3 …
-
http://www.lincolnindustrial.com/Catalogs/Uploaded/Catalog_137/LubeToolsEquip.pdf
G410 Plastic Barrel Pump Fits 5 -, 6-, 15-, 30- and 55- gallon drums with 3⁄4" or 2" drum opening. For use with mild chemicals , antifreeze, detergent and petroleum-based products.
-
States > Texas > State > Register > 2008 > [TexReg 2008-0321is] 03/21/2008
the plans prior to construction of service pumps at Enchanted Oaks and Spring Valley; 30 TAC §290.51 … … the well discharge to facilitate the collections of samples for chemical and bacteriological analysis directly … … tank capacity of 20 gallons per connection at Enchanted … … the well is in service at Highland Lakes; 30 TAC §290.43(c)( 5 ), by failing to … 8) COMPANY: Thomas Steel Drums , Inc.; DOCKET NUMBER: 2007-0515-MLM-E; TCEQ ID NUMBER: RN100688738; LOCA …
-
http://www.lincolnindustrial.com/Catalogs/_English/00-MAIN_Catalogs/Guardian_Catalog.pdf
G410 PLASTIC BARREL PUMP Fits 5 -, 6-, 15-, 30- and 55- gallon drums with 3 ⁄4" or 2" drum opening. Use mild chemicals , antifreeze, detergent and petroleum-based products.
-
http://www.lincolnindustrial.com/Catalogs/Uploaded/Catalog_107/3-4%20Guardian%20Pumps.pdf
G410 PLASTIC BARREL PUMP Fits 5 -, 6-, 15-, 30- and 55- gallon drums with 3 ⁄4" or 2" drum opening. Use mild chemicals , antifreeze, detergent and petroleum-based products.
Indicates content that may require registration and/or purchase.