-
Supplier: Hayward Flow Control
Description: Cartridges are for use with single and multiple cartridge CFLVs (single and double length). Available in multiple micron ratings for high efficiency filtration. Nominal micron ratings available are 1, 5, 10 and 30. Key Features and Benefits • Multiple Micron
- Filtration Grade (Micron Rating): 1 to 30 µm
- Maximum Pressure: 60 psi
- Type: Cartridge
- Filtration Product: Chemicals, Water
-
Supplier: Watts
Description: Jumbo Filter Cartridges for S.S. (stainless steel) series Jumbo Filter Cartridge Housings with cellulose-free synthetic and mesh media. PWFIL-SED-MOD90 cartridges have a micron rating of 1 Absolute, 0.35, 1, 5, 20, 50 and 100. Fit for
- Features: Filter Element / Cartridge
- Filtration Product: Water
-
Supplier: Watts
Description: Jumbo Filter Cartridges for S.S. (stainless steel) series Jumbo Filter Cartridge Housings with cellulose-free synthetic and mesh media. PWFIL-SED-MOD40 cartridges have a micron rating of 1 Absolute, 0.35, 1, 5, 20, 50 and 100. Fit for
- Features: Filter Element / Cartridge
- Filtration Product: Water
-
-
Supplier: Watts
Description: Jumbo Filter Cartridges for S.S. (stainless steel) series Jumbo Filter Cartridge Housings with cellulose-free synthetic and mesh media. PWFIL-SED-MOD170 cartridges have a micron rating of 1 Absolute, 0.35, 1, 5, 20, 50 and 100. Fit for
- Features: Filter Element / Cartridge
- Filtration Product: Water
-
Supplier: RS Components, Ltd.
Description: Polypropylene filter cartridge,5micron
- Filtration Grade (Micron Rating): 5 µm
- Maximum Liquid Flow: 5 GPM
- Features: Filter Element / Cartridge
- Filtration Product: Water
-
Supplier: Watts
Description: Pleated filter cartridges are ideal for more critical applications, offering greater efficiency, more surface area for greater throughput and reduced cost. PWFIL-SED-WJCH-PLE cartridges fit in Watts Jumbo Filter Cartridge Housing (40" Plastic Housing w/ 2" Slip
- Features: Filter Element / Cartridge
- Filtration Product: Water
-
Supplier: Princess Auto Limited
Description: 5.35" Long 10 Micron Cellulose Hydraulic Filter Element
- Filtration Grade (Micron Rating): 10 µm
- Filter Medium Material: Cellulose
- Features: Filter Element / Cartridge
- Filtration Product: Hydraulic Fluid
-
Supplier: Princess Auto Limited
Description: 5.35" Long 25 Micron Water Absorbing Filter Element
- Features: Filter Element / Cartridge, Water Absorption
- Filtration Product: Hydraulic Fluid
-
Supplier: Shelco Filters - Division of Tinny Corp.
Description: costs). Shelco’s High Flow cartridges are thermally bonded and made from multi-layers of FDA-compliant polypropylene microfiber. The inside-out flow retains contaminant during change-outs and the cartridges are offered in micron ratings from .5 – 100 micron.
- Filtration Grade (Micron Rating): 0.5 to 70 µm
- Maximum Temperature: 140 F
- Type: Cartridge
- Filtration Product: Chemicals, Coolants, Water
-
Supplier: Cole-Parmer
Description: are suitable to 125
F (52 C) Pleated cartridges separate viscous sediments and flat particulates. Use polyester cartridges for water filtration and polypropylene cartridges with harsher chemicals. Plastisol end caps. This cellulose cartridge is blended with - Filter Medium Material: Cellulose
- Features: Other
-
Supplier: Cole-Parmer
Description: binders, lubricants, antistatic or release agents, or other additives in the manufacture of these cartridges. Suitable to 160
F (71 C). ROSave.Z filters For use in reverse osmosis pretreatment and other pure water applications. Available in 1 and 5 micron - Features: Other
-
Supplier: Cole-Parmer
Description: removed with the 0.5-micron design.
Cartridges are made from FDA compliant materials and meet NSF Standard 42 for materials.- Features: Other
-
Supplier: Cole-Parmer
Description: Pleated Polyester Cartridges are general purpose cartridges offering long life and high dirt holding capacity. Polyester cartridges are cleanable and reusable in most applications and are NSF 61 listed.
- Features: Other
-
Supplier: BakerCorp
Description: nationwide use. Performance Capacity: 100 gpm - 300 gpm Pressure: 150 psi Temperature: 225° F MAX Filtration: 0.5 microns and up Approximate Weight: 1175 lbs 0.5 microns and up Height Range: 5' 0" – 7' 0" Width/Diameter Range: 4' 0" - 4' 9" Depth Ranget: 4' 8" – 6'
- Features: All Gravity Filters, Other
- Equipment Type: Bag Filter
- Application / Industry: Waste / Sludge
-
Supplier: BakerCorp
Description: nationwide use. Performance Capacity: 100 gpm - 300 gpm Pressure: 150 psi Temperature: 225° F MAX Filtration: 0.5 microns and up Approximate Weight: 1175 lbs 0.5 microns and up Height Range: 5' 0" – 7' 0" Width/Diameter Range: 4' 0" - 4' 9" Depth Ranget: 4' 8" – 6'
- Features: All Gravity Filters, Other
- Equipment Type: Bag Filter
- Application / Industry: Waste / Sludge
-
Supplier: ISC Sales, Inc.
Description: more surface area for longer life and more dirt holding capacity All welded construction gives these cartridges the highest mechanical strength available in a stainless cartridge Cleanable and reusable Pleated cartridges 100 micron and finer have a heavy more open support
- Filtration Grade (Micron Rating): 2 to 840 µm
- Maximum Temperature: 500 F
- Type: Cartridge
- Filtration Product: Chemicals, Hydraulic Fluid, Water
-
Supplier: ISC Sales, Inc.
Description: Shelco Filters has created the MicroSentry wound cartridge, setting a higher standard for industries requiring cartridge filtration. Our equipment makes achieving precision patterns a matter of standard procedure. Our state of the art computerized production machinery takes the
- Filtration Grade (Micron Rating): 0.5 to 150 µm
- Maximum Temperature: 140 to 750 F
- Type: Cartridge
- Filtration Product: Chemicals, Inks / Dies / Paints, Oil, Water
-
Supplier: Thermon, Inc
Description: in addition to Claripor™'s high contaminant holding capacity and exceptional clarifying ability, make it an ideal choice for a wide array of critical process applications. Claripor™ cartridges are available with polypropylene media in absolute (99.98%) micron ratings from 0.5 to
- Filtration Grade (Micron Rating): 0.5 to 90 µm
- Maximum Liquid Flow: 5 GPM
- Maximum Pressure: 30 psi
- Type: Cartridge
-
Supplier: Eaton
Description: foaming or other undesirable effects on the filtrate According to FDA requirements (CFR 177) Filter Specifications Filter Material Polypropylene (melt blown) Micron ratings 1, 3, 5, 10, 20, 30, 50, 75, 90 &mu,m @ 80 % Efficiency Dimensions/Parameters Nominal lengths
- Filtration Grade (Micron Rating): 1 to 90 µm
- Maximum Pressure: 36 psi
- Maximum Temperature: 176 F
- Type: Cartridge
-
Supplier: Eaton
Description: cartridges from Eaton are ideal for the filtration of industrial paints and lacquers, printing inks, inks, adhesives, resins, emulsions, petroleum, waxes, organic solvents, low acids and bases (pH 5-9) and process water. Features and Benefits Resin bonded depth filter
- Filtration Grade (Micron Rating): 2 to 150 µm
- Maximum Pressure: 125 psi
- Type: Cartridge
- Range: Micro Filtration
-
Supplier: Lee Co. (The)
Description: microns. Features Mounting Configuration: Cartridge - Customer Retained Lohm Rate: As low as 165 Lohms Micron Rating: 40 to 170 microns Part Diameter: 5.43 mm Screenable Passageway Diameter: As large as 3.84 mm
- Applications: Industrial Safety
-
Supplier: ISC Sales, Inc.
Description: The Shelco R Series Resin Bonded Filter Cartridge has excellent dirt holding capacity and long service life. The ability to control the glass fiber also gives us excellent efficiencies and flow rates. Offered in a broad range of microns .5 to 125 micron and lengths
- Filtration Grade (Micron Rating): 0.5 to 125 µm
- Maximum Temperature: 150 to 300 F
- Type: Cartridge
- Filtration Product: Chemicals, Coolants, Inks / Dies / Paints, Lubricants, Oil, Water
-
Supplier: Eaton
Description: LOFSORB activated carbon filter cartridges from Eaton are characterized by a very good adsorption capacity for free chlorine and organic compounds from which a deterioration of performance characteristics lead in water and other liquids. LOFSORB filter cartridges from
- Filtration Grade (Micron Rating): 1 to 10 µm
- Maximum Pressure: 101 psi
- Filter Medium Material: Activated Carbon
- Type: Cartridge
-
Supplier: Chicago Pneumatic and Pneumatech
Description: Pneumatech filter elements are incorporated into solid housings, which are designed for easy maintenance and fast filter element replacement. What makes the Flanged range unique? Optimal internal design ensures high performance while keeping the pressure drop of the filter low.
- Filter Size Rating: 1 microns
- Maximum Air Volume: 3,814 SCFM
- Maximum Inlet Pressure: 232 psi
- Filter Type: General Purpose
-
Supplier: Chicago Pneumatic and Pneumatech
Description: Pneumatech filter elements are incorporated into solid housings, which are designed for easy maintenance and fast filter element replacement. What makes the Flanged range unique? Optimal internal design ensures high performance while keeping the pressure drop of the filter low.
- Filter Size Rating: 1 microns
- Maximum Air Volume: 3,814 SCFM
- Maximum Inlet Pressure: 232 psi
- Filter Type: Coalescing
-
Supplier: Pall Water
Description: "Spiral Wound Absolute Rated Depth Filter Cartridge Innovative depth filter cartridge technology All-polypropylene components Absolute rated at >99.9% efficiency with retention ratings from 0.5 to 70 microns Proprietary filter media produced directly
-
Supplier: Chicago Pneumatic and Pneumatech
Description: Pneumatech filter elements are incorporated into solid housings, which are designed for easy maintenance and fast filter element replacement. What makes the Flanged range unique? Optimal internal design ensures high performance while keeping the pressure drop of the filter low.
- Filter Size Rating: 0.01 microns
- Maximum Air Volume: 3,814 SCFM
- Maximum Inlet Pressure: 232 psi
- Filter Type: Coalescing
-
Supplier: Chicago Pneumatic and Pneumatech
Description: Pneumatech filter elements are incorporated into solid housings, which are designed for easy maintenance and fast filter element replacement. What makes the Flanged range unique? Optimal internal design ensures high performance while keeping the pressure drop of the filter low.
- Filter Size Rating: 0.01 microns
- Maximum Air Volume: 3,814 SCFM
- Maximum Inlet Pressure: 232 psi
- Filter Type: General Purpose
-
Supplier: Eaton
Description: from materials conforming to FDA CFR 21 Pt 177.1520 Polypropylene construction for use in a variety of fluids Filter Specifications Media Polypropylene Inner core, end caps, outer sleeve Polypropylene O-Rings EPDM, Silicone, Viton©,, FEP encapsulated Viton O-Rings Micron ratings 1,
- Filtration Grade (Micron Rating): 1 to 70 µm
- Maximum Pressure: 50.7 psi
- Maximum Temperature: 176 F
- Type: Cartridge
-
Supplier: Serfilco, Ltd.
Description: Material: PE, PP (10", 20", 30") Performance: 7oz / 10 Features P for Chemicals / Plating W for Water Specifications CARBONEX P Porous polyethylene outer shell which serves as a 50 micron prefilter houses granular activated 99.5+% sulfur-free carbon and encases a 3 micron PP
-
Supplier: Serfilco, Ltd.
Description: Material: PP (10", 20", 30") Performance: 5oz/10 Features P for Chemicals / Plating W for Water Specifications CARBO-WIND P Polypropylene outer winding serves as a 50 micron prefilter which houses granular activated 99.5+% sulfur-free carbon followed by a 3 micron PP wound
-
Supplier: Thermon, Inc
Description: Fulflo™ 1401 cartridges are designed to replace similar competitive cartridges in high pressure water injection & disposal, gas streams and fluid processing. The cartridges are available in cellulosic and polypropylene media. Fulflo™ 1401s are available in absolute ratings of
- Filtration Grade (Micron Rating): 2.5 to 100 µm
- Maximum Liquid Flow: 75 GPM
- Maximum Pressure: 35 psi
- Maximum Temperature: 275 F
-
Supplier: Radwell International
Description: CARTRIDGE FILTER, POLYPROPYLENE MATERIAL, 5 MICRON RATING. FREE 2 YEAR RADWELL WARRANTY
- Features: Filter Element / Cartridge
- Filtration Product: Hydraulic Fluid
-
Supplier: ISC Sales, Inc.
Description: Because our cartridges are pleated to provide increased surface area and longer life, ISC's pleated jumbo filter cartridges outperform other filter elements. They can be used to remove suspended solids of approximately five micron and larger for all types of liquid
- Filtration Grade (Micron Rating): 0.35 to 100 µm
- Maximum Liquid Flow: 20 to 150 GPM
- Maximum Temperature: 140 F
- Type: Cartridge
-
Supplier: Radwell International
Description: FILTER CARTRIDGE ELEMENT, BETAINE, XL, MICRON ABSOLUTE .5. FREE 2 YEAR RADWELL WARRANTY
- Construction: Filter Mat
Find Suppliers by Category Top
Featured Products Top
-
The cartridges are available in a wide range of micron ratings and standard lengths, with multiple core materials and end configurations to fit most filter housings. Key Features (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
Water Water is a frequently used medium in the chemical industry. By employing Harbory’s PP or PES filter cartridges with common pore sizes of 1 micron, 5 micron, and 10 micron (read more)
Browse Filter Housings Datasheets for Harbory Filtration -
Prevent contaminants from damaging valves, orifice, and/or pressure regulators with Beswick’s wire mesh screen filters. A 10 micron or 43 micron wire mesh screen is mounted in a fitting housing which is sealed with a captured O-ring. The filter housing can be ordered with (read more)
Browse Compressed Air Filters Datasheets for Beswick Engineering Co., Inc. -
Assist Excellence: Experience the pinnacle of reverse jet pulse cleaning. Our Venturi assist design not only enhances contaminant release but also prolongs filter life. • Unparalleled Filter Efficiency: Achieve a staggering 99.5% efficiency at 0.5 microns, ensuring the (read more)
Browse Dust Collectors and Dust Collector Filters Datasheets for Clean Air Industries -
Stainless Steel End Caps Stainless Steel, or High-Temperature Plastic Micron Ratings 0.5 µm, 1 µm, 3 µm, (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
Micron Rating and Filtration Efficiency Precision Range: Select cartridges with micron ratings tailored to your needs. For example: Ultra-fine filtration (0.05–45 µm): Use polyethersulfone (PES) pleated (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
Choosing the right pleated filter cartridge involves considering several key factors related to your specific application and requirements. Here's a step-by-step guide: Identify the Particle Size to be Removed (Micron Rating): Crucial First Step: Determine (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
.4 MPa). Physical fit – Match the cartridge length, outer diameter, and end?cap configuration to your filter housing. Welcome (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
Introduction to PFA Pleated Filter Cartridges in Liquid Filtration PFA pleated filter cartridges combine the exceptional properties of PFA material with the structural advantages of pleating, optimizing filtration efficiency and flow capacity. The pleated design (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
What Is MERV? MERV rates a filter's ability to capture particles between 0.3 and 10 microns in size. The (read more)
Browse Filter Media Datasheets for Harbory Filtration
More Information Top
-
TREATABILITY TEST REPORT FOR THE REMOVAL OF CHROMIUM FROM GROUNDWATER AT 100-D AREA USING ELECTROCOAGULATION
Changed to 5 micron Cartridge Filters .
-
Beneficial Reuse of San Ardo Produced Water
removal The influent water passed through a 5 micron cartridge filter prior to RO treatment The 10 gpm RO pilot unit consisted of an equipment skid with cartridge filter, high pressure pump, membrane housings and control panel The major components included the …
-
Beneficial Reuse of San Ardo Produced Water
The system consists of a 5 micron cartridge filter , six 4”X40” brackish water spiral bound membrane housed in six pressure vessels arranged in a five stage (2:1:1:1:1) array, a submersible pump, and a recycle line to return a …
-
MOBILIZATION, POISONING, AND FILTRATION OF F-CANYON TANK 804 SLUDGE
• Filter flux tests with the 5 micron cartridge filter and Tank 804 sludge diluted 16:1 with borated caustic showed no fouling during the test.
-
Fast‐Track Provision of St. Aidans Reverse‐Osmosis Water‐Treatment Plant
Further polishing prior to the RO is provided by 5 micron cartridge filters and then a UV disinfection stage to try and reduce bio-fouling of the membranes.
-
Propylene Glycol from Glycerin
Once neutralized, the aqueous layer is pumped through a 5 micron cartridge filter (to remove residual salts and solids), heated to 50o C, and directed to a settling drum.
-
SOLERAS - Solar Controlled Environment Agriculture Project. Final report, Volume 4. Saudi Engineering Solar Energy Applications System Design Study
raw water is-firstsent through a 5 micron cartridge filter F-201 A/B.
-
Successful Batch Processing of Heavy Oil Sludge at Oman (2011 to 2014)
Finally the water is filtered using a 5 micron cartridge filter and sent to the treated recovered water tank. Solids.
-
Alkalization of NF membrane seawater pretreatment for boron removal
high pressure pump (82 bar, 12 m3 h21 ), 5 micron cartridge filter and three pressure vessels connected in series each contains two SWRO spiral wound element of 806400.
-
Treatment of Textile Processing Effluents
The suspended particles are prevented from entering into membrane system by placing a 5 micron cartridge filter ahead of the unit.
Indicates content that may require registration and/or purchase.