Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Allied Electronics, Inc.
Description: 5-STAGE JOHNSON DECADE COUNTER
-
Supplier: Nexperia B.V.
Description: The HEF4017Bis a 5-stage Johnson decade counterwith ten spike-free decoded active HIGH outputs (Q0 to Q9), an active LOW carry output from the most significant flip-flop (Q5-9), active HIGH and active LOW clock inputs (CP0, CP1) and an overriding asynchronous master reset input
- Operating Temperature: 125 C
- Counter Category: Asynchronous (Ripple)
- Features: ESD Protection, Other
- Counter Type: Johnson Counter
-
Supplier: Newark, An Avnet Company
Description: 5 STAGE JOHNSON DECADE COUNTER, DIP16; Logic Family / Base Number:HEF4017; Counter Type:Decade, Johnson; Clock Frequency:30MHz; Count Maximum:5; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:4.5V; Product Range:- RoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: JOHNSON DECADE COUNTER, 5 STAGE, SOIC-16; Logic Family / Base Number:HEF4017; Counter Type:Decade, Johnson; Clock Frequency:30MHz; Count Maximum:5; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage RoHS Compliant: Yes
-
Supplier: Nexperia B.V.
Description: The 74HC4017; 74HCT4017 is a 5-stage Johnson decade counter with 10 decoded outputs (Q0 to Q9), an output from the most significant flip-flop (Q5-9), two clock inputs (CP0 and CP1) and an overriding asynchronous master reset input (MR). The counter is advanced by
- Clock Frequency: 67 MHz
- Operating Temperature: -40 to 125 C
- Supply Voltage: 5 V
- Counter Category: Asynchronous (Ripple)
-
Supplier: Lingto Electronic Limited
Description: IC COUNTER 5STAGE JOHNSON 16SO
- Clock Frequency: 30 MHz
- Counter Category: Synchronous
- Counter Direction: UP
-
Supplier: ODG (Origin Data Global)
Description: IC COUNTER 5STAGE JOHNSON 16SO
- Operating Temperature: -40 to 85 C
- Features: Other
- Package Type: SOIC
-
Description: IC COUNTER 5STAGE JOHNSON 16SSOP
- Operating Temperature: -40 to 125 C
- Features: Other
- Package Type: SSOP
-
Supplier: DigiKey
Description: IC COUNTER 5STAGE JOHNSON 16SO
-
Supplier: Radwell International
Description: 5-STAGE DIVIDE-BY-10 JOHNSON COUNTER WITH 10 DECODED OUTPUTS, 16 SOIC. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: IC COUNTER 5STAGE JOHNSON 16SO Product overview: HEF4017BT from NXP Semiconductors is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines,
- Operating Temperature: -40 to 85 C
- IC Package Type: Other
Find Suppliers by Category Top
Featured Products Top
-
tester, it integrates both battery charge tester and battery discharge tester functions, and operates as a grid energy recovery battery tester with regenerative energy recovery into the grid during discharge mode, delivering up to 93.5% efficiency for this model (up to 96% across the BT 20000 series (read more)
Browse Programmable Power Supplies Datasheets for TPS Elektronik GmbH -
IS21ES08GA-JCLI 8GB Industrial eMMC 5.0 Managed NAND Flash Memory The IS21ES08GA-JCLI from ISSI, Integrated Silicon Solution Inc., is an 8GB industrial-grade e (read more)
Browse Memory Chips Datasheets for ERSAELECTRONICS PTE. LTD.
Conduct Research Top
-
The 5 Best Industry Applications For Linear And Rotary Solenoids
, which is then translated into linear or rotary motion. When the ferromagnetic actuator, or "plunger," slides "IN" and "OUT," this robotic motion is harnessed to either continuously hold a position or to operate as an ON-OFF pulse (latching). Through Johnson Electric's innovative engineering and design
More Information Top
-
http://www.nxp.com/documents/data_sheet/HEF4017B.pdf
5 - STAGE JOHNSON COUNTER .
-
Page 6. Semiconductor parts with 017 in root number
5 - stage Johnson counter .
-
4017BP datasheet : Datasheets for Electronic Components and Semiconductors
5 - stage Johnson counter .
-
http://www.nxp.com/documents/data_sheet/74HC_HCT4017.pdf
5 - STAGE JOHNSON COUNTER .
-
NXP Semiconductors Counter ICs | Mouser
Counter ICs 5 - STAGE JOHNSON COUNTER .
-
HEF4017BPB datasheet - 5-stage Johnson counter : Datasheets for Electronic Components and Semiconductors
5 - stage Johnson counter .
-
HEC4017 datasheet : Datasheets for Electronic Components and Semiconductors
5 - stage Johnson counter .
-
CD74HC4017 | Counter/Arithmetic/Parity Function | Specialty Logic | Description & parametrics
The ’HC4017 is a high speed silicon gate CMOS 5 - stage Johnson counter with 10 decoded outputs.
-
CD4018B | Counter/Arithmetic/Parity Function | Specialty Logic | Description & parametrics
CD4018B types consist of 5 Johnson - Counter stages , buffered Q outputs from each stage, and counter preset control gating.
-
KEMET - C315C681J1G5TA - Passive Components - Capacitors - Allied Electronics
5 - STAGE JOHNSON DECADE COUNTER .
Indicates content that may require registration and/or purchase.