-
Supplier: Air Compressors Direct
Description: Tank Size 20 Gallons Power 5.5 CFM @ 90 PSI Space Saving Portable Compressor •Rugged vertical 20 gallon tank is easier to move & store Cast Iron Pump Cylinders •Durable and dependable Oil Lubricated Pump •Tough enough for professional use 1.5 Running Horsepower
- Discharge / Operating Pressure: 125 psi
- Flow Capacity: 5.5 SCFM
- Horse Power: 1.5 HP
- Power Source: AC Single Phase
-
Supplier: Air Compressors Direct
Description: Tank Size 20 Gallons Power 5.7 CFM @ 90 PSI Belt Drive Technology •Provides quiet operation •Less noise than direct drive air compressors Twin Cylinder Pump •Combines cast iron cylinders w/ aluminum cooling fins •Reduces heat, maximizes CFM and extends pump life Heavy
- Flow Capacity: 7.1 to 5.7 SCFM
- Horse Power: 1.7 HP
- Power Source: AC Single Phase
-
Supplier: Air Compressors Direct
Description: Tank Size 20 Gallons Power 7.1 CFM @ 90 PSI Cast Iron Pump •More durable and longer life than aluminum pumps 2-HP Motor •Long lasting for maximum performance and reliability 20-Gallon Horizontal Tank •Rugged receiver tank to improve consistency of air flow Designed
- Flow Capacity: 8.3 to 7.1 SCFM
- Horse Power: 2 HP
- Power Source: AC Single Phase
-
-
Supplier: Air Compressors Direct
Description: •Helps reduce water vapor in air system •Prevents tank from rusting from the inside High Dust Filter System •Suitable for shops with high dust areas Low Oil Protection Switch •Protects compressor pump from damage Air Cooled Aftercooler •Reduces discharge air temperature
- Flow Capacity: 72 SCFM
- Horse Power: 20 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Three Phase
-
Supplier: WLC Company, Inc.
Description: Portable/Stationary - Gasoline/Electric - Single/Two Stage
- Discharge / Operating Pressure: 175 psi
- Flow Capacity: 17.2 SCFM
- Features: 2 Stage, Multistage Compressor
- Power Source: Gasoline
-
Supplier: FS-Curtis
Description: SE Series environmentally friendly air compressors are built with industry leading airends, hinged drive motor platform engineered to harness gravity and direction of rotation to ensure optimal belt tension under all operating conditions and pre-clean filters for lower operating costs.
- Discharge / Operating Pressure: 100 to 175 psi
- Horse Power: 20 to 50 HP
- Compressor Technology: Rotary Screw
-
Supplier: Rolair Systems
Description: Automatic Idle Control for Economy and Long Service Life, Intake Filter w/Silencer & Replaceable Element, Schmidt Belt Tightening Device, Air-Cooled Aftercooler, Totally Enclosed Steel Belt Guard, Safety Relief Valve OPTIONAL EQUIPMENT : Filter-Regulator-Lubricator Sets, 20
- Flow Capacity: 13.8 SCFM
- Horse Power: 6.5 HP
- Power Source: Gasoline
- Features: Integral Filter
-
Supplier: Rolair Systems
Description: Totally Enclosed Steel Belt Guard, Safety Relief Valve, Constant Speed Operation, OPTIONAL EQUIPMENT : Filter-Regulator-Lubricator Sets, 20 Gallon ASME Tank
- Flow Capacity: 18.8 SCFM
- Horse Power: 5 HP
- Features: 2 Stage, Integral Filter, Multistage Compressor
- Power Source: AC Single Phase
-
Supplier: Rogers Machinery Company, Inc.
Description: counter with alarm warning display System pressure display Full voltage starter with overload protection General compressor fault with remote contacts Internal vibration isolators Air-cooled aftercooler for each compressor TEFC Motor ACCESSORIES & OPTIONS Air receivers
- Discharge / Operating Pressure: 50 psi
- Flow Capacity: 33.2 to 568.8 SCFM
- Horse Power: 3 to 60 HP
-
Supplier: DEWALT Industrial Tool Co.
Description: Product Features 2.0 SCFM delivered @ 90 PSI pump, 2.0 gallon tank and 150 max PSI enables more nails to be fired and provides quicker recovery Durable oil free pump provides extended maintenance-free operation Low 79* dBA allows for quieter operation (*Tested per ISO3744) Roll cage and
- Flow Capacity: 1.8 SCFM
- Horse Power: 0.6 HP
- Power Source: AC Single Phase
- Mounting: Portable
-
Supplier: Campbell Hausfeld
Description: experience. With a free speed RPM of 20,000 the XT200000 will get stuff done in a quick and efficient matter. Average Air Consumption of 4.3 CFM @ 90 PSI. Maximum Pressure of 90 PSI. Air Inlet Size of ¼ inches. Minimum Hose Size of 3/8 inches. An air compressor
-
Supplier: Ebac Industrial Products, Inc.
Description: Compressor: High Efficiency Rotary BTU/HR: 5,600 Refrigerant: R-22 CFM: 282 Volts: 115 Running Amps: 2.5 Capacity: 51 ppd@AHAM (80F 60%RH), 13 Gallons at Saturation Height: 29", Width: 20", Depth: 16" The Ebac Triton Professional Dehumidifier is the ideal unit for commercial and
-
Supplier: Rogers Machinery Company, Inc.
Description: Common service items easily accessible Basemount extends 20” from rack Energy Efficiency With the Powerex Variable Pump Drive system, each compressor pump is automatically staged on/off individually based on actual system demand, maximizing energy efficiency at all usage levels. Lead
- Discharge / Operating Pressure: 50 psi
- Flow Capacity: 6 to 249 SCFM
- Horse Power: 3 to 20 HP
-
Supplier: Kaeser Compressors, Inc.
Description: storage tank and air treatment equipment. AIRCENTERS arrive completely assembled, saving you a lot of time and expense. AIRCENTERS are available in simplex (one compressor) and duplex (two compressors) configurations from single 5 hp units to twin 20 hp units. Duplex
- Discharge / Operating Pressure: 80 to 217 psi
- Flow Capacity: 9 to 90 SCFM
- Horse Power: 3 to 20 HP
- Compressor Technology: Rotary Screw
-
Supplier: Kaeser Compressors, Inc.
Description: Kaeser's line of small rotary screw air compressors is suitable for machine shops, auto repair and collision work, and anyone needing an efficient and reliable compressed air system. SX 3 to SK 20 Series Horsepower: 3 to 20 hp Capacities: 8.8 to 95 cfm Standard
- Discharge / Operating Pressure: 80 to 217 psi
- Flow Capacity: 8.8 to 89 SCFM
- Horse Power: 3 to 20 HP
- Compressor Technology: Rotary Screw
-
Supplier: Rogers Machinery Company, Inc.
Description: INDUSTRY-LEADING CAST-IRON CYLINDERS HIGH-PRESSURE PISTONS FOR EXTREME DURABILITY DUCTILE IRON CRANKSHAFT IS STRONGER, MORE CORROSION-RESISTANT AND LESS LIKELY TO BREAK Quality Components - Built to last for superior compressor life. HIGH-FLOW, HEAVY-DUTY STAINLESS STEEL CHANNEL VALVE SYSTEM
- Discharge / Operating Pressure: 175 psi
- Flow Capacity: 15.9 to 29.7 SCFM
- Horse Power: 5 to 10 HP
-
Supplier: Rogers Machinery Company, Inc.
Description: HEAVY-DUTY STAMPED-STEEL BELT GUARD SUCTION VALVE HEAD UNLOADERS FOR CONTINUOUS RUNNING AIR COMPRESSORS Simplex Simplex compressors are well suited for common applications where only one compressor is needed. MAGNETIC MOTOR STARTER MANUAL TANK DRAIN OIL SIGHT GLASS
- Discharge / Operating Pressure: 175 psi
- Flow Capacity: 18.5 to 68.4 SCFM
- Horse Power: 5 to 15 HP
-
Supplier: Fuji Electric Corp. of America
Description: The VFZ Series are single-stage ring compressors with a maximum pressure of 139 in. H2O, a maximum vacuum of 110 in. H2O and a maximum capacity of 570 SCFM. Motors are direct drive from 1 HP to 15 HP. Voltages are available in 115 single phase, 230 single phase, 230/460 3-phase dependent upon
- Horse Power: 5 HP
- Power Source: AC Three Phase
- Mounting: Skid / Base Plate Mounted
-
Supplier: Kaeser Compressors, Inc.
Description: AIRTOWER 3C, 4C, 5C, and 7.5C Horsepower: 3 to 7.5 Capacities: 9.2 to 28.6 cfm Pressure: 125 to 217 psig (specific pressure range dependent on model and package chosen) If you are like most shop compressor owners, you need a reliable source of clean, dry air that you do not have to
- Discharge / Operating Pressure: 125 to 217 psi
- Flow Capacity: 9 to 29 SCFM
- Horse Power: 3 to 7.5 HP
- Features: Integral Dryer
-
Supplier: Rolair Systems
Description: PUMP DESCRIPTION : Cast-Iron Cylinder, Ball Main Bearings, Splash Lubricated, Cast Iron Valve Plates with Swedish Lamellar Reed Valves, Aluminum Alloy Connecting Rods with Automotive-Style Inserts, Oil Sight Gauge, Deep Finned Intercooler MOTOR DESCRIPTION : N/A STANDARD EQUIPMENT : Two Stage Pump,
- Flow Capacity: 16.01 to 23.63 SCFM
- Horse Power: 5 to 7.5 HP
- Features: 2 Stage, Integral Filter, Multistage Compressor, Other
- Lubrication Style: Lubricated
-
Supplier: Rolair Systems
Description: PUMP DESCRIPTION : Two-Stage, Cast-Iron Cylinders, Aluminum Head and Crankcase for Faster Heat Dissipation, Ball Bearings, Splash Lubricated, Bearing Inserts on Connecting Rods, Swedish Lamellar Reed Valves, Oil Sight Gauge, Low RPM's to Ensure Long Life and Trouble-Free Performance. MOTOR
- Flow Capacity: 10.64 SCFM
- Horse Power: 5 HP
- Features: 2 Stage, Integral Filter, Multistage Compressor
- Power Source: AC Single Phase
-
Supplier: Champion
Description: Reciprocating Air-Cooled Air Compressors Splash Lubricated, Evolution Champion Evolution Compressors provide the advantages of a reciprocating compressor coupled with less noise and vibration. Loaded with rugged features, these compressors deliver high
- Discharge / Operating Pressure: 175 psi
- Flow Capacity: 16.8 to 46.6 SCFM
- Horse Power: 5 to 15 HP
- Features: 2 Stage, Multistage Compressor
-
Supplier: Quincy Compressor
Description: The Quincy QP series is designed for tougher 175 PSI applications where traditional splash lubrication just won't measure up. The QP heavy-duty, cast-iron compressor has an oil pump for pressure lubrication to the crankshaft, bearings and connecting rod up to the wrist pins. The pressure
- Discharge / Operating Pressure: 175 psi
- Horse Power: 3 to 15 HP
- Lubrication Style: Lubricated
- Compressor Technology: Reciprocating Piston
-
Supplier: FS-Curtis
Description: stainless-steel valve system delivers more cfm per horsepower Robust intercooler increases compressor efficiency Metal intake filter/silencer is superior to plastic Heavy-duty stamped-steel belt guard Suction valve head unloaders for continuous running air compressors Ultra Pack
- Discharge / Operating Pressure: 17.4 to 68.4 psi
- Horse Power: 5 to 15 HP
- Compressor Technology: Reciprocating Piston
-
Supplier: BelAire
Description: COMPRESSED AIR WHEREVER YOU NEED IT Ideally suited for home use and construction applications, the BelAire Contractor Series provides affordable compressed air in a portable package. Low profile design, semi-pneumatic wheel, heavy gauge wire belt guard and rugged pump design provide
- Discharge / Operating Pressure: 135 to 175 psi
- Horse Power: 1.5 to 12.75 HP
- Power Source: AC Single Phase, Gasoline
- Mounting: Portable
-
Supplier: BelAire
Description: Make air - Not Noise The BelAire QP is a fully featured piston air compressor that includes a high strength sound dampening enclosure. Standard features include a magnetic starter, low oil level switch, triple-pass pump mounted aftercooler, automatic tank drain, and vibration
- Discharge / Operating Pressure: 175 psi
- Horse Power: 5 to 7.5 HP
- Power Source: AC Single Phase, AC Three Phase
- Compressor Technology: Reciprocating Piston
-
Supplier: FS-Curtis
Description: The FS-Curtis OL Series is the ideal reciprocating oil-less air compressor for applications where critical air quality is required such as food and beverage, medical, chemical processing, pharmaceutical, electronics, and more. OIL-LESS AIR QUALITY 100% dry crankcase
- Horse Power: 5 to 15 HP
- Compressor Technology: Reciprocating Piston
-
Supplier: Quincy Compressor
Description: Using two stages of compression, the Quincy QRDT can deliver up to 150 psig pressure with an air-cooled intercooler as standard equipment. Read more: http://www.quincycompressor.com/products/reciprocatingpiston/qrdt#.UmlPWhzh_cs#ixzz2ieuol6mJ
- Discharge / Operating Pressure: 150 psi
- Flow Capacity: 16 to 114 SCFM
- Horse Power: 5 to 30 HP
- Features: 2 Stage, Multistage Compressor
-
Supplier: Sullair Corporation
Description: Sullair’s 5 – 25 hp stationary compressors feature the S-energy® series of Performance Air System packages for smaller shops and factories. The ES-6 Encapsulated and ShopTek™ Lubricated air compressors can be used alone or can be configured with a Performance Air
- Horse Power: 5 to 50 HP
- Compressor Technology: Rotary Screw
- Mounting: Skid / Base Plate Mounted
-
Supplier: Atlas Copco Compressors
Description: Atlas Copco's oil-lubricated rotary screw compressors provides your system with a reliable, energy-efficient and smart solutions! They will reduce your total lifestyle costs, and includes many features and options of optimization of the compressor.
- Discharge / Operating Pressure: 58 to 188 psi
- Flow Capacity: 8.5 to 5,310 SCFM
- Horse Power: 3 to 700 HP
- Power Source: AC Three Phase
-
Supplier: Campbell Hausfeld
Description: For big capacity with a small footprint, count on Campbell Hausfeld vertical air compressors to supply dependable air power that's perfect for auto repair shops, tire and lube outlets, and serious home users. Capable of simultaneously driving multiple air tools, these
- Discharge / Operating Pressure: 175 psi
- Flow Capacity: 15.2 SCFM
- Horse Power: 5 HP
- Features: 2 Stage, Multistage Compressor
-
Supplier: Champion
Description: compressor packages. This helps to maximize airend efficiency without sacrificing its lifespan. The rotor profile and lobe combination of the airend results in minimal air leakage. Combining all of this with a compact footprint and one of the quietest dba levels around makes the Vision
- Discharge / Operating Pressure: 125 psi
- Flow Capacity: 54 SCFM
- Horse Power: 5 to 15 HP
- Lubrication Style: Lubricated
-
Supplier: Quincy Compressor
Description: Climate control is a very demanding market with diverse operating conditions, custom performance expectations and bottom-line accountability. Of course, consistently exceeding these stringent expectations has positioned Quincy Compressor as the leader in this market. Quincy Climate Control
- Discharge / Operating Pressure: 100 psi
- Flow Capacity: 4 to 88 SCFM
- Horse Power: 0.5 to 20 HP
- Features: 2 Stage, Multistage Compressor
-
Supplier: Atlas Copco Compressors
Description: Atlas Copco's oil-lubricated rotary screw compressors provides your system with a reliable, energy-efficient and smart solutions! They will reduce your total lifestyle costs, and includes many features and options of optimization of the compressor.
- Discharge / Operating Pressure: 100 to 580 psi
- Flow Capacity: 7 to 109 SCFM
- Horse Power: 1 to 15 HP
- Power Source: AC Single Phase, AC Three Phase, Gasoline
-
Supplier: Campbell Hausfeld
Description: With a straightforward design that can reliably serve many applications, Campbell Hausfeld single-stage air compressors are an excellent all-around choice. From small, portable air compressors that are perfect for jobs like inflating and nailing to large, stationary
- Discharge / Operating Pressure: 140 psi
- Flow Capacity: 17.3 SCFM
- Horse Power: 5 HP
- Power Source: AC Single Phase
Find Suppliers by Category Top
Featured Products Top
-
Advantages of on-demand air compressors and blowers Compressors and blowers are crucial equipment in many industries, but perhaps none more so than the (read more)
Browse Pressure Blowers and Fans Datasheets for Aerzen USA Corp. -
-magnet synchronous motors, and synchronous-reluctance motors. It accepts a three-phase 380–480 VAC power supply and supports both normal-duty and heavy-duty applications. In normal-duty operation, the ATV630U55N4 is rated for motors up to 5.5 kW or 7.5 hp. In (read more)
Browse Electric Rotary Actuators Datasheets for ERSAELECTRONICS PTE. LTD. -
. Results: Unique "down mode" mixing draws in and wets our carbomer powders. Ab mixer: Model cj-4bx air powered mixer on 1 to 5 gallon batches; model cj-20-2 reversible homogenizing mixer in 50 gallon batches. Benefits: Mixing times reduced from 45 minutes on 50 gallon batch to 15 (read more)
Browse Industrial Homogenizers Datasheets for ARDE Barinco, Inc. -
-wing anchor agitator, powered by a 10 HP explosion-proof motor, provides continuous movement of high-viscosity materials, while a 12” diameter high-speed disperser, driven by a 20 HP explosion-proof motor, induces vigorous turbulent flow at a speed range of 160–1,600 rpm. Capable of (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
Up to 80% lower energy usage compared to compressed air systems 20-30% more efficient than other centrifugal blowers on the market 5-10 HP energy reduction when switching to Paxton PX-Series $2,000-$4,000 annual (read more)
Browse Manifolds and Manifold Systems Datasheets for Paxton Products, an ITW company -
Removal Operating at 100–240V and 1/30 HP, the pump delivers up to 144 GPH with a maximum lifting height of 27.8 ft. Its 5/8-gallon tank can drain up to 1,240 mL per cycle, helping reduce frequent cycling during operation. Four 1-1/8 in (read more)
Browse Condensate Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
dust control. Three types of spray nozzles are available, all producing adjustable flow rates from 6 to 30 gallons (23 - 114 liters) per hour. Fogging: Directed spray having droplet sizes of 20 - 60 microns. Liquid viscosities up to 1100 cP Atomizing: Directed spray (read more)
Browse Nozzles Datasheets for Vortec -
370 cfm of compressed air requires a 75-90 hp compressor - costing them time and money in the long run. The automotive manufacturer contacted a Paxton Products representative in hopes of eliminating and supplementing the existing drying systems to rid themselves of the trouble (read more)
Browse Manifolds and Manifold Systems Datasheets for Paxton Products, an ITW company -
Lines — Intake and exhaust air filtration Gas Turbine and Compressor Intake — Pre-filtration to protect downstream (read more)
Browse Air Filters (industrial) Datasheets for Harbory Filtration -
Modbus/RTU protocols and boasts Z-axis sensitivity spanning from 5 to 10000Hz. ISO 10816-1 compliant and capable of operating in a wide temperature range of -20°C to 105°C, WISE-2460 sets a new standard in vibration sensing technology. Designed for monitoring equipment RPM and frequency (read more)
Browse I/O Modules and Instruments Datasheets for Advantech
More Information Top
-
Sub Panel - Self Help Forums
Want To Install Sub Panel In My Garage Wondering How Big To Go.want To Run Approx 20 Gallon 5hp Air Compressor , 220v Mig Welder, Also A Deep Freeze And Upright Fridge And In The Near Future Six Man Hot Tub …
-
Performance Assessment for the Idaho National Laboratory Remote-Handled Low-Level Waste Disposal Facility
… and stand System inclosure 20 ' x 2Q' OiI … … Product Tank 1 50O gallons , 25 gpm, Stainless Steel … … Actikated Carbon Units 3 5 OO Ib Liquid Phase … … Transfer Pump 1 1 hp , 460V yphase 60 HZ … … ethylene, ciosed top tank Air Compressor 1 7.5 hp …
-
Behavioral and electrophysiological responses of the emerald ash borer, Agrilus planipennis , to induced volatiles of Manchurian ash, Fraxinus mandshurica
Air generated from a portable 2.0 HP , 20 - gallon tank (Westward air compressor ; Grainger; Northbrook, IL) was purified by drawing it through activated charcoal, entered the top of the glass cylinder, and flowed over the plant at a rate of 2 … Volatiles were collected in Super-Q adsorbent traps (Alltech, Deerfield, IL), positioned 5 cm from the base …
-
Oilless Air Compressor with 20 Gallon Storage Tank 3 4 hp 230 VAC 60 Hz from Cole-Parmer
< 5 of 5 Oilless Air Compressor with 20 Gallon Storage Tank 3 4 hp 230 VAC 60 Hz (Representative photo only .
-
Evaluation of technologies for volume reduction of plutonium-contaminated soils from the Nevada Test Site
140gallon ASH feed sump and mixer - 40 gallon auxiliary sump and mixer ASH 5 hp motor feed pump ~ two airflowmeters scaled at 0- 20 CFM 0 . two air pressure regulators and gauges to control inlet air pressure in-line airfilters and moisture trap compressor with capability to deliver 100CFM at 100psig The complete test procedures are outlined below in the orderperformed (APT, 1994).
-
Shopping In Generators & Air Compressors - Big Bruin
… 20kW Home Standby Generator - 40336 Briggs & Stratton 20kW Home Standby Generator - 40336 - 20 kW Standby Generator … • Chicago Pneumatic Reciprocating Air Compressor - 5 HP , 80 Gallon , 208/230 Volt, 1-Phase, Model# RCP-381HS 8090250682 .
-
Fixed capital investments for the uranium soils integrated demonstration soil treatment technologies
Air Compressors (1 50psig, 50 HP ) Methanol Feed Tank (cyl. … Methanol MakeupPump (centrifigal, 300 gpm,65'head, I5IP) Mcthanol Makeup Tank (3000 gallontank truck trailer, 316SS) Salt/MethanolDecant Tank (1 5000 gallon , I4'D x 16'H, carbon … … SaltPumps(centrifugal,300gpm, 100'head, 20 IP) RecycleSalt SolutionPumps (centrifbgal … … 316 SS,impellor) CarbonateReagentTankAgitator ( 5 HP motor, 30in din …
-
Shopping - Best Prices On The Chicago Pneumatic RCP15203D 200-Gallon Horizontal Air Compressor - Big Bruin
RCP15203D - RCP15203D 200- Gallon Horizontal Air Compressor The Chicago Pneumatic Two Stage RCP duplex compressors are available from 10 HP (2 X 5 HP) up to 20 HP ( 2 x 10 HP).
-
http://dspace.mit.edu/bitstream/handle/1721.1/35980/31369202-MIT.pdf?sequence=2
cost of water of 10 cents per gallon , the total cost of water is about 88 dollars. The electrical power consumption of the system is about 746 watts ( 1 hp ). For air -conditioning, the compressor system uses about 20 gal of gasoline for every 10,000 miles (Fischer 1990). If 20 gal of gasoline are consumed for 4 hp, 1 hp consumes 5 gal of gasoline.
-
Journal of Aircraft > Turboprop engine propulsion for the 1990's
plane by 1990 1991 followed by a growth version ap proximately 5 yr later For comparison, U S airlines used 11 billion gallons of fuel in 1980 The benefits of improved fuel efficiency also would be available to the military which is … … turboprop concept which could cover requirements from 9 000 to above 15 000 hp was developed The … … will affect the optimum cycle pressure ratio and turbine temperature Cycle studies covering a range of pressure ratios from 20 to 40 and combustor … … core gets smaller and compressor and turbine efficiency are … … In addition, turbine cooling air temperature increases with overall …
Indicates content that may require registration and/or purchase.