-
Supplier: SCHURTER Inc
Description: Description Panel Mounting Illumination with 5 mm LED available with or without series resistor Housing chrome plated or black dull Solder terminals
- LED Hardware: LED Mount
- LED Type: T-1 3/4 (5mm)
-
Supplier: RS Components, Ltd.
Description: LED reflector 5mm Inside reflector
- LED Hardware: LED Lens
-
Supplier: Allied Electronics, Inc.
Description: LED; 2.0 X 3MM SMD LED W/REFLECTOR SUPER RED ALLNGAP
-
-
Supplier: Newark, An Avnet Company
Description: (19050367) LED INDICATOR M8/5MM INTERNAL REFLECTOR/ BLUE-24VAC
-
Supplier: Newark, An Avnet Company
Description: (17010350) LED INDICATOR/ 5MM/CHROME INTERIOR REFLECTOR/FLAT/24VOLT/ RED
-
Supplier: bulbs.com
Description: TCP Brand 2 Watt 12 volt lamp replaces 37mm traditional halogen lamps. Direct replacement for ANSI GBF bulb very commonly found in elevator ceilings. Perfect to use anywhere you are using ordinary ANSI GBF lamps, especially elevator ceilings No lead or mercury means easy and environmentally safe
- Lamp Power: 2.2 watts
- Rated Average Life: 25,000 hours
- Color Temperature: 3,200 K
- Mean Lumens: 110 lm
-
Supplier: Newark, An Avnet Company
Description: (19000001) LED INDICATOR/ ANZ.3MM RT/ GL/CHR.I-REFLECTOR
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 975177-LMH020-REFL-0000-0000062 Category: Optoelectronics>Optics - Reflectors Series: LMH2 TrueWhite® Package: Box Standard Package: 10 For Use With/Related Manufacturer: Cree ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status:
- Features: Reflector
-
Supplier: Utmel Electronic Limited
Description: Green 2 x 3 mm 90° Water Clear 20 mcd 2.2 V Reflector Surface Mount LED
- LED Type: Green
-
Supplier: Allied Electronics, Inc.
Description: Green , 910 mcd Luminous Intensity, T-1-1⁄4 Package Type, 15.9 mm (Max.) Height, LED Low heat generation Shock and vibration proof Extremely high brightness with low current draw LED nominal voltage is 24 VDC, due to production tolerances, color temperature variations may be detected
-
Supplier: Utmel Electronic Limited
Description: Red 2.8 x 3.2 mm 120° Water Clear 25 mcd 2 V Reflector Surface Mount LED
- LED Type: Red
-
Supplier: Utmel Electronic Limited
Description: Super Red 2 x 3 mm 90° Water Clear 100 mcd 1.7 V Reflector Surface Mount LED
- Peak Wavelength: 660 nm
- Forward Voltage: 1.7 volts
- Viewing Angle: 90 degrees
- Lens Type: Flat Lens
-
Supplier: Utmel Electronic Limited
Description: Green 2.8 x 3.2 mm 120° Water Clear 150 mcd 2.2 V Reflector Surface Mount LED
- Peak Wavelength: 574 nm
- Forward Voltage: 2.2 volts
- Viewing Angle: 120 degrees
- Lens Type: Flat Lens
-
Supplier: Newark, An Avnet Company
Description: ROTATING LED WARNING LIGHT, DUAL REFLECTOR, BRUSHLESS MOTOR, IP66, 120MM BASE, DIRECT MOUNT. BLUE
-
Description: M30 cylindrical shape shell retro-reflection optical proximity switch with long sensing distance up to 5m, by working against additional reflector. Highlight LED button for an easy idea of swtich state. NPN/PNP NO/NC output ways programmable by PLC. 4pins connector or 2m cables ways
- Operating Distance: 196.8505 inch
- Body Shape: Cylindrical
- Features: DC Powered, Photoelectric Sensors
- Beam Type: Infrared, Visible
-
Supplier: Allied Electronics, Inc.
Description: Reflector engineered to allow maximum light distribution. Mounting Hole Dia.: 0.236" (6 mm). For panel thickness up to 0.156" (3.97 mm). Metal thread body with 6" wire leads. Sturdy Housings in Aluminum or Brass (Chrome and Nickel-Plated) Model 855 Uses LED Lamps with 1000,000 Hours of
-
Supplier: Kingbright Corporation
Description: Features and Applications 3.0 x 2.2 x 1.5mm (LxWxH) SMT LED White reflector to maximize reflection of light High efficiency & low power consumption Package : 500pcs / reel Moisture sensitivity level : level 3 RoHS compliant Suitable for general lighting applications Status
- Peak Wavelength: 625 nm
- Luminous Intensity: 25 milliCandela
- Viewing Angle: 120 degrees
- LED Type: Red
-
Supplier: Kingbright Corporation
Description: Features and Applications 3.0 x 2.2 x 1.5mm (LxWxH) SMT LED White reflector to maximize reflection of light High efficiency & low power consumption Package : 500pcs / reel Moisture sensitivity level : level 3 RoHS compliant Suitable for general lighting applications Status
- Peak Wavelength: 588 nm
- Luminous Intensity: 15 milliCandela
- Viewing Angle: 120 degrees
- LED Type: Yellow
-
Supplier: Kingbright Corporation
Description: Features and Applications 3.0 x 2.2 x 1.5mm (LxWxH) SMT LED White reflector to maximize reflection of light High efficiency & low power consumption Package : 500pcs / reel Moisture sensitivity level : level 3 RoHS compliant Suitable for general lighting applications Status
- Peak Wavelength: 568 nm
- Luminous Intensity: 25 milliCandela
- Viewing Angle: 120 degrees
- LED Type: Green
-
Supplier: Patlite (USA) Corporation
Description: The RHE series is a compact LED revolving warning light featuring enhanced illumination with 1super bright LED chip, a dome and an innovative light dispersion reflector system.
- Color: Amber, Blue, Green, Red
- Supply Voltage: DC / Battery
- Features: Other
- Visual Indicators: Revolving Light
-
Supplier: OSRAM SYLVANIA, Inc.
Description: DIMMABLE, REFLECTOR TYPE 3.75 INCH ETL (CANADA AND US) APPROVAL GENERAL LIGHTING, RECESSED DOWNLIGHT, WALL WASHER, TRACK LIGHTING APPLICATION 2.63 INCH DIAMETER LED LAMP MEDIUM BASE TYPE 11000 LIFE IN HOUR R20 SHAPE DESIGNATION 325 LUMEN INTENSITY 2700 80 COLOR RENDERING INDEX LEAD
- Lamp Power: 5 watts
- Rated Average Life: 11,000 hours
- Maximum Overall Length: 3.75 inch
- Color Temperature: 2,700 K
-
Description: M30 cylindrical shape shell retro-reflection optical proximity switch with long sensing distance up to 5m, by working against additional reflector. Highlight LED button for an easy idea of swtich state. NPN/PNP NO/NC output ways programmable by PLC. 4pins connector or 2m cables ways
- Operating Distance: 196.8505 inch
- Body Shape: Cylindrical
- Features: DC Powered, Photoelectric Sensors
- Beam Type: Infrared, Visible
-
Supplier: Allied Electronics, Inc.
Description: characters. High bright backlight systems that we offer include transflective reflectors and LED arrays, with electroluminescent panels available on a special order basis. All AND Displays products are covered by a one-year warranty. These devices are compact, liquid crystal display
-
Supplier: Megaman (UK), Limited
Description: Our LED's allow you to choose the right lighting effect whilst cutting maintenance costs, power consumption and reducing heat emissions. These reflectors are a direct replacement for halogen spots in terms of both colour temperature and intensity, but with energy savings of up to 80%.
- Lamp Power: 5 watts
- Rated Average Life: 50,000 hours
- Color Temperature: 4,000 K
- Mean Lumens: 350 lm
-
Supplier: Megaman (UK), Limited
Description: Our LED's allow you to choose the right lighting effect whilst cutting maintenance costs, power consumption and reducing heat emissions. These reflectors are a direct replacement for halogen spots in terms of both colour temperature and intensity, but with energy savings of up to 80%.
- Lamp Power: 5 watts
- Rated Average Life: 50,000 hours
- Color Temperature: 2,800 K
- Mean Lumens: 350 lm
-
Supplier: RS Components, Ltd.
Description: HE red reflector LED,L1334IT 30mA 3mm
- Peak Wavelength: 625 nm
- Luminous Intensity: 12.5 milliCandela
- Viewing Angle: 130 degrees
- Features: Other
-
Supplier: RS Components, Ltd.
Description: 5deg Cree MCE Hybrid Reflector - LED Lighting System Components - LED Reflectors
-
Supplier: GE Lighting
Description: REFLECTOR TYPE 5.37 INCH UL APPROVAL DRY LOCATION APPLICATION LED LAMP E26 MEDIUM SCREW-IN BASE TYPE 25000 LIFE IN HOUR BR30 SHAPE DESIGNATION 700 LUMEN INTENSITY 5000 80 COLOR RENDERING INDEX WHITE GLASS COLOR BULGED REFLECTOR SHAPE DESCRIPTION LAMP EFFICACY 70 LUMEN VOLTAGE
- Lamp Power: 10 watts
- Rated Average Life: 25,000 hours
- Maximum Overall Length: 5.37 inch
- Color Temperature: 5,000 K
-
Supplier: VAST STOCK CO., LIMITED
Description: LED Lighting Lenses Reflector Hexagon 22.6mm D 12.8mm
-
Supplier: Megaman (UK), Limited
Description: Our LED's allow you to choose the right lighting effect whilst cutting maintenance costs, power consumption and reducing heat emissions. These reflectors are a direct replacement for halogen spots in terms of both colour temperature and intensity, but with energy savings of up to 80%.
- Lamp Power: 6 watts
- Rated Average Life: 50,000 hours
- Color Temperature: 2,400 K
- Mean Lumens: 200 lm
-
Supplier: Ushio America, Inc.
Description: Ushio America’s Uphoria LED PAR lamps combine the classic styling of traditional PAR lamps with the advanced technology of Chip-On-Board (COB) LEDs and custom designed optics. This provides a light-weight, energy saving, dimmable LED lamp with the form, fit and function of a
- Lamp Power: 14 watts
- Rated Average Life: 40,000 hours
- Maximum Overall Length: 4.61 inch
- Color Temperature: 2,700 K
-
Supplier: Megaman (UK), Limited
Description: Our LED's allow you to choose the right lighting effect whilst cutting maintenance costs, power consumption and reducing heat emissions. These reflectors are a direct replacement for halogen spots in terms of both colour temperature and intensity, but with energy savings of up to 80%.
- Lamp Power: 10 watts
- Rated Average Life: 50,000 hours
- Color Temperature: 2,800 K
- Mean Lumens: 510 lm
-
Supplier: Ushio America, Inc.
Description: dimmable, wet-location rated, LED PAR lamps are designed to replicate the shape and light output of halogen PAR lamps, but offer serious energy-saving benefits. These LED PAR lamps utilize tightly-binned, high color rendering LEDs and an advanced optical design with
- Lamp Power: 10 to 17 watts
- Rated Average Life: 40,000 hours
- Maximum Overall Length: 3.35 to 5.08 inch
- Color Temperature: 2,700 to 3,000 K
-
Supplier: Ushio America, Inc.
Description: traditional halogen MR16 lamps, these dimmable LEDs are lightweight with a smooth reflector design and provide 85-87% savings on energy costs. The Uphoria Edge series of premium LED MR16 lamps are damp location rated and are available in flood beam spreads. Uphoria Edge
- Lamp Power: 5 to 6.5 watts
- Rated Average Life: 25,000 hours
- Maximum Overall Length: 1.8 to 1.86 inch
- Color Temperature: 2,700 to 3,000 K
-
Supplier: Rayfine Specialty Lighting Co., Ltd.
Description: High Performance LED Dental Operation Lamp Features With blue light cut-off Non-touch On/Off control with IR sensor for this LED dental lamp Non-touch switch between white light and yellow with IR sensor for this LED dental lamp Rayfine focus on best optical solution for medical
- Lamp Power: 7.5 watts
- Color Temperature: 5,700 to 6,500 K
- Color Rendering Index: 90
- Features: LED Lamps, Other, Other Lamp Bases
Find Suppliers by Category Top
Featured Products Top
-
relying on inductive properties, these sensors use ultraviolet light to detect nearby objects. The sensor contains both an LED that emits polarized UV light and a specialized reflector that bounces UV light back at the emitter. Because transparent materials absorb large amounts of polarized UV (read more)
Browse Photoelectric Sensors Datasheets for Locon Sensor Systems, Inc. -
measurement accuracy at long distances The ILR1041-150-IO covers a measuring range from 0.2 m to 150 m with reflector film. The measuring principle is largely insensitive to stray light and provides stable results even in strong ambient light up to 50,000 lx. The adjustable measuring (read more)
Browse Time of Flight Optical Sensors Datasheets for Micro-Epsilon Group
More Information Top
-
Development Implementation of Side Emitting LED's in Exterior Automotive Signal Lighting Applications
This design incorporates a side emitting LED into a 5mm focal length parabolic, faceted reflector .
-
Criticality Experiments with Subcritical Clusters of Low Enriched UO2 Rods in Water with Uranium or Lead Reflecting Walls
The measurements covered in Ref. 4 indicated that the critical mass of a completely inundated system is insensitive to separation of core and lead reflector up to a separation of ~ 5 0 mm and that at an ~100-mm separation, the …
-
Experimental Study on Fast-Neutron Streaming Through a Grid-Plate Shield of a Liquid-Metal Fast Breeder Reactor
1. core (93% enriched uranium, 126 mm in diameter, 156 mm in length) 2. blanket (0.4% depleted uranium, 350 mm in diameter) 3. inner reflector ( lead ) 4. outer reflector (lead) 5 . glory hole 6. grazing hole 7. guide wall (iron) 8 …
-
Design and co-Ordination of Multi-Station International Neutron Monitor Networks
It consists of a 3He counter surrounded by a 2 cm thick inner moderator, a 5 cm thick lead producer, and an outer reflector , inside an aluminium box 5 mm thick.
-
Apparent uniform of light emission from multiple spot sources
The reflector has been set at different angles from the tube base which are 30°, 45°, and 60°, and different distances between the reflector and the LED edge, d, which are 3 mm , 5 mm, and 7 mm.
-
A Wireless Robot for Networked Laparoscopy
(b) LED light pattern simulation (f = 0.4 mm parabolic reflector ; relative Intensity), measured at distances of 5 cm from the LED sources.
-
LED Floodlight - LED Floodlight Manufacturers, Suppliers
Materials: High purity aluminum reflector and heat sink; 5mm thick strength tempered glass cover; high power LED light source; high efficiency imported LED driver.
-
Reflector Manufacturers in Floodlights, Reflector Suppliers & Exporters in Floodlights Directory
Materials: High purity aluminum reflector and heat sink; 5mm thick strength tempered glass cover; high power LED light source; high efficiency imported LED driver.
-
Floodlights - Floodlights Manufacturers, Suppliers
Materials: High purity aluminum reflector and heat sink; 5mm thick strength tempered glass cover; high power LED light source; high efficiency imported LED driver.
-
CMOS binary position-sensitive photodetector (PSD) array
A uniform reflector of 5 mm in diameter was illuminated using an infrared (? =850 nm) LED the pulse width of which was 8 ms.
Indicates content that may require registration and/or purchase.