-
Supplier: Win Source Electronics
Description: Win Source Part Number: 976029-AB-32.768MHZ-B2 Category: Crystals, Oscillators, Resonators>Crystals Series: AB Type: MHz Crystal Package: Tape & Reel (TR) Height - Seated (Max): 0.530" (13.46mm) Standard Package: 1,000 Frequency: 32.768 MHz ESR (Equivalent Series
- Oscillation Frequency: 32.768 MHz
- Total Frequency Stability: 100 ppm
- Frequency Tolerance: 20 %
- Operating Temperature: -20 to 70 C
-
Supplier: Abracon, LLC
Description: ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AB Type: MHz Crystal Length: 11.5 mm Width: 5 mm Height: 13.46 mm Operating Temperature: -20°C ~ 70°C Frequency: 32.768 MHz Frequency Stability: ± 100 ppm Frequency Tolerance: ± 20 ppm Load Capacitance: 18 pF ESR (Equivalent
- Oscillation Frequency: 32.768 MHz
- Total Frequency Stability: 100 ppm
- Load Capacitance: 18 pF
- Max ESR: 25 ohms
-
Supplier: Abracon, LLC
Description: ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABLS Type: MHz Crystal Length: 11.4 mm Width: 4.7 mm Height: 4.2 mm Operating Temperature: -10°C ~ 60°C Frequency: 37.5 MHz Frequency Stability: ± 10 ppm Frequency Tolerance: ± 10 ppm Load Capacitance: 12 pF ESR (Equivalent
- Oscillation Frequency: 37.5 MHz
- Total Frequency Stability: 10 ppm
- Load Capacitance: 12 pF
- Max ESR: 80 ohms
-
-
Supplier: Abracon, LLC
Description: ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABM2 Type: MHz Crystal Length: 8 mm Width: 4.5 mm Height: 1.9 mm Operating Temperature: -40°C ~ 85°C Frequency: 48 MHz Frequency Stability: ± 30 ppm Frequency Tolerance: ± 30 ppm Load Capacitance: 18 pF ESR (Equivalent Series
- Oscillation Frequency: 48 MHz
- Total Frequency Stability: 30 ppm
- Load Capacitance: 18 pF
- Max ESR: 70 ohms
-
Supplier: Abracon, LLC
Description: ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABM8 Type: MHz Crystal Length: 3.2 mm Width: 2.5 mm Height: 0.8 mm Operating Temperature: -40°C ~ 85°C Frequency: 114.285 MHz Frequency Stability: ± 20 ppm Frequency Tolerance: ± 20 ppm Load Capacitance: 18 pF ESR (Equivalent
- Oscillation Frequency: 114.285 MHz
- Total Frequency Stability: 20 ppm
- Load Capacitance: 18 pF
- Max ESR: 80 ohms
-
Supplier: Win Source Electronics
Description: Load Capacitance: Series Operating Mode: 3rd Overtone Categories: Crystals, Oscillators, Resonators Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) Height - Seated (Maximum): 0.067" (1.70mm) Introduction Date: January 19, 1999 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL
- Oscillation Frequency: 33 MHz
- Total Frequency Stability: 50 ppm
- Frequency Tolerance: 30 %
- Max ESR: 80 ohms
-
Supplier: Win Source Electronics
Description: Overtone Categories: Crystals, Oscillators, Resonators Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 70°C Dimension: 0.500" L x 0.200" W (12.70mm x 5.08mm) Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
- Oscillation Frequency: 32 MHz
- Total Frequency Stability: 30 ppm
- Frequency Tolerance: 50 %
- Load Capacitance: 18 pF
-
Supplier: Win Source Electronics
Description: ±30ppm Frequency Tolerance: ±30ppm Load Capacitance: 18pF Operating Mode: 3rd Overtone Categories: Crystals, Oscillators, Resonators Dimension: 0.453" L x 0.197" W (11.50mm x 5.00mm) Height - Seated (Maximum): 0.138" (3.50mm) Popularity: Medium Fake Threat In the Open Market: 37
- Oscillation Frequency: 54 MHz
- Total Frequency Stability: 30 ppm
- Frequency Tolerance: 30 %
- Load Capacitance: 18 pF
-
Supplier: Allied Electronics, Inc.
Description: Designed using high-Q 3rd overtone UM-1 crystal to achieve Ultra-Low Phase Noise. Perfect for any application requiring low pull with extremely low phase noise. Features: Frequency Range: 50-125 MHz Input Voltage: 3.3 V ±0.3 V Jitter: 0.5 psec Typ., 1 psec RMS Max. –165 dBc/Hz Phase
-
Supplier: Allied Electronics, Inc.
Description: Designed using high-Q 3rd overtone UM-1 crystal to achieve Ultra-Low Phase Noise. Perfect for any application requiring low pull with extremely low phase noise. Features: Frequency Range: 50-125 MHz Input Voltage: 3.3 V ±0.3 V Jitter: 0.5 psec Typ., 1 psec RMS Max. –165 dBc/Hz Phase
-
Supplier: ValueTronics International, Inc.
Description: variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 950 kHz-4 GHz Option E1: Instrument with oven-controlled crystal oscillator (OCXO) time-base and GPIB
- Minimum Frequency Range: 4,000 MHz
- Maximum Frequency Range: 4,000 MHz
- Device Type: Generator
- Generator Type: Signal, Sweep
Find Suppliers by Category Top
Featured Products Top
-
Crystals and oscillators are electronic components that generate precise frequency signals. Crystals refer to the quartz or other piezoelectric materials used in oscillators, while oscillators are the complete devices that include the crystal and additional circuitry to produce a stable (read more)
Browse Crystal Filters Datasheets for Unikey Electronics Pte. Ltd. -
The LVDS Series crystal clock oscillator achieves superb stability and low power consumption over a broad range of operating conditions and frequencies. The low jitter output clock signal, generated internally with a non-PLL oscillator design. The device, available on tape and reel, is contained (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
The ECS-327KE 32.768 kHz low-power CMOS subminiature SMD oscillator. Ideal for today’s high-density, low-power applications. Low current 1.5 μA 3.2 x 2.5 mm Footprint 1.5V to 5.5V PbFree/RoHS Compliant -40°C ~ +85°C Operating Temperature Download Datasheet (read more)
Browse Oscillators Datasheets for ECS Inc. International -
Epson's SG-210STF series is an ultra-compact, high performance, and cost competitive crystal oscillator ideal for portable and space constrained applications in the consumer, industrial, and communications areas. With Epson’s high-precision QMEMS quartz crystal as its (read more)
Browse Oscillators Datasheets for DigiKey -
performance of underlying timing components has become a critical bottleneck. At the heart of this timing revolution lies the 312.5MHz ultra-low phase noise crystal oscillator—a device increasingly recognized as the "precision heartbeat" of AI infrastructure. The Frequency (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
-2016) 168-B series, is available in three supply voltages: 1.8 V, 2.5 V & 3.3 V. Housed in a miniature package of 2.0 x 1.6 x 0.9 mm, the (SPXO-2016) 168-B series is a standard CMOS oscillator suitable for many different applications, such as Audio & Multimedia Devices, Communication Devices (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
625MHz high frequency ultra-low phase jitter LVDS/LVPECL differential output Crystal Oscillators, the 165E/F SERIES with a 2.5 x 2.0 mm package and Phase Jitter (12KHz~20MHz): 15fs @ 625MHz (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
Voltage controlled crystal oscillator (VCXO) is a voltage controlled crystal oscillator that belongs to active devices. Through voltage control (VC), the frequency output of the voltage controlled crystal oscillator can be adjusted within a specific range called the traction range (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
in graphics cards and other video-related devices. It is recommended to use Interquip's 5YAA14318 (14.318MHz) surface-mount crystal oscillator. 24MHz, 25MHz, 26MHz: Mainly used for clock signals in motherboard chipsets, CPUs, and other devices. It is recommended to use Interquip's SMCE-2016 (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
High-Performance Differential Output Crystal Oscillator The Interquip HCSL Crystal Oscillator is engineered for high-speed, low-jitter applications in networking and data communication. It provides a differential output similar to LVPECL, offering fast (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd.
More Information Top
-
An Improved Overtone Crystal Oscillator with Microprocessor Temperature Compensation
This design utilizes a 100MHz AT-cut 5th overtone crystal oscillator mixing with a 20MHz AT-cut VCXO, then the 120MHz signal is gained through the filter.
-
An improved microcontroller compensated low phase noise overtone TCXO
It makes of a 100MHz 5th overtone crystal oscillator mixed with the frequency of a 21.4MHz fundamental mode voltage controlled crystal oscillator (VCXO).
-
Design For A Low Phase Noise Overtone TCXO
It makes the frequency of a 100MHz 5th overtone crystal oscillator mixed with that of a 21.4MHz fundamental mode voltage controlled crystal oscillator(VCXO).
-
A Modern Solid-State Portable Cesium Beam Frequency Standard
The standaPdincludes a high quality 5 rnc 5th overtone crystal oscillator which has guaranteedaginglessthan .
-
Synchronization of Local Frequency Standards with VLF Transmissions
Two Western Electric 2.5 MC AT- cut 5th overtone crystal oscillators are used ,one active and the other standby.
-
Table of Contents
Effects of Gamma Irradiation on Frequency Stabilityof 5th Overtone Crystal Oscillators .
-
Experimental studies on flicker noise in quartz crystal resonators as a function of electrode volume, drive current, type of quartz, and fabrication process
As indicated in [lo], amplitude noise to PM noise conversion does not limit the flicker frequency noise of 100 MHz (SC- cut, 5th overtone ) crystal oscillators .
-
Measurement of urine flow from grazing sheep
The transmitter consists of a 5th - overtone crystal oscillator , a buffer driver amplifier and a power amplifier.
-
The uosatmma and u.h.f. data beacons and antenna system
A 5th - overtone crystal oscillator generates a 72-9125 MHz signal which is doubled in the driver stage of the v.h.f. beacon.
-
A novel microcomputer temperature-compensating method for an overtone crystal oscillator
The experimental compensating results show that, using this method, the frequency-temperature stability of a 100 MHz 5th overtone temperature-compensated crystal oscillator can achieve .
Indicates content that may require registration and/or purchase.