-
Supplier: LCSC Electronics Technology (HK) Limited
Description: Common cathode 8x8 Red Plugin LED Displays - Dot Matrix ROHS
- Common: Common Cathode
- Display Type: Dot Matrix Display
- LED Color: Standard Red
-
Supplier: Newark, An Avnet Company
Description: 39x9 Dot Matrix LED Driver, QFN-60 (7.0mm x 7.0mm), T&R
-
Supplier: ams
Description: The AS1100 is a, SPI interfaced, dot-matrix LED driver for a 8x8 LED matrix or 8 7-Segment LEDs. It includes a 4bit PWM for the entire matrix and an external resistor can be used for analog current adjustment up to 5mA per LED.
- Input Voltage: 5 volts
- Output Current: 5 milliamps
- Number of Channels: 64 #
- Type: Dimmable
-
-
Supplier: ams
Description: The AS1105 is a, SPI interfaced, dot-matrix LED driver IC for a 4x8 LED matrix or 4 7-Segment LEDs. It includes a 4bit PWM for the entire matrix and an external resistor can be used for analog current adjustment up to 10mA per LED.
- Input Voltage: 5 volts
- Output Current: 10 milliamps
- Number of Channels: 32 #
- Type: Dimmable
-
Supplier: ams
Description: The AS1108 is a, SPI interfaced, dot-matrix LED driver IC for a 4x8 LED matrix or 4 7-Segment LEDs. It includes a 4bit PWM for the entire matrix and an external resistor can be used for analog current adjustment up to 10mA per LED.
- Input Voltage: 3 to 5.5 volts
- Output Current: 10 milliamps
- Number of Channels: 32 #
- Type: Dimmable
-
Supplier: ams
Description: The AS1106 is a, SPI interfaced, dot-matrix LED driver IC for a 8x8 LED matrix or 8 7-Segment LEDs. It includes a 4bit PWM for the entire matrix and an external resistor can be used for analog current adjustment up to 40mA.
- Input Voltage: 2.7 to 5.5 volts
- Output Current: 5 milliamps
- Number of Channels: 64 #
- Type: Dimmable
-
Supplier: ROHM Semiconductor GmbH
Description: BD26503GUL and BD26503KS2 is “Matrix LED Driver” that is the most suitable for the cellular phone and home electric appliances. It can control 7x17 (119 dot) LED Matrix by internal 7-channel PMOS SWs and 17-channel LED drivers. It can control
- Input Voltage: 2.7 to 5.5 volts
- Output Voltage: 5.5 volts
- Output Current: 510 milliamps
- Number of Channels: 17 #
-
Supplier: ROHM Semiconductor USA, LLC
Description: BU26507GUL is “Matrix LED Driver” that is the most suitable for the cellular phone. It can control 5x6 (30 dot) LED Matrix by internal 5-channel PMOS SWs and 6-channel LED drivers. It can control the luminance and firefly lighting of the
- Input Voltage: 2.7 to 5.5 volts
- Output Voltage: 5.5 volts
- Output Current: 255 milliamps
- Number of Channels: 6 #
-
Supplier: ROHM Semiconductor USA, LLC
Description: BD26503GUL and BD26503KS2 is “Matrix LED Driver” that is the most suitable for the cellular phone and home electric appliances. It can control 7x17 (119 dot) LED Matrix by internal 7-channel PMOS SWs and 17-channel LED drivers. It can control
- TJ: -40 to 85 C
- Supply Voltage: 2.7 V
- Features: Other, RoHS Compliant
-
Supplier: ROHM Semiconductor GmbH
Description: BU16501KS2 is “Matrix LED Driver” that is the most suitable for the Home Appliance. It can control 8x16 (128 dot) LED Matrix by internal 8-channel PMOS SWs and 16-channel LED drivers. It can control the brightness in each dot by the
- Input Voltage: 2.7 to 5.5 volts
- Output Voltage: 5.5 volts
- Output Current: 680 milliamps
- Number of Channels: 16 #
-
Supplier: ROHM Semiconductor USA, LLC
Description: BU16501KS2 is “Matrix LED Driver” that is the most suitable for the Home Appliance. It can control 8x16 (128 dot) LED Matrix by internal 8-channel PMOS SWs and 16-channel LED drivers. It can control the brightness in each dot by the
- Input Voltage: 2.7 to 5.5 volts
- Output Voltage: 5.5 volts
- Output Current: 680 milliamps
- Number of Channels: 16 #
-
Supplier: Newark, An Avnet Company
Description: 18x11 Dot Matrix I2C (1MHz) LED Driver with Noise Reduction, 8-bit Current Adjust, QFN-40 (5.0mm x 5.0mm)
-
Supplier: Lingto Electronic Limited
Description: 6X8 DOT MATRIX LED DRIVER, 7.4KH
- Output Current: 84 milliamps
- Type: Dimmable
-
Supplier: VAST STOCK CO., LIMITED
Description: LED Display Drivers 7x7 Dot Matrix LED Drvr 3.15-4.5V
-
Supplier: VAST STOCK CO., LIMITED
Description: LED Lighting Drivers 6x8 Dot Matrix LED Driver, eTSSOP-28 (9.7mm x 6.4mm), T&R
-
Supplier: Broadcom Inc.
Description: constant current output LED row drivers. Decoded column data is clocked into the on-board shift register for each refresh cycle. Full character display is achieved with external column strobing.
- Number of Rows: 1 #
- Number of Characters: 4 #
- Color Wavelength: 585 nm
- Character Height: 4.87 mm
-
Supplier: Broadcom Inc.
Description: This is a 5.0 mm (0.2 inch) four character 5 x 7 dot matrix display driven by an on-board CMOS IC. This display is pin for pin compatible with the HPDL-2416. The IC stores and decodes 7 bit ASCII data and displays it using a 5 x 7 font. Multiplexing circuitry, and drivers are
- Number of Rows: 1 #
- Number of Characters: 4 #
- Color Wavelength: 574 nm
- Character Height: 3.7 mm
-
Supplier: Broadcom Inc.
Description: This is a 5x7dot matrix display with four 0.27" tall characters, driven by an on board CMOS IC. The IC stores and decodes 7 bit ASCII data and displays it with an easy to read 5x7 font. Multiplexing circuitry and drivers are included in the IC to allow the display to interface
- Number of Rows: 1 #
- Number of Characters: 4 #
- Color Wavelength: 574 nm
- Character Height: 3.7 mm
-
Supplier: VAST STOCK CO., LIMITED
Description: LED Lighting Development Tools 12x16 Dot Matrix LED Driver-Eval Board
- Category: Development Board
-
Supplier: Win Source Electronics
Description: Manufacturer: STMicroelectronics Win Source Part Number: 1065254-M5451B7 Packaging: Tube/Rail Mounting: Through Hole Configuration: Alphanumeric or Dot Matrix Display Type: LED Digits or Characters: 4 or 5 Digits Categories: Integrated Circuits Status: Obsolete(EOL) Temperature
- TJ: -25 to 85 C
- Package Type: DIP, PDIP
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: STMicroelectronics Win Source Part Number: 1065253-M5450B7 Packaging: Tube/Rail Mounting: Through Hole Configuration: Alphanumeric or Dot Matrix Display Type: LED Digits or Characters: 4 or 5 Digits Categories: Integrated Circuits Status: Obsolete(EOL) Temperature
- TJ: -25 to 85 C
- Package Type: DIP, PDIP
- Features: Other
-
Supplier: Broadcom Inc.
Description: This standard solid state display have a 7.4 mm (0.29 inch) dot matrix character and an on-board IC with data memory latch/decoder and LED driver in a glass/ceramic package. HDSP-0983 displays utilize an epoxy glass-to-ceramic seal. This over range device displays " /-1"
- Number of Rows: 1 #
- Number of Characters: 1 to 2 #
- Color Wavelength: 574 nm
- Character Height: 7.4 mm
-
Supplier: Micropac Industries, Inc.
Description: The 4N51, 4N52, 4N53 and 4N54 series are solid state numeric and hexadecimal displays for use in high reliability applications. The displays feature an on-board decoder/driver and memory (except 4N53). These displays are hermetically sealed and conform to MIL-PRF-87157, the general
- Number of Rows: 1 #
- Number of Characters: 1 #
- Character Height: 7.4 mm
- Minimum Luminous Intensity: 40 microCandela
-
Supplier: Win Source Electronics
Description: Manufacturer: STMicroelectronics Win Source Part Number: 136591-M5451Q Packaging: Tube/Rail Mounting: SMD (SMT) Configuration: Alphanumeric or Dot Matrix Display Type: LED Digits or Characters: 4 or 5 Digits Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range
- TJ: -25 to 85 C
- Features: Other
- Package Type: PLCC
-
Supplier: Win Source Electronics
Description: Manufacturer: Panasonic Electronic Components Win Source Part Number: 1016700-AN32054B-PB Packaging: Reel - TR Mounting: SMD (SMT) Configuration: Dot Matrix Display Type: LED Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 85°C Case /
- TJ: -30 to 85 C
- Package Type: BGA
- Features: Other
-
Supplier: New Vision Display
Description: transmissive polarizers Custom icons Printed colors With COG driver ICs Serial Interfaces Dot Matrix/Graphic Modules Character modules up to 40×4 format Full-graphic modules up to 320×240 resolution STN, FSTN, PMVA and other technologies Reflective, transflective, transmissive
- Features: Flat Panel Monitor, LCD Display, PMLCD
- Color: Monochrome
-
Supplier: Interface Displays & Controls
Description: interface Lighted segments or lighted background Alphanumeric or pictorial displays Fast response time Multiplexed displays (T/N) Dot matrix (T/N) Applications Command — Guidance, data management, navigation, computer interface Control — Annunciation, input/output, data management,
- Features / Applications: ARINC / Avionics, Computer Applications, MIL-SPEC / Military
- Display Type: Character Display, Graphic Display
- Backlight: Electro Luminescent (EL), Light Emitting Diode (LED)
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
Application-specific software module for evaluating near-infrared lasers and LEDs Near-infrared (near-IR or NIR) emissions of light are used by devices to sense three-dimensional objects while eliminating visible light interference and human visual distraction. However (read more)
Browse Test, Inspection, and Measurement Software Datasheets for Radiant Vision Systems -
fast, accurate results ideal for in-line quality control. Manufacturers of three-dimensional sensing technology can apply the NIR Intensity Lens solution for angular measurement of NIR LEDs, lasers, and diffractive optical elements (DOE). The lens mounts directly to a Radiant Vision Systems (read more)
Browse Automated Test Equipment Datasheets for Radiant Vision Systems -
Ceramic Matrix Composites Ceramic Matrix Composites (CMC’s) comprise a ceramic matrix reinforced by a refractory fiber such as silicon carbide, alumina or carbon. More readily available CMC’s today include (read more)
Browse Micro Machining Services Datasheets for Insaco, Inc.
More Information Top
-
Motorola VIP1616T Set-Top Box
Main Cost Drivers (Representing ~70% of total materials cost). .... Buffer $15.45 - Sigma Designs - SMP8634LF - Media Processor - MPEG-4.10 (H.264), SMPTE 421M (VC-1) $5.97 - UniMicron Technology - 4-Layer - FR4, Lead -Free $5.70 … $4.78 - Futaba - VFD - 5x7 Dot Matrix , 14-Characters, 109.2mm…
-
Page 2. Semiconductor parts with 475 in root number
1.2' 5x7 DOT MATRIX DISPLAYS. .... High Efficiency Serial LED Driver with 30V Integrated Switch .
-
EVERLIGHT sues Nichia in US
• Everlight Electronics Announces High Performance Customizable 4-Character 5x7 Dot Matrix Through-Hole Display ELMM-457 28th November 2012. .... • Everlight Electronics Extends Signage LED Portfolio 13th November 2012. .... MAX3232EIPWE4 - 3-V to 5.5-V Multichannel RS-232 Line Driver /R...
-
Big "R",little "c",Integrated Data Annotation And Sensor Control For Long Range Oblique Photography (LOROP)
The DDS utilizes digital techniques for processing fixed and variable information to either the machine readable MIL-STD-782, +3 BCD format or a sixty-four character 5x7 dot matrix , alpha-numeric format for annotation as shown in Figures 1 and 2. .... For the special KA-99, sixty-line LED output to be activated, the DDS receives four signals. .... the proper frequency range to activate the fail-safe, 75 to 750 ma per line output drivers .
-
Page 9. Semiconductor parts with 713 in root number
5x7 dot matrix (green). .... LED Display. .... NPN Silicon AF Transistors (For AF input stages and driver applications High current gain) .
-
High Way Vehicle Speed Control & Automatic Breaking System
LCD is finding wide spread use replacing the LEDs . .... Each character consists of 5x7 dot matrix . .... The dc motor driver circuit is used to drive the DC motor effectively.
-
Page 3. Semiconductor parts with 875 in root number
LED Display. .... Dot Matrix Display. .... 2.0" Displays 5X7 Dot Matrix. .... 1ch Motor Driver .
-
Mechatronics and Industrial Informatics
SPI module developed a simple digital tube display driver . .... Parallel data is sent to a 4-segment LED pin. .... Fifth, 160 5X7 dot matrix font is built in a character generator CGROM.
-
TB62713N datasheet - Itelligent 5x7 LED dot matrix display controller : Datasheets for Electronic Components and Semiconductors
Itelligent 5x7 LED dot matrix display controller. .... 16 bit constant current LED driver with shift register and latch functions.
-
Page 2. Semiconductor parts with 975 in root number
LED Display. .... Dot Matrix Display. .... 2.0" Displays 5X7 Dot Matrix. .... RAM built-in, Dot-matrix STN LCD control driver .
Indicates content that may require registration and/or purchase.