-
Supplier: RYCO Hydraulics, Inc.
Description: Type Approvals: Technical Specifications: Recommended For Extremely high pressure hydraulic oil lines. Constant pressure (Isobaric) 420 bar / 6100 psi in all sizes. Small bend radius and compact dimensions are advantages in installations. Construction TUBE: Black, oil resistant
- Temperature Range: -40 to 212 F
- Features: Hose
- Application: Hydraulics
-
Supplier: RYCO Hydraulics, Inc.
Description: Type Approvals: Technical Specifications: Recommended For Extremely high pressure hydraulic oil lines. Constant pressure (Isobaric) 420 bar / 6100 psi in all sizes. Small bend radius and compact dimensions are advantages in installations. Construction TUBE: Black, oil resistant
- Temperature Range: -40 to 212 F
- Features: Hose
- Application: Hydraulics
-
Supplier: RYCO Hydraulics, Inc.
Description: highly abrasion resistant (AR), non marking. JS6000GX, grey, highly abrasion resistant (AR), non marking. Embossed layline for positive, permanent identification. No skiving required for T2000 Series Crimp Couplings. Performance TEMPERATURE RANGE: JS6000BX/GX JETSTORM Hoses handle hot water
- Temperature Range: 275 F
- Features: Hose
- Application: Hydraulics
-
-
Supplier: RYCO Hydraulics, Inc.
Description: first 2” (-32) hose tested to 1 million impulse cycles at 400mm (15.8”) Minimum Bend Radius. Constant pressure 420 bar / 6100 psi in all sizes for easy system design and hose selection. Small bend radius is an advantage in installations. FRAS – FLAME RESISTANCE AND ANTI-STATIC:
- Temperature Range: -40 to 250 F
- Features: Hose
- Application: Hydraulics
-
Supplier: Kuriyama of America, Inc.
Description: alfabiotech EVOLUTION E6K Seriesl 6000 PSI Minetuff Hydraulic Hose Developed to withstand very demanding conditions; very high performance in pressure, pulsing and flexing
- Inside Diameter: 1 inch
- Outside Diameter: 1.5 inch
- Working Pressure: 6,000 psi
- Temperature Range: 250 F
-
Supplier: Kuriyama of America, Inc.
Description: alfabiotech EVOLUTION E6K Seriesl 6000 PSI Minetuff Hydraulic Hose Developed to withstand very demanding conditions; very high performance in pressure, pulsing and flexing
- Inside Diameter: 2 inch
- Outside Diameter: 2.7 inch
- Working Pressure: 6,000 psi
- Temperature Range: 250 F
-
Supplier: Kuriyama of America, Inc.
Description: alfabiotech EVOLUTION E6KST Seriesl 6000 PSI Supertuff Hydraulic Hose Developed to withstand very demanding conditions; very high performance in pressure, pulsing and flexing
- Inside Diameter: 1 inch
- Outside Diameter: 1.5 inch
- Working Pressure: 6,000 psi
- Temperature Range: 250 F
-
Supplier: Kuriyama of America, Inc.
Description: alfabiotech EVOLUTION E6KST Seriesl 6000 PSI Supertuff Hydraulic Hose Developed to withstand very demanding conditions; very high performance in pressure, pulsing and flexing
- Inside Diameter: 2 inch
- Outside Diameter: 2.7 inch
- Working Pressure: 6,000 psi
- Temperature Range: 250 F
-
Supplier: Hannay Reels
Description: To handle single 1/2" through 1" I.D. hose Fuel Dispensing / Fire Protection / Spray Operations / Water Blasting / Sewer Cleaning / Water Supply / Suction / Transfer Heavy-duty reel for longer lengths of hose. Choose gear-driven crank rewind or chain and sprocket drive powered by an
- Maximum Pressure: 5,000 psi
- Hose / Cable Length: 60 to 550 ft
- Flange Diameter: 18.75 to 31.75 inch
- Core Diameter: 10.5 inch
-
Supplier: Radwell International
Description: HOSE ADAPTER TUBE FITTING, HYDRAULIC, 37 DEGREE FLARE, 90 DEGREE ELBOW ANGLE, 6000 PSI, 10 MM TUBE OD, TUBE TO NPT, STEEL. FREE 2 YEAR RADWELL WARRANTY
- Fitting Type: Adapter, Elbow, Hydraulic Fitting
- Connection Type: Flare
- Features: Hose Fitting, Tube Fitting
-
Supplier: Hannay Reels
Description: To handle single 1/2" through 1" I.D. hose Fuel Dispensing / Fire Protection / Spray Operations / Water Blasting / Sewer Cleaning / Water Supply / Suction / Transfer Heavy-duty reel for longer lengths of hose. Choose gear-driven crank rewind or chain and sprocket drive powered by an
- Maximum Pressure: 5,000 psi
- Hose / Cable Length: 60 to 550 ft
- Flange Diameter: 18.75 to 31.75 inch
- Core Diameter: 10.5 inch
-
Supplier: Hannay Reels
Description: To handle single 1/2" through 1" I.D. hose Fuel Dispensing / Fire Protection / Spray Operations / Water Blasting / Sewer Cleaning / Water Supply / Suction / Transfer Heavy-duty reel for longer lengths of hose. Choose gear-driven crank rewind or chain and sprocket drive powered by an
- Maximum Pressure: 5,000 psi
- Hose / Cable Length: 60 to 550 ft
- Flange Diameter: 18.75 to 31.75 inch
- Core Diameter: 10.5 inch
-
Supplier: Hannay Reels
Description: To handle single 3/4" through 1" I.D. hose. Water Blasting / Sewer Cleaning / Rodding This reel is designed with external hose connection to allow tightening of hose connection without removing all hose from the spool. The optional hose guide arm along with the
- Maximum Pressure: 6,000 psi
- Hose / Cable Length: 350 to 900 ft
- Core Diameter: 16 inch
- Hose / Cable Outside Diameter: 1.18 to 1.43 inch
-
Supplier: HydraCheck Inc.
Description: PSI continuous operating pressure. PD nipples are designed to meet or exceed SAE J1502 and ISO 15171-1 design and performance specifications. Specifications: Material: Steel Seal Material: Nitrile Maximum Working Pressure: 6000 PSI (414 bar) Temperature Rating: -40 to +250˚F
- English Size: 0.375 to 0.5625 inch
- Material: Carbon & Alloy Steel
- Fitting Type: Coupling, Hydraulic Fitting, Quick Coupler
- Features: English, Hose Fitting, Nipple, Threaded, Tube Fitting
-
Supplier: HydraCheck Inc.
Description: A single hydraulic system can have components and or sub-systems that operate at different pressures. For example, the pressure in the housing of a hydraulic pump or motor cannot exceed 70 PSI while the system pressure might be 6000 PSI. It is not possible to use a
- Features: Analog
- Type: Gauge
- Scale Units: bar, psi
-
Supplier: HydraCheck Inc.
Description: adaptor. 0 to 3000 PSI (0 to 207 bar) pressure gauge with direct gauge adaptor. 0 to 6000 PSI (0 to 414 bar) pressure gauge with direct gauge adaptor. Two (2) 60″ (1524 mm) microbore hose assemblies. Two (2) microbore hose unions (connect hoses for
- Features: Analog
- Type: Gauge
- Scale Units: bar, psi
-
Supplier: HydraCheck Inc.
Description: A single hydraulic system can have components and or sub-systems that operate at different pressures. For example, the pressure in the housing of a hydraulic pump or motor cannot exceed 70-PSI while the system pressure might be 6000-PSI. It is not possible to use a
- Features: Analog
- Type: Gauge
- Scale Units: bar, psi
Find Suppliers by Category Top
Featured Products Top
-
Hannay Reels 6000 Series Manual or Power Rewind Reels are heavy-duty enough to handle longer lengths of hose used for fuel dispensing, fire protection, and water blasting operations. Available with a gear-driven crank rewind or a sprocket drive powered by electric, hydraulic or compressed air (read more)
Browse Hose Reels Datasheets for Hannay Reels -
SAE J517 R15 standard, delivering a consistent maximum working pressure of 42 MPa (6,000 psi) with a 4:1 safety factor, providing ample safety margins and predictable replacement cycles in critical operations where unplanned downtime carries significant consequences. (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
pressure swivel joint, 1" female NPT threads. Standard outlet: 1" female NPT threads. Standard pressures to 2,000 psi (138 bar), available up to 6,000 psi (414 bar) – must specify. Temperatures from -40° F to +250° F (-40° C to +121° C (read more)
Browse Hose Reels Datasheets for Hannay Reels -
stainless steel discs and sprocket with chrome frame cost extra. F and FL1500 reels pressures to 3000 psi (207 bar). FH1500 reels pressures up to 6000 psi (414 bar). Temperatures from +20°F to +400°F (-7°C to +204°C). (read more)
Browse Hose Reels Datasheets for Hannay Reels -
supplier for your entire hydraulic hose needs. Key Specifications at a Glance Reinforcement: 4 alternating layers of spiraled high-tensile steel wire Working Pressure: 42 MPa (6090 psi (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Unmatched burst strength & fatigue resistance – Six layers of high-tensile spiral steel wire reinforcement deliver extraordinary burst pressure ratings and endure over 1.2 million impulse cycles, effectively eliminating hose elongation and kinking under extreme peak (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
K-Kleen Pressure Washer Hose Assemblies by Kuriyama are for use on pressure washers up to 4,000 PSI. The hose tube is water, hot water, detergent solutions resistant, special synthetic rubber. Reinforcement is one or two high tensile steel wire braids. The cover is oil, abrasion and weather (read more)
Browse Hose Fittings Datasheets for Kuriyama of America, Inc. -
-range gauges from high pressure. Compatible with most hydraulic fluids. Continuous system pressure readings are possible through pressure ranges of 0-5000 PSI or 0-6000 PSI. (read more)
Browse Leak Testing Equipment Datasheets for HydraCheck Inc. -
Ideal for air compressors and washdown applications, Hannay Reels 1800 Series manual or power rewind reels are compact and lightweight. The direct crank is attached to rewind long-length 5/8” or 3/4” ID hoses. The chain and sprocket drive are powered by an electric, hydraulic or (read more)
Browse Hose Reels Datasheets for Hannay Reels -
Engineered for the Most Demanding Hydraulic Environments Designed for procurement specialists, maintenance engineers, and fleet managers who prioritize system reliability and total cost of ownership, the TIP 4SH32 spiral hydraulic hose is a (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd.
More Information Top
-
CR4 - Thread: Hydraulic Pump Question
… idea i have is to replace the electric motor and pump with a new updated set up(150bar/2175psi), remove the steel pipework and fit in new hydraulic hoses along with a precision … … with a pair of 6000psi gauges inline so that …
-
Shopping In Accessories - Big Bruin
… 202184S - 202184s Hose Adapter Mnpt To Jic 1214x71620 Eaton Hose Adapter, MNPT to JIC, 1/2-14x7/16-20 2021-8-4S Hydraulic Hose Adapter Hydraulic Hose Adapters and Plugs Hydraulic Hose Adapter, Male NPT to … … In, Max Working Pressure 6000 PSI , Length 1.
-
90 Degree Elbow Hydraulic Hose Adapters and Plugs - Hydraulic Hoses - Grainger Industrial Supply
Working Pressure ( PSI ) 6000 , Length (In.) 3.41, Carbon Steel, Trivalent Chromium Finish, Standards SAE/JIC Hydraulic Hose Adapter, Male JIC, 90 Degree Elbow, Male JIC Size (in.) 1-5/16-12, Flange Size (In.) -24 CD...
-
CR4 - Blog Entry: Will You Boost Hydraulic Hybrid Technology?
Thats easily handled with 5/8 inch hydraulic hose . I would design it with a 4500 - 6000 PSI peak pressure capacity to the wheel motors though.
-
CR4 - Thread: Design Pressure and Temperature
And the good quality 4500 - 6000 PSI rated hose typically has burst ratings of around 3:1 - 4:1 or around 13500 - 24000 PSI! I was recently working for a farmer who had four brand new hydraulic lines burst in a …
Indicates content that may require registration and/or purchase.