-
Supplier: Petersen Products Co.
Description: Description Pressure Regulator, 6000 PSI with CGA 347 Sage Subcategory Number W1615
-
Supplier: Radwell International
Description: PRESSURE GAUGE, 4" ABS CASE, COPPER ALLOY INTERNALS, 6000 PSI/KPA, 1/4 NPT MALE BOTTOM CONN. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: PNEUMATIC REGULATOR, 1301 SERIES, 1/4 INCH NPT, 6000 PSI. FREE 2 YEAR RADWELL WARRANTY
- Media: Air
- Features: Pneumatic, Regulator (general)
-
-
Supplier: Eaton
Description: Y-strainer is very strong and can readily accommodate the high pressures that are common in this type of service. Pressures up to 6000 psi are not unusual. When steam is being handled, high temperature can be an additional complicating factor. A steam pressure of
- Pipe Size: 0.5 to 10 inch
- Pressure Rating: 275 to 1,480 psi
- Screen Opening: 0.03125 to 0.5 inches
- Process Temperature: 100 F
-
Supplier: Gluefast Company, Inc. (The)
Description: Applicator Work? PAT is totally self-contained, complete with stainless-steel tank, pressure gauge and regulator, handgrips, rubber hose and safety relief valve. PAT is simple to use and easy to handle. Just fill the tank with water-based glue or adhesive and air (10-90 psi) and
- Application: Adhesive / Silicone
-
Supplier: Equilibar, LLC.
Description: Equilibar's Research Series back pressure regulator offer precision performance for high pressure applications up to 5000 psig. These regulators provide stable inlet pressure across widely varying flow rates, for liquid, gas, and mixed phase fluids. We can provide
- Valve Size: 0.125 inch
- Pressure Rating: 0 to 10,000 psi
- Controlled Pressure Range: 0 to 10,000 psi
- Number of Ports/Ways: 2
-
Supplier: Proportion-Air, Inc.
Description: No Description Provided
- Valve Size: 0.25 inch
- Media Temperature: 32 to 158 F
- Port Size: 0.25 inch
- Controlled Pressure Range: 0 to 6,000 psi
-
Description: TESCOM™ 50-2000 Series pressure reducing regulator is specifically designed for extended life operation in high pressure hydraulic applications of up to 10000 PSIG [690 bar]. Ideal for use in wellhead control panels, subsea valve acutations, chemical injections and Hydraulic
- Valve Size: 0.25 to 0.5625 inch
- Flow (Cv): 0.02 to 0.12
- Pressure Rating: 10,000 to 15,000 psi
- Media Temperature: -15 to 165 F
-
Description: TESCOM™ 26-1100 Series is a dome load, high flow pressure reducing regulator. Ideal for use in pneumatic test consoles and R&D laboratories.
- Valve Size: 0.375 to 0.5 inch
- Flow (Cv): 1.3
- Pressure Rating: 10,000 psi
- Media Temperature: -65 to 165 F
-
Description: TESCOM™ 54-2200 Series high pressure, high flow pressure reducing regulator is excellent for hydraulic applications. Inlet and outlet is rated up to 8000 PSIG [550 bar]; Cv = 2.0 for flows up to 60 GPM [127 LPM]; and spring, air and dome loaded versions are available. Hardened
- Valve Size: 0.75 inch
- Pressure Rating: 8,000 psi
- Number of Ports/Ways: 3
- Regulator Size: 0.75 inch
-
Description: TESCOM™ 26-1700 Series regulator controls pressures up to 15000 PSIG [1034 bar] and is suitable for gas or liquid service.
- Valve Size: 0.125 to 0.5 inch
- Flow (Cv): 0.6
- Pressure Rating: 10,000 psi
- Media Temperature: -65 to 165 F
-
Supplier: ADMET, Inc.
Description: No Description Provided
- Valve Size: 0.375 inch
- Number of Ports/Ways: 3
- Pressure Rating: 10,000 psi
- Port Size: 0.375 inch
Find Suppliers by Category Top
Featured Products Top
-
0-1500, 2500, and 3000 PSIG delivery pressures available One piece encapsulated valve design with PCTFE seats and an internal filter Ergonomic knob for improved grip 1/4” NPT outlet with stainless steel 1/4” tube fitting 2 1/2” dual scale gauges (psi/bar) Conforms to CGA E-4 standard for gas pressure regulators (read more)
Browse Pressure Regulators Datasheets for HydraCheck Inc. -
seats and an internal filter Ergonomic knob for improved grip 1/4” NPT outlet with stainless steel 1/4” tube fitting 2 1/2” dual scale gauges (psi/bar) Conforms to CGA E-4 standard for gas pressure regulators Made in the USA *Models with the following CGA inlet connections are self-venting – 580, 677 (read more)
Browse Pressure Regulators Datasheets for HydraCheck Inc. -
Introducing the smallest and lightest three-stage pressure regulator in the marketplace. The Beswick PRD4HP series pressure regulator accurately reduces inlet pressures of up to 3,000 psig (206.8 bar) down to 0 to 40 psig (0 to 2.76 bar) range. The optimized valve to sensing area (read more)
Browse Pressure Regulators Datasheets for Beswick Engineering Co., Inc. -
consistent outlet pressure despite wide swings in the inlet (source) pressure or decaying inlet pressure. The PRD3 pressure regulator series is rated for inlet pressures up to 500 psi (34.5 bar) and can provide outlet pressures in the range of 0 to 30 psi (0 to 2.07 bar). The regulator can be ordered in brass, 303 SS, 316 SS or aluminum. (read more)
Browse Pressure Regulators Datasheets for Beswick Engineering Co., Inc. -
The new and improved Beswick three-stage high pressure regulator, PRD4HP-1N7-1-6V, accurately reduces inlet pressures of up to 3,000 psi down to the 0 to 30 psi range. A new valve seat design provides improved resistance to high temperatures. It can regulate outlet pressures accurately (read more)
Browse Pressure Regulators Datasheets for Beswick Engineering Co., Inc. -
regulators. The large valve to sensing area ratio and frictionless design, helps to maintain low pressure regulation, such as ½ psi. The maximum outlet pressure range is (0 -50) psig. Available with a variety of body (brass, aluminum and 303/316 stainless steel) materials (read more)
Browse Pressure Regulators Datasheets for Beswick Engineering Co., Inc. -
motor, the 6000 series can handle pressure up to 2,000 psi. Additional material options are available upon request. Features: Heavy (read more)
Browse Hose Reels Datasheets for Hannay Reels -
– 63mm sizes; Kynar 740 body. High purity CDB-16 (8 hour hot / 8 hour cold DI rinse) procedure is standard; clean and double bag in class 100 (ISO 5) clean room. Ultimate purity with excellent flow performance; set pressure range 10-100 PSI. Available with or without isolated pressure gauge (read more)
Browse Pressure Regulators Datasheets for Plast-O-Matic Valves, Inc. -
of two or more high-purity gas cylinders connected to a regulator panel equipped with pressure regulators, valves, and gauges. The semi-automatic changeover mechanism monitors the pressure in the active cylinder. When the pressure drops below a set threshold, the system seamlessly switches to a full (read more)
Browse Manifolds and Manifold Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Material: 316L SS Maximum Inlet Pressure: 3000, 2200, 500PSI (read more)
Browse Manifolds and Manifold Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd.
More Information Top
-
http://calhoun.nps.edu/public/bitstream/handle/10945/4407/09Dec_Ho.pdf?sequence=1
6000psi Pressure Regulator (ProStar – PRS 409259) 3.
-
Solvent extraction of methane from simulated geopressured-geothermal fluids: sub-pilot test results
Pressure regulator , 6000 psi in., 6000 psi out Circle Seal Dynareg P/N 57B1112G .
-
CR4 - Thread: High Pressure Flow meter
Well i am trying to design and manufacture a high pressure regulator say with 6000 psi inlet and outlet 300-6000 psi range.
-
Implementation and Evaluation of a Coriolis Flow Meter
A 6000 psi regulator controlled the fuel pressure and a digital pressure gauge was mounted immediately upstream of the flow sensor.
-
http://calhoun.nps.edu/public/bitstream/handle/10945/26173/preliminarycorro00orza.pdf?sequence=1
pressure regulator is rated to 6000 psi .
-
http://calhoun.nps.edu/public/bitstream/handle/10945/1823/05Dec_Shay.pdf?sequence=1
Maximum pressure: 310 bar (4500 psi) High-pressure hose: 1/8 inch inner diameter, Maximum pressure : 413.7 bar ( 6000 psi ) Variable regulators : Manufacturer: Aqua Environment, model # 415-4000 Pressure range: 0-27 bar (0-400 psi) Low-pressure tubing: ¼ inch …
-
QUARTERLY TECHNICAL PROGRESS REPORT ON AEC-SPONSORED ACTIVITIES, APRIL-- JUNE 1969.
In this test the nozzle from Test No. 40 (orifice size, 10.2 mils) was connected through a pressure gauge and regu- lator to a 6000 psi nitrogen bottle, as shown in Figure 10.
-
Handbook of Urologic Cryoablation
Pressure @ 6000 psi (standard size) Regulator : CGA 580 .
-
Journal of Propulsion and Power > Xenon ion propulsion subsystem
In acceptance tests conducted by the manufacturer, the pressure regulator passed a 4.1xl07 Pa ( 6000 psi ) proof- pressure test and internal/external leakage tests.
-
Technology on In-Situ Gas Generation to Recover Residual Oil Reserves
A dome pressure of BPR was adjusted by nitrogen gas provided from a 6000 psi nitrogen tank and through a hand operated pressure regulator mounted outside the temperature bath.
Indicates content that may require registration and/or purchase.