Products/Services for 6061 Aluminum Ingot
-
Ingots and Casting Stock - (164 companies)...the user to specify the desired part based on size dimensions such as overall thickness and overall width, mechanical properties such as yield strength and tensile strength, or material types such as aluminum and copper. Ingot and Casting...Metal / Alloy TypesAlloyFusible Alloy
-
Aluminum and Aluminum Alloys - (748 companies)How to Select Aluminum and Aluminum Alloys. Aluminum and aluminum alloys are lightweight, non-ferrous metals with good corrosion resistance, ductility, and strength. Products differ in terms of composition, grade, shape, dimensions, and features... -
Casting Machines - (40 companies)...machines, and ingot casting machines. Casting machines represent the collection of equipment that is used to shape and form molten metal into various shapes and forms by the use of a die. This includes the furnaces, ladles, tundishes, impression devices...
-
Weights - (105 companies)...equipment. Pendulums. Vehicles. Demolition. Materials. Weights may be constructed of materials such as: Aluminum. Granite/Stone. Lead. Molybdenum. Steel. Tungsten. Water (within a container). Zinc. Selecting Weights. An extensive array of products...
-
Nonferrous Metals and Alloys - (1625 companies)...of nonferrous metals and alloys based on material type. These include precious metals, aluminum, copper, nickel, and zinc. Precious metals and their alloys are rare metallic elements and alloys such as silver, gold, platinum, palladium, iridium, osmium... -
Metal Plates and Plate Stock - (716 companies)...where, once solid, the metal takes the shape of the cavity. Continuous casting processes allow continuous production of stock shapes. Casting is used to make ingots which are then use in the forming of metal plates. Joining and assembly processes...
-
Metal Shapes and Stock - (2533 companies)...please visit GlobalSpec 's "Ferrous Metals and Alloys " Learn More page or search for a specific metal or alloy of interest. Non-ferrous metals and alloys are metals that do not incorporate iron as the base metal. These include copper, aluminum, nickel...
-
Aluminum Extrusion Services - (202 companies)Aluminum extrusion services providers specialize in extruding aluminum and aluminum alloys into custom and standard profiles and shapes. How to Select Aluminum Extrusion Services. Image Credit: Kurt Manufacturing; Momentum Industries, LLC. Aluminum...
-
Aluminum Framing Systems - (150 companies)Aluminum framing systems are modular systems assembled from extruded aluminum profiles. They include accessories that are used to build machine frames, jigs, and many other types of industrial products. Aluminum framing systems are modular systems...
-
Aluminum Electrolytic Capacitors - (255 companies)Description. Aluminum electrolytic capacitors use an electrolytic process to form the dielectric. Wet electrolytic capacitors have a moist electrolyte. Dry or solid electrolytic capacitors do not. Configuration. There are two basic configurations...
Product News
-
Protomatic, Inc.
Differences of Common “T” Temper Designations for 6061 Alloy Aluminum Different industries, different specs. Various industries have different material specification methods. On many prints, raw materials that specify aluminum are not very specific and simply state use "Alum 6061-T6 " with no other designations. For the most part, this generic raw material requirement is used because a part may be fabricated from plate, extruded or rolled material. This gives flexibility to the job shop, and the engineer does not want to tie down the job shop due to an undefined... (read more) -
MarsMetal
Lead Ingot Mars Metal is your source for ingot lead. Lead ingots have managed to acquire a variety of industry-specific names. Ingot lead can also be known as lead pigs, bullion, or bar lead and range in size from 10 LB ice cube tray ingots to 70 LB large ingots. We Supply: Lead ingots produced to ASTM B29-03 specifications for refined pure at 99.97% and pure lead at 99.94%. Lead ingots that tweak the standard purity specifications to include very low sulfur at controlled levels. Purity specifications... (read more)Browse Ingots and Casting Stock Datasheets for MarsMetal -
MarsMetal
Lead Ingot & Lead Pigs From Mars Metal Ingot lead can also be known as lead pigs, bullion or bar lead and is used for various applications, including radiation shielding and as ballast weights or anchors for industrial or marine applications. Various sizes are available, from 10 LB ice cube tray ingots to 70 LB large ingots, as well as different purity specifications. Understanding Pig Lead and Lead Ingot: Pig lead, also known as lead ingot, is essentially a mass of lead metal cast into a specific shape, typically resembling... (read more)Browse Ingots and Casting Stock Datasheets for MarsMetal -
Chengdu Leno Machinery Co., Ltd.
Black Anodize Aluminum Sprockets Key Features & Benefits1. Premium Material Construction. Alloy: 6061-T6 / 7075-T6 aerospace-grade aluminum. Anodizing: MIL-A-8625 Type III hardcoat (50-70 mm) for: 30% better wear resistance vs. untreated aluminum. Salt spray resistance: 1,000+ hours (ASTM B117). Matte black finish (RAL 9005) for reduced glare. 2. Precision Engineering. Pitch Range: ANSI 25-120 / ISO 06B-32B. Teeth Options: 10T-80T (standard), custom tooth profiles. Bore Types: Pilot bore (H7 tolerance). Finished bore (+0.02/-0... (read more)Browse ISO Roller Chain Sprockets Datasheets for Chengdu Leno Machinery Co., Ltd. -
Running Industry Co., Ltd
Aluminum Tie-in We can supply aluminum die casting parts and zinc die casting parts. Equipped with cold and hot chamber die casting machines. The cold chamber is from 160T to 1250T; the hot chamber is from 25T to 280T. factory equipped with the CMM, spectrometer,hardness tester,projector,will inpsect the parts according to the requirements. and also we equipped with the cnc lathe machine, cnc milling machine,and other special machining facilty developped according to the parts,such as multiple-direction... (read more) -
Running Industry Co., Ltd
Aluminium Forging Parts strength, and are particularly suitable for the manufacturing of key load-bearing components. Good processing performance: The forging process of aluminum alloy can significantly improve the internal structure of the material and enhance its mechanical properties. By forging, the grain size can be refined, the overall mechanical properties uniformity of the material can be improved, and defects in the ingot can be welded together, thereby enhancing the quality of the billet inspection. Cost... (read more) -
ToneCooling Technology Co., Ltd
Custom Aluminum Heat Sinks for Efficient Cooling Overheating is a common problem in electronic devices, automotive systems, and industrial machinery, which can lead to performance degradation and reduced lifespan of components. Without efficient thermal management, devices are at risk of failure due to excess heat, especially in high-demand applications. Our aluminum heat sinks offer the perfect solution with customized designs for maximum efficiency. Crafted from durable 6061 and 6063 alloys, they provide excellent thermal conductivity... (read more)Browse Heat Sinks Datasheets for ToneCooling Technology Co., Ltd -
Arnold Magnetic Technologies
Aluminum - Lightweight and versatile material ALUMINUM & ITS ALLOYS. Lightweight and versatile material. Thin-rolled aluminum and aluminum alloys from Arnold Precision Thin Metals (PTM) are versatile and lightweight and are used in a variety of electrical products packaging and other applications. Aluminum is often the best solution when reduced weight, good conductivity, and high formability are desirable characteristics. To meet these needs, PTM offers its customers aluminum strip materials in a wide variety of thicknesses and alloy (read more)Browse Metal Shapes and Stock Datasheets for Arnold Magnetic Technologies -
Xiamen Innovacera Advanced Materials Co., Ltd.
Hot-Pressed Aluminum Nitride Innovacera Hot pressed ALN ceramic components' purity is 99.5% aluminum nitride, and its density is about 3.3g/cm3. The thermal conductivity is 140-170 W/(m .k). The forming way of hot-pressed aluminum nitride ceramics is vacuum hot pressing sintering. After high temperature and high pressure, the hot-pressed ALN ceramic part has mechanical strength and hardness that are better than the tap-casting molding process and cold isostatic press method. Innovacera can provide a maximum size... (read more)Browse Industrial Ceramic Materials Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
Xiamen Innovacera Advanced Materials Co., Ltd.
Aluminum Nitride Wafer Substrates The Importance of Aluminum Nitride Wafer Substrates. Aluminum Nitride Wafer Substrates play an essential role in the semiconductor industry. One of the key reasons for their popularity is their thermal profile, which closely matches that of silicon. This similarity makes AIN substrates an excellent choice for semiconductor applications where thermal management is critical. Innovacera, a leading provider of these substrates, offers Aluminum Nitride Wafer Substrates in various diameters, ranging... (read more)Browse Specialty Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd.
-
Grazing Incidence Metal Optics For The Berkeley Extreme Ultraviolet Explorer Satellite: A Progress Report
Forging: The mirror blanks are initially forged from 6061 aluminum ingots .
-
Powder Processing of AA 6061 Aluminium Metal Matrix Composites Using Hot Forging as Means of Consolidation
Aluminium 6061 ingots were purchased from Alcan and gas atomised using argon, by Metalloys Ltd.
-
PIQUA-ELK RIVER REACTORS SPENT FUEL SHIPPING CASK. Final Design Report
The billet shall be forged of commercial 6061 aluminum ingot with a nominal one weight percent addition of Cadmium included in the basic alloy to obtain a uniform distribution of the Cadmium throughout the forged billet.
-
Optical Design Of The Diffuse Infrared Background Experiment For NASA's Cosmic Background Explorer
In order to limit problems encountered as a result of cool -down to liquid helium temperatures, the DIRBE mirrors and structure will be fabricated from the same aluminum 6061 ingot .
-
The Influence of Friction on the Processing of Ultrafine-Grained/Nanostructured Materials by Equal-Channel Angular Pressing
To conduct the ECAP process, six cylindrical billets with diameters of 10 mm and lengths of 65 mm were machined from 6061 Aluminum alloy ingot .
-
Wolter-Schwarzschild Optics For The Extreme-Ultraviolet: The Berkeley Stellar Spectrometer And The EUV Explorer
blank was a ring forged from a single ingot of Aluminum 6061 and brought to T -6 condition.
-
ZJMEP904P416
The relationships between the fraction recrystallized (% Rx) and cold reduction (% CW) of 6061 and 6069 aluminum ingots after heat treatments at various temperatures 316 to 538 C for 1 h were determined.
-
Comparison of unextruded air slip direct chill cast 6061 ingot with bar stock extruded from conventional direct chill cast 6061 ingot
Fig. 2 Optical micrographs of (a) Air Slip direct chili cast 61 mm (2.4 in.) diameter Northwest Aluminum Direct Forge 6061 ingot , (b) extruded 6061 stock 76.2 mm (3 in.) diameter, (c) the extruded cylinder, parallel to the longitudinal direction …
-
Design of the IMACS 8K x 8K dewar and detector system
The body of the vessel is roughly a hollow cube which was machined from a single ingot of 6061 -T6 aluminum .
-
Interdendritic Strain and Macrosegregation-Coupled Phenomena for Interdendritic Crack Formation in Direct-Chill Cast Sheet Ingots
Fig. 4—Micrographs of crack morphology at (a) surface and (b) at x = 1 mm from the ingot surface for the 6061 aluminum alloy, magnification 400 times.
Indicates content that may require registration and/or purchase.