-
Supplier: Accuris
Description: ALUMINUM ALLOY, ROLLED OR COLD-FINISHED, BARS, RODS, WIRE, AND FLASH WELDED RINGS AND STOCK FOR FLASH WELDED RINGS ANNEALED 1.0MG - 0.60SI - 0.28CU - 0.20CR (6061-O)
-
Supplier: Accuris
Description: Aluminum Alloy, Rolled or Cold-Finished, Bars, Rods, Wire, and Flash Welded Rings and Stock for Flash Welded Rings Annealed 1.0Mg - 0.60Si - 0.28Cu - 0.20Cr (6061-O)
-
Supplier: Accuris
Description: Aluminum Alloy, Rolled or Cold Finished Bars, Rods, and Wire and Flash Welded Rings 1.0Mg - 0.60Si - 0.28Cu - 0.20Cr (6061
-
-
Supplier: Accuris
Description: Aluminum Alloy, Rolled or Cold-Finished, Bars, Rods, Wire, and Flash Welded Rings Annealed 1.0Mg - 0.60Si - 0.28Cu - 0.20Cr (6061-0)
-
Supplier: SAE International
Description: This specification covers an aluminum alloy in the form of rolled or cold-finished bars, rods, and wire, of flash welded rings, and of stock for flash welded rings.
-
Supplier: SAE International
Description: This specification covers an aluminum alloy in the form of rolled or cold-finished bars, rods, and wire, of flash welded rings, and of stock for flash welded rings.
-
Supplier: SAE International
Description: This specification covers an aluminum alloy in the form of rolled or cold-finished bars, rods, and wire, of flash welded rings, and of stock for flash welded rings.
-
Supplier: SAE International
Description: This specification covers an aluminum alloy in the form of rolled or cold-finished bars, rods, and wire, of flash welded rings, and of stock for flash welded rings.
-
Supplier: ASTM International
Description: 1.1 This specification covers aluminum and aluminum-alloy extruded bars, rods, wires, profiles, and tubes in the aluminum alloys (Note 1) and tempers shown in Table 2. Note 1-Throughout this specification the use of the term alloy in the general sense includes
-
Supplier: Universal Wire Works Inc.
Description: Alloy 4047 is used for welding aluminum alloys 3003 and 6061. This alloy is available in cut length and spool forms for Gas Metal Arc welding, Gas Tungsten Arc welding, Plasma Arc welding and Electron Beam welding. Alloy 4047 is also known as Alloy
- Approvals / Conformance: AWS
- Welding Filler Types: Aluminum Alloy
- Braze Alloy: Aluminum Alloy Braze
- Joining Process / Product Form: MIG Wire (GMAW), TIG Rod (GTAW)
-
Supplier: Universal Wire Works Inc.
Description: Alloy 4043 is a 5% silicon aluminum alloy designed to weld many similar and dissimilar cast and wrought aluminum parts. This alloy is excellent for types 4043, 6063, 5052, 6061, 355, 356 and others. Extensively used with the gas tungsten arc and gas metal arc processes with
- Diameter / Thickness: 0.03 to 0.125 inch
- Tensile Strength (UTS): 27,000 psi
- Yield Strength: 18,000 psi
- Elongation: 8 %
Find Suppliers by Category Top
Featured Products Top
-
Different industries, different specs Various industries have different material specification methods. On many prints, raw materials that specify aluminum are not very specific and simply state use “Alum 6061-T6” with no other designations. For the most part (read more)
Browse Datasheets for Protomatic, Inc. -
steel, nickel alloys, aluminum, and titanium. Cut to length Precision machining Laser cutting & welding bending Electro-polishing and passivation. Re-draw to specialty & millimeter sizes in both round, square and rectangular (read more)
Browse Metal Tubes Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
The USUSTK Copper-Aluminum Hybrid Liquid Cold Plate is designed for thermal management in high-power laser systems, laser sources, photonics equipment and industrial optoelectronic applications. The hybrid structure combines an AL6061 aluminum base with C1020 copper (read more)
Browse Heat Sinks Datasheets for USUSTK LIMITED -
provide uniform lighting effects. Lampshade and bracket: In solar energy-saving lamps, aluminum alloy profiles or pipes are used for lampshades, sockets, brackets, and connecting rods, which not only reduce the load on the lamp, but also improve (read more)
Browse Metal Casting Services Datasheets for Running Industry Co., Ltd -
housing • Material: AL6061 aluminum alloy • Cooling method: Liquid cooling • Manufacturing processes: CNC machining and friction stir welding • Surface treatment: Conductive conversion coating (read more)
Browse CPU Coolers Datasheets for USUSTK LIMITED -
The advantages of aluminum alloy forgings are mainly reflected in the following aspects: Lightweight: The density of aluminum alloy is only about one-third of that of steel, which gives aluminum alloy forgings a significant advantage (read more)
Browse Forging Services Datasheets for Running Industry Co., Ltd -
turret punching, CNC bending, argon arc welding, CO2 welding, surface spraying and painting, The main materials include SPCC, SPHC, Q235, 304,5052,6061, galvanized sheet ? Surface treatment: powder coating, galvanizing, painting, screen printing, laser engraving, etc The application and (read more)
Browse Sheet Metal Fabrication Services Datasheets for Running Industry Co., Ltd -
We manufacture tractor parts: mainly are sheet metal structure fabrication, such as footplate, axis pin,body bracket,3 point linkage.handrail,mid guard,tie-rods,adapter,etc this is the (read more)
Browse Sheet Metal Fabrication Services Datasheets for Running Industry Co., Ltd -
weathertight when the fan is shut down. When the unit is in operation, the force of the discharge air effectively prevents the entry of rain or snow. “H” (heavy industrial) duty construction features motor supports welded to the fan panel. The steel motor base and supports are (read more)
Browse Fans and Blowers (industrial) Datasheets for Hartzell Air Movement -
. Stainless steel, nickel alloys, aluminum, and titanium. Cut to length Precision machining Laser cutting & welding bending Electro-polishing and passivation. Re-draw to specialty & millimeter sizes in both round, square and rectangular (read more)
Browse Finishing and Surface Treatment Services Datasheets for Eagle Stainless Tube & Fabrication, Inc.
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/26805/20554123-MIT.pdf?sequence=2
inch-diameter 6061 -T6 aluminum rod welded to the top of the top tube, and the slots are .
-
CCPL Flight Experiment: Concepts through Integration
A blank, formed from friction welding 6061 -T6 aluminum rod and 304L stainless steel rod, is machined by CNC to the final configuration.
-
Comparing bond formation mechanism between similar and dissimilar aluminium alloy friction welds
Rods of aluminium alloys AA 2024 and AA 6061 were welded to themselves and to each other denoting similar and dissimilar weld systems.
-
New Welder and aluminum TIG welding
I'm using 5356 aluminum 1/8 filler rod since the material I'm welding is 6061 .
-
New Welder and aluminum TIG welding
I'm using 5356 aluminum 1/8 filler rod since the material I'm welding is 6061 .
-
The NIST rapid irradiation and counting system
The entire assembly inside the biological shield is made of 6061 -T6 aluminium alloy, welded by a certified welder with 4043 aluminium f'dler rod .
-
ALUMINUM 5454: Welding grade aluminum alloy
Aluminum 4043 filler rod may alsu be used in welding this alloy to certain other wrought aluminum alloys such as 6061 alloy.
-
Corrosion Surveillance of Aluminum Alloys in Spent Fuel Storage Basin
Exposed aluminum alloys included 1100 (UNS A91100), 5086 (UNS A95086), 6061 (UNS A96061), a6063 (UNS A96063), 4043 welding rod (UNS A94303), and 304 stainless steel (UNS S30400).
-
Question about tigging an aluminum alloy
The tig is a Miller DX, and the filler rod I was using was aluminum labeled as ER4041 which says recommended for welding 3003, 3004, 5052, 6061 , 6063, and casting allows 43, 355, 356, and 214.
Indicates content that may require registration and/or purchase.