-
Supplier: Hager Companies
Description: Material: - Aluminum 6063-T6 - 1/16'' (1.5 mm) leaf thickness Clearance: - 5/16" (8 mm) Fasteners: - Standard: #8-18 x 3/4" Truss Head Phillips Tapping AB Zinc plated Steel - For sheet metal or wood applications
- Hinge Type: Concealed Hinge
-
Supplier: Hager Companies
Description: Material: - Aluminum 6063-T6 - 1/16'' (1.5 mm) leaf thickness Clearance: - 7/32'' (5.6 mm) minimum Fasteners: - Standard: #8-18 x 3/4" Truss Head Phillips Tapping AB Zinc plated Steel - For sheet metal or wood applications - Shorter screws required for openings past 90° when
-
Supplier: Takachi Electronics Enclosure Co., Ltd.
Description: Aluminum case equipped with shockproof and anti-slip corner guards. Corner guards also act as rubber feet. Available in 8 sizes and 5 different corner guard color variations. Material / Finish Top / bottom cover : Extruded aluminum A6063S-T5 / Painted Panels : Aluminum A1100P /
- Length / Height: 4.2519708 to 7.7952798 inch
- Width/Diameter: 6.6141768 to 15.6692998 inch
- Depth: 6.0629954 to 11.5748094 inch
- Material: Aluminum
-
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Valve body, stem, ball, seat carrier, union nuts and connections are choice of PVC or CPVC. Seats are PTFE; o-rings are choice of EPDM or FKM (Viton).Actuator body is aluminum alloy (ASTM 6063-T6 and ASTM B179) with additional components constructed of nickel plated steel,
- Valve Size: 0.5 to 4 inch
- Number of Ports: 2
- Number of Ports/Ways: 2
- Valve Type: Ball Valves
-
Supplier: Kollmorgen Corporation
Description: options Bearing/drive housing: 6063-T6 aluminum, anodized Mounting plates: 6061-T6 aluminum, cast aluminum plate, anodized Thrust bearings: angular contact, high thrust ball bearings Belt/pulley: AT-5, polyurethane with steel tensile cords
- Stroke or X-Axis Travel: 1.968505 to 59.05515 inch
- Rated Speed: 52.5 in/sec
- Rated Force: 5,620 lbs
- Lead: 0.3937007874015748 to 1.2598425196850394 inches per
-
Supplier: Hager Companies
Description: Material: - Aluminum 6063-T6 - 1/16'' (1.5 mm) nominal leaf thickness Clearance: - 1/32" (1 mm) minimum Fasteners: - Standard: #8-18 x 3/4" Truss Head Phillips Tapping AB Zinc plated Steel - For sheet metal or wood applications - Shorter screws required for 90° and 180° openings
-
Supplier: Plast-O-Matic Valves, Inc.
Description: EPDM or FKM. Non-wetted Parts: Oil seal is EPDM. Stem (410 or 316), gearing, spring, lever and pin (304) are stainless steel; handle, handle lever, and other handle parts are ABS; handle insert is FC0208. Positioner is PVC. Actuator body is aluminum alloy (ASTM 6063-T6 and ASTM
- Valve Size: 2 to 8 inch
- Pressure Rating: 60 psi
- Media: Air, Compressed Air
- Valve Type: Butterfly Valves
-
Supplier: DynaQuip Controls
Description: 6063-T6, Hard Anodized Finish Epoxy Coated Piston: Aluminum Alloy, ASTM B179 End Cap: Aluminum Alloy, ASTM B179, Black Polyester Paint Finish Drive Shaft: Forged Steel, ASTM A105 Nickel Plated Seal, O-Rings: Buna N Bearings: Delrin 500 Fasteners: SS ASTM A193-B8 Nuts: SS
- Actuator Torque: 73 to 83,462 In-lbs
- Operating Temperature: -10 to 195 F
- Acting type: Double Acting (Air to Air), Single Acting (Air to Spring)
- Location: Hazardous
Find Suppliers by Category Top
Featured Products Top
-
T-112 0.5" x 2.875" wide aluminum heat transfer plate for 1/2" PEX tubing. These PEX heat transfer plates are manufactured from aluminum and are designed to improve performance of the radiant floor heating system (read more)
Browse Datasheets for MP Metal Products -
T-113 0.375" x 5" wide Copper heat transfer plate for 3/8" PEX tubing. These PEX heat transfer plates are manufactured from copper and are designed to improve performance of the radiant floor heating system by dispersing the heat from (read more)
Browse Datasheets for MP Metal Products -
Plate T6 is called T651 - “Solution Heat-Treated, Artificially Aged and Permanent Set” Quenching in water puts residual stresses in the aluminum, since there is a surface-to-center cooling gradient. The -T651 designation means the aluminum mill took that (read more)
Browse Datasheets for Protomatic, Inc. -
The USUSTK Optical Fiber Coil Liquid Cooling Plate is designed for thermal management of coiled optical fibers used in high-power fiber laser pump sources and laser generator systems. Manufactured from AL6063 aluminum alloy, the cooling plate combines precision CNC machining with (read more)
Browse Heat Sinks Datasheets for USUSTK LIMITED -
mounted in the top and bottom of each enclosure. Each kit includes four black ASA+PC extenders and four Torx T8 screws. SYNERGY combines a matt anodized aluminum case body with ASA+PC top and bottom sections. Four internal assembly pillars snap into the recessed top; they are fixed to the base (read more)
Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc. -
Aluminum nitride ceramic substrate typical uses include IGBT and SiC power modules, DPC/DBC/AMB substrates, thick-film and thin-film circuits, optical modules, laser and optoelectronic packaging, high-power LEDs, and RF/microwave devices. Available in 170, 200, and 230 (read more)
Browse Ceramic Sheets and Boards Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
The USUSTK Copper Tube Cold Plate is designed for thermal management in high-power laser systems, photonics equipment and industrial optoelectronic applications. The cold plate combines a CNC-machined AL6063 aluminum base with embedded C1020 copper tubing. The copper tube is arranged (read more)
Browse Heat Sinks Datasheets for USUSTK LIMITED -
The T-HS202310 Intel Eagle-Stream Liquid Cooling Plate is engineered to provide exceptional thermal management for high-performance computing systems. With a focus on advanced cooling efficiency, it effectively transfers heat from CPUs and GPUs to cooling fluid, maintaining stable operating (read more)
Browse Heat Pipes Datasheets for ToneCooling Technology Co., Ltd -
Replacing Metals With Hard Materials Why Hard Materials Vs. Metals? Many times we are asked at Insaco if we could machine a thin metal rod, or drill a small metal plate, often requiring extremely (read more)
Browse Ultra-hard Materials Machining Datasheets for Insaco, Inc. -
ROLEC has launched technoDISC – a unique round plastic enclosure for industrial electronics. It is based on the firm’s successful aluDISC diecast aluminum housings. The new technoDISC cases are UV-stable and sealed to IP 66 (IP 67 optional), making them ideal for Industry 4 (read more)
Browse Electronic and Instrument Enclosures Datasheets for Rolec Enclosures Inc.
More Information Top
-
Advanced Manufacturing Technologies Utilising High Density Infrared Radiant Heating
6 Results of microhardness testing of 6063 - T6 aluminium plates exposed to pulses for 2 s: Y pulsed side; & back side .
-
The IAT electromagnetic launch research facility
Manufacture of the toroidal inductor is simplified by machining the D-shaped turns from 19.1-mm thick 6063 - T6 aluminum plate .
-
Tensile and fatigue properties of 6063-T6 aluminium alloy coated with electroless Ni–P deposit
Plating a 6063 - T6 aluminium alloy with an electroless Ni–P deposit of y45 mm and a P content of y9.5 wt-% in the as deposited condition gives rise to a decrease in the number of cycles to failure Nf, when…
-
Numerical study of droplet dynamics impinging onto steel plate covered with scale layer
The round nozzle of a diameter of 1.2 mm was impinging on an Aluminum 6063 - T6 alloy plate and three different feeding pressures of 175, 200, and 225 MPa were used.
-
FAZTEK Structural Framing System Acc. - Structural Framing Systems - Grainger Industrial Supply
• Joining Plate , For Use With 5JA86, 5JA88, 5JA90, and 5JA92 Extrusions, 6063 - T6 Aluminum , Clear Anodize .
-
Influence of mechanical design parameters on electrical contact performance
The thin bar is either made from EC-copper, plated with approx. 10 pm nickel, or from an aluminium alloy similar to ASTM 6063 - T6 .
-
Putty, Glazing Compounds, Caulking Compounds, and Sealants
In the absence of any other agreement between the contracting parties, the sub- strates are: (a) 1 by 3-in. blocks of anodized aluminum alloy, 6063 -T5 or 6061- T6 ,1/4 in. thick; (b) plate glass, 1/4 in. thick; and (c) cement…
-
HKU Scholars Hub: Numerical investigation and design of aluminum alloy circular hollow section columns
The column specimens were extruded from heat-treated aluminum alloys of 6063 -T5 and 6061- T6 , and the ends of the columns were transversely welded to aluminum end plates for the welded columns.
Indicates content that may require registration and/or purchase.