-
Supplier: DigiKey
Description: 2200µF 50V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2000 Hrs @ 85°C
- Capacitance Range: 2,200.0000000000005 microF
- Capacitance Tolerance: 20 (+/- %)
- Operating Temperature: -25 to 85 C
- Electrolytic Capacitors: Aluminum Oxide
-
Supplier: DigiKey
Description: Heat Sink Assorted (BGA, LGA, CPU, ASIC...) Aluminum Top Mount
- Thermal Resistance: 8.59 °C / W
- Material: Aluminum
- Device: Passive Heat Sink
- Mounting: Socket Mount
-
Supplier: Newark, An Avnet Company
Description: CIRCULAR SHELL, PLUG, SIZE 18, AL ALLOY; Product Range:97 Series; Shell Type:Split Shell Straight Plug; For Use With:Size 18 Inserts; Connector Body Material:Aluminum Alloy Body; Connector Shell Size:18; Body Material:Aluminum Alloy RoHS Compliant: No
-
-
Supplier: Newark, An Avnet Company
Description: 820 350V 35x50mm 85 5000h
-
Supplier: Newark, An Avnet Company
Description: 220 420V 30x25mm 85 2000h
-
Supplier: Newark, An Avnet Company
Description: Capacitor,100uF,160VDC,20-% Tol,20+% Tol RoHS Compliant: Yes
Find Suppliers by Category Top
More Information Top
-
ZJMEP904P416
Recrystallization Behavior of Rolled Ingots of 6061 and 6069 Aluminum Alloys X. Li, M.E. Kassner, and S.C. Bergsma (Submitted 16 February 2000) The purpose of this study was to investigate the recrystallization characteristics of rolled, as-cast, annealed, and homogenized …
-
Quench sensitivity of hot extruded 6061-T6 and 6069-T6 aluminum alloys
The purpose of this study is to investigate the quench sensitivity of mechanical properties of hot extruded 6061 and 6069 aluminum alloys.
-
The optimized mechanical properties of the new aluminum alloy AA 6069
Extruded 6069 Aluminum Alloy UTS .
-
Hot Workability Analysis and Development of a Processing Map for Homogenized 6069 Al Alloy Cast Ingot
X. Li, M.E. Kassner, and S.C. Bergsma, Recrystallization Behavior of Rolled Ingots of 6061 and 6069 Aluminum Alloys, J. Mater.
-
Federal Register > Thursday, December 3, 1998 > [63 FR 66762] Federal Motor Vehicle Safety Standards; Compressed Natural Gas Fuel Containers
Northwest Aluminum Association requested that the standard be amended to add 6069 aluminum alloy, and Luxfer requested the addition of 7032 aluminum alloy.
-
Scientific.Net: Materials Science
Hot Deformation Behavior and Microstructure of 6069 Aluminum Alloy .
-
Federal Register > Friday, May 30, 1997 > [62 FR 29323] Federal Motor Vehicle Safety Standards; Compressed Natural Gas Fuel Containers
Northwest Aluminum Association requested that the standard be amended to add 6069 aluminum alloy, and Luxfer requested the addition of a 7000 series alloy.
-
The use of wrought magnesium in bicycles
Northwest Aluminum developed 6069 , offering improved tensile, elongation, andgreatlyimprovedfatigue.5 Although thisalloywasnotdevelopedforsporting goods, it has been readily adopted and is important among Asia’s frame pro- ducers.
-
Federal Register > Wednesday, August 16, 2006 > [71 FR 47288] Office of Hazardous Materials Safety; Actions on Special Permit Applications
To authorize the manufacture, mark, sale and use of non-DOT specifications cylinders conforming to all regulations applicable to a DOT specification 3AL cylinder except that the material of construction is aluminum alloy 6069 .
-
The New Aluminum Alloy AA 6069
• The New Aluminum Alloy AA 6069 p.1801 .
Indicates content that may require registration and/or purchase.