-
Supplier: Newark, An Avnet Company
Description: MOTOR STARTER, 3PHASE, 60HP, 690V; Motor Starter Type:Soft Starter; Power Rating:55kW; No. of Phases:Three Phase; No. of Poles:-; Current Rating:75A; Supply Voltage Min:208VAC; Supply Voltage Max:690VAC; IP / NEMA Rating:IP20 RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: MOTOR STARTER, DISCONNECT SWITCH, 25HP; Motor Starter Type:Combination Starter; Power Rating:25hp; No. of Phases:-; No. of Poles:-; Current Rating:60A; Supply Voltage Min:480VAC; Supply Voltage Max:600VAC; IP / NEMA Rating:NEMA 1
-
Supplier: Newark, An Avnet Company
Description: MOTOR STARTER, DISCONNECT SWITCH, 15HP; Motor Starter Type:Combination Starter; Power Rating:15hp; No. of Phases:-; No. of Poles:-; Current Rating:60A; Supply Voltage Min:208VAC; Supply Voltage Max:240VAC; IP / NEMA Rating:NEMA 1
-
-
Supplier: Newark, An Avnet Company
Description: MOTOR STARTER, DISCONNECT SWITCH, 7.5HP; Motor Starter Type:Combination Starter; Power Rating:7.5hp; No. of Phases:-; No. of Poles:-; Current Rating:60A; Supply Voltage Min:208VAC; Supply Voltage Max:240VAC; IP / NEMA Rating:NEMA 1
-
Supplier: Radwell International
Description: WORLDWIDE ELECTRIC MOTOR, WWSX3-230, WWSX3230, MOTOR STARTER, 3HP, 230VAC, NEMA 1 , 60HZ, 3PHASE. FREE 2 YEAR RADWELL WARRANTY
- NEMA Size: 1
- Features: AC Motor Starter
- Standard Rating: NEMA Rated
-
Supplier: Air Compressors Direct
Description: •Directional air shroud for reduced pump temperatures 5-HP Industrial/Commercial Grade UL Listed Electric Motor •Thermal overload motor protection •Includes magnetic starter 60-Gallon Air Receiver •Powder coated and ASME certified Large Canister Inlet Filter
- Flow Capacity: 27.8 SCFM
- Horse Power: 5 HP
- Power Source: AC Single Phase
-
Supplier: FactoryMation
Description: Features: WEG Electric SSW06 Soft Starter, 3 PH, 412A (150HP/230V, 350/60HP/460V, 450HP/575V), 15"Wx26"Hx14"DWEG Electric SSW06 Soft Starter, 3 PH, 412A (150HP/230V, 350/60HP/460V, 450HP/575V), 15"Wx26"Hx14"D Universal voltage (220 to 575 VAC) Built-in bypass contactor
- Features: AC Motor Starter
-
Supplier: FactoryMation
Description: Features: WEG Electric SSW06 Soft Starter, 3 PH, 604A (250HP/230V, 500/60HP/460V, 650HP/575V), 22"Wx32"Hx15"DWEG Electric SSW06 Soft Starter, 3 PH, 604A (250HP/230V, 500/60HP/460V, 650HP/575V), 22"Wx32"Hx15"D Universal voltage (220 to 575 VAC) Built-in bypass contactor
- Features: AC Motor Starter
-
Supplier: FactoryMation
Description: Features: WEG Electric SSW06 Soft Starter, 3 PH, 480A (200HP/230V, 400/60HP/460V, 500HP/575V), 15"Wx26"Hx14"DWEG Electric SSW06 Soft Starter, 3 PH, 480A (200HP/230V, 400/60HP/460V, 500HP/575V), 15"Wx26"Hx14"D Universal voltage (220 to 575 VAC) Built-in bypass contactor
- Features: AC Motor Starter
-
Supplier: FactoryMation
Description: Features: WEG Electric SSW06 Soft Starter, 3 PH, 170A (60HP/230V, 125HP/460V, 150HP/575V), 8.8"Wx17.3"Hx11"DWEG Electric SSW06 Soft Starter, 3 PH, 170A (60HP/230V, 125HP/460V, 150HP/575V), 8.8"Wx17.3"Hx11"D Universal voltage (220 to 575 VAC) Built-in bypass contactor LCD
- Features: AC Motor Starter
-
Supplier: Air Compressors Direct
Description: Tank Size 60 Gallons Power 16.5 CFM @ 90 PSI 5 Horsepower Electric Motor •Run a wide variety of tools; reaches 7 HP peak at startup Rugged 3 Cylinder Cast Iron Compressor •Extremely quiet and durable Individual And Removable Cylinders •Provides smoother & cooler
- Flow Capacity: 16.5 SCFM
- Horse Power: 5 HP
- Power Source: AC Single Phase
-
Supplier: Air Compressors Direct
Description: Tank Size 60 Gallons Power 11.2 CFM @ 90 PSI 3.2 Horsepower Electric Motor •Run a wide variety of tools; reaches 6.5 HP peak at startup Rugged 2 Cylinder Cast Iron Compressor •Extremely quiet and durable Individual And Removable Cylinders •Provides smoother & cooler
- Flow Capacity: 11.2 SCFM
- Horse Power: 3 HP
- Power Source: AC Single Phase
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, POWER CONTACTOR, SIZE S0, 3-POLE, 3-PHASE, 9 AMP, 4 KW, 400 V, 24 VAC COIL, 50/60 HZ, 3HP / 230V, 5HP / 460V, IEC RATED, SCREW TERMINAL, DIN RAIL OR PANEL MOUNT, USED FOR CONTROL OF ELECTRIC MOTORS, SUCCESSOR IS 3RT2023-1AC20. FREE 2 YEAR RADWELL
- Continuous Current: 9 amps
- Motor Voltage: 24 volts
- Features: AC Motor Starter, Motor Contactor Only
- Standard Rating: IEC Rated
-
Supplier: Air Compressors Direct
Description: taper roller bearings •Fully balanced cast iron flywheel •Splash type lubrication Industrial Class 230V/460V 3-Phase Electric Motor •Designed for maximum performance and efficiency Pre-Wired & Mounted Magnetic Starter •Saves time and money Uniquely Designed Metal Belt Guard
- Flow Capacity: 31.3 to 30.2 SCFM
- Horse Power: 10 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Three Phase
-
Supplier: Mile-X Equipment, Inc.
Description: Year Four: 70% coverage, Year Five: 60% coverage. Head valves are warranted for year one only. Champion makes no warranty on components and/or accessories furnished to Champion by third parties, such as electric motors, gasoline engines and controls. These are warranted only to
-
Supplier: Mile-X Equipment, Inc.
Description: Year Four: 70% coverage, Year Five: 60% coverage. Head valves are warranted for year one only. Champion makes no warranty on components and/or accessories furnished to Champion by third parties, such as electric motors, gasoline engines and controls. These are warranted only to
-
Supplier: Midwestern Industries, Inc.
Description: engineered with alternating levels for easy scalping. The lower deck is a conventional side-tensioned screening deck, using two panels for sizing with a center crown. The Uni-Rod screen receives vibration from two concentric electric motors with a total of 16.8 hp. The 3-phase,
- Operation: Check Screening / Scalping
- Equipment Type: Screener - Rectangular Deck
- Screen Action/ Cleaning: Vibratory / Shaking Action
-
Supplier: Precision Machinery Systems Inc.
Description: cylinder has a 5" diameter bore with a 2-1/2" diameter rod. The equipment utilizes a 5 HP washdown duty motor with 3 phase, 60 cycle power at either 208, 230 or 460 volts. Equipment is furnished with a motor starter. Control voltage is 110 volt, single phase. The
- Equipment Type: Compactor
- Special Features: Container
- Material Condition: Dry
- Applications: Plastics
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: directions. An additional hydraulic accumulator is built into the main boom cylinder circuit to further absorb peak-load shocks. Enclosed Components Weatherproof electric service panels include starters, controls, transformers, circuit breakers and fuse blocks. Motor Options
- Horsepower: 100 HP
- Operating Weight: 18,545 lbs
- Features: Other
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: directions. An additional hydraulic accumulator is built into the main boom cylinder circuit to further absorb peak-load shocks. Enclosed Components Weatherproof electric service panels include starters, controls, transformers, circuit breakers and fuse blocks. Motor Options
- Horsepower: 75 HP
- Operating Weight: 15,915 lbs
- Features: Other
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: directions. An additional hydraulic accumulator is built into the main boom cylinder circuit to further absorb peak-load shocks. Enclosed Components Weatherproof electric service panels include starters, controls, transformers, circuit breakers and fuse blocks. Motor Options
- Horsepower: 100 HP
- Operating Weight: 19,145 lbs
- Features: Other
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: directions. An additional hydraulic accumulator is built into the main boom cylinder circuit to further absorb peak-load shocks. Enclosed Components Weatherproof electric service panels include starters, controls, transformers, circuit breakers and fuse blocks. Motor Options
- Horsepower: 75 HP
- Operating Weight: 15,315 lbs
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
Schneider Electric ATV630U55N4 Variable-Speed Drive The Schneider Electric ATV630U55N4 is a wall-mounted variable-speed drive developed for motor-control applications in process industries, infrastructure, utilities, and building systems. As a member of (read more)
Browse Electric Rotary Actuators Datasheets for ERSAELECTRONICS PTE. LTD. -
other than the standard 230 volt/60 cycles/3 phase power? Yes. Motors and electrical components are designed to operate on 208V/220V/230V/-240V/ 440V/460V/48OV – 60 cycle – 3 phase at no extra charge. Just specify the voltage so that the correct overload heaters can be supplied (read more)
Browse Dock Equipment Datasheets for Advance Lifts, Inc.
More Information Top
-
Hybrid EV Weekly - 11th December
The car features an 8-speed automatic gearbox with a shift-by-wire technology, a crankshaft-mounted starter generator (CISG), a 65kW battery, rear electric motor delivering 82 hp ( 60 kW) and 240Nm torque, and a two-step braking system which uses …
-
News - Volvo XC90 T8 hybrid to offer fuel economy of 59 MPGe
The car features an 8-speed automatic gearbox with a shift-by-wire technology, a crankshaft-mounted starter generator (CISG), a 65kW battery, rear electric motor delivering 82 hp ( 60 kW) and 240Nm torque, and a two-step braking system which uses …
-
Shopping In Other - Big Bruin
… AC on a 20-ft. coil cord Prewired control box includes magnetic starter and overload fuse High … … beveled toe-guards and electric toe-guards around perimeter … … platform External 6.5 HP 208-230/460V, 3-phase, 60 Hz motor may be located up …
-
Acceptance test procedure for High Pressure Water Jet System
… mounted components: Butterworth T375H, Model 615 ES Pump, 15,000 PSI @ 15 gpm Electric Motor , Model P44GOO - Reliance Electric , 150 HP , 460 Volts, 170 Amps, 3 Phase, 60 Hz Suction Surge Tank … … 15,000 psi) Contactor/ Starter - NEMA enclosure, 3R/4 conduit …
-
HEAVY WATER ORGANIC COOLED REACTOR. 1000-Mwe NUCLEAR POWER PLANT PRELIMINARY CONCEPTUAL DESIGN. VOLUME II. PLANT DESCRIPTION
All motor starters are combination type, with circuit breakers, F. MOTORS Electric motors 250 hp and larger are rated at 4160 volts, 60 cycles, 3 phase.
-
A coupled thermal and electrical time-domain soft starter system model
The primary advantage of a coupled thermal and electric model is that the SCR junction temperature can be obtained for different switching time profiles, different motor and load combinations, and different “ON/OFF” cycles. Results for the coupled thermal and electrical starting transient simulation of the soft starter connected to a 1000 hp , 4160 Volt, 60 Hz medium voltage motor are shown in Figs. 11 and 12.
-
Power Plant Replacement Study
THE PRINCIPAL ITEMS OF EQUIPMENT INCLUDE TWO VERTICAL, CLOSE COUPLED, MOTOR DRIVEN, VACUUM PRIMED, MODEL 4B2B SMITH AND LOVELESS NON-CLOG PUMPS: VALVES; INTERNAL PIPING; CENTRAL CONTROL PANEL WITH CIRCUIT BREAKERS; MOTOR STARTERS AND AUTOMATIC PUMPING LEVEL CONTROLS; HEATER; VENTILATING BLOWER; PRIMPER … … A TOTAL DYNAMIC HEAD OF 20 FEET, WITH A MAXIMUM STATIC SUCTION LIFT OF 20' EACH DRIVEN BY A MINIMUM RATED HORSEPOWER OF EACH PUMP SHALL BE 3 HP , 1200 RPM, 3 PHASE, 60 CYCLE, 460 VOLT ELECTRIC MOTOR; ALL OPENINGS AND …
-
Poland: The future has arrived
… Galwano-Technika Poland Automotive accessories GM Opel Polska USA OEM HP Polska Germany Sound-deadening … … and security systems Isuzu Motors Polska Japan Engines Johnson … … accessories Segu Polska Germany Electric leads Tenneco Automotive Eastern … … Valeo France Electric leads, starters , alternators and front-end … … invest more than US$100m through its affiliate, TC Debica (in which it holds a 60 % stake).
-
Bamko-Surplus | Page 12
… Sale POWER EQUIPMENT General electric 480 volt circuit breaker panel Request A Quote 32992062 For Sale POWER EQUIPMENT Allen bradley size 1 starter cat no. 509-BOD … … Sale POWER EQUIPMENT General electric 9T28Y5600, pri volt: 2400, cy: 60 , Request A Quote 32992065 … Motor control start / stop box, S/N: Request A Quote 32992067 For Sale POWER EQUIPMENT Marathon electrics motors 1 hp , xr1 high efficiency, Request A Quote 32992068 For Sale POWER EQUIPMENT T.B. Woods sons co. No. J8 sure flex coupling sleeve.
-
CR4 - Thread: Sizing a Diesel Genset
I want to calculate the Genset sizing for the following 3 phase, 50 C/s, 400/ 440 volts, (1450 RPM, 0.8 Pf) electric motors coupled with Water pumps and controlled by Star/ delta Starters . 60 HP x 4 Nos. + 100 HP x 3 Nos. + 225 HP x 3 Nos.
Indicates content that may require registration and/or purchase.