-
Supplier: Filtronetics, Inc.
Description: Stop band: 60 db BW 50 Hz, Ripple 0.0 dB, IL 6.0 dB
- Cutoff or Center Frequency (Fc): 5 kHz
- Bandwidth: 0.01 kHz
- Filter Type: Band Pass
- Applications: Commercial, Communications, Industrial, Military
-
Supplier: Clean Air Products
Description: CAP18FHF-SST Standard Features Formed and stitch-welded type 304 #4 finish stainless steel construction - not a low-quality metal-clad laminate clone Minimal panel seams in the interior for easy cleaning A removable full-size side panel completely covers the interlock mechanism, eliminating
- Inside Width: 36 inch
- Inside Depth: 60 inch
- Inside Height: 48 inch
- Features: Floor Mounted, Interlock, Vented, Windows
-
Supplier: ValueTronics International, Inc.
Description: passive, active, analog, digital, low pass, high pass, linear, and nonlinear. Linear filters are the most commonly used for most electronic equipment applications. Additional Features: Variable cut-off frequency: 1 MHz to 100 MHz; Max flat/phase linear switch Roll-off:
- Filter Type: Low Pass
-
-
Supplier: Clean Air Products
Description: CAP18WHF-SST Standard Features Formed and stitch-welded type 304 #4 finish stainless steel construction - not a low-quality metal-clad laminate clone Minimal panel seams in the interior for easy cleaning A removable full-size side panel completely covers the interlock mechanism, eliminating
- Inside Width: 30 inch
- Inside Depth: 30 inch
- Inside Height: 30 inch
- Features: Interlock, Vented, Wall Mounted, Windows
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, LOW-PASS ELECTRONIC FILTER, 10 AMP, 300/520 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: MTE Corporation
Description: band-reject filter or a low-pass filter because it rejects the carrier freqency . This virtually eliminates high frequency content and voltage peaks, thereby reducing motor heating to give you extended motor life - and less downtime. The SineWave Guardian also offers
- Operating Temperature: -40 to 60 C
- Input Voltage: 208 V, 240 V, 380 V, 480 V, 600 V
- Frequency: 60 Hz
- Form Factor: NEMA 1 Enclosure, NEMA 2 Enclosure, NEMA 3R Enclosure
-
Supplier: Clean Air Products
Description: CAP18W-SST-UV Standard Features Formed and stitch-welded type 304 #4 finish stainless steel construction - not a low-quality metal-clad laminate clone Minimal panel seams in the interior for easy cleaning A removable full-size side panel completely covers the interlock mechanism, eliminating
- Inside Width: 18 inch
- Inside Depth: 30 inch
- Inside Height: 18 inch
- Features: Interlock, Wall Mounted, Windows
-
Supplier: Genisco Filter
Description: EMI/RFI Facility Power Line Filters are used to block unwanted signals and remove interference from entering or exiting through your power lines. Our High Performance Filters are specified to 100 dB from 14 kHz ~ 18 GHz. SPECIAL FEATURES Filters: Our Filters consist of
- Rated Voltage: 24 to 1,000 volts
- Rated Current: 30 to 800 amps
- Minimum Insertion Loss: 100 dB
- Filter Type: DC, Single Phase, Three Phase
-
Supplier: Clean Air Products
Description: CAP18FHF-SST Standard Features Formed and stitch-welded type 304 #4 finish stainless steel construction - not a low-quality metal-clad laminate clone Minimal panel seams in the interior for easy cleaning A removable full-size side panel completely covers the interlock mechanism, eliminating
- Inside Width: 42 inch
- Inside Depth: 36 inch
- Inside Height: 48 inch
- Features: Floor Mounted, Interlock, Vented, Windows
-
Supplier: Genisco Filter
Description: Power filters protect and facilitate power and secure communications for shielded rooms and buildings. SPECIAL FEATURES Filters Factory pre-wired clean output lead provided through the pipe penetration Low Pass filter circuits ~ passive components which includes
- Rated Voltage: 24 to 1,000 volts
- Rated Current: 10 to 225 amps
- Minimum Insertion Loss: 100 dB
- Filter Type: DC, Single Phase
-
Supplier: Genisco Filter
Description: EMI/RFI Facility Power Line Filters are used to block unwanted signals and remove interference from entering or exiting through the power lines. Our Mid Performance Filters are specified to 60 dB @ 14 kHz (90 dB @ 100 kHz ~18 GHz). The GF68220 Facility Power Line Filter
- Rated Voltage: 24 to 1,000 volts
- Rated Current: 30 to 800 amps
- Minimum Insertion Loss: 60 to 90 dB
- Filter Type: DC, Single Phase
-
Supplier: Genisco Filter
Description: EMI/RFI Facility Power Line Filters are used to block unwanted signals and remove interference from entering or exiting through the power lines. Our Mid Performance Filters are specified to 60 dB @ 14 kHz (90 dB @ 100 kHz ~18 GHz). The GF68230 Facility Power Line Filter
- Rated Voltage: 24 to 1,000 volts
- Rated Current: 30 to 800 amps
- Minimum Insertion Loss: 60 to 90 dB
- Filter Type: DC, Single Phase
-
Supplier: Newport MKS
Description: fluctuations, without attenuating fast signals. The high-pass filter can be adjusted to eliminate residual 60 Hz noise, and the independent low-pass filter can be set to dampen noisy signals. Variable gain of up to 90 dB in 10-dB steps gives you a
- Receiver Rise Time: 2,000 ns
- Bandwidth: 0 to 0.2 MHz
- Operating Temperature: 50 to 95 F
- Features: Other
-
Supplier: Spectral Optics
Description: >90% Short Wave Pass: Tave >85% Damage Threshold: 10J/cm2, 20ns, 20Hz; 1MW/cm2, CW @1064nm Dichroic Plate Beamsplitters are used to separate or combine two different wavelength beams. They can be called as Long Wave Pass or Short Wave Pass Filters (Combiner). When the
- Diameter, Square Side, or Rectangular Length: 25.399986284007408 to 50.799972568014816 mm
- Thickness: 6.349996571001852 mm
- Surface Quality: 10-5 Scratch / Dig, 60-40 Scratch / Dig
- Substrate Material: BK7 Glass, UV grade Fused Silica
-
Supplier: Newport MKS
Description: amplitude fluctuations, without attenuating fast signals. The high-pass filter can be adjusted to eliminate residual 60 Hz noise, and the independent low-pass filter can be set to dampen noisy signals. Variable gain of up to 90 dB in 10-dB steps gives
- Receiver Rise Time: 2,000 ns
- Bandwidth: 0 to 0.2 MHz
- Features: Other
- Receiver Type: PIN
-
Supplier: Newport MKS
Description: fluctuations, without attenuating fast signals. The high-pass filter can be adjusted to eliminate residual 60 Hz noise, and the independent low-pass filter can be set to dampen noisy signals. Variable gain of up to 90 dB in 10-dB steps gives you a
- Receiver Rise Time: 2,000 ns
- Bandwidth: 0 to 0.2 MHz
- Operating Temperature: 50 to 95 F
- Features: Other
-
Supplier: iba America LLC
Description: ±10 V, ±24 V or ±60 V Input impedance 100 kΩ or 1 MΩ Filter: RC low-pass 4 kHz (permanent); digital antialiasing and digital low-pass filter(optional, depending on device mode)
- Analog Input Channels: 8 #
- Digital I/O Channels: 8 #
- Sampling Frequency: 1 kHz
- Resolution: 16 bits
-
Supplier: Newport MKS
Description: amplitude fluctuations, without attenuating fast signals. The high-pass filter can be adjusted to eliminate residual 60 Hz noise, and the independent low-pass filter can be set to dampen noisy signals. Variable gain of up to 90 dB in 10-dB steps gives
- Receiver Rise Time: 2,000 ns
- Bandwidth: 0 to 0.2 MHz
- Features: Other
- Receiver Type: PIN
-
Supplier: Win Source Electronics
Description: Manufacturer: Murata Electronics Win Source Part Number: 809224-BNX027H01L Packaging: Reel Type: Low Pass Mounting Style: SMD Applications: Automotive Voltage - Rated: 16V Technology: LC Height: 0.146" (3.70mm) Current: 20A Number of Channels: 2 Attenuation Value: 35dB at 40kHz ~ 1GHz
-
Supplier: Win Source Electronics
Description: Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1207081-LTC1064-3CN Packaging: Tube Mounting Style: Through Hole Filter Type: Bessel, Low Pass Switched Capacitor Filter Order: 8th Frequency - Cutoff or Center: 95kHz Number of Filters: 1
- Package Type: DIP
- Features: Other
-
Data Acquisition - Input Module With 8 Digital Inputs And 8 Analog Current Inputs -- ibaPADU-D-8AI-USupplier: iba America LLC
Description: Input module with 8 digital inputs and 8 analog current inputs for ibaNet 32 Mbit flex Inputs galvanically isolated, single ended Sampling rate up to 40 kHz, freely adjustable Simultaneous data acquisition due to one A/D converter per channel, 16 bit resolution Filter: RC
- Analog Input Channels: 8 #
- Digital I/O Channels: 8 #
- Sampling Frequency: 40 kHz
- Resolution: 16 bits
-
Supplier: Win Source Electronics
Description: Manufacturer: Linear Technology Win Source Part Number: 782063-LTC1569IS8-6#PBF Packaging: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Filter Type: Linear Phase, Low Pass Switched Capacitor Filter Order: 10th Frequency - Cutoff or Center: 64kHz Number of
- Package Type: SOIC
-
Supplier: Dataforth Corporation
Description: of the potentiometer. Signal filtering is accomplished with a 3-pole filter optimized for time and frequency response which provides 70dB of normal-mode rejection at 60Hz. One pole of this filter is on the field side of the isolation barrier for anti-aliasing, and the other two are on
- Analog Input Channels: 1 #
- Accuracy: 0.05 % FS
- Maximum Output: 5 volts
- Bandwidth: 0.003 kHz
-
Supplier: Cole-Parmer
Description: non-contact voltage detection, low pass filter, DCA zero, and data hold. Low pass filter (accuracy): 300 A (
3.5% + 5 LSD at 50 to 60 Hz > 3 A) -
Supplier: Dataforth Corporation
Description: filtering is accomplished with a 3-pole filter optimized for time and frequency response which provides 60dB per decade of normal-mode rejection above 100Hz. One pole of this filter is on the system side and the other two are on the isolated field side. A special output circuit in the
- Analog Input Channels: 1 #
- Accuracy: 0.05 % FS
- Maximum Output: 5 volts
- Bandwidth: 0.1 kHz
-
Supplier: Transcat, Inc.
Description: Product Highlights Get a FREE 3280-20 Clamp Meter and Maglite, $170 Value Bluetooth Real Time Data Transfer to Android Based Phone 1.26 In. Jaw Window Ground Resistance Range 0.02ohms to 1600ohms Current Reading Range 1.00mA to 60.0 A TRMS CAT IV 600V 2000 Memory Data Points Low
-
Supplier: ValueTronics International, Inc.
Description: AC7000Vpeak, 48 Hz to 62 Hz, 1 min.; AC2800Vpeak, 48 Hz to 62 Hz, continuous; DC± 2000V, continuous IMRR: 180dB or greater (DC and 60 Hz, gain = X 1000) Gain: X 1 to X 1000, 1-2-5 step Gain accuracy: ± 0.2%/FS or less (1 kHz, no load) Frequency range: DC to
-
Supplier: ValueTronics International, Inc.
Description: The ASC902 is a recorder from AstroMed. Recorders and Printers allow engineers to collect and display data in different formats. Additional Features: Max Input 500 VDC or AC peak 14 step attenuator Peak-peak, True RMS measurement CMR 80 dB @ 60 Hz Non-linearity +/-0.1%
- Data Acquisition: Datalogger / Recorder
-
Supplier: Visual Sound, Inc.
Description: amplifiers - 300W RMS for the subwoofer and 2 x 160W RMS to the Left and Right Speakon outputs.. *Separate Left and Right balanced 1/4" TRS inputs and parallel outputs - each channel and subwoofer with individual volume controls. *Passive low pass filter with -3dB at 120Hz, -6db
-
Supplier: Transcat, Inc.
Description: Product Highlights Speedy Performance of Professional Testing - Two Models Provide High Accuracy and Fast Response 60,000 count, 5-digit display, high-resolution measurements ±0.025% DC V basic accuracy, wide 20 Hz to 100 kHz AC V frequency characteristics Low-pass
-
Supplier: Visual Sound, Inc.
Description: in rooms where additional bottom definition is necessary A fine choice for the .1 in surround system Extended high-resolution output down to 19 Hz Adjustable high pass output for use with full range monitors Adjustable 60 to 110 Hz crossover point 110 Hz elliptical
-
Supplier: Laurel Electronics LLC
Description: rate of the transmitter output is a programmed gate time + 30 ms + 0-2 signal periods. For a 60 Hz signal, the update rate would be 20 per second. Such fast update rates are ideal for alarm and control. The update rate of the transmitter output is a programmed gate time + 30 ms + 0-2
- Operating Temperature: -40 to 158 F
- Outputs: Current Loop (e.g., 4-20 mA), Ethernet, Voltage
- Features: DC Current
- Form Factor: DIN Rail
-
Supplier: TMP Pro Distribution
Description: preamps ensure clarity and quiet operation without unwanted coloration. A 12dB/octave high pass filter @ 125Hz also is available on each input to minimize bass rumble and low frequency feedback. Input impedance: 1.2KO Balanced, 600O Unbalanced Phantom Power: 24VDC Defeatable
Find Suppliers by Category Top
Featured Products Top
-
band pass, low pass, high pass, and band (read more)
Browse RF Low Pass Filters Datasheets for Anatech Electronics, Inc. -
Surface Quality Standard: 40-20 (MIL-PRF-13830B)High Precision: 10-5 (available for low-scatter Custom Bandpass Filters at (read more)
Browse Optical Filters Datasheets for Avantier Inc. -
transmission and low ripple that capture the emission peaks of each fluorophore. Emission filters must also be designed with very steep edges and relatively narrow bandwidths in order to block as much of the overlap between fluorophore emission as possible. Wide-range out-of-band blocking should (read more)
Browse Optical Filters Datasheets for Alluxa, Inc. -
frequency selection with excellent out-of-band rejection. Centered at 10 MHz, it offers a >200 kHz 3 dB bandwidth and a 9.9–10.1 MHz passband, ensuring stable signal performance with low VSWR. Housed in a compact SMA-connected package, it is built to withstand harsh environmental conditions (read more)
Browse RF Band Pass Filters Datasheets for Anatech Electronics, Inc. -
medical and ITE standards for Class I and II operation, the products meet both curve B radiated and conducted emissions without the need for additional filtering or shielding. The CUS30M and 60M target applications include medical, home healthcare, test and measurement, broadcast, industrial (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
fan performance by decreasing turbulence at the wing tips. Airflows range from 5,800 to 15,900 CFM. Most models are available for immediate shipment from the company’s Indian Trail, NC warehouse. Input power is 230VD / 460VY, three-phase, 50-60 Hz. The maximum airflows shown (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
frequency (50/60 Hz). This is where the design dilemma (read more)
Browse Power Supplies Datasheets for Daitron Co., Ltd. -
5-Pole Low-Pass Filtering Up to 160dB CMR 85dB NMR at 60Hz, 80dB at 50Hz Protected Against Reverse Connection of Loop Voltage -40°C to +80°C Operating Temperature Mounts on DIN Rail EN 50022, 35x7.5 or 35x15 CSA C/US Certified (read more)
Browse Signal Conditioners Datasheets for Dataforth Corporation -
are typical state-of-the-art narrowband pass filters from legacy deposition processes such as ion-assisted electron beam. Filters from 330 to >2000nm can be built to similar or even narrower specifications. Ultra-narrowband filters require extremely low extinction coefficients of the (read more)
Browse Optical Filters Datasheets for Alluxa, Inc. -
& 240Vrms Field-side Protection ANSI/IEEE C37.90.1 Transient Protection True 3-Way Isolation Wide Supply Voltage, 15 to 30VDC Industry Standard Output of 0 to 10V, ±10V, 0 to 20mA, or 4 to 20mA 4- to 6-Pole Low-Pass Filtering Up to 160 (read more)
Browse Signal Conditioners Datasheets for Dataforth Corporation
More Information Top
-
Research progress in fiber optic sensors and systems at the Federal University of Rio de Janeiro
The second order 60 Hz low pass filter eliminates high frequency noise present in the signals.
-
The corner frequencies of the ECG amplifier for heart rate variability analysis
Gain and group delay responses of the fourth-order Bessel and Butterworth 60 Hz low pass filters . . their reduction by low pass filtering on the accuracy and precision of RR-interval detection (Ruha et al 1997). .
-
Representative surrogate problems as test functions for expensive simulators in multidisciplinary design optimization of vehicle structures
3 The peak acceleration results are based on SAE 60 Hz low pass filtered acceleration values of an accelerometer element located at the center of the vehicle on the tunnel.
-
Oscillatory activity in parietal and dorsolateral prefrontal cortex during retention in visual short‐term memory: Additive effects of spatial attention and mem...
In our case, the filter was a 60 Hz low pass fil- ter with a slope of 30 db per octave.
-
Earthquake behavior of concrete dowels
The high flexural moment by the failure results from the hammer effect because of the sudden dowel slip and is probably lesser in spite of 60 used Hzes of low pass filter .
-
System identification of the vestibular ocular reflex via visual and vestibular co-stimulation
All four channels were filtered with a 60 Hz low pass filter .
-
A Biorobotic Structural Model of the Mammalian Muscle Spindle Primary Afferent Response
Note that all time domain Ia response plots are filtered with a second order 60 Hz low pass filter .
-
Active matrix organic light emitting diode (AMOLED)-XL performance and life test results
Since the data measured by the oscilloscope was very noisy (see Figure 6), the 10% and 90% values were measured after filtering the waveform with a 60Hz low pass filter .
-
Measurement of local void fraction in a ribbed annulus
Therefore the output of the detector was passed through a 60 Hz low pass filter and recorded every 50 ms on a data acquisition system for about a minute.
Indicates content that may require registration and/or purchase.