-
Supplier: Accuris
Description: GENERATOR SET, STEAM TURBINE, 1500-KW, 450-VOLT, 60-CYCLE, A.C.
-
Supplier: Accuris
Description: GENERATOR SET, STEAM TURBINE, 2500 KW, 450 VOLT, 60 CYCLE, A.C.
-
Supplier: Accuris
Description: GENERATOR SETS, STEAM TURBINE, DIRECT DRIVE, 2000 KW, 450 VOLT, 60 CYCLE A.C.
-
-
Supplier: Nidec Power
Description: Kato Engineering provides custom power generation solutions for a wide range of applications, including: Petroleum, gas & steam turbine, diesel & gas prime mover, power conditioning, traction, government and defense, nuclear power, data centers, and more. For each market, we are able
- Frequency: 50 Hz, 60 Hz
- Phase: AC Three Phase Power
- Applications: Construction, Industrial, Mining, Power
- Features: Other
Find Suppliers by Category Top
Steam and Gas Turbines
(78 Companies)
Boilers (industrial)
(596 Companies)
Steam Valves
(241 Companies)
Featured Products Top
-
High temperature resistance is essential in many applications. Gas turbines, fuel nozzles, heat treating fixtures, and furnace baffles. These materials must stand up to high heat, extreme oxidation potential and cycling. HASTELLOY (read more)
Browse Specialty Nonferrous Metals and Alloys Datasheets for High Performance Alloys, Inc. -
cost of dewatering paper. Dewatering fabric on a paper machine consumes energy to physically remove particles of water. If the vacuum pump is worn and airflow is down to 60% of original, energy and pump seal water is wasted and the white water must be removed thermally from the paper with steam (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC
More Information Top
-
Use of Simulation Plus Real Steam Turbine for Teaching Theory and Operation of a Pressurized Water Reactor
At the U.S. Naval Academy only a subcritical reactor is available, but in its thermodynamics power laboratory, five small 60 - kW steam turbine generators are on hand for instructional purposes.
-
Optimization of cogeneration thermal power units
The specific cost of the gas tur- bine was taken equal to $70/kW; that of air compres- sors, $50/ kW ; steam turbine , $ 60 /kW; and pumps, $70/kW.
-
Sintered antifriction materials
These inserts in a 50,000 kW steam turbine ensured reliable performance for 30 to 60 kh and fuel saving to 20000 t.
-
Energy technique
… like by the GT 26 of AL-STOM is desirable),. h) power gas turbine (s. Teilaufg. b): PGT = mAbgas | wNutz | = 288,5 (590 341) kW = 71.837 kW power steam turbine , with capacitor temperature TK = 60 ° C (pK 0 …
-
Energy technique
… technically expensive intermediate heating like by the GT 26 of ALSTOM is desirable),. h) power gas turbine (s. Teilaufg. b): PGT = of mAbgas wNutz = 288,5 (590-341) kW = 71837 kW power steam turbine , with capacitor temperature TK = 60 ° C (pK .
-
Energy technique
… expensive intermediate heating like by the GT 26 of ALSTOM is desirable),. h) power gas turbine (s. Teilaufg. b): PGT = of mAbgas wNutz = 288,5 (590-341) kW = 71837 kW power steam turbine , with capacitor temperature TK = 60 ° C (pK § …
Indicates content that may require registration and/or purchase.