Products/Services for 60x50 Perrini Binoculars
-
Binoculars - (64 companies)Binoculars are lens assemblies used for magnifying and viewing distant objects stereoscopically. Applications They are typically portable, hand-held assemblies used for: bird-watching astronomy surveillance other viewing applications Because... -
Binocular Repair Services - (3 companies)Binocular repair services refurbish binoculars to original operating specifications, or in some cases furnish upgrades. Common industry patrons of binocular repair services include science and technology, military and police, and recreation...
-
Optical Lens Assemblies - (180 companies)Optical lens assemblies are composed of a number of lenses mounted for a particular imaging function. These can include telecentric lenses, collimators, beam expanders, zoom lenses, etc. -
Optical and Light Microscopes - (267 companies)Optical and light microscopes use the visible or near-visible portion of the electromagnetic spectrum to magnify images of objects. -
Optical Prisms - (269 companies)Optical prisms are blocks of optical material with flat, polished sides that are arranged at precisely controlled angles to one another. They are used in optical systems to deflect or redirect beams of light. They can invert or rotate images, disperse light into component wavelengths, and separate states of polarization. -
Thermal Imagers - (353 companies)Thermal imagers detect heat patterns in the infrared wavelength (1 micron to 100 micron) spectrum.
-
Telescopes - (59 companies)Telescopes are lens assemblies designed to magnify and view distant objects.
-
Microscopes - (725 companies)Microscopes are instruments that produce magnified images of small objects
-
Compasses - (75 companies)Compasses are navigational instruments that determine direction relative to Earth 's magnetic poles.
-
Magnifiers - (167 companies)Magnifiers enlarge the appearance of objects when viewed through a lens. These facilitate the inspection of fine details and the assembly of small components.
Product News
-
Changchun Yutai Optics Co., Ltd.
BK7 Optical Glass Porro Prism What are the applications of porro prisms?. Military grade binoculars and laser rangefinders. Comparison between porro prisms and roof prisms. Characteristic. Porro Prism. Roof Prism. Optical path turning angle. 180 (parallel and reverse beam). 180 (parallel and reverse beam). The direction of the image. Reverse left and right (keep up and down). Completely upright (without mirror image inversion). Number of reflection. Four times (two total internal reflections x2 prisms). 5-6 times (including... (read more)Browse Optical Prisms Datasheets for Changchun Yutai Optics Co., Ltd. -
Changchun Yutai Optics Co., Ltd.
UV Fused Silica Roof Prism technology. Naturally high contrast. Cost. Relatively high. Relatively low. Typical Application. High-end portable binoculars. Conventional telescopes (for navigation)... (read more)Browse Optical Prisms Datasheets for Changchun Yutai Optics Co., Ltd.