-
Supplier: GE Lighting
Description: INSTANT START TYPE 64 INCH NOMINAL LENGTH 24 PER CASE STANDARD PACKAGE 40 W WATTAGE WARM WHITE STYLE FA8 1-PIN BASE TYPE 7500 LIFE IN HOUR T6 SHAPE DESIGNATION 3000 52 COLOR RENDERING INDEX 2900 LUMEN INITIAL INTENSITY BULB DIAMETER 0.75 INCH BULB MATERIAL SODA LIME GLASS
- Lamp Power: 40 watts
- Rated Average Life: 7,500 hours
- Maximum Overall Length: 64 inch
- Color Temperature: 3,000 K
-
Supplier: ASTM International
Description: 1.1 This test method covers the determination of the comparative longitudinal tensile properties of fiberglass pipe when tested under defined conditions of pretreatment, temperature, and testing machine speed. Both glass-fiber-reinforced thermosetting-resin pipe (RTRP) and
-
Supplier: ASTM International
Description: 1.1 This test method covers the determination of the comparative longitudinal tensile properties of fiberglass pipe when tested under defined conditions of pretreatment, temperature, and testing machine speed. Both glass-fiber-reinforced thermosetting-resin pipe (RTRP) and
-
-
Supplier: TE Connectivity
Description: Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 1 - 2 MICM [39.37 - 78.74 MICIN ] Dimensions Connector Height : 6.8 MM [.268 INCH ] Connector Length : 13.8 MM [.543 INCH ] Connector Width : 3.6 MM [.141 INCH ]
- Voltage Rating: 125 volts
- Current Rating: 4 amps
- Operating Temperature: -40 to 105 C
- Number of Contacts: 6
-
Supplier: General Cable
Description: BLACK OUTER SHEATH COLOR LOOSE TUBE, GEL FILLED CABLE TYPE EIA/TIA 455 APPROVAL VOICE/DATA COMMUNICATION/OUTDOOR APPLICATION -40 TO 158 DEG F OPERATING TEMPERATURE POLYETHYLENE JACKET MATERIAL SINGLE MODE FIBER TYPE 0.465 INCH CONDUCTOR DIAMETER 6 FIBER(S) NEXTGEN[R]
- Cable Diameter: 11.810993622063446 mm
- Operating Temperature: -40 to 70 C
- Cable Type: Multifiber Cable
- Fiber Mode: Single Mode
-
Supplier: TE Connectivity
Description: Diameter Range : 1.2 MM [.047 INCH ] Connector Height : 14.5 MM [.571 INCH ] Connector Length : 16.04 MM [.631 INCH ] Row-to-Row Spacing : 2.54 MM [.1 INCH ] Wire Size (MMSQ) : .2 - .24 Wire Size (AWG) : 24 Electrical Characteristics Insulation Resistance (Min)
- Contact Size (AWG): 24 AWG
- Current Rating: 3 amps
- Number of Contacts: 6 #
- Contact Pitch: 2.539998628400741 mm
-
Supplier: Juno Lighting Group
Description: FAUX STONE GLASS SHADE MATERIAL SATIN NICKEL FINISH 3 1/2 INCH 8 INCH 78 INCH WIRE LENGTH UL 1598, CSA C22.2, ETL APPROVAL 1 LAMP(S) 50 W WATTAGE YES LAMP INCLUDED JC HALOGEN LAMP TYPE G4/GY6.35 BI PIN LAMP BASE TYPE ALFA[T], JUNO[R] BRAND STYLE TUBE LAMP VOLTAGE
- Light Fixture Wattage: 50 watts
- Features: Bulb Included
- Lamp Type: Halogen
- Fixture Type: Pendants
-
Supplier: TE Connectivity
Description: 2.84 MM [.112 INCH ] Housing Features Centerline (Pitch) : 2.74 MM [.108 INCH ] Housing Material : Glass-Filled Nylon, Glass-Filled PBT Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board
- Current Rating: 6 amps
- Number of Contacts: 9 #
- Contact Pitch: 2.7431985186728 mm
- Connector Type: Board-to-Board Connector, D-Sub
-
Supplier: Insaco, Inc.
Description: Since 1947 Insaco® has been a precision machining and polishing fabricator of parts from all technical ceramics, sapphire, glass and quartz. We machine these materials to very precise tolerances (many times measured in millionths of an inch) for dimension, flatness, wedge and roundness
- Diameter: 1" - 3", 3" - 6", 6" - 48", Less than 1"
- CNC Machining: 3-axis Machining, Drilling, Honing, Laser Machining, Milling, Superabrasive Machining
- Additional Services: Assembly Services, High Volume Production, Low Volume Production, Prototype Services
- Features: CNC Machining, Centerless Grinding, Diamond / PCD, Greater than 6", ID / Internal Grinding, Jig Grinding, North America, Northeast US Only, OD / External Grinding, Other, Quartz, Sapphire / Ruby, Surface Grinding, Thread Grinding, United States Only
-
Supplier: TE Connectivity
Description: Material : Tin Dimensions PCB Thickness (Recommended) : 1.57 - 2.36 MM [.062 - .093 INCH ] Row-to-Row Spacing : 2.84 MM [.112 INCH ] Housing Features Centerline (Pitch) : 2.77 MM [.109 INCH ] Housing Material : Nylon GF, Glass-Filled PBT Shell Material : Carbon Steel
- Current Rating: 6 amps
- Contact Pitch: 2.7685985049568074 mm
- Number of Contacts: 37 #
- Connector Type: Board-to-Board Connector
-
Supplier: HDT Global
Description: Advantages: 1. A thermal expansion valve is standard rather than capillary tubes. 2. A Strainer drier has been added. 3. A liquid sight glass has been included. 4. Improved air flow. 5. Selector switch is Military rated. 6. Thermostat is Military rated. 7. Service ports are
- Features: Condensate Evaporator
- Application: Industrial, Military
- Type: Portable
Find Suppliers by Category Top
Featured Products Top
-
polishing fabricator of parts from all technical ceramics, sapphire, glass and quartz. We machine these materials to very precise tolerances (many times measured in millionths of an inch) for dimension, flatness, wedge and roundness or (read more)
Browse Datasheets for Insaco, Inc. -
Zerodur® (Schott Glass) Zerodur® is a glass ceramic with an extremely low thermal expansion coefficient. Zerodur is a glass ceramic made by Schott Glass that is designed and formulated to exhibit (read more)
Browse Glass Fabrication Services Datasheets for Insaco, Inc. -
Watch INSACO demonstrate the scratch resistance between sapphire and glass... Sapphire is an anisotropic, rhombohedral crystal form of Aluminum Oxide. Anisotropic single (read more)
Browse Sapphire Materials and Components Datasheets for Insaco, Inc. -
site, and their compact size (6-13 inches) made them perfect for cooling even the most oddly designed molds Novation works with. He found Vortec online and purchased two 308-35-H tubes, costing him less (read more)
Browse Compressed Air and Vortex Cooling Tubes Datasheets for Vortec -
Defense and Aerospace INSACO provides sapphire machining and polishing services for sapphire tubes for infrared countermeasures (IRCM) for military and VIP aircraft. High accuracy ceramic gyroscopic (read more)
Browse Datasheets for Insaco, Inc. -
temperature resistance Very good anti-friction properties Physiologically safe Highlight Dimensions PTFE Molded Rods: diameters 6 mm to 600 mm, lengths 100 mm to 300 mm PTFE Extruded Rods (100% virgin PTFE): diameters 1 mm to 160 (read more)
Browse Fabricated Plastic Parts and Semi-Finished Shapes Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
fabricator of parts from all technical ceramics, sapphire, glass and quartz. We machine these materials to very precise tolerances (many times measured in millionths of an inch) for dimension, flatness, wedge and roundness or cylindricity. Our (read more)
Browse Glass Fabrication Services Datasheets for Insaco, Inc. -
In this video, we demonstrate how the very tight tolerance we can hold between parts prevents air from passing through the piston/sleeve interface. The tolerance is roughly 80 millionths of an inch. (read more)
Browse Datasheets for Insaco, Inc. -
polishing fabricator of parts from all technical ceramics, sapphire, glass and quartz. We machine these materials to very precise tolerances (many times measured in millionths of an inch) for dimension, flatness, wedge and roundness or (read more)
Browse CNC Machining Services Datasheets for Insaco, Inc. -
parts from all technical ceramics, sapphire, glass and quartz. We machine these materials to very precise tolerances (many times measured in millionths of an inch) for dimension, flatness, wedge and roundness or cylindricity. Our customers (read more)
Browse Wafer Cassettes Datasheets for Insaco, Inc.
More Information Top
-
Practical aspects of fundamental research in thermionic conversion. Progress report, July 1, 1972--August 31, 1973
Above the collar, a 6 - inch diameter pyrex glass tube forms the experimental chamber, which is closed at the top by an .
-
Experimental investigation of a plasma covered, axially slotted cylinder antenna
The 6 - inch - diameter glass tube was turned upside down so that a radial surveycould be made at p0int.sbelox theant,enna.
-
Effluent monitoring associated with fluidized-bed waste calciner facility operations
e 3/4-inch diameter by 6 - inch long glass tube .
-
The standardization of cod liver oil
Modification MOdifying the test so that the following data could be assembled 10 milligrams of uranium nitrate and 3 cc of the oil to be tested were placed in a 6 inch glass tube with an inside diameter of 20 mm.
-
Technical progress — The basis for the rise in labor productivity
The installation of the third machine ~ll make it possible to set up production of glass tubing of 6 -8 inch diameter .
-
Indirect electrochemical epoxidation of hexene in a liquid-liquid electrolyte
The column was a 6 foot 1/8- inch diameter silanized glass tubing packed with 5% carbowax 20M on 80/100 mesh Chromosorb 101.
-
Effect of flooding and cropping on the changes in the inorganic phosphate fractions in some rice soils
The samples were obtained with a 6 - inch glass tube of 1 cm diameter open at both ends.
-
Material Science and Engineering Technology
The cylindrical shape sensor was then inserted in Pyrex glass tube ( 6 inches long, 6 mm diameter ) and sealed with silicone.
-
[Ca(2,2'-bipyridine)3]2+-Montmorillonite:
A Potentiometric Sensor for Sulfide ion
The cylindrical shape sensor was then inserted in Pyrex glass tube ( 6 inches long, 6 mm diameter ) and sealed with silicone.
-
Improved Proppant Transport System for Slickwater Shale Fracturing
Different slick water fluids were pumped through a horizontal glass tube , 6 inches (15.2 cm) in diameter , at the same velocity in order to see the differences in proppant transportation.
Indicates content that may require registration and/or purchase.