-
Supplier: Accuris
Description: PUMPING UNITS, CENTRIFUGAL: 4-INCH AND 6-INCH, DIESEL ENGINE-DRIVEN, FOR WATER
-
Supplier: Accuris
Description: PUMPING ASSEMBLY, WATER, WHEEL MOUNTED, DIESEL-ENGINE-DRIVEN, SELF-PRIMING CENTRIFUGAL, 6-INCH, 600 GPM AT 350 FEET TOTAL HEAD
-
Supplier: BakerCorp
Description: lbs Standard Mount: Skid or trailer Prime Mover: Diesel engine Casing Material: Cast iron or ductile iron Seal Type: Silicon carbide and tungsten carbide Safety Features: Coupling guards; high water temperature and low oil pressure shutdowns on diesel engines.
- Discharge Size: 6 inch
- Maximum Discharge Flow: 200 to 2,300 GPM
- Maximum Discharge Pressure: 100 psi
- Media Temperature: 160 F
-
-
Supplier: BakerCorp
Description: gpm – 6,000 gpm Suction Lift: Up to 28' Max: Shut Off Head Range: 90' – 490' Max Solids Size: Up to 3.35" Max Operating Temp: 150º F – 190º F Fuel No: 2 Diesel Run Time per Full Tank: Typically 24 hrs. Call for details. Fuel Capacity: 30 gallons – 171 gallons Operating Speed: 1,000 rpm
- Discharge Size: 6 inch
- Horsepower: 85 HP
- Maximum Discharge Flow: 200 GPM
- Maximum Discharge Pressure: 90 psi
-
Supplier: BakerCorp
Description: rpm (engine speed) GENERAL INFORMATION Weight: 135 lbs – 420 lbs (pump head) Standard Mount: HPU’s are trailer mounted Prime Mover: Diesel engine/Hydraulic fluid Casing Material: Cast iron or carbon steel Seal Type: Tungsten/tungsten or carbon/ Ni-hard steel Safety Features: High
- Discharge Size: 6 inch
- Maximum Discharge Flow: 100 to 1,750 GPM
- Maximum Discharge Pressure: 280 psi
- Media Temperature: 190 F
-
Supplier: BakerCorp
Description: Ideal Usage Industrial water blasting, pipeline pigging, irrigation, standby fire protection, environmental cleanups. Benefit Produces enough pressure to eliminate multiple pumps. Operates in flooded conditions. Unattended operation. PERFORMANCE Suction Size: 4" – 10" Discharge Size:
- Discharge Size: 6 inch
- Maximum Discharge Flow: 850 to 4,500 GPM
- Maximum Discharge Pressure: 254 psi
- Media Temperature: 160 F
-
Supplier: Wacker Neuson SE
Description: Remove clean water from your job site fast and economically with dewatering pumps. These simple, easy to use pumps are designed to move water up to 264 gpm (1000 l/min) with very little solids, up to .25-inch (6.5 mm). With its self-priming centrifugal
- Maximum Discharge Flow: 158 to 256 GPM
- Maximum Discharge Pressure: 226.0525526 to 232.9725287 psi
- Discharge Size: 2 to 3 inch
- Pump Type: Dewatering Pumps
-
Supplier: PressureParts.Com
Description: Looking for quiet operation? This electric hot water washer is ideal for industrial applications. 3.2 GPM / 2500 PSI 6 HP / 208-230V Totally enclosed fan-cooled electric motor with manual thermal overload protection Belt drive triplex piston pump with ceramic plungers and forged
-
Supplier: Pressure Washers Direct
Description: Durable Shark-Karcher Triplex Pump •3 ceramic pistons & forged brass manifold run cooler, last longer •Backed by 7 year warranty, limited to materials & workmanship 5 HP Baldor Electric Motor Runs The Pump •Industrial grade motor works hard and lasts a long time •Requires a 22
- Water Jet Pressure: 2,000 psi
- Power Source: Electric Motor
- Features: Hot Water / Steam
-
Supplier: Pressure Washers Direct
Description: Durable Shark-Karcher Triplex Pump •3 ceramic pistons & forged brass manifold run cooler, last longer •Backed by 7 year warranty, limited to materials & workmanship 1.5 HP Baldor Electric Motor Runs The Pump •Industrial grade motor works hard and lasts a long time •Needs 120
- Water Jet Pressure: 1,000 psi
- Power Source: Electric Motor
- Features: Hot Water / Steam
-
Supplier: Pressure Washers Direct
Description: Durable Shark-Karcher Triplex Pump •3 ceramic pistons & forged brass manifold run cooler, last longer •Backed by 7 year warranty, limited to materials & workmanship 2 HP Baldor Electric Motor Runs The Pump •Industrial grade motor works hard and lasts a long time •Requires a 20
- Water Jet Pressure: 1,500 psi
- Power Source: Electric Motor
- Features: Hot Water / Steam
-
Supplier: Caterpillar Oil & Gas
Description: injector fuel system, rigid wiring harness (10 amp 24V power required to drive electronic engine control modules), direct rack control Cooling System Gear-driven jacket water (JW) pump Gear-driven separate-circuit aftercooler/oil cooler (AC/OC) pump Front-mounted water
- Volt-Ampere: 7,510,000 to 7,684,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: electronic engine control modules), direct rack control Cooling System Gear-driven jacket water (JW) pump Gear-driven separate-circuit aftercooler/oil cooler (AC/OC) pump Front-mounted water connections: JW and AC/OC, 6" ANSI Jacket Water Thermostat Options:
- Volt-Ampere: 4,640,000 to 5,444,000 VA
- Applications: Industrial
- Portability: Permanent
Find Suppliers by Category Top
Featured Products Top
-
elements) • Low and inconsistent transfer pressure • Extremely long transfer times (6–8 hours for a 30% fill) Root Causes Identified: 1. Pump suction pressure significantly exceeded recommended limits, producing severe water hammer effects and (read more)
Browse Pulsation Dampeners Datasheets for Blacoh Fluid Control, Inc. -
applications, including condensers, heaters, evaporators, heat pumps and air-cooled water chillers. The Rosenberg AKFD AC axial line includes 22-inch (560 mm), 25-inch (630 mm), 28-inch (710 mm), 29.5 inches (750 mm), 31 (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
convenience for technicians and waterwork engineers while connecting sections of pipes, pumps, and valves during their complex projects. Technicians find these tools handy when constructing fire hydrants, water treatment plants, public sewer systems, or as part of some maintenance (read more)
Browse Hand Tools Datasheets for Lowell Corporation
More Information Top
-
New advances in jet-assisted plowing for the undersea cable construction industry
During the recent land trials, water jetting was accomplished using a 250-hp diesel powered water pump , a 12- inch diameter suction line, and a 6 -inch diameter feed line into the plow.
-
Development of an improved cable trenching plowshare
Waterjettingwas accomplished usinga 250-HP diesel powered water pump , a 12- inch diameter buoyed suction line and a 6 -inch diameter feed line into the plow.
-
Sea Plow IX, A Lightweight Approach to High Speed Cable Plowing
During the above-mentioned land trials with Sea Plow VIII, water jetting was accomplished using a 250-hp diesel powered portable water pump , a 12- inch diameter suction line, and a 6 -inch diameter feed line into the plow.
-
Comparison of Nozzle and Flow Straighteners for Tank Waste Sluicing Applications Letter Report
A rented diesel pump (Power Prime model HH-125, 6 inch x 4 inch) was in turn used to supply the water to the nozzles by means of two 8-m (25-ft) lengths of 62-mm (2.5-inch) fire hose…
-
Comparison of Nozzles and Flow Straighteners for Tank Waste Sluicing Applications
A rented diesel pump (Power Prime model HH- 125, 6 inch x 4 inch) was in turn used to supply the water to the nozzles by means of two 8-m (25-ft) lengths of 62-mm (2.5-inch) fne hose…
-
Synthetic Amphiploids of Wheet as a ource of Resistance to Karnal Bunt ( Neovossia Indica )
with 3 fnie mist of water 3—4 times a day by perfo- spray equipment; the apparatus consists of a vacuum pump (5 h.p. diesel engine) ]omed with 6 meter long perforated pipes, which produce one inch of rain in 0.145…
-
A thirty year review of large property damage losses in the hydrocarbon industries - issue 099
The blast sheared off a 6 - inch sprinkler riser; however, the plant's 1,500 gpm steam and electric driven fire pumps , and two 2,500 gpm diesel driven fire pumps, augmented by … were able to supply adequate water The plant fire brigade…
-
Corrosion studies in brines of the Salton Sea Geothermal Field
…pressure spent brines -from the MTF are released; ( 6 ) two 27,000-gallon … 320 ft of 2- inch -diameter heat-exchanger pipe … 80" C; (8) a diesel -powered pump to inject the cooled … 332,000-gallon cooling- water pond to supply water…
Indicates content that may require registration and/or purchase.