Products/Services for 6 Mil Visqueen Vapor Barriers
-
Gas and Vapor Barriers - (112 companies)...and stick membranes: Commonly used for waterproofing, these membranes quickly and easily apply to a surface. Vapor barrier in an SMD (sub-membrane depressurization) system: These membranes should have a minimum thickness of 6 mils, according...FormMaterialApplications
-
Military (MIL-SPEC) Connectors - (289 companies)Military (MIL-SPEC) connectors are built in accordance with military specifications. Their design takes into account the need to protect the connection from environmental factors, allowing them to be used in military and aerospace applications... -
Intrinsic Safety Barriers - (91 companies)Intrinsic safety (IS) barriers are devices that limit the current, voltage, and total energy delivered to a sensor in a hazardous area or flammable environment in order to prevent an explosion. Intrinsic safety barriers are devices that limit... -
Vapor Recovery Systems - (36 companies)Vapor recovery systems are designed to recover vapors from gasoline or other fuels so that these gases do not escape into the atmosphere. They are used in the chemical process and petroleum industries to recover escaped vapors for either reuse...
-
Waterway Barriers and Booms - (77 companies)Waterway barriers and waterway booms are safety and security devices that contain debris or spills, restrict vessel and port access or act as water hazard and dam safety barriers. Waterway barriers and waterway booms are safety and security devices...
-
Rust and Corrosion Inhibiting Fluids - (391 companies)Rust preventives and corrosion inhibitors are lubricants, greases, oils or fluid additives that form a protective film or barrier to prevent corrosion or rust formation. Rust preventatives and corrosion inhibitors are lubricants, greases, oils...
-
Thermal Insulating Tapes - (73 companies)Thermal insulating tapes consist of a porous foam or cloth backing, which provides a thermal barrier around or between components. Thermal insulating tapes consist of porous foam or cloth backing materials, which provide a thermal barrier around...
-
Sealers and Seal Coatings - (250 companies)Sealers and seal coatings are used to seal surfaces or to form a barrier on a surface. They differ from sealants, which are used to seal joints or gaps between surfaces. Basic Description. Sealers and seal coatings are used to seal surfaces...
-
Product and Component Testing Services - (1678 companies)...or MIL-STD 810. Product and component testing services provide evaluation of finished products or component through performance in electrical, life, environmental exposure, dynamic, ergonomic, or other specialized tests. The objectives of product...
-
Thin Film Coating Services - (222 companies)Thin film coating services apply very thin layers of specialized materials to part surfaces. They perform processes such chemical vapor deposition (CVD), physical vapor deposition (PVD), ion implantation, electrochemical deposition (ECD), plasma...
Product News
-
BlockMaster Electronics, Inc.
Single Row Barrier Blocks BlockMaster Electronic 's Single Row and Tri-Barrier Terminal Blocks are available from 10A-50A, up to 300V. 6.35mm up to 13mm, with solder and PC terminals, straight and right angle. Some parts have available mounting ends for added placement security. (read more)Browse Terminal Blocks Datasheets for BlockMaster Electronics, Inc. -
Pexco
Built for the Barrier: Barrier Reflectors Highly Visible Standard and Hinged Barrier Delineation. Concrete barriers play an essential role in separating traffic, protecting work zones, and guiding motorists through complex roadway environments. At night or during low-light conditions, these structures can become more difficult for drivers to distinguish from the roadway around them. Effective delineation creates a clearer visual reference, helping motorists recognize barrier locations and roadway alignment when visibility is reduced... (read more)Browse Traffic Safety Equipment Datasheets for Pexco -
BlockMaster Electronics, Inc.
Single Row Barrier Blocks at BlockMaster BlockMaster Electronic 's Single Row and Tri-Barrier Terminal Blocks are available from 10A-50A, up to 300V. 6.35mm up to 13mm, with solder and PC terminals, straight and right angle. Some parts have available mounting ends for added placement security. (read more)Browse Terminal Blocks Datasheets for BlockMaster Electronics, Inc. -
Pexco
The Switch Blade Concrete Barrier Marker optimized for reflective sheeting adhesion to support long-term visibility in low-light and adverse weather conditions. Flexible installation options using epoxy or anchor bolts on concrete barriers and similar structures. Multiple size configurations, including standard 6-inch, 9-inch, and 12-inch panel heights, with custom lengths available. Adjustable positioning to accommodate curves, transitions, and site-specific roadway alignments. Efficient bulk packaging with 100 blades and 100 bases per... (read more)Browse Traffic Safety Equipment Datasheets for Pexco -
ToneCooling Technology Co., Ltd
3D Vapor Chamber for AI & Power Electronics chamber and heat pipe cavities enable heat conduction throughout the structure, allowing heat to spread efficiently in all directions. 6-Tube Integrated Structure:Six interconnected channels expand vapor flow paths and accelerate liquid return to the evaporation zone. Lower Thermal Resistance:Compared with conventional heat pipes and flat vapor chambers, 3DVC provides higher power handling capability and lower thermal resistance. Uniform Heat Distribution:Reduces localized hotspots and improves... (read more)Browse Heat Pipes Datasheets for ToneCooling Technology Co., Ltd -
MarShield
Solving NDT Challenges with Mobile Barrier System t guarantee consistent protection. Each workaround introduced new risks, either to safety or to workflow. The MarShield team guided the client through the process of using standard barrier panel designs in a stacked and overlapping configuration. This approach ensured full shielding while reducing engineering time and cost. How Do You Move a 300lb Portable Lead Shield Safely?. Each lead-lined barrier measured 6 feet tall by 5 feet wide, weighing in at 300 lbs. MarShield built these units... (read more)Browse Nondestructive Testing (NDT) Supplies and Accessories Datasheets for MarShield -
BlockMaster Electronics, Inc.
Turret Style Double Row Barrier Blocks Take a look at our product family. BlockMaster Electronic 's Turret Style Double Row Terminal Blocks. BlockMaster Electronic 's Turret Style Double Row Terminal Blocks are a valuable finger safe option. Available in 2, 4, or 6 positions. 250V, 25A, 7.5mm pitch. This product is especially suited for HVAC and other similar control voltage applications. Smaller gauge wire clamps as well as the terminal block size allow the user to fit many connections in a small space. Parts may be factory laser... (read more)Browse Terminal Blocks Datasheets for BlockMaster Electronics, Inc. -
ToneCooling Technology Co., Ltd
Vapor Chamber for Server Cooling High-power servers and electronics often face heat concentration, hotspots, and space-limited cooling design. Traditional heat sinks may struggle to spread heat evenly, risking thermal throttling and reduced component life. This vapor chamber is designed for efficient thermal management. * High thermal conductivity via phase change enables rapid heat spreading. * Low thermal resistance (as low as 0.062) improves cooling efficiency. * Thin, compact structure fits space-constrained systems... (read more)Browse CPU Coolers Datasheets for ToneCooling Technology Co., Ltd -
MarShield
The Benefits of Mobile Rolling Barriers MarShield is a leading designer and manufacturer of standard and custom radiation shielding mobile barriers in North America. Our high-quality mobile barriers are made with durable, shatter-resistant lead glass or lead acrylic viewing panels for an "open concept " environment and transparency while simultaneously reducing harmful radiation. Our mobile rolling barriers come in multiple variations with customizable options including the option for solid opaque panels or full-length lead glass... (read more)Browse Radiation Shielding Datasheets for MarShield -
Schmersal Inc.
Compact Safety Light Barriers The SLB240 and SLB440 series are single beam, infrared safety light barriers. They have compact, durable housings, visible diagnostic signals, and 4 stage coding. They can be used for various applications in processing centers for assembly or handling systems, as well as in the timber, paper and print industry, high shelf warehouses, or packaging machines. SLB240. * Type 2 optoelectronic device. * Compact 28 mm x 32 mm rectangular housing profile. * Range 0.3 m to 15 m. * M12 quick connector... (read more)Browse Photoelectric Sensors Datasheets for Schmersal Inc.
-
Geotechnical Engineer's Portable Handbook, Second Edition > GEOSYNTHETICS
For example, Fig. 20.3 shows design specifications for a moisture barrier, which includes a 6 - mil visqueen vapor barrier (i.e., a geomembrane).
-
Foundation Engineering Handbook: Design and Construction with the 2009 International Building Code, Second Edition > GEOSYNTHETICS AND INSTRUMENTATION
For example, Fig. 12.20 shows design specifications for a below foundation moisture barrier that includes a 6 - mil visqueen vapor barrier (i.e., a geomembrane).
-
States > Illinois > State > Register > 2005 > [27 IL Register 715] 07/15/2005
A minimum 6 - mil visqueen vapor barrier , secured and extending to the dimensions of the home, must be placed on the ground underneath the manufactured home before the perimeter enclosure is installed, unless the home is placed on a poured concrete slab…
-
States > Illinois > State > Register > 2005 > [27 IL Register 1114] 11/14/2005
A minimum 6 - mil visqueen vapor barrier , secured and extending to the dimensions of the home, must be placed on the ground underneath the manufactured home before the perimeter enclosure is installed, unless the home is placed on a poured concrete slab…
-
States > Illinois > State > Proposed Regulations > 2005 Documents > November 14, 2005 > [2005 IL Proposed il-20051114-0035-0003381] 77 Ill. Adm. Code 870 - Man...
c) A minimum 6 - mil visqueen vapor barrier , secured and extending to the dimensions of the home, must be placed on the ground underneath the manufactured home before the perimeter enclosure is installed, unless the home is placed on a poured concrete…
-
States > Illinois > State > Register > 2006 > [28 IL Register 811] 08/11/2006
A minimum 6 - mil visqueen vapor barrier , secured and extending to the dimensions of the home, must be placed on the ground underneath the manufactured home before the perimeter enclosure is installed, unless the home is placed on a poured concrete slab…
-
CR4 - Thread: Water Appearing Through PT Slab on Grade
As an aside with the vapor barrier mentioned. .... When this 'stuff' ( 6 mil . polyetheylene, " Visqueen ") started to be used back in the '50's on LI, it took a certain learning curve for the concrete guys to get used to.
-
Geotechnical Engineer's Portable Handbook, Second Edition > GROUNDWATER AND PERCOLATION TESTS
…provides the design and construction specifications that are used to prevent both water vapor and capillary rise … 2 inches (2.5 to 5 cm) of sand over the gravel to prevent moisture barrier puncture. .... addition to a gravel layer, the installation of a moisture barrier (such as visqueen ) will further reduce .... A 6 - mil visqueen moisture barrier is required below the open graded gravel.
-
Foundation Engineering Handbook: Design and Construction with the 2009 International Building Code, Second Edition > FOUNDATION DETERIORATION AND CRACKING
…provides the design and construction specifications that are used to prevent both water vapor and capillary rise .... An example of moisture barrier recommendations below the slab-on-grade foundation is as follows (WFCA, 1984):. .... addition to a gravel layer, the installation of a moisture barrier (such as visqueen ) will further reduce .... A 6 - mil . visqueen moisture barrier is required below the open-graded gravel.
-
Building Design and Construction Handbook, Sixth Edition > GEOSYNTHETICS
6 . .... Common construction terminology for geomembranes includes liners, membranes, visqueen , plastic sheets, and impermeable sheets. .... Geomembranes are used almost exclusively as barriers to reduce water or vapor migration through soil (see Fig. 6.51). .... For liners in municipal landfills, the thickness of the geomembrane is usually at least 80 mil .
Indicates content that may require registration and/or purchase.