-
Supplier: Radwell International
Description: 1/6 HP, 16-5/8" LONG, 1 PHASE, BRONZE HOUSING, BRASS IMPELLER, INLINE CIRCULATOR PUMP 115 VOLT, 60 HZ, 8-1/2" FLANGE WIDTH, BELL & GOSSETT PART NO. 102217, 125 MAX PSI, OPEN DRIP PROOF MOTOR. FREE 2 YEAR RADWELL WARRANTY
- Features: Hydraulic Pumps
-
Supplier: Mile-X Equipment, Inc.
Description: 10-1/8" stroke: Pump No. 5” travel No Load 5” travel Under Load Total Time 4031 4 sec 34 sec. 38 sec. 4002 Hand Pump 141 Strokes of Pump Handle 4 to 5 Minutes* * Handle effort at max. pressure is 100 lbs. Specifications: A B C D E F 16” 6” 8”
- Features: Hydraulic Pumps
-
Supplier: Mile-X Equipment, Inc.
Description: 4046 -RamRunner two-stage hydraulic pump with 3-position/4-way manual valve for double-acting rams, and a 6 ft. remote control cord. Supplied with one gallon and two quarts of oil. Wt., 54 lbs.
- Features: Hydraulic Pumps
-
-
Supplier: Mile-X Equipment, Inc.
Description: OTC 4044 Two-Stage Electric/Hydraulic Pump with 2-position/2-way Manual Valve They're called “RamRunners” and that's just what they do…run large single- or double-acting rams for fast frame straightening, wheel alignment, etc. They deliver up to 45 cu. in./min. at max. operating
- Features: Hydraulic Pumps
-
Supplier: HydraCheck Inc.
Description: conveniently check the performance of hydraulic pumps, motors, valves, and hydrostatic transmissions as well as the setup of hydraulic attachments such as hammers and breakers. Hydraulic pumps are prone to experiencing internal leakage as they age, which can result
-
Supplier: Lift Products, Inc.
Description: circuit is required for 115 volt 10' power cord (connector not included) Hydraulic gear pump Check & solenoid valve, filter and velocity fuse Color yellow top with blue frame Powered up / gravity down on 45° tilt Powered up / powered down on 90° tilt Tilt limit switch Push
-
Supplier: UL Standards & Engagement
Description: National Electrical Code, ANSI/NFPA 70. 1.5 These requirements do not cover: a) Oil burner pumps, which are evaluated under the Standard for Pumps for Oil-Burning Appliances, UL 343. b) Pumps for engine-powered automotive equipment. c) Pumps for marine use which are
-
Supplier: UL Standards & Engagement
Description: Code, ANSI/NFPA 70. 1.5 These requirements do not cover: a) Oil burner pumps, which are evaluated under the Standard for Pumps for Oil-Burning Appliances, UL 343. b) Pumps for engine-powered automotive equipment. c) Pumps for marine use which are evaluated under the
-
Supplier: UL Standards & Engagement
Description: National Electrical Code, ANSI/NFPA 70. 1.5 These requirements do not cover: a) Oil burner pumps, which are evaluated under the Standard for Pumps for Oil-Burning Appliances, UL 343. b) Pumps for engine-powered automotive equipment. c) Pumps for marine use which are
-
Supplier: UL Standards & Engagement
Description: Code, ANSI/NFPA 70. 1.5 These requirements do not cover: a) Oil burner pumps, which are evaluated under the Standard for Pumps for Oil-Burning Appliances, UL 343. b) Pumps for engine-powered automotive equipment. c) Pumps for marine use which are evaluated under the
-
Supplier: Electro Kinetic Technologies
Description: The 1050-HL PONY EXPRESS Motorized Hydraulic Lift Platform Cart is battery operated with a manual lift platform to bring materials to an ergonomic height for loading or unloading. The cart features a foot pump which easily raises the platform and a control for repositioning and
- Capacity: 1,000 lbs
- Stroke: 27 inch
- Length: 39.5 inch
- Width: 23 inch
-
Supplier: Mile-X Equipment, Inc.
Description: reduced to 20% of original size, with 95% of residual oil removed Automatic cycle feature lets you load the filter, push a button, and walk away Powered by 2 hp electric/hydraulic pump, 230 volt, 20 amp, 60 cycle, single phase, 3,450 rpm Has a 2-gallon reservoir Built-in,
-
Supplier: SP Industries, Inc.
Description: CP-3101HD Large 59" x 57.6" Clear Top Opening Dry Pack Floor Design - Liquids flow into container reducing unsightly leakage and damage to the ram and frame Meets or Exceeds ANSI Z245.2 Safety Standards Motor 208/230/460 Volt 3PH ODP 10 HP 15 HP UL Listed Electrical Components
- Equipment Type: Compactor
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: Mounting Hydraulic SystemThree (3) In-Line Gear Pumps Radial Piston Swing Motor Continuous Rotation Electro Hydraulic (EHC) Controls Two Dual Element Return (3 mic)Filtration Filtration Bypass Indicators Diagnostic Nipples @ Pump for serviceability Booms9.9 m
- Horsepower: 100 HP
- Operating Weight: 18,545 lbs
- Features: Other
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: Mounting Hydraulic SystemThree (3) In-Line Gear Pumps Radial Piston Swing Motor Continuous Rotation Electro Hydraulic (EHC) Controls Single Element Return (3 mic) Filtration Filtration Bypass Indicators Diagnostic Nipples @ Pump for serviceability Booms8.2 m (27’)
- Horsepower: 75 HP
- Operating Weight: 15,315 lbs
- Features: Other
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: Mounting Hydraulic SystemThree (3) In-Line Gear Pumps Radial Piston Swing Motor Continuous Rotation Pilot Joystick Controls Two Dual Element Return (3 mic)Filtration Filtration Bypass Indicators Diagnostic Nipples @ Pump for serviceability Booms9.9 m (32’6”) Knuckleboom
- Horsepower: 100 HP
- Operating Weight: 19,145 lbs
- Features: Other
-
Supplier: Lift Products, Inc.
Description: one inch per pump. The 12 volt electrical system includes battery and charger. Push button lift and lower control is in the handle and a magnetic backed remote lift/lower control with 6 ft. cord is optional. An automatic floor lock that keeps the unit from moving while in the
- Actuation: Electric Motor
- Mechanism: Scissor Lift
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: Mounting Hydraulic SystemThree (3) In-Line Gear Pumps Radial Piston Swing Motor Continuous Rotation Pilot Joystick Controls Single Element Return (3 mic) Filtration Filtration Bypass Indicators Diagnostic Nipples @ Pump for serviceability Booms8.2 m (27’) Knuckleboom 22.8 cm
- Horsepower: 75 HP
- Operating Weight: 15,915 lbs
- Features: Other
-
Supplier: Lift Products, Inc.
Description: with Key Lock-Out Adjustable Limit Switch Adjustable Lower Limit Switch 24 Volt D.C. Power Unit Remote Power Unit Pump, Motor & Tank Adjustable Flow Valve for Lowering Low Temperature Hydraulic Oil Low Profile Outboard Mounting of Casters All Swivel Lock Casters Floor Lock Push
- Mechanism: Scissor Lift
- Type: Table Lift / Positioner
-
Supplier: Lift Products, Inc.
Description: The Roto-Max electric hydraulic work positioner places the load where the operator would like the work load positioned allowing complete flexibility to do the ergonomically safest job with maximum efficiency. Whether the load is one pound or 3,500 pounds, the positioner height does not change
- Type: Robotic Manipulator
- Mechanism: Scissor Lift
Find Suppliers by Category Top
Featured Products Top
-
technology, the FTP series builds upon the success of the Elika series high-pressure helical gear pumps, offering the same superior advantages in fluid transfer applications. Whether you need a pump for lubrication, low-pressure hydraulic systems, or offline cooling, the Marzocchi FTP Series delivers (read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
conveniently check the performance of hydraulic pumps, motors, valves, and hydrostatic transmissions as well as the setup of hydraulic attachments such as hammers and breakers. Hydraulic pumps are prone to experiencing internal leakage as they age, which can result in decreased volumetric (read more)
Browse Hydraulic Fittings Datasheets for HydraCheck Inc. -
other than the standard 230 volt/60 cycles/3 phase power? Yes. Motors and electrical components are designed to operate on 208V/220V/230V/-240V/ 440V/460V/48OV – 60 cycle – 3 phase at no extra charge. Just specify the voltage so that the correct overload heaters can be supplied (read more)
Browse Dock Equipment Datasheets for Advance Lifts, Inc. -
.5-inch (800 mm), 35.5 inches (900 mm) and 40-inch (1000 mm) models. They are available in 208, 230 or 460 volt operation at 60 Hz. All sizes employ six (6) finned blades. See more info here: https://www.rosenbergusa.com/axial/ (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
battery pack allows for portability and up to 6 hours continuous use, providing results in under a minute at a fuel loading rack, in a laboratory or at a pump in a fueling station. Measurement range: 0 - 100% biodiesel Instrument repeatability: 0 – 30% +/- 0.2% ; 30 (read more)
Browse Fuel Testers Datasheets for AMETEK Spectro Scientific -
Power Requirements 18 volts DC, 3.3 amps, internal battery pack Power Supply Universal AC/DC provided Weight 5.8 lb. (2.6 kg) with battery -7.0 lbs (3.2 kg (read more)
Browse Fuel Testers Datasheets for AMETEK Spectro Scientific -
Hydraulic power units Vacuum pumps and material-handling systems Machine-tool lubrication circuits (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
removal system with v-force baffle. As you can see, when hydraulics are used in a grit removal system, settling is no longer a factor. Notice how the grit travels as a moving bed across the floor and into the grit hopper. There is no settling action here. Hydraulic forces push the grit particles to (read more)
Browse Wastewater Treatment Equipment Datasheets for Smith & Loveless, Inc.
More Information Top
-
Design, Fabrication and Evaluation of an Experimental Diver-Operated Construction Assistance Vehicle
Two 60- volt , 6 hp, 1850 rpm, 100-amp compound wound DC motors are directly connected to hydraulic pumps and are housed in separate dry nitrogen pressure-compensated containers.
-
Renewable and Efficient Electric Power Systems
… act (PUHCA), 5–6 public utility regulatory policies act (PURPA), 5–7 Puerto Erado linear fresnel system, 513–14 pulse-width modulation, 173– 6 , 303 pumped storage hydro, 550–52, 575 pump hydraulic and I-V curves … … facilities (QFs), 7 Q volt -amps reactive, 127–31 ramp …
-
WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
… jackstraws_N|1 shuttle_N|4 jacquard_loom_N|3 correctional_institution_N|4 window_frame_N|4 transmitter_N|9 sedan_chair_N|1 varnish_V|3 artificial_heart_N|2 field_event_N|1 hydraulic _J|3 denim_N|2 indescribable_J|1 collarless_J|3 … … gravity_bomb_N|1 dumb_bomb_N|1 smart_bomb_N|2 shrine_N| 6 idol_worship_N|1 record_book_N|2 one-way_J|3 … … long_chain_N|3 graphite_N|8 hardness_N|17 sulphuric_acid_N|4 volt _N|18 bracket_V|1 campanile_N|1 pisa_N|2 … … field_gun_N|1 caisson_N|1 keelson_N|2 bilge_water_N|2 pump _well_N|1 lime_V|1 lime_N|21 nonlinear_J|2 …
-
Hydrogen Delivey Infrastructure Option Analysis
… Refueling Profile for Saturday and Sunday.......................2-8 Figure 2- 6 Weekly Distribution of Fuel … … Cross Section of a Hydraulic Intensifier...............................................................2-62 Figure … … Electric Supply Costs - 480 Volts ............................................2-66 Figure 2 … … Costs for Liquid Hydrogen Pumps ....................................................2-72 Figure 2 …
Indicates content that may require registration and/or purchase.