-
Supplier: ACCES I/O Products, Inc.
Description: Features Designed to pair with an A/D board to increase channel count and signal conditioning capabilities 32 single-ended or 16 differential inputs 6 software programmable ranges: ±25mV, ±50mV, ±0.1V, ±2.5V, ±5V, ±10V Up to 7 104-AIM-32s can be stacked per A/D board for up to 224 S.E. or 112
- Analog Input Channels: 32 #
- Operating Temperature: 32 to 158 F
- Features: Application Software Included, DC Voltage Input
- User Interface: Computer Programmable
-
Supplier: ACCES I/O Products, Inc.
Description: analog-to-digital converter card with digital I/O and with counter/timers. It can be used with ISA-bus computers. The card is 7" long and requires one slot in the computer. All external connections are made through a standard 37-pin D-type connector at the rear of the computer. PC bus power
- Analog Input Channels: 8 #
- Digital I/O Channels: 4 #
- Sampling Frequency: 40 kHz
- Resolution: 12 bits
-
Supplier: Silicon Labs
Description: Offering unmatched integration and PCB space savings, the Si4730/31 ICs require only two external components and less than 15 mm2 of board area. The Si473x-D60 tuners offer a stereo analog input and internal ADCs multiplexed with the radio tuner front-end to support auxiliary analog system
- Number of Receivers: 1 #
- Operating Frequency: 0.52 to 108 MHz
- Number of Devices in Package: 1 #
- Supply Voltage: 2.5 V, 2.7 V, 3 V, 3.3 V, 3.6V, 5 V
-
-
Supplier: Acromag, Inc.
Description: Performance Specifications Analog Output Output configuration: 8 isolated bipolar/unipolar. D/A Resolution: AP226-8E-LF: 12 bits. Output ranges: Unipolar: 0V to 5V, 0V to 10V. Bipolar: -2.5V to 7.5V, ±-3V, ±5V, ±10V. Settling time: 9uS - 20V step to 1 LSB at 12-bit resolution. 7.5uS -
- Operating Temperature: -40 to 158 F
- Application: General Lab and Industrial
- Data Acquisition: I/O Module
- User Interface: None
-
Supplier: Acromag, Inc.
Description: One or two 1553 interface channels DDC Micro-ACE controls 1553 interface IP570 modules offer a choice of one or two channels to interface sensors and other devices to a 1553 bus. MIL-STD-1553 (1553) is a digital internal time division command/response multiplex data bus. It is a military
- Transmission Rate: 1,000 kbps
- Operating Temperature: -40 to 185 F
- Application: Aerospace / Military
- User Interface: Computer Programmable
-
Supplier: Infineon Technologies AG
Description: FPGA, or an ASIC. Users can program the GPIF (General Programmable Interface) to behave like a FIFO, an asynchronous SRAM, an address/data multiplexed interface, a CompactFlash or a proprietary interface. The kit includes a MIPI CSI-2 camera module connected to an FPGA on one PCB mounting on
- Category: Development Board
- Features: Other
- Ports: USB
-
Supplier: Infineon Technologies AG
Description: components reduce BOM cost PG-VQFN package with 7 x 7mm footprint enable PCB space saving
- Clock Speed: 24 MHz
- Supply Voltage (Vcc): 5.5 to 28 volts
- Operating Temperature: -40 to 150 C
- Bits: 32 Bit
-
Supplier: Infineon Technologies AG
Description: 5V/1.5V Internal supplies External Supply (VDDEXT): 5V+/-2% @ 20mA Power saving modes: MCU slow-down Mode Sleep Mode Stop Mode Cyclic wake-up Sleep Mode Benefits Complete system-on-chip for DC motor control Minimum number of external components reduce BOM cost PG-VQFN package with 7 x 7mm
- Clock Speed: 24 MHz
- Supply Voltage (Vcc): 5.5 to 28 volts
- Operating Temperature: -40 to 150 C
- Bits: 32 Bit
-
Supplier: Infineon Technologies AG
Description: Supply (VDDEXT): 5V+/-2% @ 20mA Power saving modes: MCU slow-down Mode Sleep Mode Stop Mode Cyclic wake-up Sleep Mode Benefits Complete system-on-chip for DC motor control Minimum number of external components reduce BOM cost PG-VQFN package with 7 x 7mm footprint enable PCB space
- Clock Speed: 24 MHz
- Supply Voltage (Vcc): 5.5 to 28 volts
- Operating Temperature: -40 to 150 C
- Bits: 32 Bit
-
Supplier: ACCES I/O Products, Inc.
Description: levels 2-7. The interrupt request is automatically cancelled when the A/D data are read. There are two 8-bit Digital-to-Analog converters on this card. These D/A's output ranges are -10V to +10V and are intended to drive 10 kilohm or greater load. Maximum output current is 5 mA. Model AD8-16
- Analog Input Channels: 16 #
- Digital I/O Channels: 8 #
- Sampling Frequency: 16.6 kHz
- Resolution: 8 bits
-
Supplier: ACCES I/O Products, Inc.
Description: A/D conversion. Jumper positions on the card provide means to assert interrupts on your choice of levels 2 through 7.
- Analog Input Channels: 8 #
- Operating Temperature: 32 to 140 F
- Resolution: 12 bits
- Features: Analog-to-Digital Converter, DC Voltage Input, ISA / EISA
Find Suppliers by Category Top
More Information Top
-
National Semiconductor MM74C925 Series Datasheets. MM74C925, MM74C927, MM74C928, MM74C926 Datasheet.
4-Digit Counters with Multiplexed 7 - Segment Output Drivers Win Win Circuit LTD. PCB , PCBA, LCD Module .
-
Basic course information technology
… 760 providers 598-600, 281, 287 procedural speech, process, process-tax block, see PCB process-states, 310 … … 408, 71 source speech, queue, 574, 663, 690, 700 Queveda, see torr y, 7 Quicksort, the sorting … … Radix search RAM, 208, 510 Random-Access-Memory, see the RAM; storages room multiplexing , 271 Read-Only … … 763 SCSI hard disk drive, the room multiplexing Sechzehner system, see hexadecimal system segment (storage) 249, 209 …
-
Fairchild Semiconductor MM74C925 Series Datasheets. MM74C925, MM74C926, MM74C925N Datasheet.
4-Digit Counters with Multiplexed 7 - Segment Output Drivers in 16-pin MDIP package. Win Win Circuit LTD. PCB , PCBA, LCD Module .
-
Green Power, Materials and Manufacturing Technology and Applications II
The 7 - segments display utilized 12 output lines, so it also needs two 74LS373. Final goal is to build a printed circuit board ( PCB ) of the DIO training kit after all … Fig. 5 Functional Modules Fig. 6 Multiplexing Scheme .
-
Modular architecture with microcontroller for advanced electronic practices
7 - segment display: This plate has 4 multiplexed digits with decimal point. PCB with ISP connector .
-
NMR frequency to magnetic field converter circuit with digital readout
The display is multiplexed at 500 Hz with a 12.5% duty cycle for each digit with … The circuit components are mounted on a double-sided PCB in order to minimise the effect of … 7 segment L E ~displays .
-
Manual of the Mess- and automation technique in the automobile
… NTIS Nationally Technical information service NTP Network Time Protocol NTPM Network Terminator primary multiplexing NTRAS New Technology … PCA Printed Circuit and Assembly PCB Printed Circuit Board PCB Program Control block PCC Process Control computer … … Normes Européennes PNG portable computer Network Graphics PNM7 of Peripherals Network management Layer 7 PNNI Private Network … … chip PSP staff software of Products PSP of product-strategy-planning PSP Program segment Prefix PSPDN Packet …
-
Prototype trigger and readout-electronics built on unified Altera® platform for underground muon counters triggered by surface detectors
HEX0,1,2,3 outputs control 7 - segment LED display implemented on a board of the development kit and used for diagnostics. The fast buffers are multiplexed still in the logic section and only 128-bit output provides data … A small distances between paths on the PCB cause a serious danger of short- cuts on internal …
-
Inexpensive student-assembled FPGA / microcontroller board
7 - segment display decoder 2 Multiplexed 7-segement display The open-source HMC2005 PCB files and bill of materials are freely available at [2].
-
A project-based learning approach to improve quality of power electronic courses
Workshop consists of lectures and various laboratory works, which implements widely used industry tasks as examples, like indication with 7 segment display, serial communication, and specific timer module for PWM generation and proportional regulator for power converter control. Three RTDI topologies are considered for implementation in Quartus software: centralized RTDI; multiplexed slave select signal and … PCB .
Indicates content that may require registration and/or purchase.