Products/Services for 7039 Aluminum Armor

  • Armor and Ballistic Shielding-Image
    Armor and Ballistic Shielding - (90 companies)
    ...and shrapnel. Materials Metal armor materials and ballistic materials are usually made of aluminum alloys or steel. Aluminum armor alloys may contain varying amounts of zinc, magnesium, copper, chromium, iron, and silicon. Specifications...
  • Aluminum and Aluminum Alloys-Image
    Aluminum and Aluminum Alloys - (748 companies)
    How to Select Aluminum and Aluminum Alloys. Aluminum and aluminum alloys are lightweight, non-ferrous metals with good corrosion resistance, ductility, and strength. Products differ in terms of composition, grade, shape, dimensions, and features...
  • Metal Plates and Plate Stock-Image
    Metal Plates and Plate Stock - (716 companies)
    ...for a specific metal or alloy of interest. Non-ferrous metals and alloys are metals that do not incorporate iron as the base metal. The most common materials used for metal plates and alloy plates are aluminum, copper, nickel, magnesium, precious metals...
  • Aluminum Oxide and Alumina Ceramics-Image
    Aluminum Oxide and Alumina Ceramics - (219 companies)
    Aluminum oxide and alumina ceramics have excellent wear characteristics, chemical resistance, compressive strength, high-temperature properties, and dielectric strength. They are used widely because of their versatility and low cost. Their main...
  • Aluminum Extrusion Services-Image
    Aluminum Extrusion Services - (202 companies)
    Aluminum extrusion services providers specialize in extruding aluminum and aluminum alloys into custom and standard profiles and shapes. How to Select Aluminum Extrusion Services. Image Credit: Kurt Manufacturing; Momentum Industries, LLC. Aluminum...
  •  
    Aluminum Framing Systems - (150 companies)
    Aluminum framing systems are modular systems assembled from extruded aluminum profiles. They include accessories that are used to build machine frames, jigs, and many other types of industrial products. Aluminum framing systems are modular systems...
  •  
    Aluminum Electrolytic Capacitors - (255 companies)
    Description. Aluminum electrolytic capacitors use an electrolytic process to form the dielectric. Wet electrolytic capacitors have a moist electrolyte. Dry or solid electrolytic capacitors do not. Configuration. There are two basic configurations...
  •  
    Anodizing Services - (296 companies)
    Anodizing is a process for finishing aluminum alloys that employs electrolytic oxidation of the aluminum surface to produce a protective oxide coating. Anodizing services for finishing aluminum alloys employ electrolytic oxidation of the aluminum...
  •  
    Metal Foils and Foil Stock - (175 companies)
    How to Select Metal Foils and Foil Stock. Metal foils and foil stock are very thin, metal-mill products with a thickness that is usually less than 0.006 in. Copper foil and aluminum foil are the most common types of metal foils and foil stock. How...
  •  
    Light Alloys and Metals - (332 companies)
    Light alloys and light metals have low density and high strength-to-weight ratios. Light weight metals include aluminum, magnesium, titanium, and beryllium alloys. How to Select Light Alloys and Metals. Light alloys and light metals have low density...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire



Product Announcements
General Plastics Manufacturing Co.
General Plastics Manufacturing Co.
General Plastics Manufacturing Co.
MacDermid Alpha Electronics Solutions
ELANTAS North America LLC