-
Supplier: National Bolt & Nut Corporation
Description: THREADED RODS Constructed from durable alloy steel material, our threaded rods meet ASTM A193 Grade B7 specifications for both material and physical properties. A relatively long rod that is threaded on both ends, our threaded rods possess
- Fastener Standards: ASME / ANSI, DIN, ISO
- Material: Aluminum, Brass, Bronze / Copper Base Alloy, Hardened Steel, Inconel® / Incoloy®, Monel®, Nylon, Plastic, Stainless Steel, Steel, Titanium
- Finish: Black Oxide, Chrome, Galvanized, Nickel Plated, Phosphate, Silver, Zinc Plated
- Features: Other
-
Description: Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the
- Inch: 1"
- Material: Aluminum
-
Description: Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the
- Inch: 1/2"
- Material: Aluminum
-
-
Description: Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the
- Inch: # 10
- Material: Aluminum
-
Description: Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the
- Inch: # 10
- Material: Aluminum
-
Supplier: G.L. Huyett
Description: Threaded rod comes in several variations including acme thread, coarse thread and fine thread. Available in all materials and finishes. We also offer coupling nuts as well as assortments and specials.
- Length: 12 to 144 inch
- Inch: # 10, # 12, # 2, # 3, # 4, # 5, # 6, # 8, 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Material: Aluminum, Brass, Nylon, Plastic, Stainless Steel
- Finish: Galvanized
Find Suppliers by Category Top
Featured Products Top
-
provide uniform lighting effects. Lampshade and bracket: In solar energy-saving lamps, aluminum alloy profiles or pipes are used for lampshades, sockets, brackets, and connecting rods, which not only reduce the load on the lamp, but also improve (read more)
Browse Metal Casting Services Datasheets for Running Industry Co., Ltd -
ceiling system has a continuous ¼-20 thread for connection and suspension at any point. It also has lightweight multi-purpose connectors that join the grid members, providing a suspension point for the threaded rods or wire-hung eye bolts. 2" wide extruded aluminum flange for HEPA (read more)
Browse Air Filters (industrial) Datasheets for Envirco -
: Drawing is a cold operation used to reduce a wire or rod section by passing it through a tapered hole. The most widely used raw materials are steel, copper, aluminum, and brass – although the method can be employed with any metal or ductile alloy. During the drawing process, the tensile (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
Bolts Bolts are one of the most versatile structural fasteners, available in a vast array of configurations to suit different materials and strength requirements. These fasteners differ primarily in thread specification, length and head shape, with varying combinations of these (read more)
Browse Screws Datasheets for National Bolt & Nut Corporation -
Bolts Bolts are one of the most versatile structural fasteners, available in a vast array of configurations to suit different materials and strength requirements. These fasteners differ primarily in thread specification, length and head shape, with varying combinations of these (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation -
coarse depending on the spec-requirements. The technique also aids in achieving tight tolerances and even correcting dimensional problems that may arise in structural applications, shafts, threaded rods, fasteners, and the like. Passivation Passivation of stainless steel (read more)
Browse Finishing and Surface Treatment Services Datasheets for Eagle Stainless Tube & Fabrication, Inc.