-
Supplier: Labelmatch
Description: 6.73" x 509' (171mm x 155m) Black Wax Resin Thermal Transfer Ribbons Part: 18102823 | MFG #: 18102823 TRX-50 features DNP's SmoothCoat® backcoat and is the only wax/resin ribbon on the market backed by a 4 Million Linear Inch Guarantee. TRX-50 has a unique ink formulation that
- Industry: Identification / Marking
- Features: Ink
- Coating Material: Resin Base / Polymer Binder
- Form: Transfer Tape
-
Supplier: Labelmatch
Description: 6.73" x 1476' (171mm x 450m) Black Wax Resin Thermal Transfer Ribbons Part: 18100456 | MFG #: 18100456 TRX-50 features DNP's SmoothCoat® backcoat and is the only wax/resin ribbon on the market backed by a 4 Million Linear Inch Guarantee. TRX-50 has a unique ink formulation that
- Industry: Identification / Marking
- Features: Ink
- Coating Material: Resin Base / Polymer Binder
- Form: Transfer Tape
-
Supplier: Labelmatch
Description: 6.73" x 1476' (171mm x 450m) Signature Black All Purpose Wax Thermal Transfer Ribbons Part: 61335100193 | MFG #: 61335100193
- Industry: Identification / Marking
- Features: Ink
- Coating Material: Resin Base / Polymer Binder
- Form: Transfer Tape
-
-
Supplier: Labelmatch
Description: 1.73" x 1181' (44mm x 360m) Signature Black All Purpose Wax Thermal Transfer Ribbons Part: 61335100161 | MFG #: 61335100161
- Industry: Identification / Marking
- Features: Ink
- Coating Material: Resin Base / Polymer Binder
- Form: Transfer Tape
-
Supplier: Videojet Technologies, Inc.
Description: Willett 700 Printhead for porous surfaces • Ideal for outer case coding • Porous applications - 5x5, 7x5, 16x12 Fonts • Character height: 0.52", 0.8", 1.2", 2.0" (13, 20, 30 and 50 mm) • Red, blue, green & black ink
- Features: Ink Jet, Other
- Media Handling: Wood / Corrugated Paper
-
Supplier: Graphic Controls
Description: graphics will be crisp, clean, durable and legible Long ribbon lengths and fast print speeds up to 600 mm/sec (24 ips) for maximum efficiency. Ribbons in black, white, silver and 9 other colors. Leading companies in the pharmaceutical, food, confectionary and many other industries are using
- Operating / Use Temperature: 40 to 120 F
- Cure / Dry Temperature: 40 to 120 F
- Cure / Setting Technology: Film Drying / Air Setting
- Industry: Food and Beverage, OEM / Industrial
-
Supplier: Graphic Controls
Description: graphics will be crisp, clean, durable and legible Long ribbon lengths and fast print speeds up to 600 mm/sec (24 ips) for maximum efficiency. Ribbons in black, white, silver and 9 other colors. Leading companies in the pharmaceutical, food, confectionary and many other industries are using
- Operating / Use Temperature: 40 to 120 F
- Cure / Dry Temperature: 40 to 120 F
- Cure / Setting Technology: Film Drying / Air Setting
- Industry: Food and Beverage, OEM / Industrial
-
Supplier: Graphic Controls
Description: graphics will be crisp, clean, durable and legible Long ribbon lengths and fast print speeds up to 600 mm/sec (24 ips) for maximum efficiency. Ribbons in black, white, silver and 9 other colors. Leading companies in the pharmaceutical, food, confectionary and many other industries are using
- Operating / Use Temperature: 40 to 120 F
- Cure / Dry Temperature: 40 to 120 F
- Cure / Setting Technology: Film Drying / Air Setting
- Industry: Food and Beverage, OEM / Industrial
-
Supplier: Graphic Controls
Description: graphics will be crisp, clean, durable and legible Long ribbon lengths and fast print speeds up to 600 mm/sec (24 ips) for maximum efficiency. Ribbons in black, white, silver and 9 other colors. Leading companies in the pharmaceutical, food, confectionary and many other industries are using
- Operating / Use Temperature: 40 to 120 F
- Cure / Dry Temperature: 40 to 120 F
- Cure / Setting Technology: Film Drying / Air Setting
- Industry: Food and Beverage, OEM / Industrial
-
Supplier: TE Connectivity
Description: Body Features Barrier Strip Style : Dual Barrier Color : Black Configuration Features Number of Levels : 1 Number of Positions : 9 Number of Rows : 2 Contact Features Blade Size : 4.75 x .51 MM [.187 x .02 INCH ] Contact Current Rating (Max) (AMP) : 20 Quick Connect Blade Style : 45°, One
- Number of Contacts: 9
- Contacts Pitch: 9.53 mm
- Conductor Size (North American): 12 to 22 AWG
- Voltage Rating: 300 volts
Find Suppliers by Category Top
Featured Products Top
-
Omnetics Connector Corporation has begun a dual qualification for our connector marking systems. For many years, Omnetics has been using a two part epoxy ink system which has met all associated military durability and NASA outgassing requirements. This system (read more)
Browse Electrical Connectors Datasheets for Omnetics Connector Corporation -
repurposed a 16’’x 30’’ CNC machine set up for 3-,4-, and 5-axis work. Ideal for specialized laser precision marking Classic infrared (IR) fiber laser runs a 1064 nM Galvo-based beam deflector allows a longer field of focus — about 150mm (read more)
Browse Laser Marking and Laser Engraving Services Datasheets for Protomatic, Inc. -
3.27" x 1.32"), M (7.68" x 3.98" x 1.73") and L (9.92" x 4.76" x 1.97"). The standard colors are off-white (RAL 9002) and black (RAL 9005). Accessories include belt/pocket clips, battery clips, a battery spacer, plug-in contact (9 V), ring eyelet, and self-tapping screws for mounting PCBs (read more)
Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc. -
7.68″x3.98″x1.73″ and L 9.92″x4.76″x1.97″. All the enclosures are molded in ABS (UL 94 HB) as standard. They are offered in two standard colors: off-white (RAL 9002) and black (RAL 9005). Custom colors are available on request. Accessories include a soft (read more)
Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc. -
in black (RAL 9005) infrared-transparent PMMA (UL 94 HB). The intermediate rings range from 2.13" x 3.35" x 0.47" to 3.78" x 6.06" x 1.02". They are moulded from ABS, SEBS (TPE) and PMMA. Colors include off-white, lava, volcano, black and matt chromed. OKW can supply SOFT-CASE fully (read more)
Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc. -
automatic safety protection by preventing accidental restarts after power outages. The KJE32 Series supports multiple configurations, including 2NO, NO + NC, and remote trip options, with black or yellow bezel choices and four actuator marking styles. Certified by TUV and UL, it handles up (read more)
Browse Pushbutton Switches Datasheets for New Yorker Electronics Co., Inc. -
.22") – come in either traffic white (RAL 9016) ASA for UV stability or black (RAL 9005) PMMA for infrared permeability. OKW can supply STYLE-CASE fully customized. Services include CNC machining, lacquering, printing, laser marking, decor foils, special materials and installation/assembly of accessories. LEARN MORE ABOUT STYLE-CASE >> (read more)
Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc. -
. Self-adhesive case feet ensure reliable desktop positioning. These ABS (UL 94 HB) enclosures are available in seven sizes from 4.72" x 5.91" x 1.69" to 11.42" x 7.87" x 2.97". The standard colors are off-white (RAL 9002) and black (RAL 9005). Custom colors are also available (read more)
Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc. -
cable glands with integrated strain relief. Cable diameters from 3.4 mm to 5.9 mm are accommodated. The two long sides provide ample space for USB connectors. These UV-stable ASA+PC (UL 94 V-0) enclosures are available in six sizes from 60 x 42 x 22 mm to 156 x 54 x 22 mm. The standard colours (read more)
Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc. -
arrow marking elements and with or without a finger recess for fine control and adjustment. They can be assembled quickly and easily from the front with tight fitting on the axis. Elements and covers simply clip into place. The knobs are available in six sizes from ø 16 mm to ø (read more)
Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc.
More Information Top
-
Biological Research - Anatomical root variations in response to water deficit: wild and domesticated common bean (Phaseolus vulgaris L)
In order to quantify root growth during theon ext 24-48 h, a mark was made 2 mm over the apex with a paintbrush and black ink , since longitudinal root growth of the common bean mainly occurs in the first 2 mm .... In the cell division region (y=2. 73x -1.19, R2=0.78) and in the differentiation…
-
RFID in the building logistics
…codes become fields in offset, Flexo-/Tief- or produced in the laser, Thermodirekt-, Thermotransfer-, ink jet pressure. .... 6.1.4 magnetic-card-systems (digital identification ). .... the portal, but isn't moved (redly) and a RFID day that are pushed through the portal ( sinisterly ). .... 311X 320X 223X 230X 240X 381X 391X 400X 250X 260X 270X 280X 55X 73X 88X 19X 22X…
-
CRANFIELD UNIVERSITY
y = 350. 73x + 739.88 R2 = 0.9948 y = 248.92x + 506.37 R = 0.9942 2 .... Tyre contact area data obtained in both ink and Tekscan experiments for the implement tyres were found … when the tyres were loaded on the hard surface are indicated by triangular marks on the x .... The area was obtained by coating a tyre with black ink and loading it onto white paper.
-
Chemical and Mechanical Engineering, Information Technologies
Therefore, fluorescent anti-counterfeit printing ink and fluorescent anti-counterfeiting fiber must be combined with other anti .... In the investigation, experts full marks for each factors to a 10-point scale in order to .... damp and hot test (The black curve is the original, The red and the blue are test .... σ y = 0.0048 + 280. 73x 0.9311 − 72.03x1.074 .
-
Encyclopedia of Smart Materials 2 Volume Set Complete Document
The out- put of the mechanism is symbolically represented by a black rectangle. .... 5.00 kV 2.0 73x . .... The raised features are “ inked ” with an alkanethiol and then brought into contact with a .... J.E. Mark , A. Einsberg, W.W. Graessley, L. Mandelkern, and J.L. Koenig.
Indicates content that may require registration and/or purchase.