-
Supplier: Interlectric Corporation
Description: Metal Halide Ballast
- Lamp Wattage: 1,000.0000000000001 watts
- Ballast Technology: HID Ballast
- Lamp Type: Metal Halide Lamp
-
Supplier: Interlectric Corporation
Description: Metal Halide Ballast
- Lamp Wattage: 250.00000000000003 watts
- Ballast Technology: HID Ballast
- Lamp Type: Metal Halide Lamp
-
Supplier: Interlectric Corporation
Description: Metal Halide Ballast
- Lamp Wattage: 400 watts
- Ballast Technology: HID Ballast
- Lamp Type: Metal Halide Lamp
-
-
Supplier: Interlectric Corporation
Description: Metal Halide Ballast
- Lamp Wattage: 250.00000000000003 watts
- Ballast Technology: HID Ballast
- Lamp Type: Metal Halide Lamp
-
Supplier: bulbs.com
Description: Universal PULSE START Core & Coil Ballast Kit* Ignites One 750 Watt Pulse Start Metal Halide Lamp (ANSI Code M149) of 120/208/240/277 Voltage. LAMP NOT INCLUDED
- Number of Lamps: 1
- Ballast Technology: HID Ballast
- Lamp Type: Metal Halide Lamp
-
Supplier: Newark, An Avnet Company
Description: BALLAST 70W METAL HALIDE
-
Supplier: Pathway Lighting Products, Inc.
Description: Pathway, the Lighting Source, manufactures a complete line of lighting products for commercial, institutional, and residential applications. Our steady growth and expansion is directly attributed to our simple operating philosophy: to provide quality lighting products backed by superior customer
- Features: Ballast Included
- Application: Commercial
- Lamp Type: Metal Halide
- Fixture Type: Recessed Lights
-
Supplier: Pathway Lighting Products, Inc.
Description: Pathway, the Lighting Source, manufactures a complete line of lighting products for commercial, institutional, and residential applications. Our steady growth and expansion is directly attributed to our simple operating philosophy: to provide quality lighting products backed by superior customer
- Features: Ballast Included
- Application: Commercial
- Lamp Type: Metal Halide
- Fixture Type: Recessed Lights
-
Supplier: Pathway Lighting Products, Inc.
Description: Pathway, the Lighting Source, manufactures a complete line of lighting products for commercial, institutional, and residential applications. Our steady growth and expansion is directly attributed to our simple operating philosophy: to provide quality lighting products backed by superior customer
- Features: Ballast Included
- Application: Commercial
- Lamp Type: Metal Halide
- Fixture Type: Recessed Lights
-
Supplier: Pathway Lighting Products, Inc.
Description: Pathway, the Lighting Source, manufactures a complete line of lighting products for commercial, institutional, and residential applications. Our steady growth and expansion is directly attributed to our simple operating philosophy: to provide quality lighting products backed by superior customer
- Features: Ballast Included
- Application: Commercial
- Lamp Type: Metal Halide
- Fixture Type: Recessed Lights
-
Supplier: Ushio America, Inc.
Description: Colorlite™ Metal Halide lamps produce saturated colors of blue, green, magenta and orange. The special mixture of halides provide all of the color without the use of expensive gels or color filters. Colorlite lamps can be used with standard Metal Halide
- Lamp Power: 150 to 1,000 watts
- Rated Average Life: 6,000 to 8,000 hours
- Maximum Overall Length: 5.4330738 to 13.385834 inch
- Mean Lumens: 3,900 to 92,000 lm
-
Supplier: McWong International, Inc.
Description: testing Quality: ISO9001 certified production facilities Automated In-line Testing with individually trackable date codes on 100% of our ballasts Quality construction, precision coil windings Automated Vacuum Pressure Impregnation Automated Arc Welding ensures tight, noise-free cores Service:
- Lamp Wattage: 1,000.0000000000001 watts
- Ballast Technology: HID Ballast
- Lamp Type: Metal Halide Lamp
-
Supplier: Hydrofarm, Inc.
Description: dimmable Lumateks, which can use a 600W bulb if dimming switch is set to 600W, etc.* Q: Can an HPS ballast be used to power a metal halide bulb? A: This is never recommended, the ballast and bulb type (wattage and operation) must match. Convertible ballasts,
- Ballast Technology: HID Ballast
-
Supplier: Hydrofarm, Inc.
Description: which can use a 600W bulb if dimming switch is set to 600W, etc.* Q: Can an HPS ballast be used to power a metal halide bulb? A: This is never recommended, the ballast and bulb type (wattage and operation) must match. Convertible ballasts, however, can be switched
- Ballast Technology: HID Ballast
-
Supplier: Ushio America, Inc.
Description: consistent performance Engineered in ISO 9001 certified facility 400W, 600W, 1000W SUPER high output MH with maximized output in both blue and red spectral range Conversion bulb to operate on ANSI coded HPS ballast SUPER MH bulb with maximum output in both blue and red spectrum Optimized for
- Lamp Power: 400 to 1,000 watts
- Rated Average Life: 12,000 hours
- Color Temperature: 7,000 K
- Features: High Intensity Discharge Lamps, Other Lamp Bases
-
Supplier: bulbs.com
Description: Philips Safety Lifeguard 400W Phosphor Coated Universal Burning Position Metal Halide ED-37 Lamp with Mogul Base, 3700K Neutral White Color, and CRI=65. (diameter 4 5/8", length 11 1/2"). Metal Halide Ballast (ANSI Code M59PK-T400/U) and Fixture (either Open or
- Lamp Power: 400 watts
- Rated Average Life: 20,000 hours
- Color Temperature: 3,700 K
- Mean Lumens: 25,000 lm
-
Supplier: bulbs.com
Description: Philips Standard or Pulse Start* 150W Phosphor Coated Universal Burning Position Metal Halide ED-17 Lamp with Medium Base, 3400K Warm White Color, and CRI=65. (diameter 2 1/8", length 5 7/16"). Metal Halide Ballast (ANSI Code M102 or M107) and ENCLOSED FIXTURE
- Lamp Power: 150 watts
- Rated Average Life: 10,000 hours
- Color Temperature: 3,400 K
- Mean Lumens: 7,900 lm
-
Supplier: RAB Lighting
Description: WHITE FINISH PULSE START BALLAST TYPE METAL HALIDE LAMP TYPE 400 W LAMP WATTAGE HIGH/LOW BAY FIXTURE TYPE RAB[R] BRAND
- Lamp Wattage: 400 watts
- Ballast Technology: HID Ballast
- Lamp Type: Metal Halide Lamp
- Features: Other
-
Supplier: Hydrofarm, Inc.
Description: which can use a 600W bulb if dimming switch is set to 600W, etc.* Q: Can an HPS ballast be used to power a metal halide bulb? A: This is never recommended, the ballast and bulb type (wattage and operation) must match. Convertible ballasts, however, can be switched
- Ballast Technology: HID Ballast
-
Supplier: Hydrofarm, Inc.
Description: which can use a 600W bulb if dimming switch is set to 600W, etc.* Q: Can an HPS ballast be used to power a metal halide bulb? A: This is never recommended, the ballast and bulb type (wattage and operation) must match. Convertible ballasts, however, can be switched
- Ballast Technology: HID Ballast
-
Supplier: Radwell International
Description: BALLAST METAL HALIDE, 120/208/240/277V, 175W, KIT. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: bulbs.com
Description: Philips MasterColor® brand 25 Watt PAR38 ceramic metal halide spot reflector lamp with medium Bipin base Far superior color rendering. Colors appear brighter and truer than with standard metal halide lamps. Direct one-for-one replacement for a 75 Watt or 90 Watt PAR38
- Lamp Power: 25 watts
- Rated Average Life: 10,500 hours
- Color Temperature: 3,000 K
- Mean Lumens: 1,275 lm
-
Supplier: RAB Lighting
Description: BALLAST CONTENTS UL (CANADA AND US) APPROVAL PULSE START METAL HALIDE LAMP TYPE 1000 W LAMP WATTAGE 480 V INPUT VOLTAGE RAB[R] BRAND
- Lamp Wattage: 1,000.0000000000001 watts
- Nominal Voltage: 480 V
- Ballast Technology: HID Ballast
- Lamp Type: Metal Halide Lamp
-
Supplier: Hubbell Electrical Products
Description: BALLAST TANK TYPE BAKED EPOXY POLYESTER POWDER COATED FINISH UL, CSA APPROVAL QUAD TAP BALLAST TYPE METAL HALIDE LAMP TYPE 100 W LAMP WATTAGE CORROSION RESISTANT COPPER FREE ALUMINUM ALLOY HOUSING MATERIAL 120/208/240/277 VAC AT 60 HZ BALLAST/LINE VOLTAGE MB MODEL
- Light Fixture Voltage: 120 to 277 volts
- Light Fixture Wattage: 100 watts
- Features: Ballast Included
- Lamp Type: Metal Halide
-
Supplier: GE Lighting
Description: LOW FREQUENCY TYPE 3.74 INCH L X 1.57 INCH W X 1 INCH H SIZE 0 DEG F MIN. STARTING TEMPERATURE 79 PERCENT MAX. THD UL, CUL, FCC APPROVAL 0.36 AMPERE CURRENT RATING 1 LAMP(S) 22 W POWER RATING CERAMIC METAL HALIDE LAMP TYPE 20 W LAMP WATTAGE 120 V INPUT VOLTAGE M156 ANSI CODE 0.56 POWER
- Ballast Factor: 1
- Total Harmonic Distortion (THD): 79 %
- Lamp Wattage: 20 watts
- Number of Lamps: 1
-
Supplier: Appleton Electric
Description: BAKED GRAY EPOXY CLADED FINISH MULTI TAP, SUPER CONSTANT WATTAGE, PULSE START BALLAST TYPE METAL HALIDE LAMP TYPE 320 W LAMP WATTAGE COPPER FREE CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V BALLAST/LINE VOLTAGE MERCMASTER[T] III BRAND
- Light Fixture Voltage: 120 to 277 volts
- Light Fixture Wattage: 320 watts
- Features: Ballast Included
- Lamp Type: Metal Halide
-
Supplier: OSRAM SYLVANIA, Inc.
Description: 5 INCH L X 3.4 INCH W X 1.4 INCH H SIZE -22 DEG F/-30 DEG C MIN. STARTING TEMPERATURE 10 MAX. THD 0.96/0.41 AMPERE CURRENT RATING 1 LAMP(S) 110 W POWER RATING METAL HALIDE LAMP TYPE 100 W LAMP WATTAGE 120 TO 277 VAC AT 50/60 HZ INPUT VOLTAGE C90/C140/C191 ANSI CODE 0.98 POWER FACTOR 1
- Ballast Factor: 1
- Total Harmonic Distortion (THD): 10 %
- Lamp Wattage: 100 watts
- Number of Lamps: 1
-
Supplier: Larson Electronics LLC
Description: The efficient HAL-PRM-400W-MH metal halide hazardous area light fixture from Magnalight produces 36,000 lumens of light capable of illuminating an area 18,000 square feet in size. Weather proof and U.L. listed for marine use, this metal halide fixture is a versatile and
-
Supplier: Larson Electronics LLC
Description: 70 Watt Metal Halide Spotlight with 6250 lumen output, handle and detachable 16 foot cord with cigarette plug High impact nylon housing Dimensions: Lens is 6.3 inches wide by 5.9 inches tall. Fixture is 8.5 inches deep Weight 4.6 pounds 70 watt High Intensity Discharge (HID) bulb This
-
Supplier: RAB Lighting
Description: METAL HALIDE TYPE 100 W WATTAGE PULSE START ANSI CODE/BALLAST RAB[R] BRAND
- Lamp Power: 100 watts
- High Intensity Discharge Lamps: Metal Halide Lamps
-
Supplier: Juno Lighting Group
Description: GOOSENECK TYPE 16 INCH L X 5 INCH W SIZE BLACK POWDER COATED FINISH ETL APPROVAL REMOTE ELECTRONIC CERAMIC METAL HALIDE BALLAST TYPE GX10 TWIST LOCK MR16 CERAMIC METAL HALIDE LAMP TYPE 39 W LAMP WATTAGE ALUMINUM HOUSING MATERIAL ALFA[T], JUNO[R] BRAND KIT INCLUDES
- Light Fixture Wattage: 39 watts
- Features: Ballast Included
- Lamp Type: Metal Halide
- Fixture Type: Wall Fixtures
-
Supplier: Hubbell Lighting, Inc.
Description: SUPER BAY TYPE WHITE FINISH UL, CSA (CANADA AND US) APPROVAL QUAD TAP BALLAST TYPE 24 LB WEIGHT YES LAMP INCLUDED PULSE START METAL HALIDE LAMP TYPE 400 W LAMP WATTAGE STEEL HOUSING MATERIAL 120/208/240/277 V BALLAST/LINE VOLTAGE REFLECTOR MATERIAL HEAVY GAUGE ALUMINUM
- Light Fixture Wattage: 400 watts
- Features: Ballast Included
- Lamp Type: Metal Halide
-
Supplier: Hubbell Lighting, Inc.
Description: DARK BRONZE FINISH ARM MOUNTING PULSE START, QUAD TAP BALLAST TYPE NO LAMP INCLUDED ED28 METAL HALIDE LAMP TYPE 400 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE TYPE 3, HORIZONTAL DISTRIBUTION/BEAM SPREAD FLAT GLASS
- Light Fixture Voltage: 120 to 277 volts
- Light Fixture Wattage: 400 watts
- Features: Ballast Included
- Lamp Type: Metal Halide
-
Supplier: Quarktwin Technology Ltd.
Description: BALLAST 70W METAL HALIDE
-
Supplier: RAB Lighting
Description: 3/4 INCH NPS HUB SIZE UL 1598, UL (CANADA AND US) APPROVAL WET LOCATION, NON-HAZARDOUS LOCATION APPLICATION WALL BRACKET WITH JUNCTION BOX MOUNTING R-NPF BALLAST TYPE ED17 MEDIUM BASE METAL HALIDE LAMP TYPE 70 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL WHITE HOUSING
- Light Fixture Voltage: 120 volts
- Light Fixture Wattage: 70 watts
- Features: Ballast Included, Other
- Application: Industrial
Find Suppliers by Category Top
More Information Top
-
Sell ballast and magnetic ballast(Spanish type)
• Magnetic ballast for double-ended staight-tube or T-R(circular-shaped) fluorescent lamps Brand:AOOU Shape:28*41mm TW: 130 Voltage:220V-240V,50HZ,60HZ Wattage:15W,18/20W,21W,26W,28W,36/40W,58/65W,70/ 75W ,80W,85W,100W Certificate:CE … • For HS:(high-pressure sodium) discharge lamp MH: metal halide discharge lamp HM:(high-pressure mercury vapour) discharge lamp 1) Main voltage: 220 - 240V 2) Main frequency: 50 - 60Hz 3) Low raise temperature 4) Low power consumption ...
-
ballast - offers from ballast manufacturers, suppliers, exporters & wholesalers
Surface Fishing Lamp metal halide fishing lamp kinds : 1KW, 1.5KW, 2KW, 3KW, 4KW 2. Ballasts (Stabilizers) - are ... ballast : Normal ballast y Slim ballast , 35W—55W.- 75W 2)HID xenon lamp:H1,H3,H4,H7,H8 …
-
Automotive HID headlamps producing compact electronic ballasts using power ICs
The metal halide headlamp operating system (Fig. 2) con- sists of the headlamp (lamp bulb and igniter) and ballast circuit. 75W /2-3A .
-
Design of a digital controller for high frequency HID lamp ballast
VN_rms=135V, normal current is IN_rms=3.25A, corresponding power is PN=VN_rmsIN_rms=438. 75W . performance of the ballast , the DC bus voltage is set as 400V. … to Drive High-Power HPS Lamps”, IEEE Transactions on Industrial Electronics, Volume 47, Issue 4, Aug. 2000 Page(s):796 - 808 [3] Wei Yan; Hui, S.Y.R.; “The Influence of the Startup Process of Small Metal - Halide (MH) Lamps on Electronic …
-
Light Lamp 75w Exporters, Light Lamp 75w Selling Leads
[ Related Keywords : HID xenon kit, hid ballast slim, hid coversion kit, LED headlamp ] 75w halogen lamp. lamp and 75W metal halide lamp or 100W high sodium lamp, can save 80% energy, 2.
-
GaN LED Supply and Demand Report - Q3 2013
… ballast integrated into the body of the lamp, but rather relies on a ballast installed in the … MH- Metal Halide HID lamps (Including ceramic metal halide lamps) • 100& 75W .
-
Using high frequency current square waveforms to avoid acoustic resonances in low wattage metal halide lamps
PNOM= 75w A basic schematic of the proposed inverter and a photograph of the built prototype can be seen in figure 5.IO metal halide lamps of 70 W nominal power were tested with the built prototype. … was made to ensure proper operation of the system operating as HID lamp ballast , regarding the acoustic …
-
Development of an Automotive HID Electronic Ballast Based Microprocessor
… a high current has been provided to the HID lamp until output power reach up to 75w . So, the timing control is very important for the automotive HID ballast . [1] Ron Fiorello, "powering a 35W DC metal halide HID lamp using the UCC3305 HID lamp controller", Unitrode Application Note U-161.
-
Ballast Exporters, Ballast Selling Leads
ballast : Normal ballast y Slim ballast , 35W-55W.- 75W 2)HID xenon lamp:H1,H3,H4,H7,H8,H11,H13,9004,9005(HB3)... Our company, SAMSUNG LITEC CO.,LTD., has produced halogen lamps, metal halide lamps, metal halide underwater lamps,...
-
xenon ballast ( Page 2 ) - offers from xenon ballast manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : hid xenon ballast, hid ballast, xenon ballast, hid ballast 75w ] HID System components (1) BULB : - The Xenon Gas and mercury Metal Halide Salts existing ...
Indicates content that may require registration and/or purchase.