-
Supplier: AENOR
Description: Electromagnetic compatibility and Radio spectrum Matters (ERM); Short Range Devices (SRD); Equipment for Detection and Movement; Tanks Level Probing Radar (TLPR) operating in the frequency bands 5,8 GHz, 10 GHz, 25 GHz, 61 GHz and 77 GHz; Part
-
Supplier: AENOR
Description: Electromagnetic compatibility and Radio spectrum Matters (ERM);Short Range Devices (SRD);Equipment for Detection and Movement;Tanks Level Probing Radar (TLPR) operating in the frequency bands 5,8 GHz, 10 GHz, 25 GHz, 61 GHz and 77 GHz;Part 1:
-
Supplier: AENOR
Description: Electromagnetic compatibility and Radio spectrum Matters (ERM);Short Range Devices (SRD);Equipment for Detection and Movement;Tanks Level Probing Radar (TLPR) operating in the frequency bands 5,8 GHz, 10 GHz, 25 GHz, 61 GHz and 77 GHz. Part 2:
-
-
Supplier: AENOR
Description: Electromagnetic compatibility and Radio spectrum Matters (ERM); Short Range Devices (SRD); Equipment for Detection and Movement; Tanks Level Probing Radar (TLPR) operating in the frequency bands 5,8 GHz, 10 GHz, 25 GHz, 61 GHz and 77 GHz; Part
-
Supplier: Infineon Technologies AG
Description: into play . Highly integrated automotive 77 GHz radar chipset : Thanks to its proprietary radar accelerator IP (SPU), the new TriCore™ AURIX™ TC3xx family will bring another level of performance to radar applications, as well as fulfilling the ever-growing
- Internal RAM Size: 6,624 KB
- Number of A/D Converters: 34
- Operating Temperature: -40 to 125 C
- Bits: 32 Bit
-
Supplier: Win Source Electronics
Description: Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8542.33.0001 Other Part Number: 3157-PMA3-83LNW+TR, 3157-PMA3-83LNW+CT, 3157-PMA3-83LNW+DKR
- Features: Other
- Package Type: Surface Mount Technology (SMT)
- Applications: Terrestrial RF/Microwave Systems
-
Supplier: Infineon Technologies AG
Description: Applications Automotive 77 GHz radar system Automotive body control module (BCM) Automotive gateway
- Form Factor: Integrated Circuit (IC)
- Features: RoHS Compliant
-
Supplier: KRYTAR, Inc.
Description: compact packages, which provide low insertion loss, high directivity and tight coupling. These hybrid couplers offer excellent solutions for many ultra-broadband applications including electronic warfare (EW), mmWave, 5G NR (New Radio), 6G, Wi-Fi 6 and Wi-Fi 6E, SATCOM, radar, Multiple-Input
- Frequency Range: 1,000 to 18,000 MHz
- Insertion Loss: 1.8 dB
- VSWR: 1.32 :1
- RF Coupler Type: Uni-Directional
-
Supplier: Infineon Technologies AG
Description: transmission rate up to 1 Mbaud V IO input for voltage adaption to the micro controller supply Green Product (RoHS compliant) AEC Qualified Potential Applications Body and Convenience Safety Applications Powertrain Small Electric Vehicles Applications ADAS & autonomous driving Automotive 77
- Data Rate: 1,000 kbps
- Supply Voltage: 3.3 V, 5 V
- Technology: CAN
- Features: Other, RoHS Compliant
Find Suppliers by Category Top
Featured Products Top
-
Fast, Accurate, Reliable Inventory Starts with Radars Dust-defying 80 GHz (read more)
Browse Level Sensors Datasheets for BinMaster, Inc. -
BinMaster’s newest compact non-contact radar level sensors provide smart inventory control in a small stainless (read more)
Browse Level Sensors Datasheets for BinMaster, Inc. -
application, challenging environmental conditions or special integration requirements – the Sensors & Components radar kit and close cooperation with OEM partners open up new possibilities in level and distance measurements. Are you looking for a radar solution that really fits? Then let's develop, test and perfect together. (read more)
Browse Level Sensors Datasheets for Endress + Hauser – Sensors & Components -
When precision and reliability matter, the radar sensors USR30 and UTR30 from Endress+Hauser Sensors & Components are the ideal choice. Based on proven 80?GHz FMCW radar technology, they enable highly accurate, non-contact level and distance measurement (read more)
Browse Level Sensors Datasheets for Endress + Hauser – Sensors & Components -
.0?12.0?GHz with VSWR ≤1.3 across the full band to achieve favorable impedance matching. The maximum insertion loss is only 0.6?dB to preserve RF signal energy during forward transmission, while the minimum isolation reaches 18?dB to effectively block reverse reflected signal back?flow and mitigate (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
, especially in dusty conditions typical at many bulk solids processing plants. Early versions of radar-level sensors performed erratically and unreliably in silos with high amounts of dust. They were not powerful enough to transmit through the dense suspended particulate. Many radars (read more)
Browse Level Sensors Datasheets for BinMaster, Inc. -
SJ and 5o215006SK 50W wideband coaxial terminations from 5o.com target exactly these common field?level pain points. Built for standard 50?ohm systems, this termination covers DC?6GHz (read more)
Browse Coaxial Terminations Datasheets for 5o.com -
. The solution: Radar sensor USR30 and radar transducer UTR30 from Endress+Hauser Sensors&Components provide our customers with the basis for non-contact level measurement. With 80 GHz FMCW radar technology, the water surface is continuously and precisely detected without (read more)
Browse Level Sensors Datasheets for Endress + Hauser – Sensors & Components -
measurement applications within 2 to 50 GHz (S- through Q-Bands) including electronic warfare (EW), commercial wireless, 5G communications, SATCOM, radar, signal monitoring and measurement, antenna beam forming, electric vehicle (EV) systems, and EMC (electromagnetic compatibility) testing environments. For (read more)
Browse RF Couplers Datasheets for KRYTAR, Inc. -
applications where power or frequency needs to be monitored, leveled, alarmed or controlled. These hybrid couplers are four-port components with dual input and output ports. KRYTAR hybrid couplers offer wideband frequency coverage in single, compact packages, which provide low insertion loss, high (read more)
Browse RF Couplers Datasheets for KRYTAR, Inc.
More Information Top
-
An Overview of Advances in Automotive Electronics [Automotive Electronics]
RF Front-End Supply System- Level 77 - GHz Radar Transceiver Freescale IC .
-
Self-Shielded Circularly Polarized Antenna-in-Package Based on Quarter Mode Substrate Integrated Waveguide Subarray
[4] R. Li, C. Jin, S. C. Ong, T. G. Lim, K. F. Chang, and S. W. Ho, “Embedded wafer level packaging for 77 GHz automotive radar front- end with through silicon via and its 3D integration,” IEEE Trans. Compon. Packag …
-
2013 Index IEEE Transactions on Components, Packaging and Manufacturing Technology Vol. 3
Embedded Wafer Level Packaging for 77 - GHz Automotive Radar Front-End With Through Silicon Via and its 3-D Integration; TCPMT Sept. 2013 1481-1488 Li, R., see Jin, C., TCPMT Sept. 2013 1498-1505 Li, W., Chen, H., Han, J., Xue …
-
Packaging a W-Band Integrated Module With an Optimized Flip-Chip Interconnect on an Organic Substrate
[5] R. Li, C. Jin, S. C. Ong, T. G. Lim, K. F. Chang, and S. W. Ho, “Em- bedded wafer level packaging for 77 - GHz automotive radar front-end with through silicon via and its 3-D integration,” IEEE Trans …
-
Federal Register > Thursday, March 4, 2010 > [75 FR 9850] Tank Level Probing Radars in the Frequency Band 77-81 GHz
The Commission seeks to determine if the standards should be amended to permit intentional emissions in the 77 -81 GHz by tank level probing radars (TLPR) to provide better accuracy and reliability in target resolution to identify critical levels of materials such …
-
Erratum for: An eye‐opening measurement circuit for a feed‐forward equalizer
A 77GHz auto- motive radar receiver in a wafer level package, In: IEEE Radio Fre- quency Integrated Circuits Symposium, Montreal, Canada, 2012, pp. 511–514.
-
Design of a 77‐GHz radar frontend module
A 77GHz auto- motive radar receiver in a wafer level package, In: IEEE Radio Fre- quency Integrated Circuits Symposium, Montreal, Canada, 2012, pp. 511–514.
-
A 76- to 81-GHz transceiver chipset for long-range and short-range automotive radar
[2] C. Wagner,et aI., "A 77GHz automotive radar receiver in a wafer level package," 2012 RFIC Symp., Jun 20 12,pp.
-
77-GHz Multi-Channel Radar Transceiver With Antenna in Package
[5] C. Wagner, J. Böck, M. Wojnowski, H. Jäger, J. Platz, M. Treml, F. Dober, R. Lachner, J. Minichshofer, and L. Maurer, “A 77 GHz auto- motive radar receiver in a wafer level package,” in IEEE MTT-S Int.
-
An ISO 26262 compliant built-in self-test for 77 GHz automotive radar sensors
[4] C. Wagner, J. Bock, M. Wojnowski, H. Jager, J. Platz, M. Treml, F. Dober, R. Lachner, J. Minichshofer, and L. Maurer, “A 77ghz automotive radar receiver in a wafer level package,” in Radio Frequency Integrated Circuits Symposium (RFIC), 2012 …
Indicates content that may require registration and/or purchase.