Products/Services for 800 Amp Copper Busbar
-
Busbars and Busways - (312 companies)...joints and splice covers to protect connections from the weather. Flexible busbars require less copper to achieve comparable ampacity and save space. Specifications. Designing trunking systems provides for quick interchange and expansion...Busbar TypeBusway TypeBusbar (Conductor) Material -
Copper, Brass, and Bronze Alloys - (597 companies)Copper, brass, and bronze alloys are non-ferrous metals with excellent electrical and thermal conductivity as well as good corrosion resistance, ductility and strength. How to Select Copper, Brass, and Bronze Alloys. Copper, brass, and bronze alloys... -
Bus Plugs - (26 companies)Bus Plugs connect to a busbar or busways to distribute protect and supply power to industrial equipment. Description. Bus plugs connect to a busbar or busway to provide a localized power distribution to electronic devices, while protecting...
-
PV Ribbon - (11 companies)PV ribbon collects current from photovoltaic cells. PV tabbing or interconnect ribbon carries the current from the solar cells to the PV bus wire or PV busbar ribbon. PV ribbon is a hot-dip tinned copper conductor that collects current from...
-
Cable Laying Services - (164 companies)Cable laying services install fiber optic cable or copper cable in buildings and office complexes, or over large distances. They are staffed by cable technicians who perform cable preparation, jointing, termination, testing, commissioning... -
Magnet Wire - (56 companies)Magnet wire is used to create coils that, when energized, produce an electromagnetic field. Typically, these insulated electrical conductors are made of copper or aluminum. Magnet wire is available in large and small sizes and may have a square...
-
EDM Electrode Materials - (66 companies)How to Select EDM Electrode Materials. EDM electrodes consist of highly conductive and/or arc erosion-resistant materials such as graphite or copper. EDM is an acronym for electric discharge machining, a process that uses a controlled electrical...
-
Metal Foils and Foil Stock - (175 companies)How to Select Metal Foils and Foil Stock. Metal foils and foil stock are very thin, metal-mill products with a thickness that is usually less than 0.006 in. Copper foil and aluminum foil are the most common types of metal foils and foil stock. How...
-
Heat Sinks - (459 companies)Heat sinks are thermally conductive, usually metallic components or devices that absorb and dissipate heat generated by electronic components such as computers. Common heat sink materials include aluminum, copper, and steel. Heat sinks are thermally...
-
Metal Extrusions - (141 companies)Metal extrusions are metals or alloys that are extruded into bars, rods, angles, channels, tees, or other profile shapes. Examples of the metals and alloys that can be extruded are lead, tin, aluminum, copper, titanium, zinc, and steel. How...
Product News
-
PennEngineering®
Fastener Solutions for Aluminum Busbars in EVs As electric vehicles (EVs) continue to gain traction, the demand for cost-effective, lightweight, and high-performance materials is more critical than ever. Traditionally, copper has been the material of choice for EV busbars due to its excellent conductivity, but aluminum is emerging as a compelling alternative. Despite aluminum 's lower conductivity, its significantly lower cost and weight make it an attractive option. However, aluminum also presents challenges, particularly its oxide layer... (read more)Browse Captive Fasteners Datasheets for PennEngineering® -
Altech Corp.
Altech Busbars - Cut to Fit Altech offers busbar systems for supplementary protectors, manual motor controllers, and UL489 miniature circuit breakers. Options include established UL1077 and UL508 busbars rated up to 200 A, plus UL489 cuttable busbars rated up to 115 A for flexible layouts. UL1077 and UL508 busbars rated up to 200 A. UL489 cuttable busbars rated up to 115 A. UL1077 and UL508 systems are UL-recognized and listed for use with many supplementary protectors and manual motor controllers. UL489 cuttable system... (read more)Browse Busbars and Busways Datasheets for Altech Corp. -
DigiKey
PowerWize Wire-to-Board/Wire-to-Busbar Connectors Molex's PowerWize high-current wire-to-board/wire-to-busbar connectors are offered in two sizes, 6 mm and 8 mm, delivering up to 190 A of current. The headers can either be mounted on printed circuit boards or busbars. The 6 mm connectors offer side-locking and the 8 mm connectors offer top-locking to provide operators tactile and audible feedback during system integration to help ensure secure mating. Both 6 mm and 8 mm headers and receptacles are mechanically-keyed to eliminate mismating... (read more)Browse Electrical Connectors Datasheets for DigiKey -
Rego Electronics Inc.
High Current BusBar, TERMINALs for charging pile More than customization, you would be highly impressed by how we make it more efficient for you by one-stop service: [Market & Application]. - BESS. - Power System. - Charing Pile. - UPS system. [Features & Benefits]. * 100% customized. ** Vibration-absorbing. *** Assembly tolerance make-up. **** Insulation coating included (read more)Browse Power Connectors Datasheets for Rego Electronics Inc. -
MacDermid Alpha Electronics Solutions
Electrolytic Copper A full portfolio of acid copper products that meet all applications, from ultra aspect ratio conformal plating down to filling the smallest blind microvias. Production Proven Processes. Our through hole filling can improve thermal conductivity and enhance structural integrity of advanced designs. Plating high aspect ratio through holes, conformal plated blind microvias, stacked filled vias, and filling through holes for high density interconnect technology are just some of the challenges of PCB... (read more)Browse Conformal Coatings Datasheets for MacDermid Alpha Electronics Solutions -
ToneCooling Technology Co., Ltd
Diamond Copper & Tungsten Copper Alloys Our Diamond Copper and Tungsten Copper Alloys provide cutting-edge solutions for thermal management in high-performance industries. Diamond Copper combines artificial diamond powder with copper alloys, offering exceptional thermal conductivity (1000W/M.K) and a low thermal expansion coefficient, ideal for demanding electronics and aerospace applications. Diamond Aluminum offers a slightly lower thermal conductivity but with the added benefit of lower density. Tungsten Copper Alloy combines... (read more)Browse Heat Sinks Datasheets for ToneCooling Technology Co., Ltd -
Changzhou Sunan & Weijie Steel Balls Co., Ltd.
Copper Ball (H62/65 Brass/Copper Alloy) Changzhou Sunan & Weijie Steel Balls Co., Ltd. presents high-quality copper balls made from H62/65 brass/copper alloy. These balls are engineered to deliver exceptional performance in diverse industrial and engineering applications, ensuring durability and precision. Key Features: Material: Constructed from H62/65 brass/copper alloy, known for its excellent strength and corrosion resistance. Precision Engineering: Manufactured to high standards for accurate size and shape, meeting stringent... (read more)Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
ToneCooling Technology Co., Ltd
Copper Composite Materials Copper Composite Materials combine the excellent thermal conductivity of copper with the low thermal expansion characteristics of Kovar, Invar, and steel. These engineered sandwich composites provide an effective balance between thermal management, dimensional stability, and cost efficiency. Compared with molybdenum-copper and copper-molybdenum-copper materials, these composites offer lower material costs and higher manufacturing yields, making them an attractive solution for demanding thermal... (read more)Browse Heat Pipes Datasheets for ToneCooling Technology Co., Ltd -
Coiling Technologies, Inc.
Beryllium Copper Springs Coiling Technologies specializes in manufacturing Beryllium Copper springs. The springs showcased are Helical Double Torsion springs, made from C25 Beryllium Copper (UNS designation C17200). This alloy is known for its exceptional strength and hardness after heat treatment, along with its excellent conductivity and resistance to corrosion. Each spring has the following specifications: Bar diameter: 1 inch Round Bar. Free length: 16.375 inches. Outer diameter: 2 inches. Weight: 9.90 lbs or 21.82... (read more)Browse Torsion Springs Datasheets for Coiling Technologies, Inc. -
Nicomatic North America
Copper or Fiber Optic Connectors Copper or Fiber Optic Connectors: Which Interconnect Strategy Beyond 10 Gb/s?. Copper remains the gold standard for the majority of interconnections. It is a proven technology with well-mastered qualification processes. However, for certain critical applications, the laws of physics impose limits. Beyond 10 Gb/s, copper creates weight, heat, and EMI shielding constraints that become increasingly difficult to manage. The optical alternative is renowned for its bandwidth, yet it often raises... (read more)Browse Electrical Connectors Datasheets for Nicomatic North America