MIL-SPEC Tinned Copper Tubular Shielded Braids

Featured Product from BRIM Electronics, Inc.

More Info Email Supplier Request a Quote

BRIM Electronics' Tinned Copper Tubular Shielded Braiding, round, per MIL Spec.  QQ-B-575R, A-A-59569C is used in military or critical commercial applications where maximum shielding coverage is required against electrostatic interference.  Also useful as grounding wire/cable, bonding leads, flexible connectors, & protects against mechanical abrasion & stresses for wires and cable bundles.  Each wire is soft drawn tinned copper. 

Shielding coverage of 95% min. 

*Current Carrying Capacity.   Values are based on copper in free air at 65°F.   Larger sizes & construction variations are available to order.   Available in bare or Silver plated constructions & Silver & Nickel plated constructions per A-A-59569C are available to order.