-
Supplier: TE Connectivity
Description: Material Thickness : 1.27 MICM [50 MICIN ] Mating Square Post Dimension : .64 MM [.025 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 2.03 MICM
- Voltage Rating: 250 volts
- Current Rating: 3 amps
- Operating Temperature: -55 to 105 C
- Number of Contacts: 8
-
Supplier: Newark, An Avnet Company
Description: BOARD-BOARD CONNECTOR RECEPTACLE, 80WAY, 2ROW; No. of Contacts:80Contacts; Gender:Plug; Connector Type:Wire to Board; Contact Termination Type:Through Hole; Product Range:CHAMP 050 I Series; Connector Mounting:PCB Mount RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: BOARD-BOARD CONN, HEADER, 80WAY, 2ROW; Connector Type:Board-to-Board; Leaded Process Compatible:No; Mounting Type:Through Hole; Peak Reflow Compatible (260 C):No; Terminal Type:Right Angle PCB Thru Hole RoHS Compliant: No
-
-
Supplier: Newark, An Avnet Company
Description: WIRE-BOARD CONNECTOR RECEPTACLE 80 POSITION, 0.05IN; No. of Contacts:80Contacts; Gender:Receptacle; Connector Type:Wire to Board; Contact Termination Type:Press Fit; Product Range:CHAMP Series; Connector Mounting:PCB Mount RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: BOARD-BOARD CONNECTOR RECEPTACLE, 80 POSITION, 2ROW; No. of Contacts:80Contacts; Gender:Receptacle; Connector Type:Board to Board; Contact Termination Type:Through Hole; Product Range:Champ 0.050 Series; Connector Mounting:PCB Mount RoHS Compliant: Yes
-
Supplier: TE Connectivity
Description: Packaging Method : Tray Packaging Quantity : 80 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Cable-to-Board Connector Type : Connector Assembly Product Type :
- Current Rating: 1 amps
- Number of Contacts: 60 #
- Contact Pitch: 1.2699993142003705 mm
- Connector Type: D-Sub, Wire-to-Board Connector
-
Supplier: TE Connectivity
Description: Housing Material : NY - FR15 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Application Circuit Application : Power & Signal Packaging Features Packaging Quantity : 80 Product Type Features Connector & Contact Terminates To : Printed Circuit Board
- Number of Contacts: 12
- Contacts Pitch: 5 mm
- Conductor Size (North American): 14 to 22 AWG
- Operating Temperature: -40 to 105 C
-
Supplier: TE Connectivity
Description: Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Assembly Type : PCB Mount Receptacle Sealable : No Termination Features Rectangular Termination Post & Tail Thickness : .25 MM [.01 INCH ] Rectangular Termination Post & Tail
- Current Rating: 3 amps
- Insulation Resistance: 2 Mohms
- Operating Temperature: -65 to 125 C
- Number of Contacts: 80
-
Supplier: HAVE, Inc.
Description: Neutrik NL8MD-V 8 pole chassis connector with nickel metal flange. Vertical PCB mounting version of NL8MP. Air tight. TECHNICAL DATA Electrical Rated current/contact: 30 A rms continous, 40 A rms 1 min. Dielectric strength: 4kV peak Rated voltage: 250 V ac Contact resistance: = 3 m (=
-
Supplier: Win Source Electronics
Description: Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1334013-2-284865-5 Category: Connectors, Interconnects>Rectangular Connectors>Free Hanging, Panel Mount Packaging: Bulk Number of Positions: 5 Pitch: 0.098" (2.50mm) Color: Red Features: Mates to
- Connector Type: Rectangular Connectors, Heavy Duty
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1122155-248005502100867+ Category: Connectors, Interconnects>Rectangular Connectors - Headers, Receptacles, Female Sockets Series: 8005, Kyocera Number of Positions: 2 Features: Solder Retention Connector Type: Receptacle Contact Type: Female Socket
- Voltage Rating: 30 volts
- Current Rating: 1 amps
- Operating Temperature: -55 to 80 C
- Contacts Pitch: 1.27 mm
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: CONN RCPT 80POS 0.05 GOLD PCB Product overview: 536279-3 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing
- Voltage Rating: 30 volts
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1339170-TST06RE01T Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Series: Trident Slimline Number of Positions: 6 Features: Mounting Flange Connector Type: Receptacle Contact Type: Male Pin Number of Positions Loaded:
- Voltage Rating: 250 volts
- Current Rating: 10 amps
- Operating Temperature: -40 to 105 C
- Contacts Pitch: 5.08 mm
-
Supplier: Picor Corporation
Description: PCB temperature of 60°C. At a 100°C PCB temperature the QPI-6 supports 12 A loads. Designed for the telecom and ITE bus range, the QPI-6 supports the PICMG ® 3.0 specification for filtering system boards to the EN55022 Class B limits. Features >40 dB CM attenuation at 250 kHz
- Rated Voltage: 30 to 80 volts
- Rated Current: 14 amps
- Operating Temperature: -40 to 100 C
- Product Standards: CE Conformity Marks
-
Supplier: ACCES I/O Products, Inc.
Description: provided for control inputs; one in 50-pin format and one in 37-pin format. For 50-pin connectors, the mating connector is AMP 1-499776-0 or equivalent. For 37-pin connectors, the mating connector is an AMP 747304-1 or equivalent.
- Operating Temperature: 32 to 122 F
- Host Connection: Direct Backplane Interface
- Application: General Lab and Industrial
- Data Acquisition: Output Module
-
Supplier: ACCES I/O Products, Inc.
Description: CONNECTIONS Two connectors are provided for control inputs; one in 50-pin format and one in 37-pin format. For 50-pin connectors, the mating connector is AMP 1-499776-0 or equivalent. For 37-pin connectors, the mating connector is an AMP 747304-1 or
- Operating Temperature: 32 to 122 F
- Host Connection: Direct Backplane Interface
- Application: General Lab and Industrial
- Data Acquisition: Output Module
-
Supplier: HAVE, Inc.
Description: 2 pole chassis connector. D-size flange. Does not intermate with the 4-pole cable connector. TECHNICAL DATA Electrical Rated current/contact: 30 A rms continous, 40 A rms 1 min. Dielectric strength: 4kV peak Rated voltage: 250 V ac Contact resistance: = 3 m (= 10 m for NL4MD-H) after
-
Supplier: HAVE, Inc.
Description: with pins 1.6 mm x 0.5 mm (FASTON is a trademark of AMP Inc.) Materials Contacts: Female: CuZn39Pb3 Male: CuSn8, 4 â•¡m Ag plated Housing: PA 6 30% GR Temperature range: -30â-'Cto +80â-'C WIRING Amplifier Stereo ("HIFI"): one NL4MP socket left channel pins 1+/1- right channel pins
Find Suppliers by Category Top
Featured Products Top
-
SO-DIMM DDR5 262 positions PCB mount connectors/ Non-downward compatibility to DDR4. Features & Benefits - 3 mounting type as options in right angle top mount, right angle reverse and vertical mounted, available in heights at 4.0, 5 (read more)
Browse Edge Connectors Datasheets for Rego Electronics Inc. -
Phoenix Contact’s FINEPITCH connector series provides board-to-board solutions for signal and data transmission, allowing several PCB orientations, stack heights, and numbers of positions in a compact 0.8 mm or 1.27 mm pitch. The FINEPITCH FP 0.8 product (read more)
Browse Power Connectors Datasheets for DigiKey -
PCB solutions deliver up to 20 Gbps performance per differential pair. High-Speed connectors and cables are optimized for gigabit digital applications and protocols such as: USB 3.0, 10GbE, Camera Link, and PCIe. These high performance Mil-Aero style Nano-D connectors are built using (read more)
Browse Micro Connectors and Nano Connectors Datasheets for Omnetics Connector Corporation -
significantly larger 17.15mm connection height. Providing more space between PCBs allows designers the flexibility to use larger board-mounted components or cabling options. Like all products in the Datamate portfolio, these new connectors deliver (read more)
Browse Electrical Connectors Datasheets for Harwin Plc -
Application: Antenna connectors for cellular, Wi-Fi, LoRa, 5G, and GPS systems. IoT and telecom devices utilize RF modules and PCB interfaces. Cable assemblies and adapters for radio frequency test equipment. (read more)
Browse RF and Microwave Connectors Datasheets for Eteily Technologies India Pvt. Ltd. -
-mate last-break ground connectors enhance the capabilities of the Powerpole® series. • High Power Density Up to 55 amps in a compact footprint • Wire-to-Wire & Wire-to-Board Configurations Wire & PCB contacts can be used in the same housings • Finger (read more)
Browse Wire to Wire Connectors Datasheets for Anderson Power Products -
-D (MIL-DTL-83513) line. These contacts are rated at 3 amps per contact, and can withstand over 2,000 mating cycles. Hybrid connectors are available in wired or thru-hole PCB mount termination types. The wired power contact is an insert-able/removabl e type contact which can be optionally (read more)
Browse Wire to Board Connectors Datasheets for Omnetics Connector Corporation -
-directional operation is therefore appealing because the need for higher density electronic designs means that engineers need more flexibility in how PCBs are connected. Current ratings of up to 14 Amps enable the spring contacts to be used in low level power delivery applications, as well as signal (read more)
Browse Electrical Connectors Datasheets for Harwin Plc -
significant PCB real estate reductions to accommodate a variety of devices. They support USB-1 standards with10Gbps top speed and up to 20V (100W), 3Amp Output. Its bi-directional power, makes them ideal for use with (read more)
Browse USB Connectors Datasheets for Keystone Electronics Corp. -
vibe, you know you’ve found a good product.” Another variation to the MIL-DTL-32139 standard which Omnetics design team has created is a Nano-D Hybrid offering. This connector type allows users the ability to add up to a (3) Amp “power” contact typically reserved for (read more)
Browse Micro Connectors and Nano Connectors Datasheets for Omnetics Connector Corporation
More Information Top
-
TE Connectivity - 2-111196-2 - Rectangular/PCB Connectors - Connectors - Allied Electronics
Rectangular/ PCB Connectors > Connectors. .... AMP -LATCH System 50 Receptacle, 80 Pos., Dual Row, for Ribbon Cable .
-
Bill Of Materials - CE+T Power TSI-EPC 48V-230VAC-BRAVO (T321730201)
Ferraz, Shawmut, Class T, A3T70 70 AMP , Current Limiting, 200kA IR 300VAC, 50kA IR 160VDC, LISTED, FUSE, NC72- 80 . .... http://www.ferrazfuses.com/cms_admin/fckeditor/editor/filemanager/ connectors /php/bin/GP%20Class%20T-%20A3T-%20A6T.pdf. .... Output PCB .
-
International Rectifier - IR3316SPBF - Power Controller ICs - Intelligent Power Switches - Allied Electronics
80 -Pin, 128 KB Flash, 4K RAM, 70 I/O. .... Rectangular/ PCB Connectors > Connectors. .... HEADER, PIN, AMP -LATCH, 14 POS, 2.54 X 2.54, VERTICAL, LOW PROFILE, PCB, BLACK .
-
Chameleon Guitar : a physical heart in a digital instrument
…piezoelectric voltage signals from high to low impedance, they need to be buffered with an op- amp . .... The lowest standard note of the guitar is the E note ( 80 Hz). .... Signal processing unit (SP unit) 4 Piezoelectric Sensors g--- 4 Resonator's PCB Impedance convertor; Electronic Connector output .
-
Performance evaluation of a new CZT detector for nuclear medicine: Soltice
B. Pre- Amp Noise and System Noise. .... The specification for the device used was 80 + 15/pF electrons RMS. .... Actual measurements produced 1.7% FWHM for the ASIC, PCB and connector without crystal and 2.3% FWHM (235 electrons RMS) for the same test pulse with crystal.
-
IBM ThinkPad R60e Laptop BOM Analysis (iSi)
Interconnect PCB , Bottom. .... Connector . .... AMP . .... AMP, 80 .
-
TE Connectivity - 794611-1 - Contacts - Mate-N-Lok Contacts - Allied Electronics
Connector , Shell; Plug; 5 A (Max.); 250; Phosphor Bronze; 20-24 AWG; AMP . .... POWER SUPPLY; 4; 85 TO 264 VAC; 2.3 A (MAX.); 80 W; 0.7 MA @ .... Rectangular/ PCB Connectors > Connectors .
-
3M - P50E-080S-EA - Rectangular/PCB Connectors - Connectors - Allied Electronics
Rectangular/ PCB Connectors > Connectors. .... MIL IDC PLUG;STRAIGHT SOLDERMOUNT TERMINALS; 80 CONTACTS. .... AMP -LATCH NOVO Receptacle, 40 Position,For Ribbon Cable, Gold(15) .
-
The Chameleon Guitar—Guitar with a Replaceable Resonator
…signals from high to low impedance, they need to be buffered with a non-inverting op- amp . .... The lowest standard note of the guitar is the E note ( 80 Hz). .... The signals are biased to 2.5V, and the PCB outputs are all line level signals. .... A special socket connector is built into the resonator tray; the resonator PCB slides into it when…
-
Vishay PCS - VS-50WQ03FNPBF - Diodes - Rectifier & Schottky Diodes - Allied Electronics
LED; Green; 10 mcd (Typ.) @ 20 mA; Surface Mount; Wire Leaded; 80 deg; 20 mA. .... Rectangular/ PCB Connectors > Connectors. .... Header; MTA-100; 3; 250 VAC; Polyester;Tin; Copper Alloy; 0.100 in.; Tin; AMP .
Indicates content that may require registration and/or purchase.