-
Supplier: ValueTronics International, Inc.
Description: tuned over the range from: 0.01 Hz to 99.9 kHz High-Pass Low-Pass Band-Pass Band-Reject mode 48 dB per octave in High-Pass or Low-Pass mode 24db per octave in Band-Pass or Band-Reject mode The frequency response characteristic of the
-
Supplier: TMP Pro Distribution
Description: faster and tighter bass response. Superior features such as adjustable 80 to 200Hz low pass filter, Off/80Hz/125Hz high pass filter, optional balanced and unbalanced signal input and phase reverted switch. Marathon® RMS Series, Moving forward and leading the
- Speaker Size: 15 inch
- Application: Music / Audio Systems
-
Supplier: TMP Pro Distribution
Description: faster and tighter bass response. Superior features such as adjustable 80 to 200Hz low pass filter, Off/80Hz/125Hz high pass filter, optional balanced and unbalanced signal input and phase reverted switch. Marathon® RMS Series, Moving forward and leading the
- Speaker Size: 18 inch
- Application: Music / Audio Systems
-
-
Supplier: Transcat, Inc.
Description: The built-in testing function of the tool can help engineers to quickly locate the problems of the products being measured, enabling the products to pass the testing conducted by EMC. Product Highlights Frequency range from 100kHz to 500MHz Displayed average noise level (DANL)
- Frequency Range: 100 to 500,000 kHz
-
Supplier: Transcat, Inc.
Description: The built-in testing function of the tool can help engineers to quickly locate the problems of the products being measured, enabling the products to pass the testing conducted by EMC. Product Highlights Frequency range from 100kHz to 1GHz Displayed average noise level (DANL)
- Frequency Range: 100 to 1,000,000 kHz
-
Supplier: TelephoneStuff.com
Description: Active sub-woofer support with 80 Hz low pass filter for a true 2.1 multi-room audio implementation
-
Supplier: TelephoneStuff.com
Description: unit status - Enhanced performance with 20 W per channel (class D) power and active subwoofer support with an 80 Hz low pass filter - RJ45 connection for easy, CAT 5-based installation
-
Supplier: TMP Pro Distribution
Description: Frequency: 2000 Hz Recommended Signal Processing: 80 Hz high pass filter Drivers: LF (1) 4" cast aluminum, HF (1) ¾" aluminum Driver Protection: none Input Connection: 4-position Phoenix connector Controls: 16 ohm / 70V switch Enclosure: Metal enclosure,
- Speaker Size: 4 inch
- Application: Music / Audio Systems
-
Supplier: TMP Pro Distribution
Description: 2000 Hz Recommended Signal Processing: 80 Hz high pass filter Drivers: LF (1) 6" cast aluminum, HF (1) ¾" aluminum Driver Protection: none Input Connection: 4-position Phoenix connector Controls: 16 ohm / 70V switch Enclosure: Metal enclosure, white
- Speaker Size: 6 inch
- Application: Music / Audio Systems
-
Supplier: Visual Sound, Inc.
Description: nominal impedance per channel Dual-slope 80 Hz and 160 Hz low-pass crossover to woofer 160 Hz high-pass crossover to satellite outputs Vinyl-covered particle board enclosure Spring-loaded input terminals Component: 250 mm (10 in) dualvoice coil
-
Supplier: Visual Sound, Inc.
Description: pair of XLR THRU outputs. Alternatively, the main speakers can be fed by the MSR800Ws dual HIGH PASS outputs, high-pass filtered at 80 Hz through100 Hz, depending on the setting of the cutoff frequency control, with a steep 18 dB/octave cutoff slope.
-
Supplier: Visual Sound, Inc.
Description: Audio-Technica U.S., Inc. The AT803 provides excellent yet unobtrusive sound pickup for lecturers and stage/TV performers. Designed for clip-on lavalier and musical instrument use, it features an integral 80 Hz high-pass filter that provides easy switching from a
-
Supplier: Dataforth Corporation
Description: 8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B49 module accepts an input signal from a non-isolated source, then isolates, filters and converts the signal to a high-level process
- Analog Input Channels: 1 #
- Accuracy: 0.05 % FS
- Maximum Output: 10 volts
- Bandwidth: 1 kHz
-
Supplier: Visual Sound, Inc.
Description: Audio-Technica U.S., Inc. Designed for critical home/project/professional studio applications and live performance, this side-address cardioid studio condenser delivers exceptional detail and low noise. Equipped with a switchable 80 Hz high-pass filter and 10 dB
-
Supplier: ValueTronics International, Inc.
Description: distortion (THD). Additional Features: Frequency range: 10 Hz to 100 kHz, with harmonic measurements to 300 kHz Auto ranging digital voltmeter from 200 µV (full scale) to 200 V (full scale). Four switchable filters: 400 Hz high pass - audio bandpass - 80 kHz
- Frequency Range: 100 kHz
-
Supplier: ValueTronics International, Inc.
Description: within linear ranges. High Pass Filter : 3-pole Butterworth, fall off 18 dB/octave Low Pass Filter : 2-pole Butterworth, fall off 12 dB/octave Detector: Quasi RMS: True reading indicated for sinusoidal signals with crest factor < 3 Time Constants : 1 s and 10 s
-
Supplier: TelephoneStuff.com
Description: 1.1" in diameter at the largest point and mounts in a 13/16" opening in panels up to 2" thick - Extremely rugged - Solid machined brass body - ASTATIC Flex-Form hardened grille screen - Built in switchable high pass filter - Terminated with a standard male 3 pin XLR connector -
- Directivity: Omnidirectional
- Application: Security / Paging
-
Supplier: Dataforth Corporation
Description: Each DSCA36 potentiometer input module provides a single channel of potentiometer input which is filtered, isolated, amplified, and converted to a high-level voltage output. Signal filtering is accomplished with a five-pole filter which provides 85dB of normal-mode rejection at 60Hz
- Analog Input Channels: 1 #
- Accuracy: 0.03 % FS
- Bandwidth: 0.003 kHz
- Common Mode Rejection Ratio: 160 dB
-
Supplier: Laurel Electronics LLC
Description: applications. A batch average filter selection averages each 16 conversions. An adaptive moving average filter selection provides a choice of 8 time constants from 80 ms to 9.6 s. When a significant change in signal level occurs, the filter adapts by briefly switching to
- Operating Temperature: -40 to 158 F
- Outputs: Current Loop (e.g., 4-20 mA), Ethernet, Voltage
- Form Factor: DIN Rail
- Excitation & Features: Voltage Excitation Supply
-
Supplier: Dataforth Corporation
Description: Each DSCA30/31 voltage input module provides a single channel of analog input which is filtered, isolated, amplified, and converted to a high-level voltage output. Signal filtering is accomplished with a five-pole filter which provides 85dB of normal-mode rejection at 60Hz and 80dB at
- Analog Input Channels: 1 #
- Accuracy: 0.03 % FS
- Bandwidth: 0.003 kHz
- Common Mode Rejection Ratio: 160 dB
-
Supplier: Cirrus Logic, Inc.
Description: preamp gain Programmable ALC / noise gate in ADC path Low-noise bias supplied for microphone Other features: Digital playback limiter Programmable ADC high pass filter (wind noise reduction) Programmable ADC notch filter On-chip PLL Low power, low voltage 2.5V to 3.6V
- Supply Voltage: 2.5 V, 2.7 V, 3 V, 3.3 V, 3.6V
- Device Type: Codec
- Package Type: SSOP
-
Supplier: Dataforth Corporation
Description: Each DSCA47 thermocouple input module provides a single channel of thermocouple input which is filtered, isolated, amplified, linearized, and converted to a high-level voltage output. Signal filtering is accomplished with a five-pole filter which provides 85dB of normal-mode rejection
- Analog Input Channels: 1 #
- Accuracy: 0.08 % FS
- Bandwidth: 0.003 kHz
- Common Mode Rejection Ratio: 160 dB
-
Supplier: ValueTronics International, Inc.
Description: Flatness: ±0.01 dB, 15 Hz–22 kHz High pass Filters: 22 Hz, 400 Hz, 2-pole Butterworth Low pass Filters: 15 kHz, 20 kHz 6-pole elliptic lowpass Weighting Filters: ANSI-IEC “A” weighting; CCIR QPK; CCIR RMS Residual Noise: –140 dBFS
-
Supplier: TelephoneStuff.com
Description: apparatus - Integral 80Hz, 12dB/octave high-pass filter removes unwanted low-frequency energy to improve intelligibility - Logic I/O functions can be utilized with automatic mixers, teleconferencing systems and control systems - Logic input can remotely control LED as well as
- Application: Security / Paging
-
Supplier: M.A.E. Apparecchiature Elettroniche srl
Description: Maximum distortion: 0.0005% Dynamic range: 128dB Common mode rejection: 110 dB at 60 Hz Crosstalk: -128dB at 20 Hz Sampling frequency: Selectable from 60 Hz to 52000 Hz Amplifier noise threshold: 1μV Anti-alias filter: -3dB, 80% of Nyquist frequency,
-
Supplier: Cirrus Logic, Inc.
Description: converter, as well as a purely digital limiter function for record or playback. A programmable high pass filter in the ADC path is provided for wind noise reduction and an IIR with programmable coefficients can be used as a notch filter to suppress fixed-frequency noise.
- Supply Voltage: 2.5 V, 2.7 V, 3 V, 3.3 V, 3.6V
- Device Type: Codec
- Package Type: QFN
-
Supplier: Infineon Technologies AG
Description: applications, the reduced and scalable EMI performance, enables otherwise impossible industrial designs, without the necessity for a heatsink or a traditional LC filter. Summary of Features 52 mW ultra-low idle power (18 V PVDD, LPC mode) and high efficiency at low output power
- Supply Voltage (VS): 20 volts
- Output Power (PO): 37.00000000000001 watts
- Pin Count: 40
- Features: Audio Amplifiers, Other
-
Supplier: EnviroCare International, Inc.
Description: spray towers, silo and bins, heat exchangers, fan housings, and multiclone collectors. How Our Acoustic Horns Work AH Series acoustic horns are engineered devices that produce high pressure sound energy at low frequencies (80-160 Hz). A corrosion resistant diaphragm cycles to
-
Supplier: Newport MKS
Description: control channel. The sensor senses the vibrations and the actuator outputs a signal to compensate for the vibrations. The pre-amplifiers and band-pass filters condition the sensor output signal before feeding it to the digital controller. The digital controller implements recursive
- Length: 94.48824 inch
- Width: 59.05515 inch
- Height / Thickness: 7.9921303 inch
- Features: Ferromagnetic
-
Supplier: Newport MKS
Description: control channel. The sensor senses the vibrations and the actuator outputs a signal to compensate for the vibrations. The pre-amplifiers and band-pass filters condition the sensor output signal before feeding it to the digital controller. The digital controller implements recursive
- Length: 94.48824 inch
- Width: 47.24412 inch
- Height / Thickness: 7.9921303 inch
- Features: Ferromagnetic
-
Supplier: M.A.E. Apparecchiature Elettroniche srl
Description: Amplification factors: x1, x2, x4, x5, x8, x10, x16, x32 Bandwidth: 50 MHz Ultrasonic filters: central frequency 50 kHz Probes: Borehole: frequency of resonance 52 kHz, diameter 35 mm Excitation peak voltage: 500V (normal), 2000V (high) Minimum pass of measurement: 10 mm
- Features: Material Condition, Microstructure, Programmable / Digital Control Unit
- Form Factor: Monitoring System
- Instrument Technology: Ultrasonic
-
Supplier: Newport MKS
Description: control channel. The sensor senses the vibrations and the actuator outputs a signal to compensate for the vibrations. The pre-amplifiers and band-pass filters condition the sensor output signal before feeding it to the digital controller. The digital controller implements recursive
- Length: 120 inch
- Width: 59.06 inch
- Height / Thickness: 12 inch
- Flatness: 0.004 in/ft²
-
Supplier: Newport MKS
Description: control channel. The sensor senses the vibrations and the actuator outputs a signal to compensate for the vibrations. The pre-amplifiers and band-pass filters condition the sensor output signal before feeding it to the digital controller. The digital controller implements recursive
- Length: 94.48824 inch
- Width: 47.24412 inch
- Height / Thickness: 12.0078805 inch
- Features: Ferromagnetic
-
Supplier: Laurel Electronics LLC
Description: and valley readings and aids in control applications. A batch average filter selection averages each 16 conversions. An adaptive moving average filter selection provides a choice of 8 time constants from 80 ms to 9.6 s. When a significant change in signal level occurs, the
- Operating Temperature: -40 to 158 F
- Functions: Count Totalizer
- Output / Interface: Current, Ethernet, Voltage
- Mounting: DIN Rail Mount
-
Supplier: Laurel Electronics LLC
Description: averages each 16 conversions. An adaptive moving average filter selection provides a choice of 8 time constants from 80 ms to 9.6 seconds. When a significant change in signal level occurs, the filter adapts by briefly switching to the shortest time to follow the change, then
- Operating Temperature: -40 to 158 F
- Functions: Count Totalizer
- Output / Interface: Current, Serial, Voltage
- Mounting: DIN Rail Mount
Find Suppliers by Category Top
Featured Products Top
-
, marine air conditioning, equipment cooling, and variable frequency drives (VFDs). Most ETRI AC models can be reinforced for operations in harsh non-commercial environments with high humidity, salt spray, vibration, tropical or marine environments, 400 Hz – Contact Rosenberg USA (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
Temperature: -45 to +85° C Storage Temperature: -55 to +95° C Shock: 20 G. 11ms Vibration: 20 G. 5 to 200 MHz Band Pass Filters Anatech Electronics (read more)
Browse RF Band Pass Filters Datasheets for Anatech Electronics, Inc. -
band pass, low pass, high pass, and band (read more)
Browse RF Low Pass Filters Datasheets for Anatech Electronics, Inc. -
uniformity, precise wavelength control, and high performance. Peter Egerton, Alluxa’s CCO, notes, “We are excited to announce our new optical filter catalog with the extended UV to IR filters. These bandpass, dichroic, notch, and longwave pass optical filters deliver superior (read more)
Browse Optical Filters Datasheets for Alluxa, Inc. -
analog voltage or current signals from all types of field sensors and sources, then filter, isolate, amplify, linearize, and convert them to high-level analog outputs for use in data acquisition, test and measurement, and control system applications. Output modules accept high-level analog (read more)
Browse Signal Conditioners Datasheets for Dataforth Corporation -
Triad Switch Mode High Frequency Magnetics: 20K-200kHz FIT Series Toroidal Inductors Triad toroidal inductors are specifically designed to minimize (read more)
Browse Inductors, Coils, and Chokes Datasheets for Triad Magnetics -
over 80 years, consumer, commercial and industrial electronic devices have relied on innovative magnetics technology from Triad Magnetics. We offer solutions for power conversion, filtering, isolation and more. Our products include transformers for audio, gate drive, power, medical/dental, wall-mount and plug-in applications; as well as inductors for current sense, common mode, toroidal, filtering and power applications. (read more)
Browse Gate Drive Transformers Datasheets for Triad Magnetics -
24V, 36V, 48V, 125V or 250Vdc. Other input and output voltages are available on request. High performance filters on the input and output ensure low noise; the input meets EN55032 Class A with wide margins. Key Specifications 1000VA pure sinusoidal output (read more)
Browse DC-AC Inverters Datasheets for ABSOPULSE Electronics Ltd. -
common applications, such as: Power Supply Filter: As one of the most straightforward applications for inductors, power supply filters (also known as chokes) must have a high enough level of inductance to keep current from dipping (read more)
Browse Inductors, Coils, and Chokes Datasheets for Triad Magnetics -
5-Pole Low-Pass Filtering Up to 160dB CMR 85dB NMR at 60Hz, 80dB at 50Hz Protected Against Reverse Connection of Loop Voltage -40°C to +80°C Operating Temperature Mounts on DIN Rail EN 50022, 35x7.5 or 35x15 CSA C/US Certified (read more)
Browse Signal Conditioners Datasheets for Dataforth Corporation
More Information Top
-
Interictal high‐frequency oscillations (80–500 Hz) are an indicator of seizure onset areas independent of spikes in the human epileptic brain
The computer display was split vertically with an 80 Hz high - pass filter on one side and a 250 Hz high-pass filter on the other side.
-
Evaluation of signal-averaged electrocardiogram in healthy obese women: effects of subcutaneous adipose tissue.
Bidirectional filtering, low-pass filtering 250 Hz and 25, 40 and 80 Hz high - pass filter settings were employed on the same averaged beats.
-
Evaluation of signal-averaged electrocardiogram in healthy obese women: effects of subcutaneous adipose tissue
Bidirectional filtering, low-pass filtering 250 Hz and 25, 40 and 80 Hz high - pass filter settings were employed on the same averaged beats.
-
Prototype Design and Implementation of an Automatic Control System Based on a BCI
EEG OUT 2 nd AMP & LPF ( 80Hz ) High Pass Filter (0.16Hz) Low Pass Filter (40Hz) .
-
High‐frequency electroencephalographic oscillations correlate with outcome of epilepsy surgery
The display was split vertically with an 80Hz high - pass filter on the left side and a 250Hz high-pass filter on the right side, using finite impulse response filters to eliminate ringing.
-
Yamaha IM8-40 Mixing Console from Sinar Music Store, Indonesia
Other input section facilities on mono channels are a phase switch and 80 Hz high - pass filter switch.
-
Shopping In Accessories - Big Bruin
Equipped with a switchable 80 Hz high - pass filter and 10 dB pad, the AT2035 handles high sound pressure levels with ease.
-
A Dual-function all-in-fiber device based on negative dielectric liquid crystal photonic bandgap fibers
Vs and -Vs are amplified using a high-voltage amplifier and the DC components of Vs and -Vs are removed by two 80Hz high - pass filters .
-
SU-8 process optimization for high fiber coupling efficiency of liquid crystal filled photonic bandgap fiber components
Vs and íVs are amplified using high- voltage amplifiers and the DC components of Vs and íVs are removed by two 80Hz high - pass filters .
-
Seismic reflection characteristics of fluvial sand and shale interbedded layers
First, well log data are laterally interpolated along the geological layers and the interpolated impedance data are filtered using a low pass filter with 80 Hz high cutoff frequency.
Indicates content that may require registration and/or purchase.