-
Supplier: Jergens, Inc.
Description: Jergens Standard Tooling Balls are used as reference points for inspection applications in conjunction with Coordinate Measuring Machines to accurately measure the workpiece. Features, Benefits, & Product Specifications: Material: 8620 Steel Heat Treat: Hardened RC 58-62 Close
- Measurement Scale / Units: English
- Features: Other
-
Supplier: Jergens, Inc.
Description: Jergens Premium Short Shank Inspection Balls are used as reference points for inspection applications in conjunction with Coordinate Measuring Machines to accurately measure the workpiece. Features, Benefits, & Product Specifications: Material: 8620 Steel Heat Treat: Case
- Measurement Scale / Units: English
- Features: Other
-
Supplier: Jergens, Inc.
Description: Jergens One Piece Inspection Balls with Shoulder are used as reference points for inspection applications in conjunction with Coordinate Measuring Machines to accurately measure the workpiece. Features, Benefits, & Product Specifications: Material: 8620 Steel Heat Treat: Case
- Measurement Scale / Units: English
- Features: Other
-
-
Supplier: Jergens, Inc.
Description: Jergens Tapped Construction Balls are used as reference points for inspection applications in conjunction with Coordinate Measuring Machines to accurately measure the workpiece. Features, Benefits, & Product Specifications: Material: 8620 Steel Heat Treat: Hardened RC 58-62
- Measurement Scale / Units: Metric
- Features: Other
-
Supplier: Branham, W.C. Inc.
Description: 2-Way and 3-Way Models. Hollow Bore and Counter Rotating Configurations Too. Sealed, Leak Proof Gearcase Machined Aluminum Construction Anodized Gearcase 303/304 Stainless Steel Shafts 8620 12DP 22T Heat-Treated Case-Hardened Gears Double Sealed Ball Bearings Tapered Roller Bearings
- Gear Ratio: 1 to 2 (X : 1)
- Output Torque: 82 to 693 In-lbs
- Maximum Input Speed: 1,750 to 1,800 rpm
- Mounting Style: Flange(s)
-
Supplier: ASTM International
Description: This specification covers carbon and low alloy steel castings having chemical analyses similar to that of the standard wrought grades. Several grades are covered, such as; SC 1020, SC 1025, SC 1030, SC 1040, SC 1045, SC 4130, SC 4140, SC 4330, SC 4340, SC 8620, SC 8625, and SC 8630. Castings
-
Supplier: ASTM International
Description: This specification covers carbon and low alloy steel castings having chemical analyses similar to that of the standard wrought grades. Several grades are covered, such as; SC 1020, SC 1025, SC 1030, SC 1040, SC 1045, SC 4130, SC 4140, SC 4330, SC 4340, SC 8620, SC 8625, and SC 8630. Castings
-
Supplier: SAE International
Description: were produced from SAE 8620, 4320, and 8822 steels and heat treated across a range of conditions for austempering and for quench-and-tempering. Distortion was examined through the use of Navy C-Ring samples. Microstructure, hardness, and Charpy toughness were also examined. X-ray
-
Supplier: Raymond Machinery Co., Ltd.
Description: Full machining flange-shaft is an OEM product. Raymond Machinery Co.,Ltd produce it by precision casting with alloy steel 8620. Key points of Production: Min Core Hardness: 42HRc Area Hardness: 60-64HRc Precise Machining Tolerance: -0.05mm to -0.07mm Surface texture: Ra1.6 Surface treatment:
- Applications: Abrasive / Erosive Wear Protection, Alternative / Renewable Energy, Automotive / Vehicular, Chemical / Materials Processing, Construction & Building / Architectural, Marine, Mining, Oil and Gas, Resistance Alloy / Heating, Structural, Wear Parts / Tooling
- Ferrous / Iron Based: Alloy Steel (UNS G), Carbon Steel (UNS G), Cast Iron (UNS F), Cast Steel (UNS J), Stainless Steel (UNS S), Tool Steel (UNS T)
- Features: Austenitic, Cast (Continuous, Centrifugal, etc.), Cold Finished / Rolled / Drawn, Ductile Iron (Nodular), Duplex (e.g., 329, 2205), Extruded, Ferrous / Iron Based - Any Type, Forged, Gray Iron, Low Carbon / Low Interstitials (L, ELI), Oil Hardening (O Grades), Other, Powdered Metal (Compacted),
- Processing, Temper & Finish: Centrifugal Cast, Coated / Painted, Continuous Cast / Direct Chill, Galvanized, Ground / Machined, Hardened / Heat Treated, Polished
Find Suppliers by Category Top
More Information Top
-
Effects of Temperature on the Fracture Toughness of Carburizing Steels for High-Temperature Applications
The low hardenability of 8620 ( heat treatment B), relative to other steels tested, caused differences in the fracture toughness de- pending on whether the cylinders were slotted before or after heat treating (Table 5 and Fig. 3).
-
Elevated-temperature fracture toughness and fatigue testing of steels for geothermal applications. Annual progress report
AISI 8620: The low hardenability of 8620 ( heat treatment B), rela- .
-
ZHTP00905P37
Fig. 5 -- Knoop hardness traverse of poorly carburized and heat treated 8620 specimen showing erratic hardness readings in the region to a depth of about 0.03 in. (~ 800 Pm) due to the high amount of retained austenite and the grain …
-
Advanced Opposed-piston Two-stroke Diesel Demonstrator
Gear train: The six gears connecting the two crankshafts are custom designed stub tooth spur made of heat treated 8620 alloy steel.
-
ZHTP00805P47
Figure 2 illustrates the formation of IGO in alloy SAE 8620 after heat treatment in a nitrogen-methanol atmosphere for four hours.
-
Quenching and Control of Distortion 2012: Proceedings of the 6th International Quenching and Control of Distortion Conference Including the 4th International...
Figure 5 Predicted residual hoop stress on the surface as a function of heat transfer coefficient for non-carburized heat treatment of 8620 steels with a varied quench hold times.
-
ZCP2012QCDHTDC
Figure 5 Predicted residual hoop stress on the surface as a function of heat transfer coefficient for non-carburized heat treatment of 8620 steels with a varied quench hold times.
-
ZCP2012QCD05365L
Figure 5 Predicted residual hoop stress on the surface as a function of heat transfer coefficient for non-carburized heat treatment of 8620 steels with a varied quench hold times.
-
ZCP1998HT320
Hardness of 8620 Brinell and Rockwell hardness values for the heat - treated 8620 samples are shown in Tables 3 and 4, respectively.
-
Euro PM2007 congress and exhibition
7.5 g cm23 , and hence sintered properties that are within striking distance of wrought heat treated AISI 8620 steel.
Indicates content that may require registration and/or purchase.