Products/Services for 872 Mercury Vapor Rectifiers
-
Rectifiers - (308 companies)Rectifiers receive an alternating current (AC) with an average value of zero volts and supply a direct current (DC), single polarity signal with a net value greater than zero volts, a process otherwise known as rectification. The essential...
-
Power Rectifiers - (255 companies)Power rectifiers are electrical devices that convert alternating current (AC) to direct current (DC). They are an integral part of telecom rectifiers for the telecommunications industry, and in battery chargers, DC power systems, and other power...
-
Gas and Vapor Barriers - (112 companies)Gas and vapor barriers are used on the exterior of buildings to allow air flow, but limit the passage of moisture. Gas and vapor barriers, also known as membranes, consist of materials or structures used to prevent gas and other vapors from...
-
Silicon Controlled Rectifiers (SCR) - (138 companies)Silicon controlled rectifiers (SCR) are four-layer (PNPN) thyristors with three terminals: an input control terminal (gate), an output terminal (anode), and a terminal common to both the input and output (cathode). SCRs are used mainly with high...
-
Vapor Recovery Systems - (33 companies)Vapor recovery systems are designed to recover vapors from gasoline or other fuels so that these gases do not escape into the atmosphere. They are used in the chemical process and petroleum industries to recover escaped vapors for either reuse...
-
Fluorescent Lamps - (426 companies)Fluorescent lamps are high-efficiency lamps that use electrical discharge through low-pressure mercury vapor to produce ultraviolet (UV) energy, which is then transformed into visible light. The UV excites phosphor materials applied as a thin layer...
-
Tilt Switches - (51 companies)Tilt Switches are electric switches in which an electrical circuit is made by mercury or other device flowing or moving into a gap when the device tilts to a pre-specified angle. How to Select Tilt Switches. Tilt switches transfer a change-of-state...
-
Diodes - (823 companies)...signal rectifiers, oscillators and signal modulators / demodulators. A semiconductor diode is a non-linear device whose most outstanding feature is the fact that, basically, current is only allowed to flow in one direction. The diode is built...
-
Dial Thermometers - (259 companies)...size. Widest spans requires. Least power for control. Mercury. -40 to 649. Linear. 4-5 sec. Most linear scale. Least difficult to compensate. Most power for control element. Objection to mercury on accidental breakage. . Vapor-tension-based...
-
SCR Power Controllers - (102 companies)Silicon controlled rectifier (SCR) power controllers precisely regulate output power to resistive heating loads such as industrial furnaces and ovens. They generally operate on either zero-crossing or phase angle control. SCR power controllers...
Product News
-
BinMaster, Inc.
TILT SWITCH - MERCURY FREE The new BM-TSM tilt switch mounts on the top of the bin and activates an alarm when material rises and tilts the switching mechanism 15 degrees. The shaft of the tilt switch is custom-made in lengths from one foot up to eight feet in length, dependent upon the distance from the top of the bin an alert should be activated. The BM-TSM is available with either a paddle or sphere mounted at the end of the shaft and can be used in materials with a bulk density of at least 15 pounds per cubic foot. ?. (read more)Browse Level Switches Datasheets for BinMaster, Inc. -
Nexperia B.V.
Recovery Rectifiers Nexperias 200 - 400 V hyperfast (trr < 30 ns) recovery rectifiers deliver power density while minimizing reverse recovery time and loss. Housed in our automotive qualified copper clip-bond CFP package, these fast recovery diodes deliver high current pulse capability and high power density with efficient switching in a space-saving footprint. Portfolio: 200-400 V Hyperfast switching parts with optimized recovery time (trr) of <30 ns. High speed switching capability. Low voltage drop (VF @ Imax... (read more)Browse Rectifiers Datasheets for Nexperia B.V. -
Comus International
Aleph HYR9001 Mercury Wetted Reed EQUIVALENT Data Sheet (read more)Browse Reed Switches Datasheets for Comus International -
Linde Advanced Material Technologies
Vapor Deposition Coatings We offer cathodic arc physical vapor deposition (CAPVD), chemical vapor deposition (CVD) and electron beam physical vapor deposition (EBPVD) processes to create coatings of all different materials and structural properties on your most critical components. (read more) -
Nexperia B.V.
Schottky rectifiers in CFP Ideal for automotive, industrial, consumer and computing applications, our Schottky rectifier portfolio in CFP (Clip Flat Power) packages meets the challenging demands of efficient and space-saving designs. Clipbonded FlatPower (CFP) packages with high power capabilities offer a true alternative to SMA / SMB / SMC, with better thermal performance, on a given footprint. (read more)Browse Diodes Datasheets for Nexperia B.V. -
Win Source Electronics
Vishay 100MT160PB Bridge Rectifier Explore the Vishay 100MT160PB, a robust bridge rectifier from the renowned Vishay Semiconductor Diodes Division. Designed with standard technology, this diode is categorized under Discrete Semiconductor Products and features a Three-Phase configuration for efficient rectification. The Through Hole mounting style ensures stability, and it comes in a bulk packaging with a limited supply. Operating in a temperature range from -40 C to 150 C, the 100MT160PB is suitable for diverse applications... (read more)Browse Diodes Datasheets for Win Source Electronics -
Gelest, Inc.
Chemical Vapor & Atomic Layer Deposition Chemical Vapor Deposition (CVD) & Atomic Layer Deposition (ALD). The growth of thin films via chemical vapor deposition (CVD) is an industrially significant process with a wide array of applications, notably in microelectronic device fabrication. CVD is carried out by passing a volatilized precursor (such as a silane, organometallic, or metal coordination complex) over a heated substrate. Thermal decomposition of the precursor produces a thin-film deposit, and the ligands associated... (read more)Browse Organic Chemicals Datasheets for Gelest, Inc. -
Environics, Inc.
Water Vapor Gas Standard Generator Water Vapor Gas Standard Generator. The Water Vapor Gas Standard Generator is an exciting product from Environics with a tradition of over 25 years of use in the field. Units are specifically designed to generate accurate and repeatable moisture gas standards to your exact specifications. The standard configuration is a passive system. Units are custom designed based on the concentrations and flows your application requires. Systems can contain multiple mass flow controllers and multiple... (read more)Browse Gas Generation Equipment Datasheets for Environics, Inc. -
Branch Environmental Corp.
Vapor Phase Carbon Adsorption Systems Deep-Bed Vapor Phase Carbon Adsorption Systems. Vapor Phase Carbon Adsorption Systems are designed to remove certain gaseous contaminants, including Dioxins/ Furans, Hydrogen Sulphide, Hydrogen Chloride, Ammonia and Mercaptans. Branch Environmental Corp. offers a Deep-Bed design that may be used as part of a new pollution control train or system, or as a retro-fit unit to be added to an existing system. The construction of the shell and internal supports of the Deep-Bed Vapor Phase Carbon... (read more)Browse Adsorption Equipment Datasheets for Branch Environmental Corp. -
Neeltran, Inc.
Transformer Rectifier Systems For Alternate Energy At Neeltran, we are uniquely positioned because we are one of the few companies in the world that designs and manufactures its own rectifier-transformers and rectifiers in the same facility under one management team. This unique capability allows for combined Full Current and Full Voltage factory testing of the transformer and rectifier in their actual configuration prior to shipment. An experienced client requires combined testing to eliminate integration problems at the site and to assure... (read more)Browse Power Rectifiers Datasheets for Neeltran, Inc.
-
A Commercial 50-Kilowatt Frequency-Modulation Broadcast Transmitting Station
The plate voltage of approximately 3300 volts is obtained from a conventional 3-phase, full-wave recti- fier utilizing 6 Type GL- 872 -A hot-cathode, mercury - vapor rectifier tubes.
-
Advertisement
For further data see your nearest G-E office or distributor, or write to Electronics Department, General Electric Company, Schenectady 5, N. Y. CHARACTERISTICS of Types GL.872-A/ 872 and GL-8008 Half-wave, mercury - vapor rectifier tubes, 2-electrode type…
-
Advertisement
These safeguards are applicable to such tubes as the following General Electric mercury - vapor rectifiers : GL-266B, GL-857B, GL-866A/866, GL-869B, GL- 872 , GL-872A.
-
Advertisement
OlF interest to designers andoper- ators of radio transmitters and of electronic heating equipment, G.E.'s new Type GL-673 hot-cath- ode, mercury - vapor rectifier occu- pies a useful position between … Types GL-869-B and GL- 872 -A/872 respectively.
-
Hot-Cathode Mercury-Vapor Rectifier Tubes
Fig. 7-Hot-cathode mercury - vapor rectifiers . .... Radiotrons UX-866, UV- 872 , UV-869, UV-857.
-
20-40-Kilowatt High-Frequency Transmitter
In designing a rectifier using mercury - vapor tubes, it is important to take into account the inverse peak voltage across the tube, which is the voltage present on the negative half cycle when the tube does not pass current. .... For the UV- 872 , the inverse voltage should not exceed a value of 5000 volts.
-
Handbook of Chlor-Alkali Technology
…and packaging Contd. loading and unloading, 868 system requirements, 868 tankcar loading system, 872 transfer hoses, 869 … 1223 equipment checklists, 1220 hydrogen system, 1243 instrumentation, 1232 organization, 1218 planning, 1219 rectifier /transformers, 1247 training … 1325 Corrosion fatigue, 1323 Corrosion inhibition, 1309 inorganic inhibitors, 1310 organic inhibitors, 1311 vapor -phase inhibitors, 1311 .... membrane cell, 176 mercury cell, 182 oxygen, 188 plant measurement of, 1288 sodium hydroxide, 165, 167,168…
-
Advertisement
A NEW MERCURY - VAPOR RECTIFIER FOR HEAVY-DUTY INDUSTRIAL. .... Electrically identical to the improved RCA 872A/ 872 , the 8008 has an extra-heavy base with large…
-
The shaft beam commutator as means for generation and conversion of direct currents of great intensity, large power and high voltage
872 . .... Mercury vapor - rectifier , the light arc-rectifier yon Erwin .
-
2005 Author Index
Potential environmental impact of mercury emissions from Portland cement kilns; CITCON-05 2005 151-167 Richter, T .... Complete low-cost two-stage electronic ballast for 70-W high-pressure sodium vapor lamp based on .... A family of high power factor current multilevel rectifiers employing a sinusoidal PWM technique;. .... PESC-05 867- 872 Rodriguez, J., see Pacas, M., PESC-05 976-981 Rodriguez, J., see Pontt…