-
Supplier: Bacharach, Inc.
Description: Two-stage high performance vacuum pumps Operate on 110 VAC/60 Hz and pull 25 microns vacuum (0.03 mbar) 1/4, 3/8 and 1/2 in. flared fittings The QV line of vacuum pumps are two-stage high performance units designed for today's refrigerants. Rated for up to
- Ultimate Operating Vacuum: 0.0225085147341922 torr
- Pumping Speed: 1.7 CFM
- Motor Power: 0.5 HP
- Configuration: Individual Vacuum Pump
-
Supplier: Mile-X Equipment, Inc.
Description: Robinair 15150 1.5 CFM Vacuum Pump Features: Oil Fill Port - Makes adding oil simple since the port is accessible from the front of either side. The sight glass on the front of the pump shows you when enough oil has been added. Heavy-Duty Motor - High torque design for
-
Supplier: Mile-X Equipment, Inc.
Description: Ultimate vacuum ratings of 75 microns. Double intake - connections 1/4" SAE and 3/8" SAE male flare ports for use with mobile or stationary systems. Oil drain port - for easy vacuum pump oil maintenance. Vacuum pump oil level sight glass. RPM 1720 1/2 HP 17
-
-
Description: Volume flow 105 to 720 m³/hr 61.8 to 423.5 cfm Dry running, contact-free screw vacuum pumps with capacities ranging from 105 to 720 m³/hr (61.8 to 423.5 cfm), end vacuum 0.05 mbar (abs.). Easy to service. Different coatings available to enhance
- Pumping Speed: 47.1 to 423.5 CFM
- Configuration: Individual Vacuum Pump
- Mechanical: Rotary Screw
-
Description: IP 54 protection and insulation class F. Vacuum pumps F-RRE, F-RLE Volume flow 4.9 to 57 m³/min 172.9 to 2,011.8 cfm Radial blowers for vacuum operation with capacities from 4.9 to 57 m³/min (172.9 to 2,011.8 cfm) and vacuum up to 95.5 mbar.
- Pumping Speed: 11.8 to 2,011.8 CFM
- Mechanical: Centrifugal Blower
- Configuration: Individual Vacuum Pump
-
Description: and for chemical processes.* * ATEX compliant pump stands available. Vacuum pumps R-VPR Volume flow 485 to 2,752 m³/hr 285.3 to 1,618.8 cfm A pump set consisting of V-VC in combination with rotary lobe vacuum pump. Primarily used for production
- Pumping Speed: 12.9 to 5,049.4 CFM
- Configuration: Individual Vacuum Pump
- Mechanical: Lobed Rotor
-
Supplier: Radwell International
Description: 1MM NOZZLE HIGH SUCTION FLOW VACUUM EJECTOR VALVE 1/8 NPT SUPPLY PORT X 1/8 NPT VACUUM PORT, 14 PSI PRESSURE, 1.2 CFM AIR CONSUMPTION & 1.20 CFM MAX SUCTION FLOW. FREE 2 YEAR RADWELL WARRANTY
-
Description: (abs.). Vacuum pumps V-VCB Oil lubricated Volume flow 20 to 26.5 m³/hr 11.8 to 15.6 cfm Oil flooded rotary vane vacuum pump with capacities ranging from 20 to 26.5 m³/hr (11.8 to 15.6 cfm) and an ultimate vacuum of 2 mbar (abs.).
- Pumping Speed: 2.1 to 902.9 CFM
- Lubrication Style: Dry / Oil-less, Oil-flooded
- Configuration: Individual Vacuum Pump
- Mechanical: Rotary Vane
-
Supplier: Cole-Parmer
Description: Factory micron rating: 15
- Horsepower: 0.75 HP
- Power Source: AC Powered
- Pump Type: Rotary Vane Pumps
-
Supplier: Cole-Parmer
Description: Gas ballast valve limits internal condensation—use pump when condensable vapors are present No need to purchase both single- and dual-stage pumps! Dual-mode pumps offer a choice of high-vacuum (HV) mode or high-throughput (HT) mode in one pump. Pumps also
- Horsepower: 0.75 HP
- Pump Type: Rotary Vane Pumps
-
Supplier: Cole-Parmer
Description: The PRO-SET
range of dual voltage vacuum pumps include both single and two stage pump configurations ranging in size from 2 to 12 CFM. All units incorporate heavy-duty dual voltage motors that can operate on either 115 VAC or 230 VAC (50 or 60 Hz) power at the flick - Power Source: AC Powered
- Pump Type: Rotary Vane Pumps
-
Supplier: Cole-Parmer
Description: • Free-air capacities up to 2.2 cfm (62.3 L/min) • Shaded-pole, fan-cooled motor has thermal overload switch to protect your pump system • Different pump models have heads in parallel for higher capacity or series for greater vacuum • Select pumps with or without
- Maximum Discharge Pressure: 60 psi
- Horsepower: 0.25 HP
- Power Source: AC Powered
- Pump Type: Diaphragm Pumps
-
Supplier: Gilson Company, Inc.
Description: These quality vacuum pumps are the accepted standards for specific gravity testing and other high-vacuum laboratory applications. MA-23 is a large pump that allows multiple specific gravity tests to be performed simultaneously. This heavy-duty unit combines large capacity
-
Supplier: Gilson Company, Inc.
Description: These quality vacuum pumps are the accepted standards for specific gravity testing and other high-vacuum laboratory applications. MA-23 is a large pump that allows multiple specific gravity tests to be performed simultaneously. This heavy-duty unit combines large capacity
-
Supplier: Gilson Company, Inc.
Description: These quality vacuum pumps are the accepted standards for specific gravity testing and other high-vacuum laboratory applications. MA-23 is a large pump that allows multiple specific gravity tests to be performed simultaneously. This heavy-duty unit combines large capacity
-
Supplier: Gilson Company, Inc.
Description: These quality vacuum pumps are the accepted standards for specific gravity testing and other high-vacuum laboratory applications. MA-23 is a large pump that allows multiple specific gravity tests to be performed simultaneously. This heavy-duty unit combines large capacity
-
Supplier: Griffin Pump & Equipment, Inc.
Description: 12,000 gpm and head conditions up to 200 ft. The pumps are available with the Wind Tunnel® high volume air handling system, vacuum assisted, compressor primed or diaphragm vacuum pumps. The pumps air handling capacity ranges from 50 to over 200 cfm. The
- Discharge Size: 8 inch
- Horsepower: 72 to 80 HP
- Pump Housing Material: Cast Iron
- Pump Type: Centrifugal Pumps, Diaphragm Pumps, Positive Displacement Pumps, Rotary Vane Pumps, Self-Priming Pump, Trash Pumps
-
Supplier: Griffin Pump & Equipment, Inc.
Description: Griffin’s Vacuum-Assisted Wellpoint Pumps are available in 4”, 6”, 8” and 10” models. These pumps are designed for handling high volumes of water and air. The pump automatically primes and reprimes at suction lifts of 25 ft. or greater. These pumps are
- Discharge Size: 8 inch
- Horsepower: 72 to 80 HP
- Maximum Discharge Flow: 2,000 GPM
- Pump Housing Material: Cast Iron
-
Supplier: Griffin Pump & Equipment, Inc.
Description: Griffin’s Vacuum-Assisted Wellpoint Pumps are available in 4”, 6”, 8” and 10” models. These pumps are designed for handling high volumes of water and air. The pump automatically primes and reprimes at suction lifts of 25 ft. or greater. These pumps are
- Discharge Size: 8 inch
- Horsepower: 60 HP
- Maximum Discharge Flow: 2,000 GPM
- Pump Housing Material: Cast Iron
-
Supplier: ANVER Corporation
Description: load when not set down. Vacuum Control Module A solid-state Vacuum Control Module combines all the required vacuum generator controls in one rugged unit. This controls all vacuum pump functions, safety lights and is fitted with a standard audible vacuum
- Ultimate Operating Vacuum: 150.4 torr
- Pumping Speed: 8 CFM
- Motor Power: 0.75 HP
- Lubrication Style: Dry / Oil-less
-
Supplier: Thomas An Ingersoll Rand Business
Description: Features & Benefits Oil-less Maintenance free Smooth running Low noise level High lifetime Sealed tight Large choice in material Pressure or vacuum Range Technical Overview Capacity up to 0.8 cfm / 24 l/min Vacuum to 28.9 in.Hg / -980 mbar Capable of restarting up to 28.9
- Ultimate Operating Vacuum: 234.22 to 18.32 torr
- Pumping Speed: 0.2 to 0.8 CFM
- Operating Temperature: 59 to 104 F
- Features: AC Single Phase, Compressed Air / Fluid, DC Power
-
Supplier: Thomas An Ingersoll Rand Business
Description: to 1.22 cfm / 34.56 l/min Vacuum to 26.8 in.Hg / -907 mbar Possible Applications Oxygen Concentrators Copiers Blood & Laboratory Analyzers Dental & Optical Equipment Ozone Generators Vacuum Frames Waveguide Pressurization Packaging Equipment Aspirators Respirators Medical
- Ultimate Operating Vacuum: 109.76 to 79.28 torr
- Pumping Speed: 0.7 to 1.2 CFM
- Operating Temperature: 50 to 104 F
- Features: AC Single Phase, Compressed Air / Fluid
-
Supplier: Radwell International
Description: VACUUM PUMP, 1 HP, 230/460 VAC, 50/60 HZ, 3 PHASE, 1725 RPM, 3/8 INCH INLET/OUTLET SIZE, CAST IRON HOUSING, CONTINUOUS DUTY, 26 IN HG MAX VACUUM, POND AERATION ENVIRONMENT, 13.2 CFM FREE AIR FLOW RATE, 10 PSI, CORDED ELECTRIC POWER SOURCE. FREE 2 YEAR RADWELL
- Pump Type: Hydraulic Pumps
-
Supplier: Thomas An Ingersoll Rand Business
Description: Features & Benefits Low power consumption High efficiency Quiet operation Low starting current Low vibration Low pulsations Few moving parts No bearings Available with optional 4-20 ma control input Range Technical Overview Capacity up to 2.0 cfm / 57.2 l/min Vacuum to 8 in. Hg.
- Ultimate Operating Vacuum: 556.8 torr
- Pumping Speed: 1.5 CFM
- Operating Temperature: 32 to 104 F
- Features: Compressed Air / Fluid, DC Power
-
Supplier: Thomas An Ingersoll Rand Business
Description: Features & Benefits Maintenance free Oil-less Compact Pulsation free High flow Low vibration No valves Reversible Range Technical Overview Capacity up to 0.06 cfm / 1.6 l/min Vacuum to 8.6 in.Hg / -290 mbar Possible Applications Automotive Medical Analysis Handling Automation
- Ultimate Operating Vacuum: 691.42 to 541.56 torr
- Pumping Speed: 0.1 CFM
- Operating Temperature: 32 to 104 F
- Features: Compressed Air / Fluid, DC Power, Single Stage
-
Supplier: Radwell International
Description: 4 CFM OPEN FLOW VENTURI SINGLE STAGE VACUUM GENERATOR 3/8 FPT VACUUM PORT, 27 IN/HG MAX VACUUM PRESSURE, 30-3/4 MAX PSI, 6.4 CFM AIR CONSUMPTION & 8.18" LENGTH X 1.66" WIDE X 1.66" HIGH. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Petersen Products Co.
Description: Air Consumption CFM 85 CFM at 100 psi Country of Origin USA Description VACUUM GENERATOR, VENTURI 600 Port, Output Silencer Port, Source Inlet Chicago Crows Foot Port, Vacuum Cam & Grove Pressure, Inlet. Max. PSI 116 psi (8.00 bar) Sage Subcategory Number W9387
- Ultimate Operating Vacuum: 506 torr
- Pumping Speed: 42 CFM
- Pumping Speed / Displacement: 42 CFM
- Operating Temperature: 32 to 125 F
-
Supplier: Agilent Technologies - Vacuum Products
Description: The Agilent DS40M 2 m3/hr rotary vane pump is a compact and quiet system. The pump delivers a pumping speed of 1.8 m3/hr at 50 Hz, or 1.3 CFM at 60 Hz, with a base pressure of < 7 x 10-3 mbar, while operating as low as 45 dBa. The 0.1 kW, single-phase motor is
- Ultimate Operating Vacuum: 0.005026901623969596 to 0.7553107260970436 torr
- Pumping Speed: 1.2936 CFM
- Operating Temperature: 53.6 to 104 F
- Type: AC Single Phase, AC Three Phase
-
Supplier: Petersen Products Co.
Description: Air Consumption CFM 7 CFM at 100 psi Country of Origin USA Description VACUUM GENERATOR, VENTURI 460 Port, Output Silencer Port, Source Inlet Chicago Crows Foot Port, Vacuum Cam & Grove Pressure, Inlet. Max. PSI 116 psi (8.00 bar) Sage Subcategory Number W9387
- Ultimate Operating Vacuum: 506 torr
- Pumping Speed: 14 CFM
- Pumping Speed / Displacement: 14 CFM
- Operating Temperature: 32 to 125 F
-
Supplier: Agilent Technologies - Vacuum Products
Description: power switch. An inlet isolation valve is integrated into the pump to close off the inlet port whenever power to the pump is interrupted. This antibackstream valve retains vacuum in the roughing, or foreline, and prevents pump oil from contaminating the vacuum
- Ultimate Operating Vacuum: 0.001500567648946148 torr
- Pumping Speed: 5.8212 CFM
- Operating Temperature: 53.6 to 104 F
- Motor Power: 0.9649586771300304 HP
-
Supplier: Griffin Pump & Equipment, Inc.
Description: Griffin’s Vacuum-Assisted Wellpoint Pumps are available in 4”, 6”, 8” and 10” models. These pumps are designed for handling high volumes of water and air. The pump automatically primes and reprimes at suction lifts of 25 ft. or greater. These pumps are
- Discharge Size: 6 inch
- Horsepower: 72 HP
- Maximum Discharge Flow: 1,500 GPM
- Pump Housing Material: Cast Iron
-
Supplier: PAC Machinery Group
Description: The VMS 163 is our largest tabletop vacuum chamber with digital control panel, stainless steel chamber, and a 12.5 CFM vacuum pump. The VMS 163 has double 1/8" seals, controlled vacuum, soft air, and high transparent lids.
- Packaging: Bag / Pouch
- Industry: Chemical / Petrochemical, Electronics / Semiconductor, Food / Beverage, Industrial / General Use, Medical, Pharmaceutical
- Goods: Consumer Packaging
- Closing Method: Heat Seal
-
Supplier: Petersen Products Co.
Description: Air Consumption CFM 25 scfm at 75 psi Country of Origin USA Description Vacuum Generator, Venturi, 1/2" QD Port, Output 3/8" MNPT to Silencer Port, Source Inlet 3/8" MNPT to Quick Disconnet Plug Port, Vacuum 3/8" MNPT to Quick Disconnet CPLG Pressure, Inlet.
- Ultimate Operating Vacuum: 335.82 torr
- Operating Temperature: 32 to 125 F
-
Supplier: PTB Sales, Inc.
Description: Specifications SC 5 D SC 15 D SC 30 D SC 60 D Peak speed @ 60 Hz (cfm) 3.8 10.6 21.2 42.4 Ultimate pressure (Torr) 3.8 x 10 -2 1.2 x 10 -2 7.5 x 10 -3 Inlet connection NW 25 NW 40 Exhaust connection NW 16 NW 25 NW 40 Operating temp. 41 to 104°F Motor hp (kW) 0.2 (1.5) 0.54 (4.0)
Find Suppliers by Category Top
Featured Products Top
-
The Liquid Ring Vacuum Pump & Compressor: The Indestructible Process Hybrid (read more)
Browse High Vacuum Pumps Datasheets for Vooner FloGard LLC -
The webinar focuses on the challenges in progressing from High Vacuum (approx. 10^-8 Torr) to Ultra-High Vacuum (below 10^-9 Torr) Pressure. We will discuss in detail (read more)
Browse High Vacuum Pumps Datasheets for Agilent Technologies - Vacuum Products -
The Agilent 2-minute tutorial video series helps vacuum system designers, builders and operators solve their daily challenges in creating UHV and XHV. This page contains 8 video covering several topics starting from the importance of material preparation and cleaning (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Agilent Technologies - Vacuum Products -
R 5 - proven and reliable. Over 2.5 million pumps in operation worldwide. Ultimate pressure: 0.075 - 15 Torr Pumping speed 60 Hz: 2.8 - 1060 ACFM Oil-lubricated R 5 rotary vane vacuum pumps are the industry (read more)
Browse Rotary Vane Vacuum Pumps and Systems Datasheets for Busch Vacuum Solutions -
(8 to be exact). Here are all 8 subsections, starting with: NEC Article 680.5 This section dictates the overarching reach of Ground-Fault Circuit-Interrupter (GFCI) and Special Purpose Ground-Fault Circuit-Interrupter (SPGFCI) protection. There are 3 parts to this (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
The X-PELLER® was specifically designed for high volumes of trash pumping applications and low flow conditions in 4" (75-800 GPM), 6" (75-1,000 GPM) and 8" (300-1,700 GPM) vacuum primed and flooded suction Smith & Loveless pumps. In numerous field (read more)
Browse Trash Pumps Datasheets for Smith & Loveless, Inc. -
Relief valve limits internal drum pressure to 8 psig (1.6 bar) Installs on a 55 gallon (200L) drum in less than a minute: Drum spec UN/1A1/X1.8/300 Resistant to most non-volatile, non-flammable liquids Optional wand and squeegee kit handles large floor spills (read more)
Browse Drum Pumps Datasheets for Vortec -
tough environment which have been considered as unsuitable with existing dry pumps, involving the suction of coagulative gas, powder or product, resulting in a longer maintenance cycle. Features 1. Zero edge screw : difficult (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Daitron Co., Ltd. -
Maulburg, March 1, 2024 – Three companies growing stronger together: Busch Vacuum Solutions, Pfeiffer Vacuum and centrotherm clean solutions have become one under the new Busch Group. More than 8,000 employees in 45 countries worldwide work for the Group, which has an annual consolidated (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Busch Vacuum Solutions -
motors lights pumps air blowers or other associated equipment Tecmark® Tecmark® designs, develops and manufactures pressure switches, vacuum switches, air switches and other (read more)
Browse Air Switches Datasheets for Tecmark Corporation
More Information Top
-
Cole Parmer Rotary Vane Vacuum Pump 3 8 cfm 1x10 4 Torr 115 230 V from Cole-Parmer
Cole Parmer Rotary Vane Vacuum Pump 3 8 cfm 1x10 4 Torr 115 230 V (Representative photo only .
-
Vacuubrand Rotary Vane Vacuum Pump 5 8 cfm 2x10 3 mbar 120 V from Cole-Parmer
Vacuubrand Rotary Vane Vacuum Pump 5 8 cfm 2x10 3 mbar 120 V (Representative photo only .
-
Air Cadet diaphragm vacuum pressure pump dual head 0 8 cfm 230 VAC from Cole-Parmer
Air Cadet diaphragm vacuum pressure pump dual head 0 8 cfm 230 VAC (Representative photo only .
-
Summary of Hanford Subsurface Air Flow and Extraction (SAFE) Activities for Fiscal Year 2001
Copper tubing (¼ in. inner diameter) was fitted to the wellhead caps for sampling lines, and a small vacuum pump provided a 4- to 8 - cfm flow.
-
More than $5000 Pneumatics - Grainger Industrial Supply
• Oil Mist Eliminator, Vacuum Pump , Port Size 8 Flange In, Max Flow 1800 CFM , 0.3 Microns, Max Pressure 14.7 PSI, Max Temp 40 to 220 F, Bowl Type (Material) Carbon Steel, Height 38 13/16 In, Width 21 In, Manual …
-
Pneumatics - Grainger Industrial Supply
• Oil Mist Eliminator, Vacuum Pump , Port Size 8 Flange In, Max Flow 1800 CFM , 0.3 Microns, Max Pressure 14.7 PSI, Max Temp 40 to 220 F, Bowl Type (Material) Carbon Steel, Height 38 13/16 In, Width 21 In, Manual …
-
More than $5000 Pneumatics - Grainger Industrial Supply
• Oil Mist Eliminator, Vacuum Pump , Port Size 8 Flange In, Max Flow 1800 CFM , 0.3 Microns, Max Pressure 14.7 PSI, Max Temp 40 to 220 F, Bowl Type (Material) Carbon Steel, Height 38 13/16 In, Width 21 In, Manual …
-
More than $5000 Compressed Air Treatment - Pneumatics - Grainger Industrial Supply
• Oil Mist Eliminator, Vacuum Pump , Port Size 8 Flange In, Max Flow 1800 CFM , 0.3 Microns, Max Pressure 14.7 PSI, Max Temp 40 to 220 F, Bowl Type (Material) Carbon Steel, Height 38 13/16 In, Width 21 In, Manual …
-
More than $5000 Compressed Air Treatment - Pneumatics - Grainger Industrial Supply
• Oil Mist Eliminator, Vacuum Pump , Port Size 8 Flange In, Max Flow 1800 CFM , 0.3 Microns, Max Pressure 14.7 PSI, Max Temp 40 to 220 F, Bowl Type (Material) Carbon Steel, Height 38 13/16 In, Width 21 In, Manual …
-
Real-time compositional analysis of submicrometre particles
Two 30 cfm mechanical pumps provide the vacuum at each stage with a CTI Cryotorr 8 cryopump providing the 1-3 x .
Indicates content that may require registration and/or purchase.