-
Supplier: HAVE, Inc.
Description: GEPCO GSC132 8-CONDUCTOR PORTABLE SPEAKER CABLE GSC130 Series Multi-conductor, low-loss speaker cable in a flexible and portable round construction. The densely stranded thirteen gage conductors achieve low series resistance and excellent
-
Supplier: HAVE, Inc.
Description: GEPCO GSC132 8-CONDUCTOR PORTABLE SPEAKER CABLE, FULL REEL - 1000 GSC130 Series Multi-conductor, low-loss speaker cable in a flexible and portable round construction. The densely strandedthirteen gage conductors achieve low series resistance
-
Supplier: HAVE, Inc.
Description: GEPCO GSC132 4- CONDUCTOR PORTABLE SPEAKER CABLE GSC130 Series Multi-conductor, low-loss speaker cable in a flexible and portable round construction. The densely stranded thirteen gage conductors achieve low series resistance and excellent flex-life.
-
-
Supplier: HAVE, Inc.
Description: GEPGSC132 - GEPCO 13GA 2 CONDUCTOR SPEAKER CABLE - CUTS GSC130 Series Multi-conductor, low-loss speaker cable in a flexible and portable round construction. The densely stranded thirteen gage conductors achieve low series resistance and excellent
-
Supplier: Belden Inc.
Description: Speaker Cable, 8 Conductor 2.5mm² (50 x 0.25mm) Oxygen-Free Bare Copper (High Conductivity), LSZH Insulation, LSZH Jacket, Flexible, CPR Euroclass Eca.
- Number of Conductors: 8 #
- Operating Temperature: -5 to 60 C
- North American (AWG): 13 AWG
- Features: Audio, Copper and Copper Alloys, Industrial / Instrumentation and Control, Multiconductor Cable, Other
-
Supplier: Belden Inc.
Description: 8 AWG (19x21) bare copper conductors, PVC/nylon insulated, twisted pair, unshielded, PVC jacket, rip cord
- Number of Conductors: 2 #
- Rated Voltage: 0.6 kilovolts
- Operating Temperature: -30 to 90 C
- North American (AWG): 8 AWG
-
Supplier: Belden Inc.
Description: Speaker Cable, 8 Conductor 2.5mm² (50 x 0.25mm) Oxygen-Free Bare Copper (High Conductivity), PVC Insulation, PVC Jacket, Flexible, CPR Euroclass Eca.
- Number of Conductors: 8 #
- North American (AWG): 13 AWG
- Features: Audio, Copper and Copper Alloys, Other
- Product Category: Cable Assembly
-
Supplier: Newark, An Avnet Company
Description: 1000Ft 18AWG CMP Plenum 2-Conductor Speaker Wire Spool; Cable Shielding:Unshielded; No. of Conductors:2Conductor; Wire Gauge:18AWG; Conductor Area CSA:0.82mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m
-
Supplier: JL Audio, Inc.
Description: Our premium 12 AWG Speaker Cable is ideal for connection of subwoofer systems and features parallel conductors in translucent blue and clear jackets for easy polarity identification. The soft, flexible PVC jacket makes the wire very flexible and the all-copper construction makes
- Product Category: Bulk Cable
- Features: Other
-
Supplier: DigiKey
Description: 5 Conductor Speaker Cable Black 20 AWG 1000.0' (304.8m)
- Number of Conductors: 5 #
- Operating Temperature: -20 to 60 C
- North American (AWG): 20 AWG
- Cable Length: 1,000 ft
-
Supplier: TMP Pro Distribution
Description: outside diameters from 7 mm to 12 mm (0.236 to 0.472 inch). Its maximum diameter will accommodate most 2-conductor AWG 12 cables. The 108IM is designed for permanent installation applications and a variety of rigging and suspension options are available. The 108IM has 15 x M8 mounting
- Nominal Input Power: 200 watts
- Sensitivity: 92 dB
- Frequency Response: 65 to 16,000 Hz
- Speaker Size: 8 inch
-
Supplier: TMP Pro Distribution
Description: outside diameters from 7 mm to 12 mm (0.236 to 0.472 inch). Its maximum diameter will accommodate most 2-conductor AWG 12 cables. The 108IM is designed for permanent installation applications and a variety of rigging and suspension options are available. The 108IM has 15 x M8 mounting
- Nominal Input Power: 200 watts
- Sensitivity: 92 dB
- Frequency Response: 65 to 16,000 Hz
- Speaker Size: 8 inch
-
Supplier: Southwire Company, LLC
Description: CMR, CL3R TYPE 1000 FT 0.241 INCH OUTER DIAMETER STRANDED BARE COPPER CONDUCTOR MATERIAL UL APPROVAL 300 V VOLTAGE RATING 75 DEG C TEMPERATURE RATING 8 CONDUCTOR(S) PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE BLACK, RED, WHITE, GREEN, BROWN, BLUE, ORANGE, YELLOW,
- Number of Conductors: 8 #
- Rated Voltage: 0.3 kilovolts
- Operating Temperature: 75 C
- North American (AWG): 18 AWG
-
Supplier: MilesTek Corporation
Description: 3.5MM STEREO MALE / MALE PREMIUM 50' CABLE - 38-100-600 3.5 mm stereo audio patch cords extend the length of computer and stereo speaker cables. Available in 6, 12 and 25 foot lengths in both Male-to-Male and Male-to-Female versions. Connect a Male-to-Male and Male-to-Female
- Features: Audio
- Product Category: Cable Assembly
-
Supplier: TMP Pro Distribution
Description: conductor #18 gauge cable Enclosure: Rotomolded LLDPE, light grey Mounting/Rigging Provisions: (5) 3/8-16 rigging points Environmental Performance: IEC529 IP54W rating with a minimum 5-degree downward aiming angle Supplied Accessories: (1) Yoke bracket, (1) Aiming strap
- Speaker Size: 12 inch
- Features: Weatherproof / Outdoor Rated
Find Suppliers by Category Top
Featured Products Top
-
2 conductors of 28 AWG stranded tinned copper, insulated with 80°C PVC, extruded into a parallel or miniature zip cord. Polarity identification on one conductor. STD. COLORS: White, Black OPER.VOLT.: external -- 30V, internal -- 300V. (read more)
Browse Multiconductor Cables Datasheets for BRIM Electronics, Inc. -
outer low noise layers must be stripped back at least 1/8” to ensure that shorts do not occur between the conductive layer and the conductor. NEWtral® Low Noise Cables are available with three types of low noise layers to ensure that the layer can be easily stripped. * Coated (read more)
Browse Control and Instrumentation Cables Datasheets for New England Wire Technologies Corporation -
BRIM ELECTRONICS, INC. ANNOUNCES THE INTRODUCTION OF A NEW SERIES OF FLAT/ MODULAR STRAIGHT TELEPHONE CABLES. THIS SERIES IS RUN IN 4, 6 & 8 CONDUCTORS, 26 AWG 7/34 & 28 AWG 7/36 TINNED COPPER CONDUCTORS WITH POLYPROPYLENE INSULATION OVER THE INDIVIDUAL CONDUCTORS, AND AN (read more)
Browse Flat Cables Datasheets for BRIM Electronics, Inc. -
suitable for use globally. We have circular connections for all your Amphenol cable assembly needs including fibre optic cable assemblies, multi-conductor power cables and amphenol coaxial cable assemblies. Secure, Compliant, and Certified QL-Custom Technology Ltd. produces amphenol cable (read more)
Browse Cable Harness and Wire Harness Services Datasheets for QL-Custom Technology Limited -
wire and cable using oxygen-free copper with gold, silver, nickel, or tin plating, along with Litz conductors and our proprietary NEWcel® low-dielectric plastics. We work directly with manufacturers to meet the uncompromising demands of high-end consumer and commercial AV installations (read more)
Browse Audio Cables Datasheets for New England Wire Technologies Corporation -
Each conductor 22 AWG solid TC, .010" wall of PVC, twisted, cabled, Gray PVC jacket overall. Suitable for indoor or outdoor intercom systems, signal systems, nurse's call systems, annunciators, control circuit cables (read more)
Browse Audio Cables Datasheets for BRIM Electronics, Inc. -
outer low noise layers must be stripped back at least 1/8” to ensure that shorts do not occur between the conductive layer and the conductor. NEWtral® Low Noise Cables are available with three types of low noise layers to ensure that the layer can be easily stripped. * Coated (read more)
Browse EMI and RFI Shielding Datasheets for New England Wire Technologies Corporation -
Made to handle live electric cable, the CR1600 Manual and Power Rewind Series from Hannay is built with a 3-conductor, 45 amp collector assembly with #8 gauge wiring. The rewind can be powered by a removable crank or chain or a sprocket drive powered an electric or compressed air motor. Rollers (read more)
Browse Cable Reels Datasheets for Hannay Reels -
: Heavy-duty spring motor. Non-sparking ratchet. Declutching arbor. Consult factory for constant tension applications. 3-conductor, 45 amp, 600 volt collector assembly with #8 gauge wiring. Double brushes (read more)
Browse Cable Reels Datasheets for Hannay Reels -
, polyester, silicone rubber, PVC, FEP, ETFE, PFA, and TPE. These are used in speaker interconnects, biomedical instruments, computers, and other products requiring miniature conductors with superior flexibility. For power distribution applications that require high temperature wire with maximum (read more)
Browse Medical Cable Assemblies Datasheets for New England Wire Technologies Corporation
More Information Top
-
Lighting&Sound America Volume 8 Issue 5 May 2011
A large number of Whirlwind W12/4 12ga/four-conductor and W13/ 8 13ga/eight- conductor speaker cables , MK410, MK415, MK425, and MK450 star quad plus NL4 Series cables were supplied by Sound Image with single- ended terminations in lengths between 10' and 150' for …
-
Precision measures for processes with multiple manufacturing lines
Examples include the manufacturing of semi conductor products [ 8 ], front-end alignment for automobiles [6], head/gimbals as- sembly … … on-board [13], piston rings for automobile engineering [4], cable locking termi- nals for automobile ignition system [4], speaker drivers [16], electrolytic capacitors …
Indicates content that may require registration and/or purchase.