-
Description: Nor-Cal copper sealed pneumatic gate valves have a vacuum range of 1x10-10 Torr. Nor-Cal gate valves have a slim profile, shorting the gas path. Nor-Cal gate valves are electropolished inside and out to improve corrosion resistance.
- Operating / Bake-out Temperature: 392 F
- Port Flange & Seal Type: Conflat®
- Valve Seat Seal: Elastomeric Seal / O-ring, Metal Seal
- Type: Gate Valve
-
Description: Nor-Cal elastomer sealed pneumatic gate valves have a vacuum range of 1x10-9 Torr. Nor-Cal gate valves have a slim profile, shorting the gas path. Nor-Cal gate valves are electropolished inside and out to improve corrosion resistance.
- Operating / Bake-out Temperature: 302 F
- Port Flange & Seal Type: ANSI ASA, ISO
- Valve Seat Seal: Elastomeric Seal / O-ring
- Type: Gate Valve
-
Supplier: Radwell International
Description: SHUT OFF VALVE, HEE SERIES, PISTON GATE, ELECTRICAL ACTUATION, MECHANICAL SPRING RESET, 3/2; CLOSED; MONOSTABLE, 2.5-16 BAR OPERATING PRESSURE, 24 VDC; 3.0 W COIL, G3/8 PNEUMATIC CONNECTION, 172962. FREE 2 YEAR RADWELL WARRANTY
- Media: Air
- Valve Type: Gate / Knife Valves, Piston Valves
- Actuation: Pneumatic
-
-
Supplier: OMEGA Engineering, Inc.
Description: DRG Pneumatic Rotary Actuators can be utilized in many industrial, R&D, lab, and production applications where low precision end stop positioning are acceptable. Typical applications include diverter gates, escapements and ejection stations. These rotary actuators can
- Operating Pressure Range: 40 to 100 psi
- Maximum Torque: 33.2 In-lbs
- Operating Temperature: -30 to 180 F
- Rotation Angle: 180°, 90°
-
Description: Options: The DIN Gate Valve with Bellows can be operated manually, using a handwheel, or automatically, such as electric, pneumatic, or hydraulic actuators, depending on the application and system requirements. Versatile Applications: This gate valve is
- Valve Type: Bellows Valves, Directional Valves, Gate / Knife Valves
-
Supplier: VAT, Inc.
Description: All-metal gate valves with patented VATRING sealing system. Used as isolation valves in UHV and extreme UHV systems. Available with manual actuator or with extended or compact double acting pneumatic actuator. Bakeable to 300°C in open and closed position.
- Port Size / OD: 2.5 to 6 inch
- Operating / Bake-out Temperature: 572 F
- Features: Actuator Shaft / Stem Bellows, Other, Position Indicator, Roughing Ports
- Vacuum / Pressure Range: Elevated Pressures (> 760 torr), Ultra-high Vacuum (< 10-8 torr)
-
Supplier: Edwards Vacuum
Description: The Edwards GV range of stainless steel bellows sealed gate valves are designed for applications requiring overall leak tightness and a minimum of hydrocarbon in the residual atmosphere. These superior quality valves offer high vacuum integrity coupled with maximum conductance.
- Port Size / OD: 6.00000324 inch
- Operating / Bake-out Temperature: 302 to 482 F
- Features: Actuator Shaft / Stem Bellows, High Conductance
- Valve Seat Seal: Elastomeric Seal / O-ring
-
Supplier: VAT, Inc.
Description: These HV gate valves are well suited for process systems. Key features are compactness, high cycle life due to the rotary feedthrough, proved VATLOCK sealing principle, six possible actuator positions, low particle count.
- Port Size / OD: 2.5 to 16 inch
- Operating / Bake-out Temperature: 302 F
- Port Flange & Seal Type: ANSI ASA, ISO
- Valve Seat Seal: Elastomeric Seal / O-ring
-
Supplier: VAT, Inc.
Description: Analysis of the residual gases at base pressure with the gate valve open. Very compact. Gate valve: see section «A», Mini UHV gate valves Series 010. Bypass valves exchangeable: type NUPRO with seat made of Kel-F (bakeable to 90°C), with manual
- Features: Actuator Shaft / Stem Bellows
- Valve Seat Seal: Elastomeric Seal / O-ring, Metal Seal
- Vacuum / Pressure Range: Elevated Pressures (> 760 torr), Ultra-high Vacuum (< 10-8 torr)
- Type: Gate Valve
-
Supplier: VAT, Inc.
Description: Mini-UHV-gate valves are for many applications. They can be provided with various actuators. The mechanism is free of lubricants. Features MONOVAT configuration Bellows-sealed Mechanism free of lubricants
- Port Size / OD: 1 to 2 inch
- Operating / Bake-out Temperature: 482 F
- Features: Actuator Shaft / Stem Bellows, Other, Position Indicator
- Valve Seat Seal: Elastomeric Seal / O-ring, Metal Seal
-
Supplier: Festo Corporation
Description: Controlled piston spool valve Analog actuation Setpoint input as analog voltage signal (0 ... 10 V) Suitable for servo-pneumatic applications with SPC11 end-position controller
- Pressure Rating: 0 to 145.0377 psi
- Media Temperature: 104 to 41 F
- Media: Air, Compressed Air
- Primary Material: Aluminum
-
Supplier: Radwell International
Description: SOLENOID VALVE, VUVS SERIES, 3/2; CLOSED; MONOSTABLE VALVE FUNCTION, ELECTRICAL ACTUATION, 21 MM VALVE SIZE, 700 L/MIN STANDARD NOMINAL FLOW RATE, G1/8 PNEUMATIC WORKING PORT, 2.5-10 BAR OPERATING PRESSURE, G1/8 PNEUMATIC CONNECTIONS, 575260. FREE 2
- Media: Air
- Actuation: Pneumatic
- Valve Type: Solenoid Valves
-
Supplier: Festo Corporation
Description: Electric 3/2-way valve for pressurizing and venting pneumatic installations A muffler can be attached or the exhaust air can be ducted at port 3 With solenoid coil, without plug socket Solenoid actuator can be repositioned by 4x 90° Detenting and non-detenting manual override
- Pressure Rating: 36.259425 to 232.06032 psi
- Media Temperature: 140 to 14 F
- Media: Air, Compressed Air
- Primary Material: Aluminum
Find Suppliers by Category Top
Featured Products Top
-
Air Actuated Ball Valves Double acting Air x Air or Fail-safe Air x Spring actuators designed for corrosive service. Options include Limit Stops, Limit Switches, and Electro-Pneumatic (read more)
Browse Ball Valves Datasheets for Plast-O-Matic Valves, Inc. -
The DN50 150LB Pneumatic 3-Way Globe Valve with Bellows Bonnet and CF8 stainless steel body delivers precise (read more)
Browse Globe Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Under extreme conditions of high or low temperature, high differential pressure, and small flow, traditional control valves often struggle to maintain precise flow control, leading to leakage or unstable flow. The DN15 HLS Pneumatic Control Valve is designed for (read more)
Browse Globe Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
The Pneumatic Small-Port Single-Seated Control Valve is an advanced solution for professional buyers managing challenging process control scenarios. Designed for high differential pressure and heavy-duty service, the valve offers superior flow control, minimizing erosion and (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Product Overview HLC Pneumatic Small-Port Cage-Guided Type Single-Seated Control Valves are designed for high-differential-pressure service, where normal fluid differential pressure exceeds 2940 kPa (30 kgf/cm²), or for heavy-duty service where flashing or (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
. They are also available in factory-assembled automated valve packages with Bonomi’s Valbia brand electric or pneumatic actuators. Valbia electric actuators have dual 100VAC – 240VAC or dual 24 AC/DC reversing motors with torque limiters, thermal protection (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
low temperatures. The new valves are available with manual or automatic operators. As with all Valpres valves, the new valves are perfectly matched to the company’s Valbia brand electric and pneumatic actuators. As a package, Bonomi valves and actuators offer the (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
Bonomi lug style rubber-lined butterfly valves along with a Valbia pneumatic or electric actuator, a 125# cast iron tee, and linkage assemblies. They are delivered fully assembled and, like all Bonomi valves, they are 100% tested before shipping. They are designated as either MEN501S Series (electric (read more)
Browse Butterfly Valves Datasheets for Bonomi North America, Inc. -
liquid material flows up to a viscosity of maximum 22 mm²/s. Actuation is supported by the pressure of the medium, a special feature of the VZWF. Smaller coils can be used because of lower power requirements to open the valve - the energy of the medium contributes to opening. The VZWF is a 2 (read more)
Browse Solenoid Valves Datasheets for Festo Corporation -
2 inches. Normal pressures are PN10 and PN16. Flow rate is Kv 2.8 – 47.5 M3/h. “The new VZ series of valves brings gas and liquid valve solutions to Festo’s (read more)
Browse Industrial Valves Datasheets for Festo Corporation
More Information Top
-
Automation of Pneumatic Transport of Glass Batch Components
… 3, a lump crusher 4, a charging valve 5 with a pneumatic actua- tor 6 of the disk gate valve, an air-outlet valve 7, an air-inlet valve 8 , a pipeline gate 9 with a pneumatic actuator 10, and a valve …
-
AWWA M2 - Instrumentation and Control
See Uninterruptible power supply Vacuum, 7- 8 Valves , 143, 153-154 actuator selection and piping configurations, 149, 149fi actuators, 148 … … equal percentage, 150, Elf: failsafe, 153 feedback, 153 gate , 152, 152f globe, 152 … … Elf plug, 152, 152f: pneumatic actuators, 149-150 quick …
-
AWWA M44 - Distribution Valves: Selection, Installation, Field Testing, and Maintenance
Pinch valve, 16 Diaphragm valve, 16 Control valve, 16 Gate valve, 17 Resilient-seated gate valve , 18 2-10 Check valve, 20 2-11 Pressure relief valve, 21 2-12 Tapping valve, 22 2-13 Inserting valve, 23 2-14 Pneumatic actuator , 24 2-15 Valve end connections, 25 … … 4-5 4-6 4-7 4- 8 5-1 .
-
Forged Steel Gate Valve - Forged Steel Gate Valve Manufacturers, Suppliers
… 5, ASME B16.47, DIN2543ï½2551, ASME B16.25 7) Test standards: ISO5208, API598, API 6D, JIS B2003, BS 6755 8 ) Structure types: Rising Stem … … Wedge Single Disc, Single Gate Disc with Conduit, Single … … 196â ~ 600â 10) Actuator : Handwheel, Gear, Electric, Pneumatic [ Related Keywords : API 602 Gate valve , forged steel gate valve, high pressure gate valve, compact gate valve ] .
-
A low-power high-flow shape memory alloy wire gas microvalve
In ‘conventional’ seat- type microvalves, the actuator counteracts the pneumatic force of the gas, and despite suggested pressure balancing schemes [6] or nozzle/seat optimization [5, 7], such valves feature limited flow/pressure performance per footprint area, which results in a high fabrication cost … Gate valves regulate the flow by a gate moving perpendicularly to the flow (figure 1(b)) [ 8 –11].
-
Estimation and Control of Turbocharged Engines
… 15,17,19. calculated as: ß2 is the normalized pressure ratio dependency on valve flow for a … PART 2 MECHANIZATION SPECIFIC CALCULATIONS Pneumatic actuator The desired delta pressure across the waste- gate is the same as the desired delta pressure across the turbine: Figure 8 Illustration of pneumatic waste-gate mechanism using boost pressure for actuation with active control …
-
Suppliers to the new Opel Insignia
… Omron Cruise control steering wheel switch Omron DC/AC power inverter assembly Omron Displays Continental Automotive Systems Electric park brake switch Omron Electric/electronic distribution system Delphi Engine harness [1, 8 l] Drxlmaier ESC sensor … … seat switches Omron Mirror actuators Magna Navigation [DVD800 navi … … Eugen Wexler Front bumper Magna Front wiper systems Denso Headlamp cleaning system Hella Headlamps Hella Jounce bumper Vibracoustic Lift gate latch only for limousine … … Pillar textile Guilford Europe Pneumatic 4 way lumbar support … … shape memory alloy air valves , and air pump] Alfmeier …
Indicates content that may require registration and/or purchase.