-
Supplier: M.E. Miller Tire Co.
Description: 24x8.50-12 Firestone Turf & Field Turf tire used on Lawn & Garden Tractors and Compact Tractors. Check your tire size before buying. Tire only. The tube and wheel are sold separately
-
Supplier: M.E. Miller Tire Co.
Description: Carlisle Trac Chief Industrial lug tire used on Skid Steer Loaders, Backhoes, Compact Tractors and Lifts. Check your tire size before buying. Tire only. The tube and wheel are sold separately Made in theUSA
-
Supplier: M.E. Miller Tire Co.
Description: 20x10.00-8 Carlisle Super Lug Ag lug for extra traction on garden tractors, tillers and trenchers. Check your tire size before buying.
-
-
Supplier: M.E. Miller Tire Co.
Description: 16x6.50-8 Carlisle Super Lug Ag lug for extra traction on garden tractors, tillers and trenchers. Check your tire size before buying.
-
Supplier: Accuris
Description: TRACTOR, AIRCRAFT TOWING, GED, 4X4-WHEEL STEER 30,000 POUNDS DRAWBAR PULL, PNEUMATIC RUBBER TIRES TA-30
-
Supplier: SAE International
Description: applied at the point of contact. The purpose of this study is to assess the structural response of passenger cars during a sideswipe event involving a tractor-trailer steer tire. The study consists of quasi-static and dynamic tests performed using a stationary tractor-trailer
-
Supplier: Accuris
Description: TRACTOR, AIRCRAFT TOWING, GED 4X4, 2 WHEEL STEER 18,000 POUNDS DRAWBAR PULL, PNEUMATIC RUBBER TIRES TYPE TA-18
-
Supplier: SAE International
Description: The objective of this project was to compare the fuel consumption and traction performances of 6 × 2 and 6 × 4 Class 8 tractors. Two approaches have been considered: evaluation of 6 × 2 tractors, modified from 6 × 4 tractors, and evaluation of OEM 6 × 2 tractors. Compared
-
Supplier: Mile-X Equipment, Inc.
Description: TSI HD22 Clever Lever Tire and Wheel Caddy For light and medium-duty vehicles; fits tire diameters from 24" to 36" This tire and wheel caddy is a life saver. (Fits tires from 24 in. to 36 in). Don't change another tire the hard way! The Clever Lever puts science
-
Supplier: Nu-Star, Inc.
Description: electrically powered, compact tug replaces large, expensive material handling equipment, such as forklifts and tractors. With a wide range of standard or custom attachments available, the tugs are a scalable, flexible solution built to meet specific load requirements. Features and Benefits
-
Supplier: Electro Kinetic Technologies
Description: allows carts to be moved by either the 1060, 1031, or 1040 powered products. MODEL 1060 • Transaxle drive • Travel wheel for use in transporting without load • Non-marking, flat free tires • Horn, key switch, lift button, throttle and 2 speed switch • (2) 22 AH, 12 volt, maintenance free
-
Supplier: Mile-X Equipment, Inc.
Description: OTC 1543 Stinger Brake Drum Dolly Features: Removes, installs, and transports truck brake drums without physically having to lift them Works on all 15" and 16½" drums found on most class 7 and 8 tractor and trailer brake systems 6" height adjustment aids installation Heavy-gauge steel
-
Supplier: Lift Products, Inc.
Description: Multiple Carts Daisy chain multiple carts together to pull smaller, lighter carts. Standard Features 24-Volt DC Transaxle Drive 24-Volt DC Lift Motor/Actuator Non-Marking, Flat-Free Tires 22 Amp/Hr AGM Batteries Quick-change battery system Self-diagnostics Controller Horn and Key Switch Lift
-
Supplier: Lift Products, Inc.
Description: system Roller variable speed controls High/low switch controls top speed Horn & emergency stop button Foam filled 9" non-marking tires On-board automatic charger LED battery indicator gauge Transaxle Drive with gas shocks Three-position handle (4) 12v 35AHr AGM sealed batteries (2) 3-1/2"
-
Supplier: Lift Products, Inc.
Description: Drive Maintenance free 50AH batteries 110VAC plug-in automatic charger Variable from 0 mph to 3.1 mph empty Variable from 0 mph to 2.8 mph loaded (2) 9.8” x 3.3” pneumatic rubber tires (2) 3” x 1.3” polyurethane casters 60 minute rated electric drive motor 180° articulating tow arm Pin style
-
Supplier: Mile-X Equipment, Inc.
Description: OTC 5017A Brake Drum Lift Features: Remove, install, and transport truck brake drums without physically having to lift them. Works on 15" and 16-1/2" drums found on most Class 7 and 8 tractor and trailer brake systems. Heavy-gauge steel construction, ten-inch pneumatic tires, and
-
Supplier: Optimal Handling Solutions
Description: Inside straddle is 50" / Outside Straddle is 64" Pneumatic tires have sealed bearings for outside durability This lightweight yet strong tubular frame design handles evenly distributed loads up to 2,000 lbs. (2,000 lbs. at 12" horizontal load center and 1,500 lbs. at 15" horizontal load
-
Supplier: Southland Equipment Service
Description: horizontal load center). Features large 16" front pneumatic tires and 10" pneumatic steering wheels. Pneumatic tires have sealed bearings for outside durability. Individual forks are 4"W. x 2"H. Easy to operate with 3 position handle, UP, DOWN AND NETURAL. Inside straddle is 50" -
- Length: 50 inch
- Width: 64 inch
- Cart / Truck Type: Pallet Truck / Pallet Jack
-
Supplier: Mile-X Equipment, Inc.
Description: Goodall 11-920AC 12V Startall w/Air-All and Powrlite 12 Volt, 600 Amp, 155 psi Air Compressor, 6000 Watt 120 Volt AC Generator Jump starts up to semi-tractors Air Compressor for air tools and tire service AC Generator for lights, heater, power tools and electrical equipment Start•All®
-
Supplier: CECOR
Description: rinsing. All Sump Sharks come equipped with a pressure gauge and two-step pressure safety system. Push Sump Shark easily around shop, empty or full, with tricyle wheel configuration on smooth rolling poly tires.. Pintle-eye hitch accomodates towing with plant tug or tractor. CECOR’s
- Application / Industry: Heat Transfer Fluids
- Features: Other
- Equipment Type: Suction Clarifier
-
Supplier: CECOR
Description: suction/discharge hose including quick-disconnect coupler. 1-1/4" I.D. x 16' with full flow shut off nozzle. Tools: Three suction tools (1) straight, (1) flexible and (1) flared nozzles. Wheels: 150 Gal: (2) 16" x 4" rubber tires & (1) 12" x 3" swivel caster 200 Gal: (2) 16" x 4" rubber
-
Supplier: CECOR
Description: suction/discharge hose including quick-disconnect coupler. 1-1/4" I.D. x 16' with full flow shut off nozzle. Tools: Three suction tools (1) straight, (1) flexible and (1) flared nozzles. Wheels: 150 Gal: (2) 16" x 4" rubber tires & (1) 12" x 3" swivel caster 200 Gal: (2) 16" x 4" rubber
-
Supplier: CECOR
Description: pressure of 60 to 120 PSI and volumetric capacity of 45 to 80 CFM) Overfill Protection: Automatic overfill protection, all discharge ports valved Wheels: 300 Gal: Rubber tires: (2) 16" x 4" & (1) 12" x 3" swivel caster 400 Gal: Rubber tires: (2) 16" x 4" & (1) 12" x 3" swivel caster
-
Supplier: RWM Casters Company
Description: automotive assembly plants, tire manufacturing and heavy duty industrial applications demanding a superior product. All swivel sections are supplied with a lubrication fitting for field maintenance. The 76 series is case hardened for extended service life. It will not crack like through
- Load Capacity: 670 to 7,000 lbs
- Wheel Tread Width: 2.5 to 3 inch
- Wheel Diameter: 5 to 12 inch
- Height: 7 to 15.5 inch
Find Suppliers by Category Top
More Information Top
-
The Management of Industrial Forest Plantations
…introduction of mechanical supplies to soil preparation implements (i.e. cutting disk); (ii) combining clean-rail with ripper, to move the residues from the ripping row; (iii) elevation of the wheeled tractor chassis and/or use of special tyres (i.e. bigger, sometimes .... 31x14 C 31x15 C 29: 8x24 C .
Indicates content that may require registration and/or purchase.