-
Description: Countersinks, 90 degrees, with Morse taper shanks and detachable pilots
-
Supplier: Superior Tool Service, Inc.
Description: 1/2" dia. solid carbide microstop countersink, 4 flute, 90 degree included angle, 1/4-28 threaded shank with 1/2" long integrated tapered drill reamer pilot, note your pilot diameter when ordering. Designed for Composite Material Applications.
- Body Diameter: 0.5 inch
- Shank Diameter: 0.25 inch
- Number of Flutes: 4
- Standard Angle: 90°
-
Supplier: Superior Tool Service, Inc.
Description: 3/8" dia. solid carbide microstop countersink, 4 flute, 90 degree included angle, 1/4-28 threaded shank with 1/2" long integrated tapered drill reamer pilot, note your pilot diameter when ordering. Designed for Composite Material Applications.
- Body Diameter: 0.375 inch
- Shank Diameter: 0.25 inch
- Number of Flutes: 4
- Standard Angle: 90°
-
-
Supplier: Superior Tool Service, Inc.
Description: 5/8" dia. solid carbide microstop countersink, 4 flute, 90 degree included angle, 1/4-28 threaded shank with 1/2" long integrated tapered drill reamer pilot, note your pilot diameter when ordering. Designed for Composite Material Applications.
- Body Diameter: 0.625 inch
- Shank Diameter: 0.25 inch
- Number of Flutes: 4
- Standard Angle: 90°
-
Supplier: Accuris
Description: Detachable Pilots for Use with Counterbores and 90 Degree SIGN Countersinks - Dimensions
-
Supplier: Accuris
Description: Milling Cutters - Countersinks, 90 Degree SIGN, with Parallel Shanks and Solid Pilots
-
Supplier: Superior Tool Service, Inc.
Description: 7/16" dia. solid carbide microstop countersink, 4 flute, 82 degree included angle, 1/4-28 threaded shank with 1/2" long integrated tapered drill reamer pilot, note your pilot diameter when ordering. Designed for Composite Material Applications.
- Body Diameter: 0.4375 inch
- Shank Diameter: 0.25 inch
- Number of Flutes: 4
- Standard Angle: 90°
-
Supplier: Accuris
Description: Milling Cutters - Countersinks, 90 Degree SIGN, with Morse Taper Shanks and Detachable Pilots
-
Supplier: Accuris
Description: Drills and Reamers Part 6: Countersinks, 90 Degrees, with Parallel Shanks and Solid Pilots
-
Description: Specifies the dimensions of these pilots for use with counterbores and 90 countersinks with Morse taper shanks in the table. They can also be used for other types of cutters. Gives dimensions in metric units only, these being regarded as the only recommended dimensions in the future.
-
Description: Specifies the dimensions and the tolerances as shown in figure 1 and given in table 1. Annex A (Bibliography) is for information only.
-
Supplier: RS Components, Ltd.
Description: EXACT 05424 Drill Bit
- Number of Flutes: 3
- Standard Angle: 90°
- Material: High Speed Steel
- Features: Other
-
Supplier: Melin Tool Company
Description: 2 cutting edges give you twice the tool life of a single end tool. Made from HSS. Also available in solid carbide.
- Body Diameter: 0.125 to 0.75 inch
- Shank Diameter: 0.125 to 0.75 inch
- Number of Flutes: 1
- Standard Angle: 100°, 110°, 120°, 60°, 82°, 90°
-
Supplier: KEO Cutters
Description: No Description Provided
- Body Diameter: 0.25 to 1 inch
- Shank Diameter: 0.25 to 0.5 inch
- Number of Flutes: 6
- Standard Angle: 100°, 110°, 120°, 60°, 82°, 90°
-
Supplier: KEO Cutters
Description: No Description Provided
- Body Diameter: 0.25 to 1 inch
- Shank Diameter: 0.25 to 0.5 inch
- Number of Flutes: 1
- Standard Angle: 100°, 110°, 120°, 60°, 82°, 90°
-
Supplier: Reid Supply
Description: Countersinks expand the top of an existing hole in a workpiece to allow countersinking screws to install flush with the surface of the workpiece. This helps prevent the workpiece material from swelling when a screw is inserted and tightened down. . SEV-01507
- Other / Unlisted Angle: 90 degrees
- Body Diameter: 0.75 inch
- Shank Diameter: 0.5 inch
- Standard Angle: 90°
-
Supplier: KEO Cutters
Description: No Description Provided
- Body Diameter: 0.3125 to 1 inch
- Shank Diameter: 0.25 to 0.375 inch
- Standard Angle: 100°, 60°, 82°, 90°
- Features: Coated
-
Supplier: KEO Cutters
Description: No Description Provided
- Body Diameter: 0.125 to 2 inch
- Shank Diameter: 0.125 to 0.75 inch
- Number of Flutes: 1
- Standard Angle: 100°, 110°, 120°, 60°, 82°, 90°
Find Suppliers by Category Top
Featured Products Top
-
one hitch with that approach: Now, the pan motor not only had to move the display but it also had to move the motion components for the tilt axis. The designers needed a tilt motor that minimized inertia while delivering sufficient muscle to scan the 5-lb display at 90 degrees. The pan motor likewise (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO
More Information Top
-
Applied Machining Technology
Parallel shank countersinks for angles 60, 90 and 120 degrees inclusive ISO 3314. .... Countersinks 90°, with Morse taper shanks and detachable pilots ISO 4205 .
Indicates content that may require registration and/or purchase.