-
Supplier: Assun Motor Pte. Ltd.
Description: DC Brushless Slotless Motors applied NdFeb permanent magnet which provide high power density and efficiency up to 90%,knitted rhombic winding creats no cogging, low inertia and smooth running even at very low speed,integrated hall sensor can be used for position control,Operated
- Other DC Voltage: 12 to 24 VDC
- Torque Constant: 0.83544 to 3.28512 in-oz/amp
- Other Output Power: 0.0280106060444689 to 0.0368560605848276 HP
- Continuous Current: 1.1 to 2.6 amps
-
Supplier: Assun Motor Pte. Ltd.
Description: DC Brushless Coreless Motors applied NdFeb permanent magnet which provide high power density and efficiency up to 90%,knitted rhombic winding creats no cogging, low inertia and smooth running even at very low speed,integrated hall sensor can be used for position control,Operated
- Other DC Voltage: 12 to 36 VDC
- Torque Constant: 1.44432 to 4.63032 in-oz/amp
- Other Output Power: 0.0569593663583699 to 0.0690213498224952 HP
- Continuous Current: 1.5 to 5 amps
-
Supplier: Assun Motor Pte. Ltd.
Description: Slotless motors applied NdFeb permanent magnet which provide high power density and efficiency up to 90%,knitted rhombic winding creats no cogging, low inertia and smooth running even at very low speed,integrated hall sensor can be used for position control,Operated by PWM enable it
- Other DC Voltage: 12 to 24 VDC
- Torque Constant: 1.09032 to 3.54 in-oz/amp
- Other Output Power: 0.0376601928157692 to 0.0533407713191322 HP
- Continuous Current: 1.5 to 4 amps
-
-
Supplier: Aerotech, Inc.
Description: Design Features Standard NEMA frame sizes Rare-earth magnets maximize performance Skewed stator design minimizes torque ripple and cogging for smooth velocity control over a wide speed range Optional IP65-level construction allows use in harsh environments Optional brake, front shaft seal, and
- Other DC Voltage: 80 to 340 VDC
- Torque Constant: 0.45312 to 143.016 in-oz/amp
- Other Output Power: 0.067011019245141 to 9.09875619310525 HP
- Continuous Current: 4.9 to 31.1 amps
-
Supplier: ValueTronics International, Inc.
Description: machinery, motor drivers, home appliances, and office equipment with used and refurbished power analyzers. Additional Features: 0.1% basic accuracy DC to 250kHz bandwidth 1000Vpk/ 20A RMS direct inputs Graphics display of waveforms and harmonic bar-charts W, V, A, VA, Var, power
Find Suppliers by Category Top
Featured Products Top
-
Integrated Driver BLDC Motor for Reliable Motion Control Modern motion control systems require compact, reliable, and easy-to-integrate motor solutions. Traditional motor (read more)
Browse DC Motors Datasheets for 3X Motion Technologies Co., Ltd -
Oriental Motor USA is pleased to announce the launch of the newly redesigned MRCU Series Integrated Robot Controller and Drivers. This updated series combines the robot controller and AZ Series drivers into a single compact package, capable of controlling up (read more)
Browse DC Motor Drives Datasheets for Oriental Motor USA -
TMC5160 Stepper Driver Selection Guide The TMC5160 series from Trinamic is a high-performance stepper motor driver designed (read more)
Browse DC Motor Drives Datasheets for Win Source Electronics -
This compact, 4-axis EtherCAT-compatible driver can connect to both 2-phase and 5-phase stepper motors, simplifying setup. It consolidates cables and directly imports encoder data, eliminating the need for a host controller and streamlining wiring. Features: (read more)
Browse DC Motors Datasheets for Oriental Motor USA -
Self-Powered Single-Channel Isolated GaNFET Driver with Power-Thru Integrated Isolated Bias Supply The AHV85110 isolated gate driver is optimized for driving GaNFETs in multiple applications and topologies. An isolated output bias supply is integrated into the driver device (read more)
Browse DC Motor Drives Datasheets for Allegro MicroSystems Inc. -
Efficiency: Designed to maximize performance while minimizing space and energy consumption. Wide Range of Outputs: Choose from models offering speeds of 100–2,000 RPM (25/40/90 W) or 100–4,000 RPM (30/60/120 W). Versatile Motor Options: (read more)
Browse Brushless Motors Datasheets for Oriental Motor USA -
Oriental Motor is pleased to introduce our latest driver added to our DC input stepper motor driver line up, the CVD RS-485 Communication type bi-polar drivers. The CVD driver is a compact standardized 24 VDC driver providing the lowest noise and vibration available through the fully (read more)
Browse Stepper Motors (rotary) Datasheets for Oriental Motor USA -
Product Overview The SL Series consists of high-performance low-voltage DC servo motors independently developed by 3X Motion for demanding automation tasks. Designed for high dynamic response and precise positioning, this series delivers smooth and efficient power for (read more)
Browse DC Motors Datasheets for 3X Motion Technologies Co., Ltd -
demands. Conventional motors may lack flexibility, suffer from high maintenance, or fail under demanding operational conditions. Power Motor provides a comprehensive range of brushless DC motors (BLDC) with (read more)
Browse Brushless Motors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
automatic flight control systems (AFCS) tailored specifically for light helicopters. These systems deliver enhanced stability and control with minimal impact on weight and space. Advancing Flight Control with Brushless DC Motors At the heart of this innovative autopilot (read more)
Browse Brushless Motors Datasheets for Portescap
More Information Top
-
RoboCup 2006: Robot Soccer World Cup X
The robot is about 8Kg in weight and is actuated by three 90 Watts, 24 volt DC motors with a 1 : 8 gear ratio. Low level wheel speed control is achieved through a 3 channel PID motor driver (the AiS TMC200 …
-
Task Based Kinematical Robot Control in the Presence of Actuator Velocity Saturation and Its Application to Trajectory Tracking for an Omni-wheeled Mobile Robot
The robot is about 8Kg in weight and is actuated by three 90 Watts, 24 volt DC motors with a 1 : 5, 6 gear ratio. Low level wheel speed control is achieved through a three channel PID motor driver (the IAIS TMC200 …
-
Test bed for vehicle longitudinal control using chassis dynamometer and virtual reality: An application to adaptive cruise control
A compact 90 Watt, DC motor from Maxon motor is used. The motor uses 12 volt power from the battery in the vehicle. A traditional H-bridge motor driver is developed using MOSFET(Fig. 7(b)).
-
Modeling, parameters identification, and control of an electronic throttle control (ETC) system
developed at the motor shaft and the load shaft; • angle limiters acting as a hard stop at 0 and 90 ; • a return spring sK that ensures a safety recovery of the throttle plate when no driving torque is generated; • two redundant angle position sensors, which are potentiometers supplied with 5 volt - dc . … enough air flow to allow the engine run at idle speed, allowing a driver to drive the …
-
Ultrasonic Motors
2) USM requires that its driver must provide 2 (or 1) phase voltages with ul- trasonic frcquency and 90 ° phase diffcrcnce. … the same frcquency and amplitudc, and the peak-to-pcak amplitude is generally tens to hundreds volts . The driver actually can be regarded as DC -AC inverter. To guarantee the motor to operate efficiently and safety, a matching circuit must be addcd between thc …
-
Dynamic friction compensation in velocity control of servo-actuators
The DC motor of Cleaveland Motion Control CMC is at the Laboratory for Robotics of the Universidad Nacional Aut´onoma de M´exico. … the joint position using a high resolution Sumtak incremental encoder of 100000 pulses for each 90 degrees. The other board is used to sent out the control signal of +/−10 Volts . A linear power amplifier of gain Km = 7 was used as output driver to move the DC …
-
I, Office Worker [Hands On]
The kit includes a pair of 12- volt DC motors with worm- screw reduction gearing that were surely designed for automobile electric windows. But the kit doesn’t contain any motor- driver circuitry, so I purchased separate 25-amp units ($50 … … mobile robots, including the iRobot Create, have four wheels spaced around a circle at 90 -degree intervals.
-
Cowern Papers: Motor Basics
With 90 volts applied, the motor would reach its full speed of 1750 RPM at point 3. From this example a general statement can be made that DC motors have “no load” characteristics that … In a real situation, the driver would respond by depressing the accelerator pedal to compensate for the …
-
Site operator program final report for fiscal years 1992 through 1996
hive Type: Brush DC dotor Mfg: AdvancedDC Motors :ontroller Mfg: CurtisPMC bansmission: 5 Speed Manual E S T EXCEPTIONS 'ayload 372 db less than required 'est weight greater than OEM GVWR ? … electrolyte batteries 'esting delayed by high battery temperature 'esting delayed by charge times >8 hours BATTERY Manufacturer:Trojan Type: T145Flooded Lead-acid Numberof Modules: 13 Total TractionVoltage: 78 Volts Battery Pack Weight: 923Ib … … Trunk CHARGER Location: Behind Driver Seat Input Voltage(s … PERFORMANCE STATISTICS ACCELERATION AT 90 %SOC Zero to 30 mph: 8.7 sec Zero to 40 mph …
-
Sunrayce 93: The hottest new sport on campus. Technical report
… 12) 6 30.97(19.25) 7 44.23(27.49) Weight w/o Driver : 303kg (668Ibs) Length … Motor : Solectria DC brushless, 7.5 kW rated, 15kW m a , 6000 WM, 84 volts , 11.8kg (26 Ib), 90 %efficientat operating power level. Blowercooling.
Indicates content that may require registration and/or purchase.